-
Supplier: TiMOTION Technology
Description: General Features Maximum available buttons: 11 Color: Black or grey Protection class: IP54 or IP66 Control up to 7 channels in connection with TC8 Can be used as lock-out box
- Setup: Control Panel
- Operating Mode: Digital Position Feedback
- Motor / System: Linear Motor
- Configuration: OEM Module
-
Supplier: NAI Group, LLC
Description: about any electro-mechanical unit you can imagine. Block Assemblies, Box & Panel Builds NAI provides complete box builds and box build assembly, terminal block assembly and assemblies with custom control panels, within the scope of our electromechanical design and assembly
- Services: Design, Model, Prototype, Test / Inspect
- Features: East Asia / Pacific Only, Midwest US Only, North America, Other, Southwest US Only, United States Only
- Panel Operation: Electrical
- Industry: Electrical / Electronics, General Industrial, Medical, Telecommunications
-
Supplier: LINAK U.S. Inc.
Description: Elegant control unit with touch screen surface and multiple operating interfaces - for example, for patients and for care staff. It enables access to actuator control as well as various bed sensors. The Attendant Control Touch (ACT) for the hospital and care segment is a
- Length: 9.2126034 inch
- Width: 4.7637821 inch
- Operating Temperature: 5 to 40 F
- Agency Approvals: CSA Mark
-
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Description High Pressure High Flow Specialty Gas Control Panel With Diaphragm Valve , 3000Psig Oxygen Control Medical Changeover Manifold Panel JW100 Series Semi-automatic Changeover Device A high-pressure high-flow specialty gas control panel with
- Maximum Pressure: 3,002.262574693978 psi
- Size: 1/2", 1/4", 3/8"
- Application: Gas
- Type: NPT
-
Supplier: Teguar Corporation
Description: The TM-5010-15 panel PC is a compact, efficient PC that meets or exceeds medical grade computer requirements. With its high performance Intel 6th generation Core i3/i5/i7, this powerful medical panel PC keeps up with demanding medical needs. The anti-bacterial
- Display Size: 15.6 inch
- RAM: 4 to 32 GB
- Processor: Intel®
- Features: Other
-
Supplier: LINAK U.S. Inc.
Description: Attendant Control Compact (ACC). Cost and size-optimized control unit with up to 11 buttons. Comes with optional lock-out/key function. Compatible with OpenBus interface control boxes. The ACC (Attendant Control Compact) is a cost-optimized and compact box with up to 11
- Operating Temperature: 5 to 40 F
- Standard Keypad Size: 3x4
- Mounting: Front Panel
- Keypad Style: Full Travel Keypad Buttons
-
Supplier: LINAK U.S. Inc.
Description: The CBJ Home is a specially developed solution for patient lifts. The complete system consists of a control box and a battery enclosed in a single elegant module. The system is approved according to medical safety standards and contains a series of features ensuring a safe, comfortable
- Supply Voltage (AC): 100 to 240 volts
- Frequency: 50 Hz, 60 Hz
- Application: Medical, Other
- Form Factor: Panel Mount
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Gases, Corrosive Gases And So On Bonnet Material: Ss316L Seat: PCTFE Spring: Ss316L O-ring: Viton Strainer: 316L (um) Port: Shenzhen Description Medical Oxygen Single Stage Manual Gas Changeover Manifold Panel High-Purity Two-Stage Manual Gas Manifold Gas Pressure Control
- Temperature Range: -40 to 165.2 F
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: LINAK U.S. Inc.
Description: 4-channel OpenBus™ control box ideal for basic actuator systems in a variety of applications in healthcare. It comes with SMPS, intuitive LINAK cable management and with IPX6 Washable DURA™ protection. The LINAK OpenBus™ control box CO41 offers a consolidated range of unprecedented
- Supply Voltage (AC): 100 to 240 volts
- Frequency: 50 Hz, 60 Hz
- Setup: Computer Interface
- Application: Medical, Other
-
Supplier: TiMOTION Technology
Description: General Features Input voltage: 100V~240V AC (SMPS) Maximum output: 32V DC, 4A Number of actuators: 1~5 Number of hand controls: 1~2 Color: Black or grey IP rating: Up to IP66W Options: Compatible with TRF2 –wireless receiver, TRL-reading light, or TBL-bed bottom light.
- Length: 4.53937253 inch
- Width: 4.330711 inch
- Voltage: 100 to 240 volts
- Supply Voltage: AC Voltage
-
Supplier: Bourns, Inc.
Description: Panel controls are designed for applications that typically require frequent adjustment. Both rotary and slide panel control types are available. A selection of elements includes carbon, cermet, and conductive plastic. These devices are available in various sizes and
- Resistance Range: 1,000 to 1,000,000 ohms
- Tolerance: 10 to 30 +/- %
- Standards and Certifications: RoHS Compliant
- Potentiometer Type: Standard Potentiometer
-
Supplier: TiMOTION Technology
Description: We create an optimum solution to meet specific patient needs and to secure a safe and comfortable transfer as well as achieving a safe and efficient working environment for the caregivers. General Features Detachable battery pack: 2.9Ah or 5Ah Number of actuators: 1~3 IP rating: Up to IP54 Options:
- Length: 16.94095403 inch
- Width: 3.93701 inch
- Supply Voltage: AC Voltage
- Audible Alarm Type: Audible Alarm
-
Supplier: Bourns, Inc.
Description: Panel controls are designed for applications that typically require frequent adjustment. Both rotary and slide panel control types are available. A selection of elements includes carbon, cermet, and conductive plastic. These devices are available in various sizes and
- Maximum Angular Measurement: 220 to 285 degrees
- Operating Temperature: -67 to 302 F
- Shock Rating: 50 g
- Vibration Rating: 15 g
-
Supplier: TiMOTION Technology
Description: General Features Connected actuators: 1~3 Maximum available buttons: 6 Color: black or gray IP rating: up to IP66 With safety key and hook Compatible with control boxes-TC12 or TC20, used for patient hoist system
- Setup: Control Panel
- Operating Mode: Digital Position Feedback
- Motor / System: Linear Motor
- Configuration: OEM Module
-
Supplier: Beckhoff Automation LLC
Description: The CP79xx Control Panels in a stainless steel finish are display units that meet the strict hygiene regulations for the food, packaging and medical industries as well as for cleanrooms. The stainless steel Panels with IP65 protection feature virtually gap less housing
- Panel Type: Operator Console
-
Supplier: Beckhoff Automation LLC
Description: The CP79xx Control Panels in a stainless steel finish are display units that meet the strict hygiene regulations for the food, packaging and medical industries as well as for cleanrooms. The stainless steel Panels with IP65 protection feature virtually gap less housing
- Panel Type: Operator Console
-
Supplier: Beckhoff Automation LLC
Description: The CP79xx Control Panels in a stainless steel finish are display units that meet the strict hygiene regulations for the food, packaging and medical industries as well as for cleanrooms. The stainless steel Panels with IP65 protection feature virtually gap less housing
- Panel Type: Operator Console
-
Supplier: Advantech
Description: 24" Medical Edge AI Panel PC with Intel 13th Gen. CPU and NVIDIA GPU Intel 13th Gen. Core i7-13700E Processor 23.8” multi-touch full HD display NVIDIA MXM modules A2000/A4500 supported for high-end graphics IP65 on front side for infection control Medical 60601-1
- Display Size: 23.8 inch
- Processor: Intel®
- Operating System: Microsoft®
- Features: Other
-
Supplier: Advantech
Description: 21" Medical Edge AI Panel PC with Intel 13th Gen. CPU and NVIDIA GPU Intel 13th Gen. Core i7-13700E Processor 21.5” multi-touch full HD display NVIDIA MXM modules A2000/A4500 supported for high-end graphics IP65 on front side for infection control Medical 60601-1
- Display Size: 21.5 inch
- Processor: Intel®
- Operating System: Microsoft®
- Features: Other
-
Supplier: Beckhoff Automation LLC
Description: The CP79xx Control Panels in a stainless steel finish are display units that meet the strict hygiene regulations for the food, packaging and medical industries as well as for cleanrooms. The stainless steel Panels with IP65 protection feature virtually gap less housing
- Panel Type: Operator Console
-
Supplier: Aralab
Description: Optimized environmental plant growth rooms for precision plant production, suitable for medical plants and cannabis, ensuring superior environmental control and yields. From germination to harvest. Description From germination to flowering, FitoClima rooms for Medical plants are
- Temperature Range: 41 to 113 F
- Capacity: 353.1465726981546 to 1,059.439718094464 cubic feet
- Light Intensity: 250 to 2,000 micromoles/m^2/s
- Features: Alarms, Control Panel, Programmable
-
Supplier: Bayne Premium Lift Systems
Description: The C/I Medical Waste series from Bayne Premium Lift Systems offers a safe solution for transferring medical waste. Use them for loading waste into an incinerator, autoclave or Rotoclave®. The Medical Waste Series features a stainless steel chute to prevent unwanted and
- Weight Capacity: 400 lbs
- Tilt Angle / Rotation: 140 degrees
- Dump Height: 3.46875 ft
- Bulk Container Type: Cart
-
Supplier: Teguar Corporation
Description: external readers directly from the computer. The high-resolution HD touchscreen and latest Intel Kabylake CPU make the TM-5510-22 a premier choice in medical computers. This PC is ideal for applications including nursing stations, operating room imaging system, radiology information systems
- Display Size: 21.5 inch
- RAM: 4 to 32 GB
- Processor: Intel®
- Features: Other
-
Supplier: Universal Air & Gas Products Corp.
Description: Universal Air & Gas Products Corporation (UAPC) provides a comprehensive line of standard medical, pharmaceutical or industrial compressed air, vacuum & blower system products. Standard built per NFPA-99 or custom-built designs are available. These Industries demands a high level of
- Mounting: Cart / Portable, Floor / Skid, Permanent Installation
- Configuration: Combination / Multi-Technology Pump, Individual Vacuum Pump, Vacuum Pump System / Station
- Mechanical: Compression / Pressure Service
- Features: Gas Ballast, Integral Trap(s), Magnetic Bearing, OEM Controller / Control Panel, Other, Vacuum Gauge, Valve Sequencing Control
-
Supplier: Teguar Corporation
Description: This 15’6 Medical Computer is designed to be a secure and sturdy hub for medical professionals. Features such as multiple control buttons, optional PCIe slots and TPM (Trusted Platform Module) make this medical pc ideal to be used with medical devices or on
- Display Size: 15 inch
- Speed: 2,000 MHz
- RAM: 2 to 8 GB
- Processor: Intel®
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Supply Ability: 5000 Piece/Pieces per Week Specifications Highlight: gas control panel , pressure control panel Material: 316L SS Maximum Inlet Pressure: 3000, 2200, 500PSI Output Pressure: 0-25,0-50,0-100, 0-250, 0-500PSI Working Temperature: -23~+74 Deg C Applied Gas:
- Temperature Range: -40 to 165.2 F
- Size: 1/8"
- Application: Gas
- Type: NPT
-
Supplier: Visual Sound, Inc.
Description: NEC Display Solutions The 21" NEC MultiSync MD215MG, a medical-grade diagnostic display, is designed for the demanding needs of healthcare professionals in medical imaging and PACS. This 5-megapixel, IPS model offers out-of-the-box DICOM calibration (calibration sensor included), image
- Features: Flat Panel Monitor
-
Supplier: NEC Display Solutions
Description: The 21.3" NEC MultiSync MD215MG, a medical-grade widescreen diagnostic display, is designed for the demanding needs of healthcare professionals in medical imaging and PACS. This 5-megapixel model has an IPS panel to provide precise grayscale reproduction and wide viewing angles,
- Diagonal Screen Size: 21.3 inch
- Horizontal Viewing Angle: 170 Degrees
- Vertical Viewing Angle: 170 Degrees
- Environmental Temperature: 41 to 104 F
-
Supplier: Visual Sound, Inc.
Description: NEC Display Solutions The 30" NEC MultiSync MD301C4, a medical-grade widescreen diagnostic display, is designed for the demanding needs of healthcare professionals in medical imaging and PACS. This 4-megapixel model offers DICOM calibration, excellent uniformity, impressive dual
- Features: Flat Panel Monitor
-
Supplier: NEC Display Solutions
Description: The 30" NEC MultiSync MD301C4, a medical-grade widescreen diagnostic display, is designed for the demanding needs of healthcare professionals in medical imaging and PACS. This 4-megapixel model offers DICOM calibration, excellent uniformity, impressive dual DisplayPort connectivity and
- Diagonal Screen Size: 29.8 inch
- Horizontal Viewing Angle: 178 Degrees
- Vertical Viewing Angle: 178 Degrees
- Environmental Temperature: 41 to 95 F
-
Supplier: NEC Display Solutions
Description: The 21.3" NEC MultiSync MD211G3, a medical-grade widescreen diagnostic display, is designed for the demanding needs of healthcare professionals working in radiology and PACS applications. This 3-megapixel grayscale display offers an SA-SFT IPS panel for impeccable 2048 x 1536
- Diagonal Screen Size: 21.3 inch
- Horizontal Viewing Angle: 176 Degrees
- Vertical Viewing Angle: 176 Degrees
- Environmental Temperature: 41 to 95 F
-
Supplier: MCTD, Inc.
Description: design, build, document, and install control panels, custom circuit boards, and power distribution panels - or all of the above. All controls adhere to NFPA and OSHA guidelines, as well as customer-specific construction guidelines. We utilize only applicable industry
- Industry: Aerospace, Agricultural / Forestry, Automotive, Chemicals / Materials, Food and Beverage, General Industrial, Medical, Metals and Mining, Petroleum / Oil & Gas, Waste Water Treatment
- Capabilities: Automated Testing / Inspection, CAD / CAM Support, Documentation, Embedded System Design, Equipment Design, Human Machine Interface Programming, In-house Prototyping / Testing, Motion Control, On-site Support / Training, PLC Programming, Panel Fabrication and Installations, SCADA Design, System
- Services: Design, Model, Prototype, R&D, Test / Inspect
- Features: Midwest US Only, North America, Other, United States Only
-
Supplier: CSA Group
Description: nurse call systems or monitoring, that can be incorporated in, or mounted on, medical supply units; c) safety hazards resulting from the intended physiological function of equipment covered by this Standard; and d) medical gas control panels. Note: An example of a
-
Supplier: BEI Sensors
Description: Even with its compact size and easy panel mount configuration, the TBP138 Trackball Series offers the ruggedness and fine control for which all BEI trackballs are recognized. Its easy snap-in mount makes it simple to incorporate high-performance cursor control into small compact
- Number of Buttons: 0
- Applications: General Purpose, Industrial / Factory Automation, Medical
- Design: Left and Right Hand
- Features: Other
-
Supplier: Air Power Products Limited
Description: its thermocouples pre-wired to the panel. Each panel includes a multi-pin receptacle for "plug and play" back the main panel. The plug sets are wired to, and shipped with the main control panel with the necessary length of conduit. The main panel includes
- Mechanical: Rotary Vane
Find Suppliers by Category Top
Featured Products Top
-
High Pressure High Flow Specialty Gas Control Panel With Diaphragm Valve , 3000Psig Oxygen Control Medical Changeover Manifold Panel JW100 Series Semi-automatic Changeover Device A high-pressure high-flow specialty gas control (read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
and electronic applications. Applications Automation systems and control panels Energy management and power distribution Automotive electronics such as control units and safety systems Medical equipment and smart home automation (read more)
Browse Electromechanical Relays Datasheets for Win Source Electronics -
METCASE has launched a new sloping front version of its advanced TECHNOMET desktop instrument enclosures. TECHOMET SL is designed for applications including medical and laboratory instruments, test and measurement, industrial control and communications. TECHNOMET aluminum enclosures are (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
ideal for measuring and control, peripherals, interfaces, switchboxes, modems, laboratory equipment and medical/wellness devices. Each ABS (UL 94 HB) enclosure comprises a top and bottom section. Combining flat and high tops and bases creates a wide range of sizes. Aluminum front (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
displays, panel PCs and HMI enclosures weighing up to 100 lbs (45 kg). The range offers advanced technical features but at an attractive price point. Applications include smart factory automation, modern machine control systems, robotics, process automation, medical/laboratory technology and information (read more)
Browse Operator Interface Mounts and Arms Datasheets for Rolec Enclosures Inc. -
High Purity Gas Cylinder Semi Automatic Changeover Manifold Regulator Panel 3000psig Stainless Steel Gas Control Panel 1/8 Npt With Gauge A high purity gas cylinder semi-automatic changeover regulator panel is a critical system used in industries requiring (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
box, outside is in carton. Supply Ability: 5000 Piece/Pieces per Week Specifications Highlight: gas control panel , pressure control panel (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Industrial automation equipment Robotic systems and robot joints Mechanical control systems Automotive electronics New energy equipment Medical and testing equipment (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
P-106 0.875" x 38", P-106 26 to 28-gauge roll formed pre-painted agricultural 38-inch-wide panel. The most common gauge steel panels used are 29 gauge. The thicker 26-gauge upgrade) is typically used on commercial structures and places with unusual (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
T/IIoT; smart factory; Industry 4.0; gateways; data systems engineering; measurement and control; medical technology. Smart modern PROTEC features soft contours for enhanced ergonomics and aesthetics. Three versions are available: Version I has a deep recess at the rear for connectors (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc.
Conduct Research Top
-
Control Panel for Machine and Plant Building
Individual machine control panel for Laservorm GmbH. TASK DEFINITION. Functional eye-catcher / Laservorm GmbH, special. machinery manufacturer founded in 1994 with its. registered office in Altmittweida produces laser. machine tools for the most different requirement. profiles where laser welding
-
Improving Quality Inspection of Flat Panel Displays with Imaging Colorimeters
Perhaps no single component is as critical to the usability and perceived quality of today's smartphones, tablets, and other electronics as their displays. Flat panel displays (FPDs) serve as the primary interface for these products; FPDs are also embedded in consumer products ranging from
-
Mind Over Metal: Master Impurities
Operational Excellence & Lean Six Sigma What Can Insulated Metal Panels Do for a Drug Manufacturing Facility? Medical Imaging Monitors Pharmaceutical Process Health The Desired State: PAT and the Road to Enlightenment Purdue Research Park Center to Manufacture Lilly Drug Industrial Interoperability
-
Dielectric Materials for Use in Radomes
, materials are needed with combined characteristics of good dielectric properties coupled with structural strength, durability, and chemical inertness. Polyurethane foam is subsequently used in a myriad of industries such as aerospace, medical, construction, marine, and composite core. General Plastics