-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: control panel, pressure control panel Max Inlet Pressure: 2200, 3000 Psig Outlet Pressure Range: 0~25, 0~50, 0~100, 0~150 , 0~250psig Working Temperature: -40° F ~+165° F(-40°C+74°C) Cv: 0.14 Valve Seat: PU, PTFE ,FCTFE Body Material: 316L Diaphragms: 316L Pressure
- Maximum Pressure: 3,002.262574693978 psi
- Size: 1/2", 1/4", 3/8"
- Application: Gas
- Type: NPT
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Spring 316L Plunger valve core 316L Jewellok Secondary Pressure Reducing Regulator Model No. of regulator JW-400 One back pressure gauge One Ball Valve (1000PSI) Flow Chart Series inlet connection Outlet connection Body Inlet pressure outlet pressure Gauge
- Temperature Range: -40 to 165.2 F
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Oxygen Nitrogen Argon Helium Hydrogen Co2 It is suitable for high pressure gas cylinders and pressure relief gas supply on both sides, through the automatic changeover to realize continuous gas supply, with the function of purging. The maximum input pressure of 20.7 Mpa
- Maximum Pressure: 3,002.262574693978 psi
- Temperature Range: -40 to 165.2 F
- Application: Gas
- Body Material: Stainless Steel
-
-
Supplier: CSA Group
Description: including i) oxygen USP; ii) oxygen 93 USP; iii) medical air USP; iv) nitrous oxide USP; v) carbon dioxide USP; vi) helium USP; vii) oxygen USP/nitrous oxide USP mixtures; viii) helium USP/oxygen USP mixtures; and ix) other medical gases; b) medical
-
Supplier: CSA Group
Description: to its use in patient care. 1.3 This Standard applies to pipeline systems for (a) medical gases or medical gas mixtures, intended for patient care, including (i) oxygen; (ii) medical air; (iii) nitrous oxide; (iv) carbon dioxide; (v) oxygen 93; (vi) helium; (vii)
-
Supplier: Micro Sensor Co., Ltd.
Description: control Level measurement Gas or liquid pressure/temperature measurement Pressure detection instruments Hydraulic system and switches Refrigeration equipment and air conditioning systems Medical oxygen pressure measurement
- Measurement Type: Absolute, Gauge
- Device Category: Sensor
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Sets Price: Negotiable Packaging Details: Export packing Supply Ability: 5000 Set/Sets per Week Specifications Highlight: Specialty gas control panel, semi automatic switchover manifold or manual gas changeover manifold panel Max Inlet Pressure: 3000 Psig Outlet Pressure Range: 0~25,
- Maximum Pressure: 3,000 psi
- Application: Gas
-
Supplier: UL Standards & Engagement
Description: 252. 1.4 These requirements do not cover: a) Flow characteristics; b) The physiological effects of accessories to be used with medical gases; c) Accuracy of pressure gauges and flow indicators; nor d) Accessories that are covered by other UL standards.
-
Supplier: UL Standards & Engagement
Description: 252. 1.4 These requirements do not cover: a) Flow characteristics; b) The physiological effects of accessories to be used with medical gases; c) Accuracy of pressure gauges and flow indicators; nor d) Accessories that are covered by other UL standards.
-
Supplier: 3X Ceramic Parts Company Limited
Description: sensors, such as blood glucose monitors, oxygen sensors, and pH sensors Industrial sensors, such as temperature sensors, pressure sensors, and flow sensors Aerospace sensors, such as temperature sensors and strain gauges Automotive sensors, such as oxygen sensors and
- Density: 0.0000059992311142436085 g/cc
- Features: Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Description Vacuum Manhole Tester, Bladder Style, 36" Dia., Seal Max 36" (914mm) Dia., Seal Min 31.5" (800mm) Pressure, Inflation Max 55 psi (3.79 bar) Sealing Bladder Sage Subcategory Number W9387 Shipping Wt. 185 Lb (83.92 Kg)
- Working Pressure Range: 55 psi
- Display: Analog
- Type: Gauge
-
Supplier: RS Components, Ltd.
Description: Festo VAM-40-V1/0-R1/8-EN Pressure Gauge
- Vacuum Range: 0 torr
- Working Pressure Range: -14.50377 to 0 psi
- Type: Gauge, Vacuum
-
Supplier: Petersen Products Co.
Description: Description Manometer, Measures Water Columns from 1" to 16" (25-406 mm), Reads in Increments of 1/10" Sage Subcategory Number W910 Shipping Wt. 1 Lb (0.45 Kg)
- Display: Analog
- Type: Gauge
-
Supplier: Festo Corporation
Description: Designs based on DIN EN 837-1, with optional red-green range Pneumatic connection via R or G thread Double or single scale Display units bar, in Hg, psi
- Accuracy: 2.5 ±% FS
- Operating Temperature: 14 to 140 F
- Working Pressure Range: -14.50377 to 0 psi
- Media: Gas
-
Supplier: HydraCheck Inc.
Description: Highest quality, liquid-filled gauges. Features a stainless steel case for protection in harsh environments. Intended for adverse service conditions where pulsating and vibration exists. Suitable for gaseous or liquid media that will not obstruct the pressure system. Features:
- Working Pressure Range: 8,702.21036143182 psi
- Pressure Connection Size: 0.25 inch
- Operating Temperature: -4 to 140 F
- Display: Analog
-
Supplier: Newport MKS
Description: The 946-US-NANANA-NA is a versatile half-rack vacuum gauge measurement and control system. It provides power and simultaneous readout for up to six different vacuum gauges and/or mass flow controllers, with options for controlling pressure.
- Features: Controller, Other
- Display: Digital
- Type: Gauge
-
Supplier: HydraCheck Inc.
Description: The glycerine-filled Quadrigage (Tetra Gauge) offers pressure readings from 0 to 6000 PSI via 3 pressure gauges. Low-pressure gauge range – 0 to 300 PSI. Medium-pressure gauge range – 0 to 1000 PSI. High-pressure gauge range – 0
- Working Pressure Range: 0 to 6,000 psi
- Dial Diameter: 15.5 inch
- Dial Size: 15.5 inch
- Display: Analog
-
Supplier: HydraCheck Inc.
Description: Our Digital Pressure Gauge Test Kit is intended to measure and display pressures in hydraulic systems. The digital gauge can display the current measured values, as well as minimum and maximum values, with an accuracy of 0,5 % of full scale. The Digital Pressure
- Operating Temperature: 14 to 122 F
- Accuracy: 0.5 ±% FS
- Display: Digital
- Type: Gauge
-
Supplier: Petersen Products Co.
Description: Comment 1 For Air, Nitrogen or Water Comment 2 Liquid Filled Connection Type 1/4" MNPT (Brass) Country of Origin USA Pressure 0-100 psi (0-6.89 bar), 0-700 kPa Sage Subcategory Number W311 Shipping Wt. 1 Lb (0.45 Kg)
- Working Pressure Range: 100 psi
- Display: Analog
- Features: Dual Scale
- Type: Gauge
-
Supplier: Newport MKS
Description: Three included mechanical relays can be used for process control like interlocking valves or pumps. The 974B QuadMag has been specifically designed for pressure measurement within a vacuum loadlock. It has the capability to replace multiple pressure measurement devices on a loadlock
- Display: Digital
- Type: Gauge
- Features: Other
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Description Vacuum Manhole Tester, Bladder Style, 29" Dia., Seal Max 29.3" (744mm) Dia., Seal Min 24" (610mm) Pressure, Inflation Max 55 psi (3.79 bar) Sealing Bladder Sage Subcategory Number W9387 Shipping Wt. 160 Lb (72.58 Kg)
- Working Pressure Range: 55 psi
- Display: Analog
- Type: Gauge
-
Supplier: DigiKey
Description: DIGITAL PRESSURE GAUGE, 0 PSI TO
- Working Pressure Range: 300 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 185 F
- Type: Gauge
-
Supplier: DigiKey
Description: SENSOR PRESSURE GAUGE MODULE
- Working Pressure Range: 0.15 to 5.8 psi
- Accuracy: 0.66 ±% FS
- Operating Temperature: 32 to 140 F
- Type: Gauge
-
Supplier: Ellsworth Adhesives
Description: Fisnar 561193B Pressure Gauge Black provides accurate measurement of pressure within a dispensing system. 0 to 15 psi. Includes a 0.125 in NPT panel mount.
- Working Pressure Range: 0 to 15 psi
- Display: Analog
- Type: Gauge
-
Supplier: Newport MKS
Description: It is a unique variation of thermal conductivity gauges where pressure measurement is based on the rate of heat loss from a sensor wire. Unlike traditional thermocouple and Pirani gauges that use only conductive heat loss, Convectron gauges take advantage of heat loss due
- Display: Digital
- Type: Gauge
-
Supplier: Newport MKS
Description: gauges combines the high precision convection enhanced Pirani gauge with electronics to provide a compact, convenient, reliable, and cost-saving solution for vacuum measurement from atmosphere to 10-4 Torr. With over 35 years of successful field installations, the Convectron®
- Display: Digital
- Type: Gauge
-
Supplier: United Electric Controls Company
Description: The ONE Series is a multifunctional device - switch, gage, and transmitter - that installs via a single process connection while utilizing existing wiring, reducing installation cost. Patented IAW® (I Am Working) self-diagnostics continuously communicate its health status, and increases operational
- Working Pressure Range: -14.7 to 6,000 psi
- Operating Temperature: -40 to 500 F
- Pressure Connection Size: 0.25 to 0.5 inch
- Features: Analog Current, Analog Voltage, Sensor, Temperature Output, Wireless
-
Supplier: HydraCheck Inc.
Description: pressure monitoring & oil sampling needs. Features: Available with analog or digital pressure gauges All analog pressure gauges come with protective rubber gauge boots JIC gauge port adapters with M16x2 test point (#4, #6, #8, #10, #12, #16) ORFS
- Display: Analog, Digital
- Type: Gauge
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-932 is an easy-to-use, digital, handheld device for high pressure measurement in hydraulic and compressor systems, pumps, tanks and silos in chemical, manufacturing, plastics and HVAC industries. This portable pressure measuring device can be connected to pressure sensors
- Working Pressure Range: 5,801.508 psi
- Operating Temperature: 32 to 122 F
- Display: Digital
- Type: Gauge
-
Supplier: Ellsworth Adhesives
Description: Fisnar 560611 Pressure Gauge Black provides accurate measurement of pressure within a dispensing system. 0 to 30 psi. Includes a 0.125 in NPT top mount.
- Working Pressure Range: 0 to 30 psi
- Display: Analog
- Type: Gauge
-
Supplier: Jergens, Inc.
Description: When sizing a pressure gauge, the maximum output of the system should be approximately 2/3 of the gauge capacity.
- Media: Gas
- Type: Gauge
-
Supplier: Jergens, Inc.
Description: Jergens Hydraulic Circuit Control Gauges are ecommended as a visual pressurized monitoring gauge to be used on all pressuring systems. When sizing a pressure gauge, the maximum output of the system should equal approximately 2/3 of the gauge capacity. Gauges
- Working Pressure Range: 3,000 psi
- Type: Gauge, Liquid Filled
- Media: Liquid
-
Supplier: BARTEC
Description: The pressure monitor module is a component of pressurized controls for zone 2/22. The function of the pressure monitor module is to determine the flow rate for the Ex p control unit and, on the other hand, it functions as a pressure relief valve.
- Working Pressure Range: 0.04351131 psi
- Operating Temperature: -20 to 80 F
- Type: Gauge
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ACUDIAL-SMA Series connector gage kit is a push on type Gage designed to measure the center contact pin and dielectric location of type SMA female and male connectors per MIL-PRF-39012 class 2. The ACUDIAL-SMA Gage kit consists of: 1. a dial indicator assembly graduated in 0.001
- Type: Gauge
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ACUDIAL-N Series connector Gage kit is a push on type gage designed to measure the center contact pin location from the outer conductor mating surface of type N female and male connectors per MIL-PRF-39012 class 2. Refer to dimensions A(MP) and B (MF) in Figure 1. A(MP) and B(MF)
- Type: Gauge
Find Suppliers by Category Top
Featured Products Top
-
Pressure Gauges JR Series Product Features • Pressure gauges are designed for general and laboratory applications involving the measurement of compressed gases compatible with the materials of construction. • Gauges are used to (read more)
Browse Pressure Gauges Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
cost, high reliability Small, Surface Mount Sensors Ideal for Direct Connect to Manifold Easy to mount on PCB Measures positive pressure and vacuum Rated pressure: 13.79 to 827.4 kPa Pressure type: Gauge pressure Pressure media: Non (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
-to-read display indicates pressure in one of three selectable engineering units: view results in Microns, Pascals, or mBar. Easily adapts to luer connectors for validations used with medical applications. What is A Pirani Gauge? The Pirani gauge, invented by Marcello Pirani in 1906, is a (read more)
Browse Vacuum Gauges and Instruments Datasheets for Cincinnati Test Systems, Inc. -
The APB2 is a barbed pressure sesor with various calibration ranges from 0 - 0.25 bar to 0 - 12 bar in either a gauge or (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The AP4/AG4 gauge pressure sensor series is composed of a silicon piezeoresistive pressure sensing chip and a signal conditioning integrated circuit. The low-level signal from the sensing chip is amplified, temperature-compensated, calibrated and finally converted to digital data proportional (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
pressure gas from the supply enters the regulator through the inlet port. The inlet pressure gauge will indicate this pressure. The gas then passes through the normally open pressure control valve orifice and the downstream pressure rises until the valve actuating diaphragm is deflected sufficiently to (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
sensors, differential pressure sensors, and gauge pressure sensors are all widely present in oil and gas applications. Importance: (read more)
Browse Pressure Sensors Datasheets for ASAP Semiconductor LLC -
pressure release on bands placed in an open position. Uniform pressure on all sealing and cooling surfaces creates consistent quality validatable seals. Gauges are easy to read and highly visible. Constructed from anodized aluminum and stainless steel. Hard Chrome plated sealing assemblies (read more)
Browse Packaging Machines Datasheets for All Packaging Machinery Corporation -
Pressure Gauges JG Series Product Features • Pressure gauges are designed for general and laboratory applications involving the measurement of compressed gases compatible with the materials of construction. • Gauges are used to (read more)
Browse Pressure Gauges Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Grade Seals Arizona Sealing Devices understands that factors such as hardware specifications, process media, temperature, motion, pressure, vacuum, and seal life expectations are essential when choosing medical-grade seals. Our professional sealing experts work with you to (read more)
Browse Gaskets and Gasketing Datasheets for Arizona Sealing Devices, Inc.
More Information Top
-
Education and Training of Nonmedical Users of Portable Emergency Oxygen Inhalators at the Occupational Setting
Each has a cylinder containing USP medical grade oxygen , a pressure reducing regulator, content gauge , handle for opening the cylinder and releasing the oxygen, delivery hose, and face mask or nasal cannula for delivery to a patient.
-
Abstracts
The hands-on machine evaluation included medical gas supply (wall and machine), pressure gauges , yokes, oxygen fail safe, oxygen flush method common gas outlet, oxygen monitor, back bar lock-out .
-
States > Texas > State > Register > 1999 > [TexReg 1999-1029is] 10/29/1999
… ventilatory support from the secured, seat-belted position of the air medical personnel; (B) those aircraft with gaseous oxygen systems have equipment installed so that medical personnel can determine if oxygen is on by in-line pressure gauges mounted in the patient …
-
States > Texas > State > Register > 2000 > [TexReg 2000-0428is] 04/28/2000
… ventilatory support from the secured, seat-belted position of the air medical personnel; (B) those aircraft with gaseous oxygen systems have equipment installed so that medical personnel can determine if oxygen is on by in-line pressure gauges mounted in the patient …
-
States > Texas > State > Regulations > Title 25 - Health Services > Part 01 - Department of State Health Services > 157 - Emergency Medical Care > [25 TAC 157b...
(B) those aircraft with gaseous oxygen systems have equipment installed so that medical personnel can determine if oxygen is on by in-line pressure gauges mounted in the patient care area.
Indicates content that may require registration and/or purchase.