Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Halliburton
Description: BARAFILM™ corrosion inhibitor is a filming amine corrosion inhibitor that physically and chemically absorbs on metal to help protect it from hydrogen sulfide, carbon dioxide, and oxygen corrosion.
- Function: Corrosion Inhibitor / VCI
- Form & Features: Liquid / Solution
- Applications: Oils & Gas / Drilling Fluids
-
Supplier: Pavco, Inc.
Description: Finish Aid AC - is a unique liquid additive used to minimize staining of plated metals and to stop red corrosion (rusting) of bare steel during the rinsing and drying operations.
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: Walter Surface Technologies
Description: SHIELD PRO™ is an adherent, non-drying solution that coats metal parts to protect against corrosion. Ideal for indoor and outdoor storage. NSF category H2, registration #147193 Features Salt water resistant Non-drying film Penetrates and displace moistures 360° flip valve Applications
- Form: Aerosol
- Features: Corrosion Inhibiting / Rust Preventive, OEM / Industrial, Passivates
- Location / Orientation: Exterior, Interior
- Substrate: Metal
-
-
Description: Regarding the vast use of chemical components in different human activities, they are susceptible to corrosion because of contact with aggressive environments. Therefore, the use of inhibitors for the control of corrosion of chemical components in corrosive media is an urgent
-
Supplier: Henkel Corporation - Industrial
Description: protect against corrosion creepage. It provides protection better than or equal to hot dip galvanizing and is an ideal touch up for damaged, galvanizing metals and welded seams. It may be top-coated with conventional metal primers or finish coats. Excellent adhesion Contains no
-
Description: standards, you have no further to look than the next generation of CUI coatings, Heat-Flex® Hi-Temp 1200, combined with new Heat-Flex topcoats for a complete product portfolio addressing a wide range of heat requirements. In addition to improved corrosion resistance, Heat-Flex Hi-Temp 1200
- Wet / Applied Thickness: 0.008 to 0.01 inch
- Cure / Dry Temperature: 50 to 120 F
- Operating / Use Temperature: 210 to 1,000 F
- Dispensing Method: Brush / Roll-on
-
Supplier: Accuris
Description: Laboratory Test to Evaluate the Vapor-Inhibiting Ability of Volatile Corrosion Inhibitor Materials for Temporaryof Ferrous Protection Metal Surfaces
-
Supplier: Accuris
Description: Corrosion of metals and alloys - Performance test method for corrosion inhibitors used in chemical cleaning of industry equipment
-
Supplier: Accuris
Description: Laboratory Test to Evaluate the Vapor-Inhibiting Ability of Volatile Corrosion Inhibitor Materials for Temporary Protection of Ferrous Metal Surfaces
-
Supplier: Accuris
Description: Corrosion of metals and alloys \x97 Performance test method for corrosion inhibitors used in chemical cleaning of industry equipment
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: AmberClean™ SC14 is a high purity aqueous cleaner formulated with a unique inhibitor which protects against corrosion of reaactive alloys of cobalt, iron, nickel and copper. It was developed using advanced cyclic polarization testing on blanket metal alloy wafers. AmberClean™
- Type: Aerosol / Contact Cleaner, Aqueous / Water-based, Cleaner / Cleaning Agent
- Features: Biodegradable, Non-toxic, Other
- Industry Applications: Electrical / Electronics, Semiconductor Wafer / Cleanroom
- Full Strength Use: Full Strength (Undiluted) Use
-
Supplier: SAE International
Description: This SAE Aerospace Standard (AS) establishes the surface pretreatment, temperature, and baking time required to cure AS5272 lubricant when it is applied over the surfaces of manufactured parts of various metals.
-
Description: Volatile corrosion inhibitor (VCI) materials are widely used to provide temporary corrosion protection for the surfaces of ferrous and nonferrous metal parts. This standard test method evaluates the vapor-inhibiting ability (VIA) of various forms of VCI materials for
-
Supplier: AMPP Resources
Description: Volatile corrosion inhibitor (VCI) materials are widely used to provide temporary corrosion protection for the surfaces of ferrous and nonferrous metal parts. This standard test method evaluates the vapor-inhibiting ability (VIA) of various forms of VCI materials for
-
Supplier: NACE International
Description: Volatile corrosion inhibitor (VCI) materials are widely used to provide temporary corrosion protection for the surfaces of ferrous and nonferrous metal parts. This standard test method evaluates the vapor-inhibiting ability (VIA) of various forms of VCI materials for
-
Supplier: AMPP Resources
Description: Volatile corrosion inhibitor (VCI) materials are widely used to provide temporary corrosion protection for the surfaces of ferrous and nonferrous metal parts. This standard test method evaluates the vapor-inhibiting ability (VIA) of various forms of VCI materials for
-
Description: Volatile corrosion inhibitor (VCI) materials are widely used to provide temporary corrosion protection for the surfaces of ferrous and nonferrous metal parts. This standard test method evaluates the vapor-inhibiting ability (VIA) of various forms of VCI materials for
-
Supplier: NACE International
Description: corrosion coating (TCC), interim corrosion coating (ICC), vapor corrosion inhibitor (VCI), rust preventive (RP), volatile organic compound (VOC), TG 261.
-
Description: corrosion coating (TCC), interim corrosion coating (ICC), vapor corrosion inhibitor (VCI), rust preventive (RP), volatile organic compound (VOC), TG 261.
-
Supplier: AMPP Resources
Description: corrosion coating (TCC), interim corrosion coating (ICC), vapor corrosion inhibitor (VCI), rust preventive (RP), volatile organic compound (VOC), TG 261.
-
Supplier: Techsil Limited
Description: DETAILS LPS 3® is an NSF® Certified lubricant which prevents rust and corrosion for up to 2 years indoors. It is safe to use on rubber, plastics, fabric, paints and metals. It inhibits exfoliation and filiform corrosion of aluminium and works as a self-healing, soft, waxy film.
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: ASTM International
Description: 1.1 This test method covers a procedure for determining the effects of chemical admixtures on the corrosion of metals in concrete. This test method can be used to evaluate materials intended to inhibit chloride-induced corrosion of steel in concrete. It can also be used to
-
Supplier: R. S. Hughes Company, Inc.
Description: Bonderite Turco 597139 rust inhibitor. Can be used with metal. Designed to have corrosion-resistant properties.
- Features: Coating, Corrosion Inhibiting / Rust Preventive
-
Supplier: ASTM International
Description: 1.1 This test method covers a procedure for determining the effects of chemical admixtures on the corrosion of metals in concrete. This test method can be used to evaluate materials intended to inhibit chloride-induced corrosion of steel in concrete. It can also be used to
-
Supplier: ASTM International
Description: shall be tested for solids content, inhibitor content, storage stability, shelf life, color, sprayability, and curing properties. Cured films, on the other hand, shall be tested on adhesion to metal, impact resistance, pencil hardness, water resistance, environmental resistance,
-
Supplier: Sanchem, Inc.
Description: NO-OX-ID "490" - This corrosion preventative protects precision bearings from rust metal, steel corrosion or staining. Imparts a long lasting, soft, almost colorless transparent and thin film compatible with mineral oil. NO-OX-ID products have no expiration date because they
- Functions: Corrosion Inhibitor / Rust Preventative
-
Description: Epolon™ II RUST INHIBITIVE EPOXY PRIMER is a high performance, exterior/interior, VOC compliant, lead and chromate free, high solids, two component, rust inhibitive, catalyzed polyamide epoxy steel primer. Specifically engineered for corrosion protection and chemical and weather resistant
- Wet / Applied Thickness: 0.003 to 0.006 inch
- Cure / Dry Temperature: 50 to 120 F
- Operating / Use Temperature: 50 to 120 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: AmberGuard™ pH7-C Neutral pH Stabilizer/Inhibitor Specialty Fluids AmberGuard™ pH7-C is a specifically formulated pH stabilizer designed to provide a neutral pH (7.0) environment in low-ionic or non-ionic aqueous solutions. This unique additive provides protection against the oxidation and
- Function: Corrosion Inhibitor / VCI, Inhibitor, Oxidation Inhibitor / Anti-oxidant, Stabilizer / Antidegradant, pH Modifier - Buffer / Buffering Agent
- Form & Features: Liquid / Solution
- Features: Other, Preservative
-
Supplier: Polyguard Products, Inc.
Description: RG-CHW is a surface conversion compound utilizing mineralization technology, or the "science of Minetics." RG-CHW is gel compound which replaces the corrosion process by growing a mineral formation on and into the metal surface 50-200 angstroms thick. As time passes, the mineral layer
- Functions: Corrosion Inhibitor / Rust Preventative, Sealing / Barrier
- Type: Grease / Gel
- Features: Specialty
- Composition / Chemistry: Specialty / Other
-
Supplier: REM Surface Engineering
Description: REM® is pleased to offer complete ISF® Processing systems in all of our facilities. Using ISF Services is simple; first contact REM to find the appropriate location for your components and to obtain a quotation. Then, send your unique components to REM where our specialized engineers and
- Industry: Aerospace, Automotive, Building and Construction, Chemicals / Materials, Food and Beverage, General Industrial, Marine, Medical, Metals and Mining, Military / Law Enforcement, Rail / Mass Transit, Utilities
- Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Corrosion Mitigation Capabilities: Chemical Finish / Conversion, Corrosion Inhibitors, Corrosion Repair, Inspection / Monitoring, Material Selection / Design Assistance, Passivation
- Features: Coating / Painting, North America, Northeast US Only, Specialty / Other, United States Only
-
Supplier: Royal Purple, Ltd.
Description: Rope Lubricant is formulated with Royal Purple'sSynslide® additive technology which penetrates wire rpoes and forms a "polar bond" with metal surfaces that displaces moisture by forming a protective, chemical film. Wire Rope Lubricant has state-of-the-art corrosion inhibitors,
- Kinematic Viscosity (@ 40°C): 440 cSt
- Pour Point: -50 F
- Flash Point: 480 F
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: ADSIL Inc.
Description: Used on stainless/non-ferrous metal, arrests formation of corrosion
- Coverage: 800 ft²
- Wet / Applied Thickness: 0.001 to 0.0015 inch
- Cure / Dry Temperature: 60 F
- Substrate: Aluminum, Metal
-
Supplier: Sanchem, Inc.
Description: NO-OX-ID "GG-2" is a corrosion resistant coating, anti-seize lubricant that is often used to protect irregular fittings from galvanic corrosion and as a pipe joint thread compound. Non-oxidizing, moisture resistant highly durable soft wax corrosion material that has a high
- Features: Anti-Seize / Thread Compound, Lubricant
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: PPG Protective & Marine Coatings
Description: with improved chemical and corrosion resistance. ELECTROPOLYSEAL® Bulk coating of fasteners and small parts through innovative equipment processes. FrameCoat®: Electrodeposition Coating State-of-the-art primers formulated for improved corrosion resistance for the automotive parts
- Features: Coating, Protective
- Industry: Marine, OEM / Industrial
-
Supplier: Sanchem, Inc.
Description: W's emulsification system enables it to be effectively applied over oily surfaces with good results while its active rust inhibitor system neutralizes metal corrosion normally attributed to fingerprints from parts handling. This protective coating and its corrosion
- Functions: Corrosion Inhibitor / Rust Preventative
Find Suppliers by Category Top
Featured Products Top
-
Design Engineering Corrosion Definition – Corrosion is a natural process and is a result of the inherent tendency of metals to revert to their more stable compounds, usually (read more)
Browse Corrosion and Rust Preventive Coatings Datasheets for Everlube Products -
. However, we have enhanced it with a vapor phase corrosion preventative material that acts to form a molecular layer of protection on metal surfaces insulating them from corrosion causing factors such as air, humidity, salt, etc. Web thickness is approximately .070" (1.78mm). It works (read more)
Browse Cordage, Rope, and Webbing Datasheets for Caplugs -
-dilutable coolants, straight oils, metal forming fluids, cleaners, and rust & corrosion inhibitors. QualiChem is a quality-focused ISO 9001:2015 company and a zero-discharge facility. In early 2023, QualiChem Europe GmbH was established and many of our best-selling fluids are now manufactured in Germany. (read more)
Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc. -
imperfections that can be initiation sites for bacterial growth and corrosion. Studies by the U.S. Department of Agriculture show how this benefit goes a step further to inhibit the formation of “biofilms” that pathogens like E. Coli and salmonella create to link (read more)
Browse Finishing and Surface Treatment Services Datasheets for Able Electropolishing Company, Inc. -
Nitronic® 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800ºF. The oxidation resistance of (read more)
Browse Stainless Steel Alloys Datasheets for High Performance Alloys, Inc. -
Austenitic Stainless Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was (read more)
Browse Stainless Steel Alloys Datasheets for High Performance Alloys, Inc. -
-organic corrosion inhibitors that are present in high concentrations in the glycol coolant, but not native to the oil formulation. Sodium, boron, potassium and silicon are commonly added to coolant for corrosion inhibition. Particle count - in addition to metal or ferrous wear (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
components, time in transit or time on the shelf can be a paramount concern. Modern Linear track is carefully coated with rust inhibitor, then packed in pre-lubricated poly tubing to best fight against corrosion and other environmental damage. Every part that ships out from our shop is carefully (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated
Conduct Research Top
-
Selecting A Corrosion Inhibitor
Corrosion, an ongoing concern for industry, may cause reduced service life or complete failure of manufactured parts and finished goods. These issues directly impact the cost efficiency of the manufacturing process and cost of the finished goods. Corrosion inhibitors can be used to prevent
-
Plating Enhances Resistance to Lead Screw Corrosion
Plating is the general name of surface-covering techniques in which a metal is deposited onto a conductive surface. Plating is indispensable as a corrosion inhibitor. for the manufacture of computers, mobile phones, and electronic devices as well as other uses such as solderability, hardness
-
Technical Papers: Evaluating High-Gloss, Direct-to-Metal, FEVE-Based Waterborne Coatings
The research presented in this article evaluates corrosion inhibitors with blends of various waterborne acrylic and FEVE resins for improved adhesion and appearance after UV exposure and corrosion testing when applied as direct-to-metal (DTM) coatings without primer. Accelerated outdoor UV exposure
-
What Is Polyurethane Conformal Coating And What Is The Purpose Of It?
Polyurethane conformal coating is liquid-film-forming insulation sprayed over electrical components to keep them cool and dry. Polyurethane conformal coating inhibits corrosion when used as an undercoating on metal surfaces.
-
Turbine and Generator Dehumidification Strategies
Although turbines are massive, they are vulnerable to environmental damage. The main danger from microscopic oxidation on ferrous metals is that they can develop quickly and go undetected. That is why protecting the turbines from both gross and microscopic corrosion is a critical part of thermal
-
Fume Collection Solutions for Hexavalent Chromium Exposure
Hexavalent Chromium (CrVI) compounds are used as corrosion inhibitors and present an occupational hazard to workers that weld, cut or grind chromium-containing metals such as stainless steel. Particles of hexavalent chromium can be in mists, dust or fumes. Mists can come from using molten metal
More Information Top
-
Handbook of Corrosion Inhibitors
Uses: Yel. metal corrosion inhibitor for industrial water systems .
-
Handbook of Lubricants
Uses: Lubricant, emulsifier for syn. cutting and drawing fluids; metal corro- sion inhibitor .
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
Features: Multi- metal corrosion inhibitor .
-
Handbook of Industrial Surfactants Volume 1 and 2
Uses: Lubricant and emulsifier for syn. cutting and drawing fluids; metal corrosion inhibitor .
-
Handbook of Green Chemicals
Uses: Lubricant and emulsifier for syn. cutting and drawing fluids; metal corrosion inhibitor .
-
Corrosion Inhibitors
However, for reasons of toxicity and relatively higher cost than other inhibitors the consumption of sodium molybdate is expected to decrease significantly during 2008- 2013 as well as that of all other heavy metal corrosion inhibitors .
-
Plastics for Corrosion Inhibition
The authors express their gratitude to Prof. A.S. Neverov and Ph.D. I.V. Tsarenko for valuable ideas concerning modification technologies of polymer films by metal corrosion inhibitors , to S.Ya.
-
The Condensed Encyclopedia of Surfactants
[418] Linoleamide DEA and diethanolamide; lubricant and emulsi- fierfor syn. cutting and drawing fluids; metal corrosion inhibitor ; dk. br. visc.liq.; water- disp.; pH 9.5-10.5 (10% disp.); 100% act.
-
Industrial Chemical Thesaurus
… 177.2800; Canada DSL Manuf./Distrib.: Somerset Cosmetic Co. http://www.makingcosmetics.com Cottonseed fatty acid DEA CAS 68814-92-6 Synonyms: Cottonseed fatty acid, diethanolamide Uses: Lubricant, emulsifier for syn. cutting and drawing fluids; metal corrosion inhibitor Trade Names: Monamine® CD …
-
ASTM MNL59 - A Comprehensive Review of Lubricant Chemistry, Technology, Selection, and Design
Grease with improved rust prevention and abrasion resistance: 10 % Diurea thickener, 3 % sodium thiosulfate and hydrated sodium thiosulfate, 2 % calcium salicylate and magnesium salicylate mixture, and 2 % benzotriazole yellow metal corrosion inhibitor .
Indicates content that may require registration and/or purchase.