Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Morris Coupling Company
Description: A complete line of tubing, fittings and bends for industrial, commercial and institutional vacuum systems. Typical applications include wet/dry material clean-up, high-velocity dust collection and special production applications. Available in: Sizes range from 2-1/8" through 12" O.D. 16 gauge
- Outside Diameter / Size: 10 inch
- Features: Aluminum, Stainless Steel, Steel
- Design Units: English
- Finish: Galvanized, Painted / Coated
-
Supplier: American Welding Society (AWS)
Description: Chapter 26 from the Brazing Handbook. Contents for this chapter include - Introduction, Base Materials, Brazing Filler Metals, Inspection, Bibliography, and Suggested Reading List.
-
Supplier: Radwell International
Description: VACUUM TUBE METAL 8PIN. FREE 2 YEAR RADWELL WARRANTY
- Type: Metal Tubing
-
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Tube Butt Weld Fittings * Compact Design * Accommodates tubing systems requiring miniaturization * Allows close component spacing * Provides flow and service ratings equal to larger weld fittings. SHORT GLAND SG SERIES LONG GLAND LG SERIES
- Fitting Type: Coupling, Tube Fitting
- Features: Gas Fitting
-
Supplier: Festo Corporation
Description: Polyethylene, aluminum Can be bent straight and reshaped several times without a pipe-bending device and without being damaged Resistant to deformation Operating medium compressed air, vacuum
-
Description: Innovacera’s ceramic-to-metal sealing components such as ceramic vacuum feedthroughs are made of high-purity alumina ceramic and precisely machined metal rods. The permanent is high-strength and ultra-high gas-tight sealing connection is achieved through a high-temperature
- Features: Alumina / Aluminum Oxide, Other, Specialty Ceramic
- Shape / Form: Fabricated / Custom Shape
-
Supplier: CoorsTek
Description: Electron tubes are used in the power, electronic, and telecommunications industries. They contain a vacuum and their internal cathode requires very high temperatures in order to emit a constant stream of electrons. CoorsTek tailors each ceramic tubes for the specific application
-
Supplier: Cole-Parmer
Description: • Replaces Hastings
, Televac , and Varian • Measure 1 to 1,000 mTorr with DV-6M connectors and 1 to 2,000 mTorr with 531 & 536 connectors These thermocouple vacuum gauges and controllers are a simple and low cost instrument for vacuum measurement in the 1 to 1000 and 1 to - Signal Output: Analog Voltage
-
Supplier: Cole-Parmer
Description: • Replaces Hastings
, Televac , and Varian • Measure 1 to 1,000 mTorr with DV-6M connectors and 1 to 2,000 mTorr with 531 & 536 connectors These thermocouple vacuum gauges and controllers are a simple and low cost instrument for vacuum measurement in the 1 to 1000 and 1 to - Signal Output: Analog Voltage
-
Supplier: Cole-Parmer
Description: • Replaces Hastings
, Televac , and Varian • Measure 1 to 1,000 mTorr with DV-6M connectors and 1 to 2,000 mTorr with 531 & 536 connectors These thermocouple vacuum gauges and controllers are a simple and low cost instrument for vacuum measurement in the 1 to 1000 and 1 to - Signal Output: Analog Voltage
-
Supplier: Cole-Parmer
Description: • Replaces Hastings
, Televac , and Varian • Measure 1 to 1,000 mTorr with DV-6M connectors and 1 to 2,000 mTorr with 531 & 536 connectors These thermocouple vacuum gauges and controllers are a simple and low cost instrument for vacuum measurement in the 1 to 1000 and 1 to - Signal Output: Analog Voltage
-
Supplier: Vulcan Electric Co.
Description: Adjustable compression gland fittings using High-integrity seals for vacuum tight application Flexible Ceramic and Bendable Metal Sheath Materials for hard to reach areas Protective tube sheath materials to meet specific application requirements; Molybdenum tungsten coated, pure
- Sensed Temperature: 4,172 F
- Base, Noble and Refractory Metal Type: B, C, K, N, R, S
- Sensor Termination Type: Other
- Probe Configuration: Straight Probe
-
Supplier: Newport MKS
Description: The 100883033 Thin Metal Wall Vacuum Hose has a 22.1 inch free length and can be compressed to 14.1 inch length. It features a rotatable 2 3/4 inch CF flange on one end and a non-rotatable 2 3/4 inch CF flange on the other end. This flexible unsheathed vacuum hose has a thin
- Flange OD: 2.75 inch
- Port Type: Flange
- Features: Other
- Materials: Steel - Stainless
-
Supplier: Newport MKS
Description: The 100881033 Thin Metal Wall Vacuum Hose has a 13.8 inch free length and can be compressed to 12.2 inch length. It features a rotatable 1 1/3 inch CF flange on one end and a non-rotatable 1 1/3 inch CF flange on the other end. This flexible unsheathed vacuum hose has a thin
- Flange OD: 1.33 inch
- Port Type: Flange
- Features: Other
- Materials: Steel - Stainless
-
Supplier: Newport MKS
Description: The 100883034 Thin Metal Wall Vacuum Hose has a 41.9 inch free length and can be compressed to 25.0 inch length. It features a rotatable 2 3/4 inch CF flange on one end and a non-rotatable 2 3/4 inch CF flange on the other end. This flexible unsheathed vacuum hose has a thin
- Flange OD: 2.75 inch
- Port Type: Flange
- Features: Other
- Materials: Steel - Stainless
-
Supplier: CoorsTek
Description: Our alumina ceramics are ideal for refractory metallized and brazed components used in power grid tubes, vacuum interrupters, and similar applications where metal-to-ceramic joints of exceptional strength and hermeticity are required. Each of our high-purity aluminas exhibit
- Material Type: Alumina / Aluminum Oxide
- Shape / Form: Fabricated / Custom Shape
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: SMC's one-touch fittings are designed for smooth insertion, excellent gripping and easy release. A special tube seal and a large tube insertion depth insure a positive seal against the tubing and help eliminate leakage. The fittings accept many types of thermoplastic tubing and are
-
Supplier: Allied Electronics, Inc.
Description: SMC's one-touch fittings are designed for smooth insertion, excellent gripping and easy release. A special tube seal and a large tube insertion depth insure a positive seal against the tubing and help eliminate leakage. The fittings accept many types of thermoplastic tubing and are
-
Supplier: Allied Electronics, Inc.
Description: SMC's one-touch fittings are designed for smooth insertion, excellent gripping and easy release. A special tube seal and a large tube insertion depth insure a positive seal against the tubing and help eliminate leakage. The fittings accept many types of thermoplastic tubing and are
-
Supplier: Allied Electronics, Inc.
Description: SMC's one-touch fittings are designed for smooth insertion, excellent gripping and easy release. A special tube seal and a large tube insertion depth insure a positive seal against the tubing and help eliminate leakage. The fittings accept many types of thermoplastic tubing and are
-
Supplier: Industrial Magnetics, Inc.
Description: In vacuum systems, located between the gaylord and the vacuum loader, the Vacuum 4JIT magnet captures ferrous tramp contaminates. The powerful Rare Earth Vacuum 4JITline magnet provides equipment protection and improved product purity without restricting resin flow.
- Length: 12.125 to 6.75 inch
- Outside Diameter: 3.0625 inch
- Component Type: Magnetic Trap
-
Supplier: Materion Corporation
Description: Beam pipes can be made from beryllium sheets that are hot-formed and seamed with a longitudinal splice, or from sections of machined seamless Be tube, welded circumferentially to make longer pipes. Finished pipes can be tested withdifferential pressures while subjected to long-term
- Nominal Size: 12 inch, 14 inch, 18 inch, 24 inch
- Flange / Fitting Types: ANSI ASA, Bolted, Conflat®, Elastomeric (O-ring / Gasket), ISO-BF (Bolted), ISO-CF (Metal Seal), ISO-KF / ISO-NW (Small Clamped, <2"), ISO-MF (Multi-fastener / Universal), Metal Seal (Wire / Copper Gasket), Threaded / NPT, Weld / Braze Stub
- Chamber Material: Aluminum, Stainless Steel
- Features: Other
-
Supplier: Equilibar, LLC.
Description: Equilibar introduces a new type of vacuum regulator with more than 5X the flow stability of traditional spring regulators. That means that your vacuum process can remain stable even as gas flow rate changes over wide ranges. Can be used with manual set-point adjustment or computer
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 0 to 14.736 psi
- Number of Ports/Ways: 2
- Media Temperature: 620.6 F
-
Supplier: Leonhardt Manufacturing Company, Inc.
Description: management, prototyping, and design assistance, Leonhardt's abilities go well beyond tube fabrication. Tube Fabrication Capabilities Complicated, Decorative, Shiny, Tubular Assemblies Compound Tube Bends / Multi-Radius and Variable Radius Tube Bending Tight Tolerance
- Industry Served: Aerospace, Automotive, Building / Structural, Chemical (Corrosive / Solvent), Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, General Purpose, HVAC, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Medical / Pharmaceutical, Oil / Fuel, Pipeline, Refrigerant,
- Materials: Aluminum, Copper / Copper Alloys, Iron (Ductile), Iron (Gray / Cast), Steel - Carbon & Alloy, Steel - Stainless
- Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Painting / Powder Coating, Piercing & Punching, Plating / Coating, Slotting & Notching, Swaging, Telescopic Tube, Threading, Welding / Brazing
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
-
Supplier: Visual Sound, Inc.
Description: combined in this microphone. Cardioid vacuum tube microphone made in Austria Includes metal hard-shell road case, separate power supply, windscreen and shock mount ECC 83 / 12AX7 vacuum tube delivers gorgeous, 3-dimensional midrange and high-end response High SPL
- Directivity: Cardioid, Directional
-
Supplier: Reid Supply
Description: Available in multiple lengths. For use with cobot tool adapters and vacuum arm assemblies. . 10 inch long plain Aluminum tube.
- Outside Diameter / Size: 1 inch
- Maximum Inside Diameter / Size: 0.915 inch
- Features: Aluminum
- Type: Metal Tubing
-
Supplier: Reid Supply
Description: Available in multiple lengths. For use with cobot tool adapters and vacuum arm assemblies. . 20 inch long plain Aluminum tube.
- Outside Diameter / Size: 1 inch
- Maximum Inside Diameter / Size: 0.915 inch
- Features: Aluminum
- Type: Metal Tubing
-
Supplier: Braun Brush Co.
Description: Tube Brush Nylon Plain Tip 3/8" x 36" Draw tube brushes are sized to quickly clean your dip tubes. Choose between 1/4" diameter brush #13836 or 3/8" diameter #113836. Hanging loop at end of 36" twisted wire. White nylon bristle.Twisted in wire brushes are sold in packs of 6. You
- Outer Diameter (OD): 0.375 inch
- Length: 36 inch
- Applications: Cleaning / Surface Preparation, Cylindrical / Centerless
- Specific Product Type / Shape: Disc Brush, Strip Brush, Vacuum
-
Supplier: Reid Supply
Description: Available in multiple lengths. For use with cobot tool adapters and vacuum arm assemblies. . 14 inch long plain Aluminum tube.
- Outside Diameter / Size: 1 inch
- Maximum Inside Diameter / Size: 0.915 inch
- Features: Aluminum
- Type: Metal Tubing
-
Supplier: Reid Supply
Description: Available in multiple lengths. For use with cobot tool adapters and vacuum arm assemblies. . 22 inch long plain Aluminum tube.
- Outside Diameter / Size: 1 inch
- Maximum Inside Diameter / Size: 0.915 inch
- Features: Aluminum
- Type: Metal Tubing
-
Description: Macor Ceramics Macor ceramics has the versatility of a high performance polymer, the machinability of a metal, and the performance of an advanced technical ceramic. It is a hybrid glass-ceramic and offers a unique combination of properties from both families of materials. Macor is an
- Density: 2.2699985673415775 g/cc
- Thermal Conductivity: 33 W/m-K
- Coeff. of Thermal Expansion (CTE): 2 µm/m-C
- Applications: Electrical / HV Parts
-
Supplier: Pickwick Manufacturing Services
Description: Innovative. Agile. Value-Driven. Pickwick Manufacturing Services is one of the 400 fastest-growing, privately held manufacturers in the United States according to INC Magazine (INC 5000, 2008). How is that possible for an established Midwestern sheet metal and structural steel fabricator? The
- Materials: Aluminum, Iron (Ductile), Steel - Carbon & Alloy, Steel - Stainless
- Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Painting / Powder Coating, Piercing & Punching, Plating / Coating, Slotting & Notching, Telescopic Tube, Threading, Welding / Brazing
- Services: Assembly Services, CAD / CAM Support, Design Assistance, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
- Industry Served: Automotive, Building / Structural, Chemical (General), Compressed Air, Food Processing, General Purpose, HVAC, High Temperature / Heating Fluids, Marine, Pipeline, Sanitary, Vacuum, Water
-
Supplier: Pickwick Manufacturing Services
Description: Innovative. Agile. Value-Driven. Pickwick Manufacturing Services is one of the 400 fastest-growing, privately held manufacturers in the United States according to INC Magazine (INC 5000, 2008). How is that possible for an established Midwestern sheet metal and structural steel fabricator? The
- Outside Diameter / Width: 0.5 to 3.25 inch
- Materials: Aluminum, Carbon Steel, Stainless Steel
- Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Painting / Powder Coating, Piercing & Punching, Plating / Coating, Slotting & Notching, Telescopic Tube, Welding / Brazing
- Services: Assembly Services, CAD / CAM Support, Design Assistance, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
-
Supplier: Braun Brush Co.
Description: These heavy duty twisted in wire brushes are great for cleaning long tubes. The twisted in wire handles are stiff enough to be durable and strong yet flexible enough to go around gentle curves. The brush is made with durable nylon fiber. The end of the brush is flared to clean out the bottom
- Outer Diameter (OD): 1 to 3 inch
- Length: 3 to 144 inch
- Applications: Cleaning / Surface Preparation, Cylindrical / Centerless
- Specific Product Type / Shape: Disc Brush, Flow-through, Strip Brush, Vacuum
-
Description: INNOVACERA's metallized ceramic insulators are made by ceramic combined with thick metal films through a metallization process. This combination of ceramic and metal results in insulators that can withstand harsh conditions and provide electrical isolation when needed. Ceramic
- Performance Features: Metallized / Silvered (Electrode, Mirror)
- Features: Other, Specialty Ceramics
- Shape / Form: Tube / Sheath - Immersion (Closed End)
Find Suppliers by Category Top
Featured Products Top
-
friction between the blank and the tooling. (2) They reduce the possibility of galling or seizing between the blank and the tooling, and (3) in hot-working, they control the rate of heat transfer between the hot blank and tooling. In general, friction is undesirable in metal forming operations. Friction (read more)
Browse Datasheets for Everlube Products -
, or building for industrial or construction use, this roll-formed open seam tube delivers proven performance where it counts. Galvanized base metal for long-term protection (read more)
Browse Metal Tubes Datasheets for MP Metal Products -
tubing. Manufactured in corrosion resistant stainless steel, the maxium pressure rating for the fitting is 1,000 psig (68.9 bar) when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Beswick (read more)
Browse Tube Fittings Datasheets for Beswick Engineering Co., Inc. -
From composite foils to showerheads and reflectors, plastics with metallic surfaces are everywhere. They are often produced using BUSCH vacuum pumps. Hard, shiny, and hermetically sealed To prevent potato chips from (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Busch Vacuum Solutions -
thermal conductivity device consisting of a heated platinum (or other metal) filament suspended in a gas-filled tube that is connected to the system that is being tested. The heated wire loses heat to the surrounding gas; if the gas pressure is reduced, the number of gas molecules colliding with the (read more)
Browse Vacuum Gauges and Instruments Datasheets for Cincinnati Test Systems, Inc. -
your metal products. Eagle Stainless Tube & Fabrication Inc. Eagle Stainless Tube & Fabrication Inc.supplies stainless steel tubing to the medical, aerospace and high tech industries. Stainless steel, nickel alloys, aluminum, and (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
sintering of honeycomb seals • Diffusion bonding of titanium turbine fan blades • Vacuum Sintering of Powder Metals. Consarc vacuum furnaces are also widely found in more general heat treatment applications such as bright annealing, stress relieving and tempering. (read more)
Browse Vacuum Furnaces Datasheets for Inductotherm Group -
Product Overview Great Ceramic provides custom boron nitride ceramic threaded tubes for high-temperature insulation, chemical processing, vacuum (read more)
Browse Ceramic Tube and Ceramic Rod Products Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
controlled atmosphere furnace technologies for the processing of metals, specialty alloys, and engineered materials. Those vacuum furnace technologies include: Vacuum Arc Remelting Furnaces (VAR) Electroslag Remelting Furnaces (ESR) Vacuum Induction Melting furnaces (read more)
Browse Vacuum Furnaces Datasheets for Inductotherm Group -
problems. With decades of experience in the metals industry, you can count on Eagle as a resource for designing and fabricating your metal products. Eagle Stainless Tube & Fabrication Inc. Eagle Stainless Tube & Fabrication Inc (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc.
Conduct Research Top
-
Metal Ring Seals in Vacuum Semiconductor
In the semiconductor sector, metal ring seals are routinely used to avoid contamination and preserve equipment vacuum. These seals are designed to fit over a variety of components, including flanges, tubes, and ports, and are built from a flexible metal substance.
-
Problems with the Glass to Metal Seal in Electronics
The glass to metal seal is a truly essential phenomenon in electronics, used in the manufacture of a wide range of products. From the "old-fashioned" (but still ubiquitous) incandescent light bulb to vacuum tubes, electric discharge tubes, and semiconductor diodes, to the reed switches in laptops
-
The `Good Old` Power Days (.pdf)
Perhaps your early electronics experience was with communications equipment when vacuum tubes were king. Tubes had personality. They emitted a warm glow from their filaments and cherry-red anodes, and mercury-vapor rectifiers added a blue tint to the drab gray and black equipment. The gentle hum
More Information Top
-
Performance evaluation of solar distillation using vacuum tube coupled with photovoltaic system
The main objective of the present study is to enhance the thermal performance of stills through coupling the still with the Super Heat Conduction Metal Vacuum Tube (SHCMV), a new generation of hi-tech solar collectors instead of all-glass evacuated solar …
-
A new kind of vacuum tube --- for proton driver
Basically, this smaller metal vacuum tube will be used to replace the ceramic vacuum tube, saving magnetic space.
-
Sustainable Cities Development and Environment Protection
Metal vacuum tubes .
-
Asphaltenes, Heavy Oils, and Petroleomics
Usually, the beam path is in a vacuum metal tube to avoid leakage and air scattering, which may diverge the beam.
-
Advances in Ceramics Related to Electronic Tube Developments
Metal vacuum tube showing pins in base insulated with glass beads.
-
The radiation emission in the vacuum
Both radiators (Black Kiirper SK, gray radiator RK) 5011 radiation of which is compared stand, turned to each other, in the horizontal metal vacuum tube .
-
Determination of platinum in workroom air and in blood and urine from nursing staff attending patients receiving cisplatin chemotherapy
Urine samples were collected in 50-ml screw-capped polyethylene containers, which had been pre-washed in an acid solution (nitric acid, p.a., and water, 1:1), and blood samples were collected in ordinary low- metal vacuum tubes .
-
An Ultrasensitive Hydrogen Detector
The BPPM essentially consists of a specially modified 6V6 metal vacuum tube (called the probe), an oven, and associated electronic hardware to measure the probe output.
-
Infrared-fiber-coupled acousto-optic tunable filter spectrometer
The fiber probe could be used to monitor oil contamination inside of metal vacuum tubing , for example.
-
TeO2 and Te acousto-optic spectrometer imaging system
could be used to monitor oil contamination inside of metal vacuum tubing , for .
Indicates content that may require registration and/or purchase.