Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Specification for ethyl methyl ketone (methyl ethyl ketone)
-
Supplier: Accuris
Description: Methyl Ethyl Ketone
-
Supplier: Accuris
Description: Solvent, Methyl Ethyl Ketone
-
-
Supplier: Accuris
Description: Methyl Ethyl Ketone Peroxide
-
Supplier: Penta Manufacturing Company
Description: Product Code: 13-44000 CAT Number: 13-44000 CAS Number: 78-93-3 FEMA Number: 2170 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by JT Baker. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:959 CH3COC2H5 CAS#:78-93-3 F.W.:72.11 NFPA#:1-3-0 Specific Gravity: 0.807 DOT:3/II Descriptions: 2-Butanone Specification TEST 1. Assay 99.0% min. 2. Residue after evaporation 0.0025% 3. Titrable acid 0.0005 meq/g 4. Water 0.2% 5. Color(APHA) 15 max. Properties No properties.
- State of Matter: Liquid / Solution
- Trigger: Solvent
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:5572 CH3COC2H5 CAS#:78-93-3 F.W.:72.11 NFPA#:1-3-0 Specific Gravity: 0.807 DOT:3/II Descriptions: 2-butanone Specification TEST 1. Assay 99.5% 2. Residue after evaporation 0.0003% 3. Color (APHA) 10 max 4. Titrable acid 0.0005 meq/g 5. UV cut-off 329 nm 6. UV at 335 nm 0.4 AU max 7. UV at 340
- State of Matter: Liquid / Solution
- Trigger: Solvent
-
Description: A very fast evaporating polar solvent widely used in zinc rich coatings, and as part of reducer blends. It is also used to increase conductivity of coatings for electrostatic applications. It is not HAPS complying.
- Applications: Coatings / Paint
- Form & Features: Liquid / Solution
- Function: Reducing Agent, Specialty / Other
-
Supplier: Penta Manufacturing Company
Description: Product Code: 13-44005 CAT Number: 13-44005 CAS Number: 78-93-3 FEMA Number: 2170 Kosher: Yes Natural: Yes European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Columbus Chemical, Inc. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Columbus Chemical, Inc. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:1980 CH3COC2H5 CAS#:78-93-3 F.W.:72.11 NFPA#:1-3-0 Specific Gravity: 0.807 DOT:3/II Descriptions: 2-Butanone Specification TEST 1. Assay 99.0% min. (GLC) 2. Residue after evaporation 0.0003% 3. Water 0.08% 4. UV Absorbance @340, 350 or 375 0.10 max. 5. UV Absorbance @335 0.40 max. 6. UV
- State of Matter: Liquid / Solution
- Trigger: Solvent
-
Supplier: ASTM International
Description: This specification covers two types of methyl ethyl ketone (or 2-butanone), namely: Type I (regular grade) and Type II (urethane grade), that are used primarily as solvents in lacquers and industrial coatings, but also in adhesives, printing inks, lube oil dewaxing, and as
-
Supplier: Cole-Parmer
Description: Bottles include a leakproof 43-mm polyallomer (PA) cap and nozzle assembly. Large lettering and color-coded caps allow quick identification of contents.
-
Supplier: Pfaltz & Bauer, Inc.
Description: Methyl ethyl ketone peroxide 30-35% in 2,2,4-trimethyl-1,3-pentanediol diisobutyrate
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the purity of methyl ethyl ketone by gas chromatography. Impurities including water, acidity, and nonvolatile matter are measured by appropriate ASTM procedures and the results are used to normalize the chromatographic value. 1.2
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the purity of methyl ethyl ketone by gas chromatography. Impurities including water, acidity, and nonvolatile matter are measured by appropriate ASTM procedures and the results are used to normalize the chromatographic value. 1.2
-
Supplier: R. S. Hughes Company, Inc.
Description: proper label and adhesive material. This hazardous material label uses polyester for the label material and permanent acrylic as the adhesive. These hazardous material labels frequently have text printed on them. Printed text is METHYL ETHYL KETONE. NOTE: To help differentiate
- Features: Adhesive Backed
- Safety / Warning Type: Chemical, HAZMAT (Hazardous Material)
-
Supplier: Scientific Polymer Products, Inc.
Description: Poly(vinyl methyl ketone) Catalog # : 280 CAS : 25038-87-3 Physical Form : Granular Density (g/cc) : 1.12 Refractive Index : 1.50 Tm (C) : 160 Soluble in : Acetone, chloroform, dioxane, DMF, ethyl acetate, MEK, THF
- Index of Refraction: 1.5
- Chemical System: PolyVinyl Chloride (PVC)
- Type: Thermoplastic
-
Supplier: R. S. Hughes Company, Inc.
Description: the proper label and adhesive material. This hazardous material label uses vinyl for the label material and permanent acrylic as the adhesive. These hazardous material labels frequently have text printed on them. Printed text is METHYL ETHYL KETONE.
- Features: Adhesive Backed
- Safety / Warning Type: Chemical, HAZMAT (Hazardous Material)
-
Supplier: R. S. Hughes Company, Inc.
Description: built as a rectangle. This part is written in English with the following text: METHYL ETHYL KETONE. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that
- Safety / Warning Type: HAZMAT (Hazardous Material)
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: the proper label and adhesive material. This hazardous material label uses vinyl for the label material and permanent acrylic as the adhesive. These hazardous material labels frequently have text printed on them. Printed text is ETHYL METHYL KETONE.
- Features: Adhesive Backed
- Safety / Warning Type: Chemical, HAZMAT (Hazardous Material)
-
Supplier: ASTM International
Description: ketone-methyl hexyl carbinol (MHK-MHC), methyl isoamyl ketone-methyl isoamyl carbinol (MIAK-MIAC), ethyl amyl ketone-ethyl amyl carbinol (EAK-EAC), methyl ethyl ketone-methyl ethyl carbinol (MEK-MEC), and
-
Supplier: IHS ESDU
Description: The liquids for which data are presented are 20 normal (i.e. straight chain) alkanals (alkyl aldehydes) and 18 alkanones (methyl alkyl ketones) and 16 alkan-3-ones (ethyl alkyl ketones), 14 alkan-4-ones (propyl alkyl ketones), 12 alkan-5-ones (butyl alkyl
-
Supplier: DigiKey
Description: B120,7X10,METHYL ETHYL KETONE
-
Supplier: AENOR
Description: Paints and vanishes. Methyl ethyl ketone resistance of ethyl silicate zinc primers by solvent rub.
-
Supplier: Gelest, Inc.
Description: brochure. 1- Methoxy-1-trimethysiloxy-2-methyl-1-propene; Methyl(trimethylsilyl)dimethylketene acetal; 1-Methoxy-2-methyl-1-(trimethylsiloxy)propene Used for silylation of acids, alcohols, thiols, amides and ketones Nafion SAC-13 has been shown to be a recyclable catalyst
- Flash Point: 109.4 F
- Purity: 97 %
- Features: Metalloids (B, Si, Ge, etc.), Non-Metals (C, N, O, P, S)
-
Supplier: American Floor Products Co., Inc.
Description: Brush - on Neoprene - type contact adhesive for wallboard or plaster walls. To thin or clean use "MEK" (Methyl Ethyl Ketone). Indoor / Outdoor Note: HAZ-MAT handling charge add $20.00 net per unit (Ground only). Price note: F.O.B.Gaithersburg
-
Supplier: U.S. Plastic Corporation
Description: Good for pumping stoddard solvent, minearl spirts, lacquer thinner, xylene, toulene, toluol, acetone, methyl ethyl ketone. Constructed of nylon, stainless steel and PTFE seals. Fits 15 thru 55 gallon drums with 2"NPT bung adapter. Dispenses approximately 8 oz. per stroke.
-
Supplier: Ellsworth Adhesives
Description: Vantage BIOACT® 108 Precision Cleaner Clear is a highly refined solvent used as a direct replacement for acetone, methyl ethyl ketone, and isopropyl alcohol solves. Designed to meet the requirements of the aerospace industry, it has a fast dry, powerful cleaning ability, and low
- Type: Cleaner / Cleaning Agent
-
Supplier: TCI America
Description: 2-Butanone [for Spectrophotometry] / Ethyl Methyl Ketone With the development of new analytical equipment and methods, for example MALDI-TOF-MS, an ever wider range of compounds has been identified by micro-analytical techniques and measured with high sensitivity. Modern
-
Supplier: Cole-Parmer
Description: Application:Suitable for applications using acetone, methyl-ethyl-ketone (MEK), and other highly aggressive chemicals
- Maximum Inside Diameter / Size: 0.090157529 inch
- Type: Plastic Tubing
- Features: Tygon
-
Supplier: Cole-Parmer
Description: Application:Suitable for applications using acetone, methyl-ethyl-ketone (MEK), and other highly aggressive chemicals
- Maximum Inside Diameter / Size: 0.007480319 inch
- Type: Plastic Tubing
- Features: Tygon
-
Supplier: Cole-Parmer
Description: Application:Suitable for applications using acetone, methyl-ethyl-ketone (MEK), and other highly aggressive chemicals
- Maximum Inside Diameter / Size: 0.014960638 inch
- Type: Plastic Tubing
- Features: Tygon
Find Suppliers by Category Top
Featured Products Top
-
dichloride, furfural, n-hexane, methyl ethyl ketone, methanol, 2-nitropropane, and toluene. After 168 hours of exposure to these vapors, sample castings in groups of 6 were observed for discoloration, swelling, shrinking, crazing, cracking, leaching, and dissolving. The samples were also subjected to a (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc.
Conduct Research Top
-
Control of Methyl Ethyl Ketone Vapors: Industrial Hygiene Report (.pdf)
The objective of this test was to determine the efficiency of a carbon filter with Methyl Ethyl Keton(MEK). An environment was created that exceeded the NIOSH threshold limit value by 50% (300 ppm). This test was conducted with air sampling pumps and sorbent tubes that absorbed the fumes, taking
More Information Top
-
Acetone, MEK and Methyl Isobutyl Ketone
Methyl Ethyl Ketone ....................
-
Sampling and analysis of water from Upper Three Runs and its wetlands near Tank 16 and the Mixed Waste Management Facility
Methyl ethyl ketone .
-
Data Summary Report D-Area Burning/Rubble Pits
… 1,2-Dichloropropnne 2-Chloroethylvinyl ether 2-Hexnnone Acetone Benzene Bromodichloromethane Bromoform Bromomethane(Methyl bromide) Carbon disulfide Carbontetrachloride Chlorobenzene Chloroethnne Chloroethene(Vinyl chloride) Chloroform Chloromethane(Methyl chloride) cis-1,3-Dichloropropene Dibromochloromethnne Dichloromethnne(Methylenechloride) Ethylbenzene Methyl ethyl ketone Methylisobutyl ketone Styrene Tetrachloroelhylene …
-
The Savannah River Site`s Groundwater Monitoring Program. Second quarter 1994
Methyl ethyl ketone Methyl isobutyl ketone Methyl methacrylate Methyl methanesulfonate 2-Methylnaphthalene Molybdenum Molybdenum, dissolved Molybdenum, total recoverable Naphthalene lI4-Naphthoquinone 1-Naphthylamine .
-
Hanford Site annual dangerous waste report: Volume 2, Generator dangerous waste report, radioactive mixed waste
CRESYLIC ACID .0087%, METHYL ETHYL KETONE .0087%, METHYL ISOBUTYL KETONE .0087%, METHYLENE CHLORIDE .0087% .
-
The Savannah River Site's Groundwater Monitoring Program First Quarter 2000 (January through March 2000)
Final PDWS (EPA, 1998a) Methyl ethyl ketone .
-
Hanford Site annual dangerous waste report: Volume 4, Waste Management Facility report, Radioactive mixed waste
METHYL ETHYL KETONE .5319%, TETRAEYDROFURAN .6383X, TOLUENE 1.862% .
-
Serial Number List of Compound Names and References to Published Infrared Spectra
… 3-METHYL- OISCONTINUED 2-ACETONAPHTHONE HYDRAZONE, 2,4-DINITROPHENYL- DI-ISOBUTYL KETONE- PROPANE-1.3-DIOL, 2-BUTYL-2-ETHYL- PYRIDINIUM IODIDE , 1-/B-PHENETHYL/- 3-BROMO- 1,4-NAPHTHOQUINONE HYDRAZONE, 2 ,4-OINI TROPHENYL- METHYL ETHYL KETONE - ACETANILIDE, N-BUTYL- 2 …
-
Hanford Site annual dangerous waste report: Volume 1, Part 1, Generator dangerous waste report, dangerous waste
ACETONE <9.9X, BENZENE .0001X, METHANOL <9.9X, METHYL ETHYL KETONE <9.9X, PAINT IX, PAINTING SUPPLIES 60X, TOLUENE <9.9X .
-
Sanitary landfill groundwater monitoring report. Fourth quarter 1994 and 1994 summary
Methyl ethyl ketone Methyl isobutyl ketone Methyl methacrylate Methyl methanesulfonate 2-Methylnaphthalene Molybdenum Molybdenum, dissolved Molybdenum, total recoverable Naphthalene 1+Naphthoquinone 1-Naphthylamine 2-Naphthylamine Neptunium-237 Nickel Nickel, dissolved Nickel, total recoverable Nickel-5gc Nickel-63c Niobium-95c Nitrate as nitrogen …
Indicates content that may require registration and/or purchase.