-
Supplier: Branham, W.C. Inc.
Description: Metric
- Gear Ratio: 1 to 2 (X : 1)
- Shaft Alignment: Right Angle
- Reducer Style: Shaft Mount
-
Supplier: Renold Plc.
Description: The WormMaster unit is available as a single reduction unit up to 70:1 ratio, with a power capacity of up to 98kW. High torque capacity - compact design Heavy duty version - for demanding applications Variable mounting - design flexibility Unique Holroyd tooth form - high efficiency and product
- Gear Ratio: 70 (X : 1)
- Maximum Input Power: 131.341597720476 HP
- Reducer Output: Hollow Shaft, Solid Shaft
- Reducer Style: Integral Base
-
Supplier: Tolomatic
Description: Tolomatic introduced the Float-A-Shaft over 50 years ago and it is still one of our most popular products. Two helical gears mesh at right angles to turn power around any corner. Float-A-Shaft slides along keyed shafts and can be operated in either direction. Made of light-weight aluminum these
- Gear Ratio: 2 (X : 1)
- Maximum Input Speed: 500 rpm
- Backlash: 300 arcmin
- Gearing: Helical
-
-
Supplier: Tolomatic
Description: Tolomatic's Slide-Rite™ Gearbox consists of two helical gears that mesh at right angles to turn power around any corner. They can operate in either direction and slide axially along keyed shafts. This unique floating design maintains perfect shaft alignment for easy installation. Completely
- Gear Ratio: 1 (X : 1)
- Maximum Input Speed: 1,200 rpm
- Backlash: 60 arcmin
- Gearing: Helical
-
Supplier: Tolomatic
Description: Tolomatic's Slide-Rite™ Gearbox consists of two helical gears that mesh at right angles to turn power around any corner. They can operate in either direction and slide axially along keyed shafts. This unique floating design maintains perfect shaft alignment for easy installation. Completely
- Gear Ratio: 1 (X : 1)
- Maximum Input Speed: 1,200 rpm
- Backlash: 300 arcmin
- Gearing: Helical
-
Supplier: Tolomatic
Description: Tolomatic introduced the Float-A-Shaft over 50 years ago and it is still one of our most popular products. Two helical gears mesh at right angles to turn power around any corner. Float-A-Shaft slides along keyed shafts and can be operated in either direction. Made of light-weight aluminum these
- Gear Ratio: 2 (X : 1)
- Maximum Input Speed: 500 rpm
- Backlash: 300 arcmin
- Gearing: Helical
-
Description: hollow bore units, and gearboxes with one hollow shaft and one solid shaft. Hollow bore right angle gearboxes can be fitted with shafts that are larger or smaller in diameter as they exit the gearbox. Our right angle gearbox lineup includes shaft to shaft, shaft to bore, bore to bore,
- Gear Ratio: 1 (X : 1)
- Maximum Input Speed: 3,000 rpm
- Backlash: 60 arcmin
- Gearing: Bevel / Miter
-
Supplier: Andantex USA, Inc.
Description: Metric Series, single or dual output shafts, 1:1 or 2:1 ratios, and grease lubricated for life and have an operating temperature range of – 65 degrees F to + 200 degrees F ( – 54 degrees C to + 93 degrees C). Utilizing carburized case-hardened Coniflex* bevel gears, all AnglGear units employ
- Gear Ratio: 1 to 2 (X : 1)
- Backlash: 7.5 to 45 arcmin
- Gearing: Bevel / Miter
- Reducer Style: Integral Base
-
Supplier: Bowman International Ltd.
Description: Machine tool building industry: spindles in drill, grinding, and milling machines, ram guide plates in multi ram presses Agricultural equipment: gearbox, clutch, bale trips and wheel caster swivels for bale accumulators, front axle pivot bearings, steering idler box bearings and kingpin
- Inside Diameter: 0.3149608 to 11.81103 inch
- Outside Diameter: 0.393701 to 12.0078805 inch
- Length: 0.3149608 to 4.724412 inch
- Operating Temperature: -40 to 230 F
-
Supplier: Conic Systems
Description: The Lifetime series is a precision harmonic gearbox designed as a direct replacement for a traditional planetary gearhead but offers lifetime zero backlash and repeatability better than 10 arc-sec. The LT series is available in NEMA 17, 23, 34 & 42 and metric sizes. The proprietary
- Gear Ratio: 50 to 200 (X : 1)
- Output Torque: 106.194690265487 to 2,123.89380530973 In-lbs
- Maximum Input Speed: 7,300 rpm
- Backlash: 0 arcmin
-
Supplier: Renold Canada
Description: The WormMaster unit is available as a single reduction unit up to 70:1 ratio, with a power capacity of up to 131 hp High torque capacity - compact design Heavy duty version - for demanding applications Variable mounting - design flexibility Unique Holroyd tooth form - high efficiency and product
- Gear Ratio: 5 to 4,900 (X : 1)
- Maximum Input Power: 131 HP
- Maximum Input Speed: 250 to 1,800 rpm
- Mounting Style: Flange(s)
-
Supplier: John Crane, Inc.
Description: TSR coupling range is particularly suited for close-coupled applications traditionally fitted with gear type couplings. Torque is transmitted through two sets of membranes in hub assemblies protected by two adaptable guard rings. The hub assemblies are separated by an axially split spacer to
- Bore Diameter: 4 inch
- Rated Torque: 118,141.592920354 In-lbs
- Rated Speed: 6,400 rpm
- Coupling Type: Wafer / Flexible Disc
-
Gearboxes and Gearheads - RTA Series Metric Extended Pilot Precision Planetary Gearhead -- Raptor EPSupplier: CGI, Inc.
Description: Design Features Metric extended pilot (EP) configuration High torque gear geometry Advanced materials and heat treatments Improved design for stiffness and loading Mounting in any direction Captive input pinion IP65 sealed Simplified quick installation
- Gear Ratio: 4 to 700 (X : 1)
- Output Torque: 265 to 3,473 In-lbs
- Maximum Input Speed: 6,500 rpm
- Backlash: 4.000000000000002 to 7.99999999999998 arcmin
-
Supplier: maxon
Description: Compact, easily configurable screw drive as complete systems. With integrated ball bearings for high axial loads. Versions with metric ceramic or metal spindle. Custom lengths and special flange nuts available on request.
- Gear Ratio: 3.9 (X : 1)
- Maximum Input Power: 0.000134022038490282 HP
- Maximum Input Speed: 12,000 rpm
- Backlash: 108 arcmin
-
Supplier: John Crane, Inc.
Description: TLR is a short DBSE split spacer coupling. This coupling is designed to replace gear couplings, and to be used on applications where the DBSE is too short for a spacer coupling and the customer requires maintenance without moving the associated machines. Configuring the hubs allows DBSEs from 5mm
- Bore Diameter: 13.5 inch
- Rated Torque: 2,789,380.53097345 In-lbs
- Rated Speed: 5,000 rpm
- Coupling Type: Metal Contoured Diaphragm
-
Supplier: maxon
Description: Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw, metric spindle and trapezoidal spindle.
- Gear Ratio: 57 (X : 1)
- Maximum Input Power: 0.0000107217630792226 HP
- Maximum Input Speed: 12,000 rpm
- Backlash: 132 arcmin
-
Supplier: John Crane, Inc.
Description: L series range of membrane couplings has been specifically designed to provide a cost-effective solution for demanding industrial applications. The couplings are selected by their torque capacity, with the scalloped hub providing the right size for the shaft. Applications Process Pumps Mixer and
- Bore Diameter: 13 inch
- Rated Torque: 2,079,646.01769911 In-lbs
- Rated Speed: 22,000 rpm
- Coupling Type: Metal Contoured Diaphragm
-
Supplier: maxon
Description: Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw and metric spindle.
- Gear Ratio: 128 (X : 1)
- Maximum Input Power: 0.00442272727017931 HP
- Maximum Input Speed: 8,000 rpm
- Backlash: 96 arcmin
-
Supplier: Bodine Electric Company
Description: Requires a 24V brushless DC control set for 120° Commutation angle Up to twice the torque of conventional helical / spur parallel shaft gearboxes of similar size Unvented gearhousing mounts in any orientation Permanently lubricated with high-performance lubricant Hardened steel gears for long life
- Other DC Voltage: 24 VDC
- Other Output Power: 0.12464049579596226 HP
- Continuous Current: 5.6 amps
- Continuous Torque: 225.66371681415927 In-lbs
-
Supplier: RS Components, Ltd.
Description: Crouzet 81037007 Gearbox
- Continuous Torque: 44.24778761061947 In-lbs
- Shaft Size: 0.3149608 inch
- Shaft Speed: 8 rpm
- Units: Metric
-
Supplier: Radwell International
Description: PLANETARY GEARBOX, TYPE PAII060, METRIC FLANGE, 3:1 RATIO, 1 STAGE, 42NM TORQUE, 73.5NM MAX TORQUE, 7 ARCMIN BACKLASH, 16MM KEYED SHAFT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: DieQua Corporation
Description: DieQua now offers economical industrial worm gearboxes to use with small NEMA 23 through 56 and similar small metric servo and stepper motors. These industrial servo worm gearboxes are most appropriate for basic motion and input speeds of 2000 rpm where profile application costs are a major
- Reducer Style: Motor Mount / Gearhead
- Gearing: Worm
-
Supplier: Demag Cranes & Components
Description: Demag type W right angle gear motors are available in 10 sizes. They are fitted with output flanges, foot rails or torque brackets to meet your requirements. Right angle gearbox sizes W10 to W50 feature a hypoid wheel pair, offering good efficiency in the lower power range for quiet running
- Other Output Power: 3.7 HP
- Continuous Torque: 14,760 to 23,520 In-lbs
- Gearbox Ratio: 113 to 180 : 1
- Shaft Speed: 9.53 to 15.2 rpm
-
Supplier: Radwell International
Description: GEARHEAD, PARALLEL SHAFT, METRIC SHAFT, (9:1) RATIO. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Transmotec
Description: Brush dc motors with robust design, metal gears and closed motor body. Motor shafts are supported by ball bearings. Configurations may include gearbox, encoder and brake depending on motor model. Please check the part description for proper selections of combination. Customizations are
- Other DC Voltage: 12 to 24 VDC
- Other Output Power: 0.289487603139009 HP
- Continuous Current: 12 to 23.2 amps
- Gearbox Ratio: 10 to 50 : 1
-
Supplier: Kinematics Manufacturing, Inc.
Description: tooth, our hourglass worm engages 5-11 teeth on the pitch line of the ring gear from the hourglass thread. This increased tooth engagement gives the gearbox enormous strength and power. Applications Kinematics's double enveloping worm gearsets are custom made per application and customer. A
- Design: English, Metric
- Gear Type: Worm, Worm Wheel
-
Supplier: CGI, Inc.
Description: Simplified quick installation NEMA and Metric configurations standard
- Gear Ratio: 4 to 100 (X : 1)
- Output Torque: 192 to 3,548 In-lbs
- Maximum Input Speed: 6,500 rpm
- Backlash: 4.000000000000002 to 6 arcmin
-
Description: Stealth® RX incorporates Parkers helical planetary technology in a lower cost package. Available in NEMA and Metric frame sizes, Stealth RX delivers high torque and quiet, smooth operation for less demanding servo applications. 3 Frame Sizes RX60 / RX23 (RX60 with Nema flange) RX90 / RX34
- Gear Ratio: 5 to 100 (X : 1)
- Output Torque: 88.4955752212389 to 212.389380530973 In-lbs
- Maximum Input Speed: 6,000 rpm
- Backlash: 19.99999999999998 arcmin
-
Supplier: Grove Gear
Description: motorized inputs and metric outputs, making them an excellent replacement of popular worldwide brands.
- Gear Ratio: 7 to 70 (X : 1)
- Maximum Input Power: 7.5 HP
- Mounting Style: Flange(s)
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: Howse Implement Co., Inc.
Description: A-frame and gearbox assembly can be reversed for reverse rotation. Machine can be offset to either side or center. A-frame extended for smoother operation. #4 metric torque limiter driveshaft to protect tractor and implement. Removable tine shaft and tines. Adjustable skid shoes.
-
Supplier: Howse Implement Co., Inc.
Description: A-frame and gearbox assembly can be reversed for reverse rotation. Machine can be offset to either side or center. A-frame extended for smoother operation. #4 metric torque limiter driveshaft to protect tractor and implement. Removable tine shaft and tines. Adjustable skid shoes.
-
Supplier: Conic Systems
Description: thinner than the E2 E2 - English dimensional units that is a bolt in replacement for early harmonic gearing sets manufactured in Japan. The flexspline mounting flange is thicker than the E1 M1 Industry standard metric dimensioned version Features and benefits Zero backlash English sizes 1C,
- Gear Ratio: 64 to 315 (X : 1)
- Output Torque: 39.8230088495575 to 35,398.2300884956 In-lbs
- Maximum Input Speed: 12,000 rpm
- Backlash: 0 arcmin
-
Supplier: Cone Drive Gearing Solutions
Description: three stages Input Options: Any servo, stepper or NEMA frame motor Output Options: Solid keyed shaft with B14 C flange, metric D Flange and NEMA D flange
-
Supplier: Renold Canada
Description: Shaft Mounted speed reducers available as single reduction units with 5:1 ratios and double units with ratios of 13:1, 20:1, 25:1 metric and 15:1 North American. Interchangeable to allow fast and easy replacement. Robust construction ideal for heavy duty applications. Wide ratio range gives
- Gear Ratio: 5 to 25 (X : 1)
- Maximum Input Power: 2.68044076980564 to 314.951790452163 HP
- Mounting Style: Flange(s)
- Gearing: Helical
Find Suppliers by Category Top
Featured Products Top
-
Insert-A-Shaft® Metric Series right angle gearboxes from W.C. Branham are available in ratios of 1:1, 2:1, 3:2. Insert-A-Shafts integrate hollow bore shafts for the widest possible combination of bore diameters. Models ranging from 1.0 (25mm) to 2.5 (63mm) bore centerline distances.
(read more)
Browse Gearboxes and Gearheads Datasheets for Branham, W.C. Inc. -
diameters. Equipped with a NEMA output flange and a metric shaft the PAN planetary gearhead series is available in 5 frame sizes. Operating at a quiet 60-67 dBA/1m the PAN design offers exceptional torque ratings and capacity. The PAN series features an IP65 rated enclosure and are available (read more)
Browse Gearboxes and Gearheads Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Helical Planetary Gearhead Frame Sizes: Available in 4 standard metric frame sizes ranging from 70 mm to 155 mm (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
Stock Drive Products & Sterling Instrument - SDP/SI
Right Angle Gear Drives for Miniature Applications
variety of inch and metric small mechanical components for the design engineer and OEM. Standard components can easily be located and purchased in one convenient place, shop online 24/7. The engineer not only meets all his component requirements, but saves valuable time by not having to search other (read more)
Browse Gearboxes and Gearheads Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
achieves quiet operating noise levels down to 56 dBA. Technical Specifications & Performance Metrics (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
KHK USA Inc offers 200 styles of stock gearing products with over 26,000 unique configurations available. KHK's product offering includes metric spur gears, metric helical gears, metric internal ring gears, straight and helical metric gear racks, metric circular pitch (CP) racks and pinions (read more)
Browse Gears Datasheets for KHK USA, Inc. -
As a precision gear manufacturer SDP/SI specializes in custom gears and gearboxes for thousands of applications in the aerospace, medical, defense, automation, and robotics industries. Standard precision gears in a wide range of types (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products/Sterling Instrument, ISO 9001 + AS9100 certified, designs and manufactures custom and standard gears and other small power transmission components. Inch and metric dimensioned components and assemblies are manufactured to meet customers requirements and are found in a wide (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
/SI, QBC, and QTC Metric Gears, we offer a wide range of components and expert services to make your design and product selection process a breeze! Our user-friendly online e-Store is here to simplify everything, with AI-powered search, helpful calculation tools, gear design data, 3D CAD models, and (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
whenever you need it! At SDP/SI, QBC, and QTC Metric Gears, we offer a wide range of components and expert services to make your design and product selection process a breeze! Our user-friendly online e-Store is here to simplify everything, with AI-powered search, helpful calculation tools, gear (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
More Information Top
-
Compact low swing gearbox-type integrated capacitive DC/DC converter
The switch overhead metric is a gearbox related metric that defines the fraction of switches that are not common for the selected topologies.
-
Köhler / Rögnitz machine parts 2
Synchronous belt gear , metric division; synchronous belt T2 .
-
CR4 - Thread: Gears and Gearboxes
You might be interested in: Metric Gears, Gearboxes and Gearheads, Bevel and Miter Gears .
-
Image selection in photogrammetric multi-view stereo methods for metric and complete 3D reconstruction
The method is developed within a software application called Imaging Network Designer (IND) and tested by the 3D recording of a gearbox and three metric reference objects.
-
Shopping - Best Prices On The JET Performance Products Large Spindle Bore Precision Lathe 321960 - Big Bruin
Universal gearbox allows inch, metric , diametral, and module pitch threads, no change gears required.
-
Shopping - Best Prices On The Jet Tools Lathe with ACU-RITE 300S DRO 321590 - Big Bruin
Universal gearbox allows inch, metric , diametral and module pitch threads, no gear change required.
-
Shopping - Best Prices On The Jet Tools Lathe with 300S DRO and Taper Attachment 321382 - Big Bruin
Universal gearbox allows inch, metric , diametral and module pitch threads, no change gears required.
Indicates content that may require registration and/or purchase.