-
Supplier: G.L. Huyett
Description: Tapered pins are arguably one of the simplest pin designs available, and along with dowel pins, are the oldest. Tapered pins are turned from bar stock to varying tolerances depending on the specification. This production technique is slower than
- Diameter / Size: 0.0625 to 1.523 inch
- Length: 0.25 to 12 inch
- Features: All Dowel Pins, Other
- Design Units: English, Metric
-
Supplier: Accuris
Description: Parallel Steel Dowel Pins Part 3: Parallel and Taper Types, Having Screw Threads for Extraction Purposes, Metric Series
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Diameter / Size: 0.125 inch
- Length: 1 inch
- Features: All Dowel Pins
- Material: Steel, Hardened and Ground
-
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Diameter / Size: 0.109 inch
- Length: 1 inch
- Features: All Dowel Pins
- Material: Steel, Hardened and Ground
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Diameter / Size: 0.141 inch
- Length: 1 inch
- Features: All Dowel Pins
- Material: Steel, Hardened and Ground
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Diameter / Size: 0.156 inch
- Length: 1 inch
- Features: All Dowel Pins
- Material: Steel, Hardened and Ground
-
Supplier: PennEngineering®
Description: panels to plastics such as ABS. Alternative to screws, eliminating the need to tap or use threaded inserts. Tapered tip for easier alignment into base panel. Top sheet can be any material. Low-profile head. Simple, press-in installation. Does not require heat or ultrasonics. Can be installed
- Diameter / Size: 0.13385834 inch
- Length: 0.393701 inch
- Features: All Dowel Pins
- Pin Type: Knurled Pin
-
Supplier: Carr Lane Manufacturing Co.
Description: Precision locating pins with a tapered tip for easy part loading, and a shoulder to resist downward forces (superior to standard dowel pins). Round Pins and Diamond Pins are often used together to locate from two holes in a workpiece. Diamond pins are
- Diameter / Size: 0.25 to 1 inch
- Length: 0.75 to 1.875 inch
- Pin Type: Diamond Locating Pin
- Design Units: English, Metric
-
Supplier: Tooling Technology
Description: base material is 6061 Aluminum. Mounting bolts and dowels included. Super dowel blocks can also be ordered with metric dowels and mounting bolts. When ordering metric specify M after part number. To order individual 2” super pin specify component number
-
Supplier: Jergens, Inc.
Description: Jergens Standard Round Alloy Steel Pull Dowels are typically used in through hole applications. Their internally threaded hole allows the removal of pull dowels with a standard screw. All of our Pull Dowels are constructed of heat-treated alloy steel. Features, Benefits, &
- Features: All Dowel Pins, Other
- Design Units: Metric
- Pin Type: Pull Dowel Pin, Straight Dowel
-
Supplier: SPIROL
Description: Spring alignment dowels are used to accurately locate components with respect to each other. They are formed around arbors to assure roundness. It is recommended that one half the hole tolerance be used for the fixed location of the dowel and one half for the hole in the mating part.
- Diameter / Size: 0.2362206 to 0.635039713 inch
- Length: 0.393701 to 1.3779535 inch
- Features: All Dowel Pins, Bulk Package, Other
- Design Units: Metric
-
Supplier: SPIROL
Description: Dowel bushings are used to locate components in conjunction with bolts which pass through the inside of the bushing after it has been installed. Separate holes for locating pins are eliminated. The hardened bushings also absorb shear loads, isolating the bolts from these forces.
- Diameter / Size: 0.250000135 to 0.785433495 inch
- Length: 0.393701 to 1.574804 inch
- Features: All Dowel Pins, Bulk Package, Other
- Design Units: Metric
-
Supplier: Jergens, Inc.
Description: Jergens Precision Expanding Dowels allow for fast and accurate location of twin vises on locator plates. The top and bottom half of the dowel expand separately. Aligns (2) holes concentrically and locks them into position. Both locking screws are accessed from the top of the
- Diameter / Size: 0.4724412 inch
- Length: 0.9842525 inch
- Features: All Dowel Pins, Expanding Diameter Pin, Other
- Design Units: Metric
-
Supplier: SPIROL
Description: uniform fashion. • On helical knurled pins, a 30° knurl causes the pin to rotate as it enters the hole creating more surface contact with the host. This results in higher friction forces, greater engagement and improved resistance to back out. • The pin should always be harder
- Diameter / Size: 0.10629927 to 0.250000135 inch
- Length: 0.2362206 to 1.574804 inch
- Features: All Dowel Pins, Bulk Package
- Design Units: Metric
-
Supplier: National Bolt & Nut Corporation
Description: inventory of premium rods, rivets, and pins, National Bolt & Nut Corporation is pleased to serve your fastener needs. Our rods, rivets, and pins are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Product selections include dowel
- Features: All Dowel Pins
- Design Units: English, Metric
- Pin Type: Oversize Dowel, Straight Dowel
-
Supplier: SPIROL
Description: uniform fashion. • On helical knurled pins, a 30° knurl causes the pin to rotate as it enters the hole creating more surface contact with the host. This results in higher friction forces, greater engagement and improved resistance to back out. • The pin should always be harder
- Diameter / Size: 0.08661422 to 0.250000135 inch
- Length: 0.2362206 to 1.574804 inch
- Features: All Dowel Pins, Bulk Package
- Design Units: Metric
-
Supplier: DME Company
Description: Guide Pins with Collar
- Diameter / Size: 0.7086618 to 0.9448824 inch
- Length: 4.7637821 to 9.448824 inch
- Features: All Dowel Pins
- Design Units: Metric
-
Supplier: W.M. Berg
Description: DOWEL
- Diameter / Size: 0.1968505 inch
- Features: All Dowel Pins
- Design Units: Metric
- Pin Type: Straight Dowel
-
Supplier: G.L. Huyett
Description: Dowel pins are a category of parts that is the subject of frequent confusion among designers, engineers, buyers, and purchasing departments. There are an abundance of end designs, micro-finishes, and features that complicate matters. There is one prevailing standard in imperial sizes,
- Diameter / Size: 0.0312 to 1.5 inch
- Length: 0.125 to 6 inch
- Features: All Dowel Pins, Other
- Design Units: English, Metric
-
Supplier: DME Company
Description: Centering Bushings and Dowels - R05, R09, DP, and WZ7005
- Diameter / Size: 0.393701 to 1.181103 inch
- Length: 0.787402 to 11.81103 inch
- Features: All Dowel Pins, Other
- Design Units: Metric
-
Supplier: G.L. Huyett
Description: Grooved pins are solid press fit fasteners that are quickly gaining in popularity. New manufacturing techniques are being engineered that yield additional features, and over time we believe that grooved pins will become even more popular. Grooved pins have three parallel grooves
- Diameter / Size: 0.0393701 to 0.6299216 inch
- Length: 0.1574804 to 4.724412 inch
- Features: All Dowel Pins, Other
- Material: Aluminum, Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
SPIROL is pleased to announce the release of their new Solid Pin Design Guide. SPIROL recently overhauled their previous Solid Pin catalog to make it an informative design guide with many easy-to-read schematics and diagrams to support each key section. Rather than simply (read more)
Browse Dowel Pins Datasheets for SPIROL -
solutions—saving customers millions of dollars in manufacturing and assembly costs. Headquartered in Danielson, CT, SPIROL operates across four continents and is a global manufacturer of engineered components including Coiled Spring Pins, Slotted Spring Pins, Solid Pins, Alignment Dowels, Bushings (read more)
Browse Datasheets for SPIROL -
External Supermicrometer®Model PC measures: Your Precision Parts Pin & Plug Gages External Thread Gages Dial / Test Indicators Taper Threads - Pipe Threads (API Gages) Dial Bore Gages Cylindrical Setting Gages (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
. The External Supermicrometer® Model C measures: Your Precision Parts Pin & Plug Gages External Thread Gages Dial / Test Indicators Taper Threads - Pipe Threads (API Gages) Dial Bore Gages (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
including API, NPT, NPTF, Dryseal, BSPP, BSPT, UN (Unified), M Profile (Metric), ACME, Buttress, UTS, UNC, UNF, UNEF, UNS, BSW (Whitworth), BA, BSC, BSF, BSP, to name a few. The External Supermicrometer®Model PC measures: Your Precision Parts Pin & Plug Gages (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Model PC measures: Your Precision Parts Pin & Plug Gages External Thread Gages Dial / Test Indicators Taper Threads - Pipe Threads (API Gages) Dial Bore Gages Cylindrical Setting Gages Spheres (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
bearings (tapered, cylindrical, spherical, needle), transducers, optical components, semiconductor devices, gear-spline-thread assemblies. Calibration laboratory applications include: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages (read more)
Browse Data Loggers and Data Recorders Datasheets for Pratt & Whitney Measurement Systems, Inc. -
), cylindrical plugs, pin gages, ring gages, dial / test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. (read more)
Browse Data Loggers and Data Recorders Datasheets for Pratt & Whitney Measurement Systems, Inc. -
fasteners, National Bolt & Nut Corporation offers other fasteners, such as dowels, hose and shaft couplings, nails, pins, rivets, rods, screws, shackles, and studs— as both stock and custom fastening solutions. National (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
fasteners, National Bolt & Nut Corporation offers other fasteners, such as dowels, hose and shaft couplings, nails, pins, rivets, rods, screws, shackles, and studs— as both stock and custom fastening solutions. National (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation