Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-PDA 1000L Pressure Gauge Digital pressure gauge for measuring relative pressure from -100 ... 2000 kPa / Data logger / MAX MIN HOLD functions / USB interface / Graphic LCD The relative pressure gauge PCE-PDA 1000L measures the relative
- Working Pressure Range: 290.073678714394 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 32 to 122 F
- Material: Gas, Liquid
-
Supplier: Micro Sensor Co., Ltd.
Description: air pressure, hydraulic pressure, and even harsh medium environments, such as sewage, steam, light corrosive gases and liquids.
- Accuracy: 1 ±% FS
- Pressure Measurement: Absolute, Gauge
-
Supplier: Festo Corporation
Description: Lockable design Two pressure gauge connections for different installation options Micro, mini, midi size: directly actuated diaphragm regulator Maxi size: piloted piston regulating valve, diaphragm regulator LRS-DI Optional return flow option for venting from output 2 to input 1
- Pressure Rating: 14.50377 to 145.0377 psi
- Media Temperature: 140 to 14 F
- Controlled Pressure Range: 7.251885 to 101.52639 psi
- Media: Air, Compressed Air, Gas
-
-
Description: The PS series pressure switch is an advanced miniature pressure switch. It is an electrical switch that causes a circuit to open or close when the pressure of the controlled medium increases or decreases. It is widely used in refrigeration systems, oil pumps, air pumps,
- Working Pressure Range: 21.7555259035795 to 442.362360039451 psi
- Operating Temperature: -31 to 248 F
- Pressure Measurement: Gauge
-
Supplier: Festo Corporation
Description: Two pressure gauge connections for different installation options With manual, semi-automatic, or fully automatic condensate drain Lockable rotary knob Size: micro, mini, midi, maxi
- Pressure Rating: 14.50377 to 145.0377 psi
- Media Temperature: 140 to 14 F
- Controlled Pressure Range: 7.251885 to 101.52639 psi
- Media: Air, Compressed Air, Gas
-
Supplier: Angst+Pfister Sensors and Power
Description: PEWA3411H pressure transmitter has the pressure chamber which is made of single complete stainless steel piece, and all-metal sealing structure.The transmitter uses micro-fusion technology and has specially designed structure. It adopts the overall digital calibration and
- Working Pressure Range: 232.06032 to 14,503.77 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 257 F
- Pressure Measurement: Gauge
-
Supplier: Festo Corporation
Description: High-efficiency filter for exceptionally clean compressed air Removal of oil aerosols from compressed air Version with differential pressure gauge for visual indication of filter contamination Size: mini, midi, maxi
- Maximum Inlet Pressure: 14.50377 to 232.06032 psi
- Operating Temperature: 14 to 140 F
- Filter Type: General Purpose
- Drain: Manual
-
Pressure Sensors - Sensor technology - Pressure sensors - Tire pressure sensors (TPMS) - SP400-11-01Supplier: Infineon Technologies AG
Description: Pressure range: 100 … 900 kPa Flash memory 12kB SP400-11-11 Pressure range: 100 … 900 kPa Flash memory 12+2kB SP400-11-11 SP400-15-11 Truck derivative Pressure range: 100 … 1400 kPa Flash memory 12+2kB SP400-15-11 Summary of Features Patented Glass-Silicon-Glass MEMS
- Working Pressure Range: 14.5036839357197 to 130.5331554214773 psi
- Measurement Type: Gauge
- Device Category: Sensor
-
Pressure Sensors - Sensor technology - Pressure sensors - Tire pressure sensors (TPMS) - SP400-15-11Supplier: Infineon Technologies AG
Description: SP400-11-01 Pressure range: 100 … 900 kPa Flash memory 12kB SP400-11-01 SP400-11-11 Pressure range: 100 … 900 kPa Flash memory 12+2kB SP400-11-11 SP400-15-11 Truck derivative Pressure range: 100 … 1400 kPa Flash memory 12+2kB Summary of Features • Patented Glass-Silicon-Glass
- Working Pressure Range: 14.5036839357197 to 203.0515751000758 psi
- Measurement Type: Gauge
- Device Category: Sensor
-
Pressure Sensors - Sensor technology - Pressure sensors - Tire pressure sensors (TPMS) - SP400-11-11Supplier: Infineon Technologies AG
Description: Link to SP400-11-01 Pressure range: 100 … 900 kPa Flash memory 12kB SP400-11-01 SP400-11-11 Pressure range: 100 … 900 kPa Flash memory 12+2kB SP400-15-11 Truck derivative Pressure range: 100 … 1400 kPa Flash memory 12+2kB SP400-15-11 Summary of Features • Patented
- Working Pressure Range: 14.5036839357197 to 130.5331554214773 psi
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Pneumadyne, Inc.
Description: micro gauge can be mounted on the "11" Series regulator with an extended gauge port providing an onsite pressure indicator. Choose from a knurled knob or an Acetal panel knob for precision adjustment. Regulator components are anodized or Electroless nickel plated for
- Valve Size: 0.125 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 160 F
-
Supplier: Richardson RFPD
Description: SM9000. SMI ULTRA-LOW PRESSURE DIGITAL SENSOR The SM9000 series are digital, ultra-low pressure sensors offeringstate-of-the-art MEMS pressure transducer technology and CMOSmixed signal processing technology to produce a digital, fullyconditioned, multi-order pressure and
- Measurement Type: Differential, Gauge
- Device Category: Sensor
-
Supplier: ASCO
Description: Numatics PS182 is the most rugged of the Numatics Pressure Switches. Available in 1/8 or 1/4 NPT and BSPP threads, it is easily incorporated into an air system using a FlexiBlok diverter plate or diverter block. The unique 12 mm, micro connector makes it simple for electrical
- Operating Temperature: -40 to 250 F
- Switched Current: 4 amps
- Switched AC Volts: 250 volts
- Switched DC Volts: 12 volts
-
Supplier: Micro Technologies
Description: suitable for dry circuits of 20mA, suitable for signaling a controller or lighting an indicator. Applications Include: Excellent general purpose low pressure to electric interface for monitoring and control applications. Oxygen Concentrators Appliances Pneumatic Equipment Air Filters
- Switch Point Range: 0.00180635 to 2 psi
- Operating Temperature: -40 to 140 F
- Switched Current: 0.01 to 0.02 amps
- Pressure Measurement: Differential, Gauge, Vacuum
-
Supplier: Nordson EFD
Description: The 787MS-SS MicroSpray™ valve’s innovative design incorporates a small gauge disposable dispensing tip to apply a precise, uniform spray pattern more than 30% smaller than standard spray valves. Using Low Volume Low Pressure (LVLP) technology it produces spray patterns as small as 3.3
- Application: Adhesive / Silicone, Coatings / Paint, Flux / Solder
- Dispensed From: Barrel / Syringe
- Material Feed: Continuous Feed
- Dispensing Equipment Type: Dispense Only
-
Supplier: AIRBRASIVE
Description: Our Model K is one of the most popular in the product line. It is ideal for lab use or pilot production research. It holds the same amount of powder as our 6500 but incorporates an air patented electro-magnetic vibratory feed system for powder delivery. It incorporates separate controls for
- Abrasive Grain / Media Flow: 0.0882 lbs/min
- Blast Pressure: 140 psi
- Features: Abrasive Injector, Cutting Head, Gun / Lance, Hopper / Tank, Other
- Power Source: Air / Pneumatic
-
Supplier: Honeywell Sensing & IoT
Description: an internal pressure reference of one atmosphere at sea level, and vented gage versions measure pressure with respect to ambient pressure. They are RoHS compliant and are designed and manufactured according to ISO 9001 standards. Value to Customers Media compatibility: Common
- Working Pressure Range: 0 to 250 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Honeywell Sensing & IoT
Description: an internal pressure reference of one atmosphere at sea level, and vented gage versions measure pressure with respect to ambient pressure. They are RoHS compliant and are designed and manufactured according to ISO 9001 standards. Value to Customers Media compatibility: Common
- Working Pressure Range: 0 to 500 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Honeywell Sensing & IoT
Description: an internal pressure reference of one atmosphere at sea level, and vented gage versions measure pressure with respect to ambient pressure. They are RoHS compliant and are designed and manufactured according to ISO 9001 standards. Value to Customers Media compatibility: Common
- Working Pressure Range: 0 to 100 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Radwell International
Description: MICRO REGULATOR, THREADED 1/8 INCH,1/4 INCH, GAUGE PORT 1/8 INCH, MAX INLET PRESSURE: 13 BAR. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Features: Regulator (general), Threaded
-
Supplier: Cole-Parmer
Description: • Uni- and bi-directional pressure measurement offer high accuracy for building energy management • Static accuracy of
1% • Fully protected against reverse wiring • Fire retardent case is UL 94 V-0 approved Low-pressure transucers sense gauge or differential pressure - Signal Output: Analog Voltage
- Pressure Measurement: Differential
-
Supplier: Cole-Parmer
Description: • Uni- and bi-directional pressure measurement offer high accuracy for building energy management • Static accuracy of
1% • Fully protected against reverse wiring • Fire retardent case is UL 94 V-0 approved Low-pressure transucers sense gauge or differential pressure - Signal Output: Analog Voltage
- Pressure Measurement: Differential
-
Supplier: Cole-Parmer
Description: • Uni- and bi-directional pressure measurement offer high accuracy for building energy management • Static accuracy of
1% • Fully protected against reverse wiring • Fire retardent case is UL 94 V-0 approved Low-pressure transucers sense gauge or differential pressure - Signal Output: Analog Voltage
- Pressure Measurement: Differential
-
Supplier: Cole-Parmer
Description: • Uni- and bi-directional pressure measurement offer high accuracy for building energy management • Static accuracy of
1% • Fully protected against reverse wiring • Fire retardent case is UL 94 V-0 approved Low-pressure transucers sense gauge or differential pressure - Signal Output: Analog Voltage
- Pressure Measurement: Differential
-
Supplier: Sentry Air Systems, Inc.
Description: of air volume, the RuggedAir captures most pollutants at the source before contaminating the larger work space. This system features a cleanable Micro-Pleat Series 2 Particulate Filter that offers the ability to clean the filter with compressed air without removing it from the
- Airflow: 530 SCFM
-
Fume and Smoke Collectors - Model 500 Heavy Duty Air Cleaner with Cleanable Filters -- SS-500-BU-MP1Supplier: Sentry Air Systems, Inc.
Description: This Model 500 Air Cleaner with Micro-Pleat Filters provides air filtration for applications such as welding, grinding, powder weighing, and dust collection. The Model 500 Air Cleaner provides up to 1,100 CFM of air volume and is built for heavy-duty fume
- Airflow: 400 SCFM
- Minimum Particle Size Filtered: 0.3 µm
- Features: HEPA / ULPA Filters
-
Supplier: Sentry Air Systems, Inc.
Description: control. The digital display allows the operator to monitor the saturation of the filter with a digital Magnehelic Gauge (MP1 and HEPA filter models only) and hour counter. As the filter becomes saturated, the static pressure increases and the digital readout will display this increase
- Airflow: 700 SCFM
- Minimum Particle Size Filtered: 0.12 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Supplier: Sentry Air Systems, Inc.
Description: increases and the digital readout will display this increase in pressure. Once the pressure reaches a certain point, the filters will need to be cleaned. Product Features: Includes: variable speed controller (115V only) and Magnehelic Gauge (MP1 & HEPA units only) Air
- Airflow: 630 SCFM
- Minimum Particle Size Filtered: 0.3 µm
- Features: HEPA / ULPA Filters
-
Supplier: SSI Technologies, LLC
Description: The MediaNugget™ (P31) absolute & gage pressure sensors are piezoresistive sensors without signal conditioning for low-cost OEM applications. The MediaNugget™ family of micro-machined, absolute pressure sensors has optimum media isolation for use with both harsh and benign
- Working Pressure Range: 0 to 300 psi
- Operating Temperature: -40 to 221 F
- Signal Output: Analog Voltage
- Media: Gas, Liquid
-
Supplier: Ebac Industrial Products, Inc.
Description: The NBC over pressure gauge shows the pressure differential between the air inside the shelter and outside air. The air pressure is regulated to a maximum of 25 mbar by a pressure relief valve mounted in an inner wall of the shelter. The Power
-
Supplier: Labconco Corporation
Description: maximize containment. Exclusive features include: 23.4" deep interior to accommodate large micro and analytical balances; upper dilution air supply; upper containment sash foil; side-entry air foils; and true bag-in/bag-out filter disposal system. Other features include: 99.99%
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Sash Options: Vertical Sash
-
Supplier: Labconco Corporation
Description: maximize containment. Exclusive features include: 23.4" deep interior to accommodate large micro and analytical balances; upper dilution air supply; upper containment sash foil; side-entry air foils; and true bag-in/bag-out filter disposal system. Other features include: 99.99%
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Sash Options: Vertical Sash
-
Supplier: Labconco Corporation
Description: maximize containment. Exclusive features include: 30.0" deep interior to accommodate large micro and analytical balances; upper dilution air supply; upper containment sash foil; side-entry air foils; and true bag-in/bag-out filter disposal system. Other features include: 99.99%
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Sash Options: Vertical Sash
-
Supplier: Labconco Corporation
Description: maximize containment. Exclusive features include: 23.4" deep interior to accommodate large micro and analytical balances; upper dilution air supply; upper containment sash foil; side-entry air foils; and true bag-in/bag-out filter disposal system. Other features include: 99.99%
- Hood Face Velocity: 175 to 295 SFPM
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Features: Other
-
Supplier: Techcon
Description: of precision and consistency is required. A smooth internal fluid path designed reduces turbulence flow, prevents air entrapment and fluid dripping caused by ''back pressure'' built up. The flash free orifice ensures accurate and repeatable dispensing. And for the first time in the
- Needle Gauge: 25
- Needle Length: 1.25 inch
- Configuration: Needle
Find Suppliers by Category Top
Featured Products Top
-
environments. If you cannot find the product you need please contact your local sales office or distributor. Features: Interfaces to most Air Gauge spindles, mandrels or bore heads High stability Air to Orbit Converter Resolution better than 0.1 µm Pressure 30 psi Simple set up and Mastering using Orbit or integral screen (read more)
Browse Data Input Modules Datasheets for Ametek Solartron Metrology -
The AP4/AG4 gauge pressure sensor series is composed of a silicon piezeoresistive pressure sensing chip and a signal conditioning integrated circuit. The low-level signal from the sensing chip is amplified, temperature-compensated, calibrated and finally converted to digital data proportional (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The 8MPP2 low-pressure sensor utilizes Sensata’s field-proven automotive Micro-Electro-Mechanical-Systems (MEMS) technology that outputs fully conditioned pressure values via the digital I²C bus. The 8MPP2 features best-in-class performance including high accuracy, low power (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
The micro-capacitance silicon sensor that is produced with our micro-machining technology is the key component of FCX transmitters’ high performance and reliability. A wide range of models are available for gauge or differential pressure, and flow with competitive low cost options (read more)
Browse Pressure Transmitters Datasheets for Fuji Electric Corp. of America -
pressure gas from the supply enters the regulator through the inlet port. The inlet pressure gauge will indicate this pressure. The gas then passes through the normally open pressure control valve orifice and the downstream pressure rises until the valve actuating diaphragm is deflected sufficiently to (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
hydraulic pressure transmitters, pressure switches and gauges, improving the accuracy, reliability and life of these devices. The Micro Damp operates at system pressures up to 5,000 psi, and is so small it can be incorporated directly into the sensing port of a (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
values are saved as .csv on the micro SD card. This means that the measurement data recorded by the air quality meter can be imported directly into the company's own database. The measurement data from the air quality measuring device can be displayed in graphical and tabular form via the software (read more)
Browse Particle Analyzers Datasheets for PCE Instruments / PCE Americas Inc. -
The Quadrigage (Tetra Gauge) consists of three interconnected pressure gauges in a single metal housing. The unit is perfect for use with hydraulic, air, and vacuum systems. A big advantage of a Quadrigage is that it protects the low-pressure gauges from damage due to over-pressure because (read more)
Browse Leak Testing Equipment Datasheets for HydraCheck Inc. -
simplified so that the operator can set the output pressure desired through a regulator on the front panel of the system. The output pressure gauge is located to accurately reflect the output pressure of the system. The Zero Air Generator is designed to fit into a 19" rack with optional slides (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
Various pressure ranges from 0-25 kPa up to 0-1000 kPa, depending on model Pressure type: Gauge pressure / Gauge negative pressure Pressure media: non-corrosive gas Supply voltage (constant voltage): 5+/-0.25 V Output voltage: 0.5 to 4.5 V Accuracy (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
and then removed from. the silicon mold. Finally, fluidic connections to the channels. were punched with 15 gauge blunt needles (Howard Electronic. Instruments, USA). The PDMS replica was bonded. with clean glass slides after treating with air plasma for 2 min. 3.3 Experimental set-up. Pipette tips were
More Information Top
-
Materials Technologies, Automation Systems and Information Technologies in Industry
1Dust generator 2 airflow distribution plane 3 measuring hole 4 static drop measuring ring 5 dust control part 6 Air regulating plate 7 micro - pressure gauge 8 dust sampling instrument 9 U tube 10 .
-
Patents and Certificates for Useful Models
The control system contains a micro controller, an air - pressure gage (located behind the compressor), and a trans- ducer that determines whether or not the flame has been extinguished.
-
Pressure calibration and certification of a quartz pressure transducer
The calibration and certification of a 0--15 psia micro processor controlled quartz pressure transducer using an air piston gage primary standard is discussed.
-
The organization and postnatal development of the commissural projection of the rat somatic sensory cortex
Single or mul- tiple injections of 0.05 to 0.1 p1 were made through a 31- gauge needle attached to a one micro liter Hamilton syringe or with air pressure through glass micro- pipettes having tip diameters of 20-50 pm.
-
Fine structural relationships between neurites and radial glial processes in developing mouse spinal cord
A 3o or 32 gauge needle, held by a micro manipulator and attached to an air pressure regulated perfusion apparatus, was inserted into the right or left ventricle of the heart.
-
Spent Nuclear Fuel [SNF] Project Canister Storage Building [CSB] Final Safety Analysis Report [FSAR] Annex A [Sec 1-4]
senses a compressed air pressure drop to 101lb/in* gauge , it signals the micro processor to start a compressor.
-
A skeletal framework artificial hand actuated by pneumatic artificial muscles
The instantaneous change of the air pressure inside is measured with a digital pressure gauge , and sent to a micro processor or an oscilloscope by electric signals coming from the gauge.
-
Vacuum Packaging Technology for Uncooled Infrared Sensor
Considering the process compatibility with IRFPAs and the measurable pressure range, we developed a micro -vacuum gauge based on heat conduction through the air .
-
Fabry-Perot fiber optic sensors in harsh environments
This air gap isolates the gauge micro -capillary tube and FPI cavity from disturbances such as external pressure , stress or longitudinal thermal expansion of the outer protection tubes.
-
Cerebrospinal Fluid Disorders
This device uses a strain- gauge micro chip encapsulated in a titanium case within a nylon catheter. the pressure changes through an air pouch and transmits them along the catheter to a pressure transducer located within the MU itself.
Indicates content that may require registration and/or purchase.