Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Arcmed Bio-Chem
Description: What is a Solenoid Operated Micro-Pump? A Micro-Pump is a solenoid operated device designed to provide a precise, repeatable and discrete dispensed volume of fluid. The flow path is isolated from the operating mechanism by a flexible diaphragm. When the solenoid is
- Maximum Discharge Flow: 0.00025344 GPM
- Pump Type: Diaphragm Pumps, Metering Pumps, Micro Pumps, Positive Displacement Pumps, Self-Priming Pump
- Features: Other
- Pump Housing Material: Plastic
-
Supplier: CO2Meter.com
Description: These micro gas sampling pumps are designed to provide a constant flow of air across any of our sample draw sensors, or sensors with tube cap kits. This makes them perfect for bench-top testing of sensors for closed-loop sampling applications. Here is an example of a closed-loop
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: CO2Meter.com
Description: The Gas Sampling Sensor Micro Pump Kit contains all the accessories you need to draw samples using our SenseAir or GSS sensors and sensor Devkits with tube caps. Install the pump behind the sensor to pull the sample gas over the sensor membrane / chamber for accurate readings.
-
-
Supplier: GasLab
Description: The Gas Sampling Sensor Micro Pump Kit contains all the accessories you need to draw samples using our SenseAir or GSS sensors and sensor Devkits with tube caps. Install the pump behind the sensor to pull the sample gas over the sensor membrane / chamber for accurate readings.
-
Supplier: CO2Meter.com
Description: These micro gas sampling pumps are designed to provide a constant flow of air across any of our sample draw sensors, or sensors with tube cap kits. This makes them perfect for bench-top testing of sensors for closed-loop sampling applications. Here is an example of a closed-loop
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: CO2Meter.com
Description: These micro gas sampling pumps by Thomas are designed to provide a constant flow of air across any of our sample draw sensors or sensors with tube cap kits. This makes them perfect for bench-top testing of sensors for closed-loop sampling applications. Using a pump, an
-
Supplier: GasLab
Description: These micro gas sampling pumps by Thomas are designed to provide a constant flow of air across any of our sample draw sensors or sensors with tube cap kits. This makes them perfect for bench-top testing of sensors for closed-loop sampling applications. Using a pump, an
-
Supplier: ARGAL s.r.l.
Description: diaphragms; Bidirectional valve to control air flow to and from air chambers. Metal free, advanced pneumatic distributor easily accessible from the outside does not require disassembling the pump to be inspected. “Normal” pneumatic distributor or “Progress” pneumatic distributor
- Discharge Size: 1 inch
- Maximum Discharge Flow: 43.559999999999995 GPM
- Media Temperature: 275 F
- Water Temperature: 275 F
-
Supplier: ARGAL s.r.l.
Description: diaphragms linking shaft; Bidirectional valve to control air flow to and from air chambers. Metal free, advanced pneumatic distributor easily accessible from the outside does not require disassembling the pump to be inspected. “Normal” pneumatic distributor or “Progress”
- Discharge Size: 0.75 inch
- Maximum Discharge Flow: 26.4 GPM
- Media Temperature: 203 F
- Water Temperature: 203 F
-
Supplier: Radwell International
Description: VACUUM EJECTOR, PIINLINE MICRO BI, 26 PSI OPTIMUM FEED PRESSURE, 6-6 MM CONNECTORS, LOW/FLUCTUATING COMPRESSED AIR APPLICATION. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor Scientific’s solenoid and pneumatic operated dispensing pumps are positive displacement, piston driven devices that offer micro liter dispense rates at accuracies of +/- 2%. The SV500 dispensing pump series stainless steel constructions have wetted parts of
- Maximum Discharge Flow: 0.0237754845 GPM
- Discharge Size: 0.25 inch
- Power Source: Air / Pneumatic
- Features: Other
-
Supplier: Oil-Rite Corp.
Description: For applications with multiple feed points, internal Threadapter connections provide common air and lubricant lines for all PurgeX pumps in the same manifold. Each PurgeX in the manifold operates as an individual pump with a separate adjustment for lubricant delivery per cycle.
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Grease, Oil
- Feed Type: Multi-line
-
Supplier: Oil-Rite Corp.
Description: feed. For applications with multiple feed points, internal Threadapter connections provide common air and lubricant lines for all PurgeX pumps in the same manifold. Each PurgeX in the manifold operates as an individual pump with a separate adjustment for lubricant delivery per
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Grease, Oil
- Feed Type: Multi-line
-
Supplier: Oil-Rite Corp.
Description: feed. For applications with multiple feed points, internal Threadapter connections provide common air and lubricant lines for all PurgeX pumps in the same manifold. Each PurgeX in the manifold operates as an individual pump with a separate adjustment for lubricant delivery per
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Grease, Oil
- Feed Type: Multi-line
-
Supplier: Oil-Rite Corp.
Description: feed. For applications with multiple feed points, internal Threadapter connections provide common air and lubricant lines for all PurgeX pumps in the same manifold. Each PurgeX in the manifold operates as an individual pump with a separate adjustment for lubricant delivery per
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Grease, Oil
- Feed Type: Multi-line
-
Supplier: Danfoss A/S
Description: Micro Plate technology that improves heat transfer and reduces the amount of material used. To meet demands for higher COPs in heat pumps, the H22L-C is designed to work efficiently with close temperature approaches. Condenser optimised for R407C in high efficiency residential heat
- Maximum Working Pressure: 580.1508 to 696.18096 psi
- Technology: Air-Cooled, Plate
- Application / Industry: HVAC
- Features: Other
-
Supplier: Filtertech, Inc.
Description: be the responsibility of the customer and invoiced at the end of the trial. Installation is easy requiring hook up of 460V/3/60Hz voltage, air line and the included portable hoses with quick disconnects for the self-priming feed pump and discharge for the clean supply pump.
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: Applications - Dialysis and transfusions - Heart-lung machines - Blood separators - Infusion and heart pumps - Alimentary pumps - Contrast medium pumps - Diagnostic systems
- Pipe Diameter: 0.0625 to 0.75 inch
- Media Temperature Range: 40 to 140 F
- Operating Pressure: 0 to 30 psi
- Operating Temperature: 40 to 140 F
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: TOPSFLO micro diaphragm pumps and compressors are based on a simple principal,the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transferred to a diaphragm by means of a connecting
- Discharge / Operating Pressure: 26.1066310842955 psi
- Flow Capacity: 0.353146667214887 SCFM
- Features: Corrosive / Sour Gas, Other
- Power Source: DC
-
Supplier: Micro Sensor Co., Ltd.
Description: refrigeration systems, industrial process control and automatic detection systems, pumps or compressors, and central air conditioning control systems. · Heavy Duty & Shock Resistance · 16Bar~1000Bar · Accuracy:±1%FS Used For: It can be widely used in industrial or civil field pressure
- Accuracy: 1 ±% FS
- Pressure Measurement: Absolute, Gauge
-
Supplier: Nordson EFD
Description: Nordson EFD’s unique MicroMark™ spray marking systems eliminate clogging, maintenance, and downtime by using a programmable air delay after each cycle to clean the spray nozzle. Ideal for color coding, indicating pass/fail, or showing production or test status, our marking systems produce
- Application: Coatings / Paint
- Mounting: Machine Mounted
- Features: Other
- Dispensing Type: Round Spray
-
Supplier: Hydrofarm, Inc.
Description: Pump with 6 outlets, 45L per The Active Aqua EXTRA LARGE 8 1/2" air stone disc is a great way to add oxygen to your hydroponic growing system. The micro-pore design energizes your growing solution as it aerates and circulates your nutrients. It will extend the life of your
-
Supplier: Waytek, Inc.
Description: Arrangement: 1 Form C Internal resistor Fog lamp and headlight control, rear window defogger, air-conditioning, fuel pump controls
- Coil Resistance: 90 ohms
- Operating Temperature: -40 to 257 F
- Throw: Double Throw
- Features: Other
-
Supplier: ASTM International
Description: 1.1 This practice covers the micro-vacuum collection of surface dust for subsequent determination of metals. The primary intended application is for sampling from soft, rough, or porous surfaces. 1.2 Micro-vacuum sampling is carried out using a collection nozzle attached to a filter
-
Description: for high pressure applications as in the case of certain peristaltic pump designs where an off chip compressed air supply is used to drive the fluids in micro channels created by a twin layer, one formed by bondage between glass with replica moulded PDMS and another between PDMS
-
Supplier: Thomas An Ingersoll Rand Business
Description: Pneumatic Pads Micro Film Readers Ozone Generators Vacuum Frames Copy Machines Vending Machines (Drink) Blood Pressure Machines Air and Gas Samplers Computer Plotter/Printers Blood Analyzer De-Soldering Equipment Pump Priming Photo Processing Pond Aeration Aeration Suction
- Ultimate Operating Vacuum: 201.2 torr
- Pumping Speed: 0.7 to 1.4 CFM
- Operating Temperature: 50 to 104 F
- Features: AC Single Phase, Compressed Air / Fluid, DC Power
-
Description: volume:micro-liter to mini-liter. Option of submicro-liter spraying system. Fluid viscosity:wide range from very thin fluid to Dow-Corning 360 silicone oil or more viscous fluid Atomization effect: fine,uniform,5-50 micro fluid atomization. Extremely high consistency and repeatability.
- Spray Technology: Air Spray (Air Atomized)
- Mounting: Machine / Reciprocator
- Options / Components: Pump / Compressor
- Features: Spray / Atomization (Wet Coating)
-
Supplier: Thomas An Ingersoll Rand Business
Description: Micro Film Readers Ozone Generators Vacuum Frames Copy Machines Vending Machines (Drink) Blood Pressure Machines Air and Gas Samplers Computer Plotter/Printers Blood Analyzer De-Soldering Equipment Pump Priming Photo Processing Pond Aeration Aeration Suction Equipment
- Discharge / Operating Pressure: 10 to 35 psi
- Flow Capacity: 0.6 to 1.4 SCFM
- Horse Power: 0.0999804407137504 to 0.200094903465991 HP
- Power Source: AC Single Phase, DC
-
Supplier: Dupont Molykote
Description: Heat cure coating for aluminum pistons Molykote® PA-744 Anti-Friction Coating is a dispersion of a selected blend of solid lubricants in an organic resin-solvent system APPLICATIONS Excellent long-term lubricating film for pistons used in automotive air conditioner compressors; gasoline and
- Operating / Use Temperature: -103 to 572 F
- Flash Point: 93.2 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.21 specific gravity
- Functions: Compressors / Piston Pumps
-
Supplier: FIPA Inc.
Description: Small and very light for installation directly on suction cups for fast vacuum build-up and short gripping times Blow-off from a fast-reacting micro valve enables very short cycle times Graded blow-off boost effect: Initially the blow-off is supported by ambient air, for placement that
- Venturi: Venturi Air Jet
-
Hydrostatic and Hydrodynamic Bearings - Custom Tilt Pad Fluid Film Journal Bearings -- Flexure PivotSupplier: Waukesha Bearings
Description: compressors Refrigeration compressors Integrally geared pumps Micro gas turbines Expanders Gearboxes
-
Supplier: Clippard
Description: is required to pilot the 3-way valve. Features: Indicator shows valve in shaded position Micro gap construction - snap action and no blow by
- Ultimate Operating Vacuum: -2,415 torr
- Pumping Speed: 0.6 CFM
- Pumping Speed / Displacement: 0.6 CFM
- Operating Temperature: 32 to 180 F
-
Supplier: Western Analytical Products
Description: High Pressure Micro-Splitter Valve or High Pressure Universal Prime/Purge Valve inline between the pump and the injector valve. You can then safely divert pump flow to a waste container at a sufficient rate to dislodge the air. Remove air from the solvent line
- Pressure Rating: 4,000 psi
- Valve Type: Injection Valves
Find Suppliers by Category Top
Featured Products Top
-
. Micro drives are used to power the fuel pump to ensure the correct pressure in the fuel system. The properties required include high performance density together with low weight and superior reliability. Research, military and increasingly industry, media and (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
through the air, the contact between the sensor and the wall is ensured by water from a neat outside pump. Collected data is valuable, but even more so when geo-tagged with great precision. However, this poses another technical challenge, as Bike’s environment makes GPS usage (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc.
Conduct Research Top
-
Improving Wastewater Treatment With Air Flow Instrumentation
aeration basins. This process requires the pumping of compressed air into the aeration basins where a diffuser system ensures the air is distributed evenly for optimum treatment. Tiny micro-organisms in the aeration basins decompose biologically degradable organics in the wastewater. These micro
-
Trace Oxygen and CO2 Analyzer for Modified Atmosphere Packaging
A thin, hollow needle and micro-pump takes gas samples through clear packaging material. A pierceable septum is applied to the packaging material to insure outside air does not mix with the air inside. This makes the TecPen useful as a gas analyzer for quality control during modified atmosphere
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
. Keywords: Dielectrophoresis / Fluid mixing / Microfluidics / Dielectrophoretic sample. management DOI 10.1002/elps.201100171. 1 Introduction. Mixing in microfluidic devices has an important role in. numerous biological and chemical applications. Rapid. mixing is necessary in many lab-on-a-chip and micro
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
field,. greatly improving the device throughput. In addition, the. DC field creates electrokinetic flow across the length of the. sample channel, alleviating the need for a pump in pressure-driven. flow [18, 20-28]. Contactless dielectrophoresis (cDEP) is a promising new. DEP technique [29
More Information Top
-
Simulation and experimental studies on a micro diaphragm air pump actuated by PZT
A prototype of the micro air pump whose cavity’s dimension is 60×16×2mm was fabricated.
-
High Performance Computing
As an example, we treat a micro air pump that comprises a micro-membrane.
-
Simulation and experimental studies on a piezoelectrically actuated microdiaphragm air pump
A proto- type of the micro air pump is fabricated by precise fabrication.
-
Optimization of thickness distribution of micro-membrane by genetic algorithm
As an application of the developed method, the thickness distribution of the micro-membrane of a micro air pump is optimized.
-
Design and fabrication of synthetic air-jet micropump
KEYWORDS: Micro air pump , Synthetic jet, Piezoelectric, PDMS replica .
-
Development of a power assist suit for nursing work
The arms, shoulders, waist and legs have pneumatic rotary actuators dnven directly by micro air pumps .
-
Stand alone wearable power assisting suit - sensing and control systems
The arms, waist and legs have pneumatic rotary actuators driven directly by micro air pumps supplied by portable Ni-Cd batteries.
-
http://waset.org/publications/13138/development-of-synthetic-jet-air-blower-for-air-breathing-pem-fuel-cell
So, one of the key technologies is a micro air pump and blower which can feed sufficient air into the fuel cell.
-
Incorporating Haptic and Olfactory into Surgical Simulation
micro air pump .
-
Design of blood pressure measurement with a health management system for the aged
The micro air pump and solenoid valve are used to press and release the cuff pressure.
Indicates content that may require registration and/or purchase.