Products/Services for Micro Coaxial Ribbon Cables

  • Flat Cables-Image
    Flat Cables - (369 companies)
    How to Select Flat Cables Flat cables are used in computers for internal connections to peripherals. They consist of highly stranded, individually-insulated conductors that are laid parallel and then fused in a flat, flexible ribbon form. ...
  • Coaxial Cables and Triaxial Cables-Image
    Coaxial Cables and Triaxial Cables - (866 companies)
    Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath...
  • Cable Assemblies-Image
    Cable Assemblies - (2597 companies)
    Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end. How to Select Cable Assemblies. Cable assemblies are collections of wires or cables banded or bound in a single unit with connectors...
  • Computer Cables-Image
    Computer Cables - (475 companies)
    ...types of computer. Examples include: Parallel ATA (PATA) cables are used to connect storage devices such as hard drives and CD-ROM drives to a computer's motherboard. These ribbon cables have two or three connectors, only one of which plugs...
  • Audio Cables-Image
    Audio Cables - (375 companies)
    CCTV) systems or community access television (CATV). Bulk cable is recommended for longer runs. . Coaxial cables or coax are used for digital audio because of their relatively low cost and large bandwidth. RG6 and RG11 audio cables are inexpensive...
  •  
    Patch Cables and Cords - (311 companies)
    ...connectors are available with 4, 6 or 9 pins. RJ-11 and RJ-45 connectors are used for serial data transmission. USB connectors are used with the universal serial bus (USB) and include lettered (A and B) versions in both micro and mini sizes. Patch cables...
  •  
    Wire, Cable, and Connector Tools - (860 companies)
    Wire, cable and connector tools are used to assemble and install wires, cables and connectors. There are many different types of products. Categories include tool kits, cable tie guns, crimpers, cutters or scissors, connector extractors, pin...
  •  
    Wire and Cable Crimpers - (501 companies)
    ...applications where soldering has been deemed too expensive, complex, or time consuming to install. There is overall less processing, and the connection will be more durable due to strain relief. Coaxial cable installations require extensive use...
  •  
    Wire and Cable Strippers - (305 companies)
    Cable and wire strippers are devices used to remove sections of insulation from electrical wire, allowing access to the conductor for terminating and splicing. This guide includes handheld, benchtop, powered, and chemical stripping processes. Cable...
  •  
    AC Power Cords - (501 companies)
    ...power cords. A cable's rated voltage affects other aspects of its design, such as the type and thickness of its insulation. Most cables designed for high voltage applications use thicker thermoplastic insulation, which has generally replaced the older...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
BRIM Electronics, Inc.
Flexible Circuit Technologies, Inc.
Amphenol Communications Solutions
Amphenol Communications Solutions
Eteily Technologies India Pvt. Ltd.