-
Supplier: ROHM Semiconductor USA, LLC
Description: The KMX62G is a high-performance, low-power, magnetometer-accelerometer device that is coupled with sensor fusion software and auto-calibration algorithms to additionally deliver the industry’s first highly accurate gyro emulation providing a 9-axis solution. Optimized for mobile
-
Supplier: ROHM Semiconductor USA, LLC
Description: The KMX61G is a high-performance, low-power, magnetometer-accelerometer device enhanced with integrated sensor fusion software and auto-calibration algorithms to deliver the industry’s first highly accurate gyro emulation. Optimized for mobile applications, the KMX61G requires only 450µA of
-
Supplier: LORD MicroStrain Sensing Systems
Description: Wireless Accelerometer Node Overview The G-Link® -LXRS™ Wireless Accelerometer Node features on-board triaxial ±2 g or ±10 g MEMS accelerometers and an internal temperature sensor. G-Link® -LXRS™ can be employed to measure vibration or acceleration,
- Acceleration: -10 to 10 g
- Frequency Range: 1 to 512 Hz
- Operating Temperature: -4 to 140 F
- Sensor Outputs: Acceleration, Temperature
-
-
Supplier: LORD MicroStrain Sensing Systems
Description: Wireless Accelerometer Node Overview The G-Link® -LXRS™ Wireless Accelerometer Node features on-board triaxial ±2 g or ±10 g MEMS accelerometers and an internal temperature sensor. G-Link® -LXRS™ can be employed to measure vibration or acceleration,
- Operating Frequency: 2,400 MHz
- Maximum Transmission Distance: 70 to 2,000 m
- Output Power: 0 to 15.910646070264992 dBm
- Operating Temperature: -20 to 60 C
-
Supplier: Jewell Instruments, LLC
Description: Jewell Instruments AKA Series Accelerometers are an excellent choice for cost to performance trade-off. The AKA is based on silicon micro-machined MEMS Capacitive Accelerometer technology and designed for low power and high stability. • Triaxial Configuration • Measuring ranges
- Acceleration: 2 to 40 g
- Frequency Range: 500 Hz
- Maximum Shock: 100 g
- Maximum Vibration: 20 g
-
Supplier: Jewell Instruments, LLC
Description: Jewell Instruments DKA Series Accelerometers are an excellent choice for cost to performance trade off. The DKA is based on silicon micro-machined MEMS Capacitive Accelerometer technology and designed for low power and high stability. • Triaxial Configuration • Measuring ranges
- Acceleration: 2 to 40 g
- Frequency Range: 500 Hz
- Maximum Shock: 100 g
- Maximum Vibration: 20 g
-
Supplier: Columbia Research Labs, Inc.
Description: Columbia Models SA-107LN and SA-107LNC Servo Accelerometers are highsensitivity, low noise sensors designed for use in seismic and low level, low frequency motion studies. The accelerometers are self-contained and provide a high level, low impedance output. No signal conditioning is
- Acceleration: -2 to 2 g
- Frequency Range: 100 to 200 Hz
- Minimum Accuracy: 0.1 +/-% FS
- Maximum Shock: 200 g
-
Supplier: Columbia Research Labs, Inc.
Description: accelerometers are supplied with Columbia's exclusive micro-miniature detachable cable and connector assemblies. High temperature units will operate in environments up to +500 Deg F. Features Vibration & Shock Sensitivities 0.5 pC/G & 1.5 pC/g Frequency Response to 20KHz
- Acceleration: 1,000 g
- Frequency Range: 2 to 10,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Shock: 5,000 g
-
Supplier: Columbia Research Labs, Inc.
Description: applications. Like the single-axis SA-107LN, these multi-axis sensors allow measurements in the low frequency micro-G range. Aside from the traditional DC-coupled zero output, the SA-207LN and SA-307LN Accelerometers provide AC-coupled zero output which eliminates tilt-induced
- Acceleration: -50 to 50 g
- Frequency Range: 75 to 300 Hz
- Minimum Accuracy: 0.03 +/-% FS
- Maximum Shock: 1,000 g
-
Description: MMA7360, THREE AXIS LOW-G MICRO
-
Supplier: Columbia Research Labs, Inc.
Description: The Models 8201-M5 and 8201-M10 Piezoelectric Accelerometers are small, completely self-contained vibration measuring systems having a built-in amplifier within the housing. These units are offered with sensitivities of 5 mv/g and 10 mv/g for the measurement of low to medium
- Acceleration: 20,000 g
- Frequency Range: 2 to 15,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Shock: 20,000 g
-
Supplier: ODG (Origin Data Global)
Description: MMA7360, THREE AXIS LOW-G MICRO
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: AKE392B-Wireless three-axis accelerometer sensor series products is RION company imported the Switzerland patented technology to produce for using widely, suitable for vibration testing, impact testing and more fields. The product uses a digital interface output, RS232/485/TTL optional, can
- Acceleration: 1 to 40 g
- Frequency Range: 5 to 300 Hz
- Operating Temperature: -40 to 185 F
- Sensor Technology: MEMS
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: AKE390B voltage type accelerometer sensor series products is RION company imported the Switzerland patented technology to produce for using widely, suitable for vibration testing, impact testing and more fields. This series products with firm structure,low power consumption, excellent
- Acceleration: 1 to 40 g
- Operating Temperature: -40 to 185 F
- Sensor Technology: MEMS
- Device Category: Sensor / Transducer
-
Supplier: e-con Systems™ Inc
Description: iMX6 Micro SOM – eSOMiMX6-micro Features NXP/Freescale i.MX6 Quad/Dual ARM® Cortex™-A9 based CPU @ 800MHz Core 1GB/2GB LPDDR2 4GB eMMC FLASH (expandable upto 32GB) eSOMgears - Over-the-Air (OTA) Firmware Upgrade Solution 10mA suspend current Precertified WiFi - 802.11 b/g/n &
- Flash Memory (RAM): 4,000,000 KB
- Operating Temperature: -31 to 185 F
- Communication Networks: Ethernet
- Features: Other
-
Description: triax angular rate sensor (±300, 1500, 8k, 12k, 50k deg/sec options)ACCEL SLICE: triax accelerometer (±50, 100, 500 g options)IEPE SLICE: supports external piezo-electric sensors
- Analog Input Channels: 3 #
- Digital I/O Channels: 0 #
- Sampling Frequency: 900 kHz
- Resolution: 16 bits
-
Supplier: Wilcoxon Sensing Technologies
Description: Seismic sensor, ultra-quiet accelerometer, ultra-low frequency (0.05 Hz), measures to sub micro g levels, 10 V/g sensitivity, ±10% tolerance, top exit MIL-C-5015 connector, case isolated, SF7 mounting stud
- Acceleration: 0.5 g
- Frequency Range: 0.05 to 450 Hz
- Features: Corrosion Resistant, Integrated Electronics Piezo Electric (IEPE)
- Device Type: Sensor / Transducer
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: AKE398B current type accelerometer sensor series products is RION company imported the Switzerland patented technology to produce for using widely, suitable for vibration testing, impact testing and more fields. This series products with firm structure,low power consumption, excellent
- Acceleration: 1 to 40 g
- Operating Temperature: -40 to 185 F
- Sensor Technology: MEMS
- Device Category: Sensor / Transducer
-
Supplier: Telatemp Corporation
Description: The device is also useful in characterizing environments such as production and assembly lines of delicate electronics, IC fabrication, communications and computer components, as well as active, vibration-sensitive pharmaceuticals. The TelaSHOCK is supplied with three internal accelerometers
-
Supplier: Telatemp Corporation
Description: The device is also useful in characterizing environments such as production and assembly lines of delicate electronics, IC fabrication, communications and computer components, as well as active, vibration-sensitive pharmaceuticals. The TelaSHOCK is supplied with three internal accelerometers
-
Supplier: Telatemp Corporation
Description: The device is also useful in characterizing environments such as production and assembly lines of delicate electronics, IC fabrication, communications and computer components, as well as active, vibration-sensitive pharmaceuticals. The TelaSHOCK is supplied with three internal accelerometers
-
Supplier: VAST STOCK CO., LIMITED
Description: Gateways ReliaGATE 10-11 (IoT Gateway) - TI Sitara AM3352, 800MHz 1 core, 512MB DDR3, 4GB eMMC, 2x 10/100 Eth, 2x CAN, 3G global cell with microSIM & GPS, WiFi, BLE, 3x SMA, accelerometer, -20 to +70C, Yocto-based Linux preinstallation + ESF + Oracle JVM prei
-
Supplier: Telatemp Corporation
Description: lines of delicate electronics, IC fabrication, communications and computer components, as well as active, vibration-sensitive pharmaceuticals. The TelaSHOCK-XR is supplied with three internal accelerometers oriented for measurement of three perpendicular axes. This instrument can be mounted
-
Supplier: VAST STOCK CO., LIMITED
Description: Networking Development Tools ReliaGATE 10-11 Development Kit, internal modem, no ReliaCELL support - Includes: 1x REGATE-10-11-33 (TI Sitara AM3352, 800MHz 1 core, 512MB DDR3, 4GB eMMC, 2x 10/100 Eth, 2x CAN, 3G global cell with microSIM & GPS, WiFi, BLE, 3x SMA, accelerometer,
- Category: Development Suite / Kit
-
Supplier: Instrumented Sensor Technology
Description: accelerometer data logger housing is constructed with a base mounting flange and four holes for rigid mounting to a supporting structure. The MSR-3C may be mounted in any orientation. Input Channel Characteristics Accelerometer Input Channels The MSR-3C low cost, portable
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- User Interface: Front Panel and Display
- Application: General Lab and Industrial, Vehicular
-
Supplier: Memsense, LLC
Description: performance and robust operation. The gyro bias stability of 1 degree per hour and accelerometer bias stability of 15 micro g supply ample inertial performance to support a range of applications from UAS navigation and control to pipeline inspection. User configurable options
- TJ: -40 to 85 C
- Features: Other
- Technology: RS422, USB
- Device Type: Transmitter
-
Supplier: LORD MicroStrain Sensing Systems
Description: Performance Fully calibrated, temperature-compensated, and mathematically-aligned to an orthogonal coordinate system for highly accurate outputs High performance, low drift gyros with noise density of 0.005°/sec/√Hz and VRE of 0.001°/s/g²2RMS Accelerometer noise as low as 25
- Angular Rate Range: 300 deg/sec
- Bandwidth: 250 Hz
- Linear Acceleration Range: -4 to 4 g
- Maximum Dimension: 1.74015842 inch
-
Supplier: Handheld
Description: field. LTE compatibility keeps your team connected without lag time, anywhere you go. And the Algiz RT7 houses NFC functionality, an integrated stand-alone u-blox GPS receiver, accelerometer, gyroscope and eCompass, plus an optional dedicated barcode scanner and eTicket RFID reader. The Algiz
- Speed: 1,200 MHz
- RAM: 1 GB
- Display Size: 7 inch
- Operating Temperature: -4 to 122 F
-
Supplier: LORD MicroStrain Sensing Systems
Description: Miniature Attitude Heading Reference System (AHRS) Overview The 3DM-GX3® -35 high-performance, miniature Attitude Heading Reference System (AHRS) with GPS, combines MEMS sensor technology and a highly sensitive embedded GPS receiver. It incorporates a triaxial accelerometer, triaxial gyro,
-
Supplier: Multi-Tech Systems, Inc.
Description: business. The mDot Box, which includes a MultiConnect® mDot™ RF module and a micro developer kit, utilizes the LoRa long range, long distance, RF spread spectrum technology by Semtech®, to create a solution that overcomes the most difficult challenges in this area: Distance and obstruction
Find Suppliers by Category Top
Featured Products Top
-
Improvements over the last two decades into Micro-electromechanical Systems (MEMS) technology enable today MEMS accelerometers to reach equivalent piezoelectric based accelerometer performances in terms of large bandwidth up to 20 000Hz, range up to ±64g and reduce noise down (read more)
Browse Vibration Measurement Instruments and Vibration Analyzers Datasheets for Tronics Microsystems
More Information Top
-
Article details - I/O aims to convert E&P industry to digital full wave imaging technology - Earthdoc
A key ingredient is the MEMS (Micro Electro Mechanical Systems) micro g accelerometer developed by I-O and produced at a facility in Stafford, Texas established in 1997.
-
A monolithic three-axis micro-g micromachined silicon capacitive accelerometer
[19] H. Kulah, A. Salian, N. Yazdi, and K. Najafi, “A 5 v closed-loop second- order sigma-delta micro- g micro accelerometer ,” in Proc.
-
Micromachined Accelerometers for Inertial Navigation Applications
20 Kulah H. , Salian A. , Yazdi N. , and Najafi K. , “A 5v closed-loop second-order sigma-delta micro- g micro accelerometer ,” Proceedings of the Solid-State Sensors and Actuators Workshop , Hilton Head Islands, SC , pp. 219 -222 , 2002 .
-
Noise analysis and characterization of a sigma-delta capacitive microaccelerometer
[17] H. Kulah, A. Salian, N. Yazdi, and K. Najafi, “A 5 V closed-loop second- order sigma-delta micro- g micro accelerometer ,” in Proc.
-
A CMOS-compatible high aspect ratio silicon-on-glass in-plane micro-accelerometer
… g silicon accelerometers with high performance CMOS interface circuitry Doctoral Dissertation EECS, The University of Michigan, Ann Arbor [17] Kulah H, Salian A, Yazdi N and Najafi K 2002 A 5v closed- loop second-order sigma-delta micro- g micro accelerometer Proc.
-
A multi-step electromechanical /spl Sigma//spl Delta/ converter for micro-g capacitive accelerometers
[5] H. Kulah et. al., “A 5V Closed-Loop Second-Order Sigma-Delta Micro- G Micro Accelerometer ,” Hilton Head 2002, Solid-State Sensors & Actuators Workshop, pp. 285-288, 2002.
-
A low-noise CMOS interface circuit for closed-loop accelerometer
REFERENCES [1] H.Kulah, A. Salian, N.Yazdi, and K. Najafi, "A 5V closed-loop second- order sigma-delta micro- g micro accelerometer ," in Proc.
-
Practical Applications of Intelligent Systems
2009) Penetration test of high- g micro accelerometer .
-
Research of Combined Triaxial High-g Accelerometer
Penetration test of high- g micro accelerometer ,” .
-
A Mode-Matching ΣΔ Closed-Loop Vibratory Gyroscope Readout Interface With a 0.004^°/s/√Hz Noise Floor Over a 50 Hz Band
[8] H. Kulah, A. Salian, N. Yazdi, and K. Najafi, “A 5 V closed-loop second-order sigma-delta micro- g micro accelerometer ,” in Tech.
Indicates content that may require registration and/or purchase.