Products & Services

See also: Categories | Featured Products | Technical Articles | More Information
  • Description: Sunnen Portable Hones are fast and efficient for all kinds of bore-sizing work. They can be run in an electric drill, air drill, drill press, or honing rig and are capable of honing open, shouldered, blind, keyway, splined, tandem, or rifled bores to a uniform surface finish of .08-1.5

    • Outer Diameter (OD): 0.18503947 to 60.0000324 inch
    • Form: Honing Stick
    • Applications & Coarseness: Internal / Bores
    • Abrasive / Stone: Superabrasive - Diamond

  • Description: and precision Fast - ergonomic loading and unloading, as well as easy tool changing Optimum surface quality, flatness, thickness tolerance and plane parallelism with narrowest tolerances on the work piece Extreme temperature stabilization over the tool surface and therefore constant

    • Applications / Materials Abraded: Cleaning / Surface Preparation, Finishing
    • Features: Floor Mounted / Stationary (Machine Tools)
    • Automation: None / Manual

  • Description: Our strategic focus is on providing superior CNC machining capabilities while designing and implementing processes that are cost efficient. Utilizing multi-axis machining centers and complete support services we manufacture to your designs. Our capabilities become your capabilities and we work to

    • Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
    • CNC Machining: 2-axis Machining, 4-axis Machining, Broaching, Drilling, Electrode EDM, Honing, Jig Boring, Milling, Swiss Machining, Turning, Wire EDM
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Welding
    • Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering

  • Description: Custom Machining Beyond the Packaging Industry Since 1990 Kwalyti Tooling and Machinery Rebuilding has been on the cutting edge of precision parts manufacturing. Our mission has always been to exceed our customer's expectations, and our trained technical staff, personalized service and

    • Diameter: 3" - 6"
    • CNC Machining: 4-axis Machining, Broaching, Deep Hole Drilling, Drilling, Honing, Jig Boring, Milling, Screw Machining, Swiss Machining, Turning, Water / Abrasive Jet Machining
    • Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Precious Metals, Rubber, Stainless Steel, Steel / Steel Alloys, Ultra-hard Materials
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding

  • Description: Double-sided system for simultaneous deburring on both sides The PETER-WOLTERS microLine AC700 double-sided batch machining system has been designed for high-precision series production of work pieces. Thanks to its modular structure, it is already in use as a precision grinding, lapping,

    • Rotary Speed: 30 to 120 rpm
    • Power: 10.0516528867711 HP
    • Industry Applications: Cleaning / Surface Preparation
    • Type: Deburring Machine

  • Description: researched and developed by Miyaki Co., to prevent such problems. Kashima Coat is a proprietary hard anodizing processing that Miyaki Company of Japan has invented, lubricating molybdenum disulfide deposited via electrical induction into the billions of micro-pores on the surface of

    • Functions & Features: Abrasion Resistant, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Oil & Grease Resistant, Wear / Erosion Resistant
    • Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Food & Beverage, Machine Tools, Marine, Medical / Healthcare, OEM / Industrial, Pipes / Piping, Process Equipment, Vessels (Tanks / Reactors)
    • Materials: Aluminum
    • Services: Buffing / Polishing, Degreasing, Honing / Superfinishing, Inspection / Monitoring, New / OEM Parts, Peening, Recoating / Refinishing, Research & Development, Sanding / Grinding, Stripping / Coating Removal

  • Description: No Description Provided

    • Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
    • Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
    • Machining Capabilities: Broaching, CNC Machining, Centerless Grinding, Deep Hole Drilling, Drilling, Honing, ID / Internal Grinding, Jig Grinding, Laser Machining, Milling, OD / External Grinding, Screw Machining, Surface Grinding, Swiss Machining, Turning, Wire EDM
    • Features: Europe Only, Midwest US Only, North America, Other, United States Only

  • Description: Lovejoy Chaplet Corp. is a premier manufacturer of custom, precision-machined components and assemblies. Our expertise lies in the utilization of CNC Turning and Milling equipment along with CNC Swiss and Single Spindle screw machines in the manufacture of machined components with complex

    • Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
    • CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Deep Hole Drilling, Drilling, Honing, Milling, Screw Machining, Swiss Machining, Turning
    • Materials: Aluminum, Brass, Bronze, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys, Titanium
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating

  • Description: CNC Industries, Inc. of Fort Wayne, Indiana is a world-class job shop specializing in high-speed CNC Machining, Fabrication and Assembly of component parts. Serving the Defense, Aerospace, Medical and Industrial markets, CNC Industries is committed to providing superior Price, Quality, Delivery,

    • Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Precious Metals, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium, Wood
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating
    • Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
    • Machining Capabilities: CNC Machining, Deep Hole Drilling, Drilling, Honing, Milling, Screw Machining, Surface Grinding, Swiss Machining, Thread Rolling, Turning

  • Supplier: AccuRounds

    Description: CNC Turning and Milling AccuRounds has a variety of options to manufacture precision round components. Beyond the size ranges and capabilities of our Swiss machines, our CNC lathes are ideal for machining your difficult projects. If your need involves larger diameter materials, cut blanks, heavy

    • Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
    • CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Honing, Milling, Swiss Machining, Turning
    • Materials: Aluminum, Brass, Bronze, Ceramics, Copper, Glass, Hardened Metals, Nickel / Nickel Alloys, Plastics, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
    • Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering

  • Description: enable the manufacturing of very complex parts. Turning Centers enable shorter lead times for production and prototype. Machines equipped with automatic bar feeds increasing production. Hard wired CNC controls and dedicated tools minimizes set-up times. Prototyping High volume lot sizes

    • Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Welding
    • Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
    • Machining Capabilities: CNC Machining, Centerless Grinding, Drilling, Honing, ID / Internal Grinding, Milling, OD / External Grinding, Screw Machining, Surface Grinding, Swiss Machining, Turning

  • Description: Goodwill Precision Machinery (GPM) is a subsidiary (established in 2004) of Advance Team Combine (HK) Limited founded in Hong Kong, China in 1998. This high-tech company's primary business includes subcontracting of precision machining of mechanical parts and R&D of non-standard mechanical

    • Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
    • CNC Machining: 3-axis Machining, 4-axis Machining, Broaching, Deep Hole Drilling, Drilling, Electrode EDM, Gun Drilling, Honing, Jig Boring, Laser Machining, Milling, Screw Machining, Swiss Machining, Turning, Water / Abrasive Jet Machining, Wire EDM
    • Materials: Aluminum, Brass, Bronze, Carbide, Cast Iron, Ceramics, Composites, Copper, Glass, Hardened Metals, Nickel / Nickel Alloys, Plastics, Precious Metals, Stainless Steel, Steel / Steel Alloys, Stone / Marble / Granite, Titanium, Ultra-hard Materials
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding

  • Description: Interplex Precision Machining, LLC is a manufacturer of precision machined medical components that provides a wide array of manufacturing services including turning, milling, laser marking, wire EDM, sinker EDM, hand finishing and assembly. Products machined by Interplex are typically hip/knee

    • CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Deep Hole Drilling, Drilling, Electrode EDM, Honing, Laser Machining, Milling, Turning, Water / Abrasive Jet Machining, Wire EDM
    • Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
    • Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
    • Secondary Operations: Black Oxide, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding

  • Supplier: Xoxide

    Description: Material: Aluminum Dimensions: 23.8" x 20.5" x 8.3" Side Panel: Window Drive Bays: External: 4 x 5.25", 1 x 3.5" Internal: 6 x 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB2.0, 1 x Firewire, 2 x Audio Motherboard Support: SSI, E-ATX, ATX, Micro ATX Power Supply: Optional Features:

  • Supplier: Xoxide

    Description: Material: Aluminum Dimensions: 23.8" x 20.5" x 8.3" Side Panel: Window Drive Bays: External: 4 x 5.25", 1 x 3.5" Internal: 6 x 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB2.0, 1 x Firewire, 2 x Audio Motherboard Support: SSI, E-ATX, ATX, Micro ATX Power Supply: Optional Features:

  • Supplier: Cir-Q-Tek

    Description: Cir-Q-Tek has extensive knowledge and capabilities to be your first choice for machined, finished, heat treated, or assembled castings. Our engineering and production team will work from your specifications and develop a process for producing quality parts within your budget. Our services utilize

    • Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
    • CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Deep Hole Drilling, Drilling, Electrode EDM, Etching / Chemical Milling, Honing, Jig Boring, Laser Machining, Milling, Screw Machining, Swiss Machining, Turning, Wire EDM
    • Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding

  • Description: Our CNC machining operation is set up with over 60 CNC machines including machines made by Mitsubishi, DMG, OKK, O-M, Doosan and Haas. We can measure everything we presently machine on our Zeiss Contura CMM. We are willing to invest in any equipment necessary to manufacture your product if the

  • Description: CM International Industries is a leader in global contract manufacturing since 1995. We are totally committed to satisfying our customers through our talent, experience and quality systems. Our goal is to provide every customer with the best price, quality and service. Engineering support (pre and

    • Diameter: 1" - 3", 3" - 6", 6" - 48", Greater than 48", Less than 1"
    • CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Deep Hole Drilling, Drilling, Electrode EDM, Etching / Chemical Milling, Honing, Jig Boring, Laser Machining, Milling, Screw Machining, Superabrasive Machining, Swiss Machining, Turning, Wire EDM
    • Materials: Aluminum, Brass, Bronze, Carbide, Cast Iron, Composites, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Precious Metals, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding


Conduct Research Top

  • Study of Cylinder-Wall Micro-Structure (.pdf)
    An extensive study using a Scanning Electron Microscope to examine and compare the results of cylinder honing using rigid hones versus the Flex-Hone (R) Tool. The booklet examines what the honed cylinder wall surface should and should not look like. Three different studies are presented USA, UK

More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire