Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Introtek International
Description: Introtek's AD8 (for rigid tubing), AD9 (for soft tubing), and ADU (adjustable for rigid tubing) sensors incorporate the latest generation of pulse-type ultrasonic circuitry. Integral to the sensor's assembly, the Micro-Electronic Controller (MEC) features programmable algorithms
- Features: Alarm / Visual Indicator, Built-in Alarm / Indicator, Liquid, Programmable, Rated for Sanitary Applications
- Mounting: Bottom Mount
- Level Measurement: Continuous Level
- Device Type: Sensor-Only
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features All Plastic Wetted Parts All PTFE Wetted Parts Available Excellent for use with Aggressive Chemicals Continuous Level Measurement Analog Output via Remote Mount Transmitter Compact Design Undisturbed by Foaming Vapor Insensitive Liquid Interface Detection NML-308 are
- Measuring Range: 6 to 48 inch
- Maximum Operating Pressure: 25 psi
- Material Temperature Range: -4 to 250 F
- Liquid Specific Gravity: 0.9 (Specific Gravity #)
-
Supplier: Keller America, Inc.
Description: RS485. The RS485 connection allows users to retrieve both level and temperature data, interface with a PC, and rescale the analog output from 10% to 110% of the basic range (converter cable and Keller software required). The Microlevel is assembled in the U.S. to customer specifications,
- Maximum Operating Pressure: 390.173410404 psi
- Features: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal, Liquid, Submersible, Transmitter
- Level Measurement: Continuous Level
- Meter Technology: Differential Pressure Sensors, Pressure Membrane
-
-
Supplier: Micro Sensor Co., Ltd.
Description: MPM436W high overpressure water resistant level transmitter with stainless steel housing, ceramic sensing diaphragm for measuring micro liquid depth pressure in the range of 0.5mH20 to 2mH2O, with an accuracy of ±0.5%FS minimum. · Low Level Measurement · Range: 0.5, 1,
- Maximum Operating Pressure: 2.8418 psi
- Features: Liquid, Transmitter
-
Supplier: Gems Sensors & Controls
Description: Fused Glass Prism for High Pressures Excellent Price-to-Performance Ratio Ideal for Corrosive Environments The enhanced ELS-1150 series is the highest performing electro-optic level switch from Gems™ Sensors. At just 1.38" (35 mm) long, the ELS-1150 has been upgraded with a
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 2,500 psi
- Material Temperature Range: -40 to 212 F
- Features: Electromechanical Switch, Liquid
-
Supplier: CO2Meter.com
Description: TecMicro Oxygen Sensors are optochemical gas sensors that can measure oxygen levels from a few parts per billion to 100% O2 by volume in ambient air or in liquid depending on the model. This makes them useful for breweries, modified atmosphere packaging, testing
- Operating Temperature: 14 F
- Features: Other
- Gas Types: Oxygen (O2)
- Number of Gases Monitored: Single Gas
-
Supplier: GasLab
Description: The TecMicro Sensor by TecSense is an optochemical gas sensor that can measure oxygen levels in ambient air or in liquid. This makes it useful for breweries, modified atmosphere packaging, testing head-space gases, bio-incubators, respirometers, algae or aquatic
-
Supplier: Micro Sensor Co., Ltd.
Description: MicroSensor offers quality level transmitters for special applications. MPM4809TD is a diesel level transmitter, while MPM436W is a level sensor designed for the low range 0.5m level monitoring. MPM4810 and MPM4811 are level transducers with
- Features: Liquid, Transmitter
- Meter Technology: Radar / Microwave, Ultrasonic / Sonic
-
Supplier: MultiDimension Technology Co., Ltd.
Description: field interference RoHS & REACH compliant AEC-Q100 qualified MSL1 Applications Utility meters: water, gas, and heat meters Proximity switches Speed sensing Linear and rotation position sensing Wake-up switch Liquid level sensors
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: Keller America, Inc.
Description: This Series is based on the stable, piezoresistive transducer and micro-processor electronics with integrated 16 bit A/D converter. Temperature dependencies and non-linearities of the sensor are mathematically compensated. With the READ30 software and the KELLER cable K-107, the
- Maximum Operating Pressure: 435.1131 psi
- Features: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal, Electrical Conductivity or Resistance, Liquid, Submersible, Transmitter
- Level Measurement: Continuous Level
- Meter Technology: Differential Pressure Sensors
-
Supplier: Isotech North America
Description: evaporation and permits easy addition of liquid Nitrogen. From time to time extra liquid Nitrogen must be added, approximately every 30 minutes, to keep the dewar flask full. The dewar flask is 100mm inside diameter and 280mm deep. The standard equalizing block houses four SPRTs or
- Calibrator Style: Fixed
- Environmental Properties: Temperature
-
Supplier: Siemens Process Instrumentation
Description: SITRANS LT500 is the next evolution of digital level, flow, and pump controllers for radar and ultrasonic transmitters – or any 2-wire 4-20 mA device. It is the first choice for radar sensor measurements at 80 GHz and features single and dual point measurements, 6 relays, and Modbus
- Number of Control Outputs: 3 outputs
- Control Signal: Current Loop, Network / Fieldbus Output
- Media: Liquid, Solids / Powder
-
Supplier: Micro Sensor Co., Ltd.
Description: MDM491 differential pressure transducer and transmitter is applied for low differential pressure measurement of various gases and liquids in pipeline, cylinder, bulk and micro bulk. The DP transducer is ideal for level measurement, level monitoring and differential
- Accuracy: 0.5 ±% FS
- Measurement Type: Differential
- Device Category: Transducer
-
Supplier: Cole-Parmer
Description: density, percentage, check weighing, peak hold, counting, and averaging • Built-in overload protection • Continuous Level Monitoring Continuous Level Monitoring|The integrated LevelControl function checks whether your Secura® is level. It detects any tilt immediately, showing
- Type: Laboratory / Analytical Balance
- Interface: USB
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell’s PX2 Series Heavy Duty Pressure Transducers are a portfolio of configurable pressure sensors that use piezoresistive sensing technology with ASIC (Application Specific Integrated Circuit) signal conditioning in a stainless steel housing. The PX2 Series is fully calibrated and
- Working Pressure Range: 0 to 500 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell’s PX2 Series Heavy Duty Pressure Transducers are a portfolio of configurable pressure sensors that use piezoresistive sensing technology with ASIC (Application Specific Integrated Circuit) signal conditioning in a stainless steel housing. The PX2 Series is fully calibrated and
- Working Pressure Range: 0 to 250 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell’s PX2 Series Heavy Duty Pressure Transducers are a portfolio of configurable pressure sensors that use piezoresistive sensing technology with ASIC (Application Specific Integrated Circuit) signal conditioning in a stainless steel housing. The PX2 Series is fully calibrated and
- Working Pressure Range: 0 to 100 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell’s PX2 Series Heavy Duty Pressure Transducers are a portfolio of configurable pressure sensors that use piezoresistive sensing technology with ASIC (Application Specific Integrated Circuit) signal conditioning in a stainless steel housing. The PX2 Series is fully calibrated and
- Working Pressure Range: 0 to 100 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Cole-Parmer
Description: density, percentage, check weighing, peak hold, counting, and averaging • Built-in overload protection • Continuous Level Monitoring Continuous Level Monitoring|The integrated LevelControl function checks whether your Secura® is level. It detects any tilt immediately, showing
- Type: Laboratory / Analytical Balance
- Interface: USB
-
Supplier: Micro Sensor Co., Ltd.
Description: MPM4891 water pressure transmitter is designed with the built-in LED digital display which is easier for the users to find out the output value on site. Hence, measuring water depth or water level with pressure sensors can be convenient and easy. MicroSenor’s water pressure
- Accuracy: 0.5 ±% FS
- Pressure Measurement: Absolute, Gauge
-
Supplier: Instrumentation Northwest, Inc.
Description: INW's improved PS9805 submersible pressure transducer is designed to provide level and temperature measurement in most types of liquid environments. The PS9805 features the latest in silicon, micro-machined, piezoresistive, strain gauge technology, and temperature measurement
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Siemens Process Instrumentation
Description: High-Temperature. The FST020 transmitter has been upgraded to deliver leading reliability, user-friendliness and options for customization, while the FSS200 sensors feature low maintenance and high precision – even for applications with high levels of aeration or suspended solids.
- Pipe Diameter: 0.5 to 394 inch
- Velocity Flow Rate: 40 ft/sec
- Electrical Output: Analog Current, Frequency
- End Fittings: Clamp
-
Supplier: Delta Controls Ltd.
Description: The FCX-AII differential pressure (flow) transmitter accurately measures differential pressure, liquid level, gauge pressure or flow rate and transmits a proportional 4 to 20mA signal. The transmitter utilizes a unique micro-machined capacitance silicon sensor with
- Pressure Measurement: Absolute
-
Supplier: CO2Meter.com
Description: meter provides the sampling function. For applications that need to measure oxygen in pressurized liquid, the TS-600 model is also available. Features Accurate opto-chemical oxygen sensor Easy to Use, On-the-Go analysis Data log and download via USB Ability to monitor O2 levels
- Dissolved O2 Range: 0 to 2 ppm
- Accuracy: 20,000 ppm
- Form Factor: Modular
-
Supplier: Keller America, Inc.
Description: current or voltage output. The sensing component is a micro-machined silicon pressure chip of high sensitivity. An independent temperature sensor is integrated on the surface of the silicon chip. Pressure measurements can be displayed and recorded on PC or Laptop with help of the
- Working Pressure Range: -14.50377 to 435.1131 psi
- Accuracy: 0.15 to 0.2 ±% FS
- Operating Temperature: -4 to 302 F
- Pressure Measurement: Absolute, Gauge
-
Supplier: e-con Systems™ Inc
Description: Tags: USB 2.0 Cameras Overview EdgeECAM50_USB is a ready-to-use Edge AI camera for pre-analytical tasks, such as tube classification, cap identification, liquid level detection, etc. This 5MP camera has inbuilt dual core processor which allows running AI and machine learning algorithms
- Horizontal Resolution: 2,592 lines
- Maximum Frame Rate: 16 to 30 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: ACCES I/O Products, Inc.
Description: monitoring (hourly temperature and humidity) Pollution monitoring (daily particulate and acidity) Traffic logging (weigh cars as they drive across sensor plate using external trigger) Closed loop control applications (thermostat, liquid levels) ACCESSORIES The USBP-DAQ-2AI-1EM
- Analog Input Channels: 2 #
- Resolution: 16 bits
- Operating Temperature: -40 to 185 F
- Features: Application Software Included, DC Current Input, DC Voltage Input
Find Suppliers by Category Top
Featured Products Top
-
data acquisition. Its comprehensive portfolio includes liquid level and water quality sensors, advanced soil moisture and electrical-conductivity instrumentation, weather stations, staff gages, telemetry systems, and data acquisition and management solutions. Austin Benes, Senior Vice (read more)
Browse Liquid Level Sensors Datasheets for BinMaster, Inc. -
With an impressive measuring distance of up to 6 mm from the container, the EBE level sensor enables continuous and non-contact level measurement. This technology avoids direct contact with the medium, which makes complex structures on the tanks unnecessary and prevents contamination of the (read more)
Browse Level Sensors Datasheets for EBE Elektro-Bau-Elemente GmbH -
the detection of liquids. Mini Capacitance Probe: Point Level for Liquids The MCP-100 compact sensor is useful for measuring the (read more)
Browse Liquid Level Sensors Datasheets for BinMaster, Inc. -
hazard. They are available in either side- or top-mounting configurations for closed or vented vessels. Unique Design Allows Lower Cost of Operation In the O’Keefe Controls Co. Pneumatic Float Valve, the level sensor and pneumatic output valve are separated by (read more)
Browse Liquid Level Sensors Datasheets for O'Keefe Controls Co. -
MEMs (micro-mechanical chip) sensors. Circuit cards and flex-circuits usually support these devices and offer a wide range of applications. When needed, the sensor cards can activate plungers to open and or close devices, move flaps, turn on cooling devices and alert of oil level problems Read More or Connect with Omnetics (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
IST’s New Micro Flow Sensor for Ultra Low Gas-Flow Applications Innovative Sensor Technology has developed a new MFS02 micro flow sensor that utilizes thin film technology to (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
liquid level sensing, they are ideal for applications where risk of explosion is a factor, such as the manufacture of paints & solvents, alcohol distillation plants, and more. Pneumatic Control Panels – Used in conjunction with our pneumatic float valves (read more)
Browse Liquid Level Sensors Datasheets for O'Keefe Controls Co. -
crushers or ESP hoppers Level measurement of piles or pits Let us help you match your application to the perfect radar sensor! (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
More Than a Reagent Dispenser While traditional handheld pipettes or larger automated liquid dispensers greatly deteriorate in accuracy and precision below 2 µL volumes, the Mantis automated liquid dispenser excels at low-volume dispensing in a wide variety of scientific workflows (read more)
Browse Laboratory Dispensers Datasheets for Formulatrix, Inc. -
CO2 Switch HBSC2 is a level switch for detecting liquid CO2 in refrigeration systems. Typically, it is installed in/on the receiver, but it is also suited for installation in other locations where a level indication is needed. The sensor's measurement principle (read more)
Browse Level Controllers Datasheets for Parker Sporlan Division
Conduct Research Top
-
Flowmeters Benefit From Silicon Advances
Controller Responds Rapidly Developed with the aid of micro-machining and thin-film technologies, "ultra-miniature " thermal flow sensor is capable of 2 millisecond response time at the chip level. Symmetrical design affords measurement of reverse flows. Digital MFC Preprogrammed for Common Gases
-
TECH TIPS on Implementing the IIOT via IO-Link
, ultrasonic, pressure, temperature, flow, linear position, rotary, HF RFID, and inclination sensors. The structure. of IO-Link means that properly configured sensors can act as switches, transmit data, or both. For example, capacitive proximity sensors detect the presence of liquids and solids
-
Why Measure CO2?
in Confined Spaces. Portable handheld CO2 Meter. Carbon dioxide, in the form of underground off-gassing, dry ice or liquid CO2 delivery systems, or portable heaters can pose a potential deadly threat. Because it is odorless and colorless, workers can easily be overcome by high levels of CO2 in enclosed
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
. Keywords: Dielectrophoresis / Fluid mixing / Microfluidics / Dielectrophoretic sample. management DOI 10.1002/elps.201100171. 1 Introduction. Mixing in microfluidic devices has an important role in. numerous biological and chemical applications. Rapid. mixing is necessary in many lab-on-a-chip and micro
More Information Top
-
Author index with titles
X 085203 Hong E, Katz R, Hufnagel B and Agapiou J: Optical method for inspecting surface defects inside a small bore 015704 Hong J, Chang Y S and Kim D: Development of a micro liquid - level sensor for harsh environments using a…
-
Detection of wavelengths in the visible range using fiber optic sensors
[6] S. Binu, K. Kochunarayanan, V.P. Mahadevan Pillai, N. Chandrasekaran, PMMA (polymethyl methacrylate) fiber optic probe as a noncontact liquid level sensor , Micro wave and Optical Technology Letters, 52 (9) (2010), pp. 2114–2118.
-
Electronic fountain pen - a highly integrated stand-alone microdosage system
The micro -machined liquid level sensor is based on conductive and capacitive detection of the ink (figure 2).
-
Microwave Components as Functional Elements for Industrial Sensors
Cut-off waveguide-based micro wave sensors of liquid level in open reservoirs: a – rectangular reservoir; b – circular reservoir 1 – metal reservoir, 2 – metal tube with upper open end (cut-off waveguide), 3 – electronic unit, 4 –…
-
Fiber optic liquid level sensor using multimode fused coupler
[8] S.Binu, K.Kochunarayanan, V P Mahadevan Pillai, N.Chandrasekaran, “PMMA (polymethyl methacrylate) fiber optic probe as a noncontact liquid level sensor ”, Micro wave and optical technology letters 52(9), 2114- 2118 (2010) [9] Samyan, yono hadi pramono, Ali yunas…
-
A simple 1×2 plastic optical fiber coupler based vibration sensor
[3] S. Binu, K. Kochunarayanan, V. P. MahadevanPillai, and N. Chandrasekaran, “PMMA (Polymethyl Methacrylate) Fiber Optic Probe as a Noncontact Liquid Level Sensor ,” micro wave and optical technology letters,Vol 52, No. 9, pp.2114-2118 (2010).
-
Vibration sensor using 2 × 2 fiber optic coupler
S. Binu et al., “PMMA (polymethyl methacrylate) fiber optic probe as a noncontact liquid level sensor ,” Micro wave Opt. Technol. Lett. 52(9), 2114–2118 (2010).
-
Classification of reflected signals from cavitated tooth surfaces using an artificial intelligence technique incorporating a fiber optic displacement sensor
S. Binu et al., “PMMA (polymethyl methacrylate) fiber optic probe as a noncontact liquid level sensor ,” Micro wave Opt. Technol. Lett. 52(9), 2114–2118 (2010).
-
A water balance study of four landfill cover designs varying in slope for semiarid regions
Water levels in each 100-litertank used to collect these data were measured with a micro processor-controlledultrasonic liquid level sensor (model DCUL7, Lundahl Instruments, Logan, UT) connected.to a multiplexed, automated system described previously (Nyhan et al., 1993).
-
A Configurable Mixed-Signal Architecture for Label-Free Smart Biosensor Applications
[8] D. P. Seliskar, R. G. Waterbury, and R. E. Kearney, “Proportional micro - volume capacitive liquid level sensor array,” in Proc. 27th Annu. Int. Conf. Eng. Med. Biol. Soc., 2005, pp. 7258–7261.
Indicates content that may require registration and/or purchase.