Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Kayaku Advanced Materials, Inc.
Description: Ormostamp® for working stamp fabrication Highly transparent for UV and visible light Mechanically and thermally stable Excellent pattern transfer down to sub-100 nm features
- Applications: Electronics / Microelectronics
- Thick Film Type: Resistor
-
Supplier: Kenmode Custom Precision Metal Stamping
Description: handle a wide range of metal stamping materials and component parts from micro miniature medical stampings to large automotive stampings made from steel.
- Secondary Operations: Anodizing, Black Oxide, CNC Machining, Drilling / Tapping, EDM Cutting, Electroplating, Grinding, Heat Treating / Stress Relieving, Painting / Powder Coating, Tool Making, Water / Abrasive Jet Cutting, Welding
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run, Specialty Packaging
- Stamping Capabilities: Blanking / Piercing, Deep Drawing, Progressive Dies
- Materials: Exotic Metals and Alloys, Ferrous Metals, Nonferrous Metals, Plastic, Precious Metals
-
Supplier: Precipart
Description: From concept through high volume production, our high precision, superior quality, custom micro springs and precision metal stamped components have tolerances in the micron range. Full engineering support is available for prototypes, bent parts and laser welded micromechanical sub-assemblies.
- Secondary Operations: Anodizing, CNC Machining, Coiling / Spring Making, Drilling / Tapping, EDM Cutting, Electroplating, Grinding, Heat Treating / Stress Relieving, Painting / Powder Coating, Tool Making, Water / Abrasive Jet Cutting, Welding
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run, Specialty Packaging
- Features: Europe Only, North America, Northeast US Only, South Asia Only, United States Only
- Materials: Exotic Metals and Alloys, Ferrous Metals, Nonferrous Metals, Precious Metals
-
-
Supplier: Total Lubricants USA, Inc.
Description: Synthetic, micro-emulsion for drawing and stamping ferrous and non-ferrous metals.
- Features: Metal Forming, Synthetic / Semi-synthetic
- Type / Function: Metal Working Fluid
-
Supplier: Heilind Electronics, Inc.
Description: 2.00 CRIMP TERM FEM 24-22AWG REEL MICRO-ONE
- Connector Type: Micro Connector and Nano Connector
-
Supplier: Precipart
Description: assembly requirements. CNC milling, micro laser sintering, precision stamping and metal injection molding are manufacturing methods we regularly utilize as we customize solutions for precision applications.
- Materials: Aluminum, Brass, Bronze, Carbide, Ceramics, Composites, Copper, Diamond / PCD, Hardened Metals, Nickel / Nickel Alloys, Precious Metals, Sapphire / Ruby, Stainless Steel, Steel / Steel Alloys, Titanium
- Special Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
- Micro Machining Capabilities: CNC Machining, Drilling, Electrode EDM, Laser Machining, Milling, Screw Machining, Swiss Machining, Turning, Wire EDM
- Features: Canada Only, Europe Only, North America, Northeast US Only, Other, South Asia Only, United States Only
-
Supplier: Amphenol Communications Solutions
Description: STAMPED PIN D-SubMINIATURE, D-Sub, Stamped Signal 3A, High Density, High Temp, Straight PCB Thru Hole, 15 Socket, 30 microinch Gold, 4-40 Threaded Standof with baordlocks, tail length 2.5mm, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details
- Number of Contacts: 15 #
- Connector Type: D-Sub, Micro Connector and Nano Connector, PC Card Connector
- Geometry: Straight
-
Supplier: Micro Waterjet LLC
Description: Micro Waterjet helps people who are frustrated with... The high cost of tooling associated with dies for stamping parts on short runs Heat affected zones and recast layer from laser and wire EDM cutting Being forced to use conductive materials due to wire EDM being the most accurate
- Materials: Aluminum, Brass, Bronze, Cast Iron, Ceramics, Composites, Copper, Glass, Glass Ceramics, Hardened Metals, Nickel / Nickel Alloys, Plastics, Precious Metals, Quartz, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium
- Special Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
- Micro Machining Capabilities: CNC Machining, Laser Machining, Wire EDM
- Features: Europe Only, North America, Other, Southern US Only, United States Only
-
Supplier: Precipart
Description: From concept through high volume production, our high precision, superior quality, custom micro springs and precision metal stamped components have tolerances in the micron range. Full engineering support is available for prototypes, bent parts and laser welded micro mechanical
- Material: Brass, Copper Base Alloy, Other, Stainless Steel
- Units: Metric Units
-
Supplier: Plastronics Socket Company, Inc.
Description: Flexible socket designs - reduced cost and lead-time Integrated socket solutions - reduced risk In-house tool and mold - rapid response and turnaround Extensive catalog - easy purchase Plastronics patented technologies are based on solving the difficult industry problems associated with high
- Current Rating: 1 amps
- Contact Resistance: 35 milliohms
- Operating Temperature: -55 to 150 C
- Number of Contacts: 1,000
-
Supplier: Festo Corporation
Description: Back pressure actuated valve For contactless sensing of indicating instruments, checking pressing and stamping tools, edge control, magazine control, for measuring and counting Can be used even in very dirty environments, in complete darkness, with translucent or magnetic objects
-
Supplier: ToneCooling Technology Co., Ltd
Description: components in the extreme conditions of space. 4.Applied in telecommunications equipment to prevent overheating and ensure reliable operation of critical infrastructure. Manufacturers use stamping and brazing to create ev battery cold plates for Autonomous Electric Vehicles. Stamping
- Material: Aluminum
- Features: Other Materials
-
Supplier: Nordson EFD
Description: Provide a consistent fluid feed to the MicroCoat® MC600 lubrication system with Nordson EFD reservoirs. Our MC600M reservoir system is designed for use with fin mills, tube mills, and metal stamping operations. It’s designed for applications in which the mill or press cannot be stopped to
- Capacity: 20 gallons
- Mounting Style: Base Mount
-
Supplier: Telatemp Corporation
Description: Telatemp's Micro Submersible ML-HTS-B-IS Temperature Data Logger is designed to record temperatures between -40C to + 80°C (-40°F to +176°F) with 0.1°C resolution and ±0.5°C accuracy from 0°C to 50°C. Certified as intrinsically safe for Class I, Division 1, groups A, B, C and D and
-
Supplier: ELMA Electronic Inc.
Description: Elma's unique modular MicroTCA solution allows a wide range of design options. The Elma solution is extrusion-based, with modular card guides allowing various slot counts, card heights, and component configurations. This greatly reduces the costs, lead-time, and risk of tailoring a configuration to
- Features: Other
- Mounting Style: Rack Mounted
-
Supplier: Telatemp Corporation
Description: Description / Details Telatemp’s Micro Thermocouple ML-TCA Temperature Data Logger is designed with an internal channel to monitor temperatures from -40°F to +176°F (-40°C to +80°C) with 0.1°C resolution and an external channel that will accept mini-plug thermocouple types J, K, T, E, R, S,
-
Supplier: ELMA Electronic Inc.
Description: Elma's unique modular MicroTCA solution allows a wide range of design options. The Elma solution is extrusion-based, with modular card guides allowing various slot counts, card heights, and component configurations. This greatly reduces the costs, lead-time, and risk of tailoring a configuration to
- Features: Other
- Mounting Style: Rack Mounted
-
Supplier: Nordson EFD
Description: application requirements. Features and benefits An expandable, modular system for wide stock Even, uniform coverage from top to bottom Flexible oil feed from tanks, pumps, central systems, etc. Instant, on-the-fly oil coating adjustments Applications High-speed stamping Cooling fin forming
- Capacity: 1 to 20 gallons
- Features: Adjustable Volume, Other
- Application: Cable, General Purpose
- Delivery: Constant Level
-
Supplier: General Pipe Cleaners
Description: The Gen-Eye Micro-Scope2® compact handheld inspection tool features a new Command Module that includes a USB port to record on a flash drive. You can watch the action on a big 7” LCD color monitor for crisp, clear pictures and record videos or photos on the flash drive with the one-touch
- Tube or Sheath Diameter: 10.794994170703148 to 25.399986284007408 mm
- Working Length: 30.479983540808888 m
- Operating Temperature: 14 to 122 F
- Viewing Angle: Direct (0°)
-
Supplier: Remke Industries
Description: The Remke family of Micro-Link connectors is available in four different materials - PVC, PUR, TPE and Rubber - to protect against harsh conditions as well as environmental & temperature concerns. This family of connectors, cable assemblies and receptacles offer NEMA 6 and IP 68 protections
- Voltage Rating: 300 volts
- Current Rating: 4 amps
- Connector Type: Circular / Cylindrical Connector, Micro Connector and Nano Connector
- Gender: Male / Plug
-
Supplier: Remke Industries
Description: The Remke family of Micro-Link connectors is available in four different materials - PVC, PUR, TPE and Rubber - to protect against harsh conditions as well as environmental & temperature concerns. This family of connectors, cable assemblies and receptacles offer NEMA 6 and IP 68 protections
- Voltage Rating: 300 volts
- Current Rating: 4 amps
- Connector Type: Circular / Cylindrical Connector, Micro Connector and Nano Connector
- Gender: Female / Jack
-
Supplier: Remke Industries
Description: The Remke family of Micro-Link connectors is available in four different materials - PVC, PUR, TPE and Rubber - to protect against harsh conditions as well as environmental & temperature concerns. This family of connectors, cable assemblies and receptacles offer NEMA 6 and IP 68 protections
- Voltage Rating: 300 volts
- Current Rating: 4 amps
- Connector Type: Circular / Cylindrical Connector, Micro Connector and Nano Connector
- Gender: Male / Plug
-
Supplier: ELMA Electronic Inc.
Description: Elma's unique modular MicroTCA solution allows a wide range of design options. The Elma solution is extrusion-based, with modular card guides allowing various slot counts, card heights, and component configurations. This greatly reduces the costs, lead-time, and risk of tailoring a configuration to
- Features: Other
- Mounting Style: Rack Mounted
-
Supplier: Telatemp Corporation
Description: Telatemp’s ultra low temperature Micro Cryo-Temp ML-CRT Temperature Data Logger can record temperatures as low as -86°C to +35°C with 0.1°C resolution and accuracy of ±1.0°C. This data logger does not require any additional probes, is IP65 splash resistant, and is designed with a handle for
-
Supplier: Remke Industries
Description: The Remke family of Micro-Link connectors is available in four different materials - PVC, PUR, TPE and Rubber - to protect against harsh conditions as well as environmental & temperature concerns. This family of connectors, cable assemblies and receptacles offer NEMA 6 and IP 68 protections
- Voltage Rating: 300 volts
- Current Rating: 4 amps
- Connector Type: Circular / Cylindrical Connector, Micro Connector and Nano Connector
- Gender: Male / Plug
-
Supplier: Telatemp Corporation
Description: Telatemp’s ML-HA Temperature/Humidity Data Logger is designed to monitor temperatures from -40°F to +176°F (-40°C to +80°C) with 0.01°C resolution and humidity from 0 to 95%RH with 0.1%RH resolution. This small, reusable data logger will record up to 500,000 date and time stamped
-
Supplier: OMEGA Engineering, Inc.
Description: OM-CP-MICRO-RHTEMP requires no programming skills and enables users to effortlessly select reading rate and device ID. Data collection can start moments after connecting the hardware. A simple plug-in connection is all that is required to connect the OM-CP-MICRORHTEMP to a PC. Data can be
- Analog Input Channels: 2 #
- Operating Temperature: 32 to 122 F
- Features: Application Software Included, Other Input
- User Interface: Computer Programmable
-
Supplier: VICFUSE
Description: Description Very fast-acting radial lead micro fuses (5 sub-models: VF272/VF273/VF274/VF278/VF279) compliant with UL 248-1/248-14; rated voltage ≤125V, rated current 0.002A-5A; differentiated by lead length (short/long) and cap type. Features Very fast-acting overcurrent protection Radial
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: Yaskawa designed the iQpump Micro with pump service operators and pump system owners in mind. iQpump Micro offers ease of setup and comprehensive pump and motor protection features. The integrated pump specific software and set up parameters allow the operator to program control values
- Rated Power: 746.145940820405 to 18,653.648520510127 watts
- Continuous Output Current: 2.1 to 69 amps
- Supply Voltage (AC): 240 to 480 volts
- Configuration: Panel Mount
-
Supplier: Newark, An Avnet Company
Description: DSUB, STAMPED SIGNAL 3A, HIGH DENSITY, HIGH TEMP, STRAIGHT PCB THRU HOLE, 15 SOCKET, 30 MICROINCH GOLD, 4-40 THREADED STANDOF WITH BAORDLOCKS, TAIL LENGTH 2.5MM / BOX
-
Supplier: QL-Custom Technology Limited
Description: or OBDII (J1962) to J1939 or J1708 agreement all cables. Custom made OBD Cables: Over Molding type (Most popular , most quality reliable) Installable Assembling type Splitter with Strain Relief Metal Stamping Relief Other Custom Made ways available Our product including: OBD male to female,
- Application: Automotive
-
Supplier: Newark, An Avnet Company
Description: Dsub, Stamped Signal 3A, High Density, High Temp, Straight PCB Thru Hole, 15 Socket, 30 microinch Gold, 4-40 Threaded Standof with baordlocks, tail length 3.53mm / Tray
-
Supplier: SAE International
Description: relevant components. The processing of the boron micro-alloyed steel 22MnB5 is carried out in an innovative, non-isothermal hot sheet metal forming process, which combines forming and quenching in one process step. The process itself as well as the experimental determination of relevant
-
Supplier: Newark, An Avnet Company
Description: Dsub, Stamped Signal 3A, High Density,High Temp, Right Angle PCB Thru Hole, FP=8.89mm (.350"), 15 Socket, 30 microinch Gold, UNC4-40 Threaded Front Jackscrew, Ground Tab without board lock / Tray
-
AC Motor Drives - iQpump Micro Pump Drive (VFD), 240V 1-Phase, 1 HP, 6 A, NEMA 1 -- CIMR-PWBV0006FAASupplier: Yaskawa America, Inc. - Drives Division
Description: Yaskawa designed the iQpump Micro with pump service operators and pump system owners in mind. iQpump Micro offers ease of setup and comprehensive pump and motor protection features. The integrated pump specific software and set up parameters allow the operator to program control values
- Rated Power: 746.145940820405 watts
- Continuous Output Current: 6 amps
- Supply Voltage (AC): 240 volts
- Configuration: Panel Mount
Find Suppliers by Category Top
Featured Products Top
-
micro, standard mini, and larger macro sized connection requirements for industrial applications with precision and quality. Select (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Ultra Slim Double Gripper Micro Test Hook The ultra thin X2015 double-hook (double-grabber) test connector is the smallest of E-Z-Hook’s micro-hooks, fully (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Micro Locking Test Hooks for PC Board Holes The E-Z-Micro-Lock hooks are designed to slip into plated-through PC board test point holes and lock into place onto the board to free your hands and provide a safe (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Micro-Hook, Double Gripper with Two 0.025″ Square Pins The XKM micro-hook, double-hook (double-gripper) test connector offers a dual hook opening that assure a solid contact with easy-to-use spring loaded design. Other Double (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
At Knowles, we push the limits of Miniaturized Precision Stamping, Precision Machining, Micro Molding, Electromagnetic Coil Winding, Micro Electronics (read more)
Browse Uncategorized Products Datasheets for Knowles -
229XM XM Micro-Hook to Insulated Mini Alligator Clip Test Lead. The 229XM test lead features our XM Micro-Hook to 9275 Insulated Mini Alligator. These test leads utilize 22 AWG PVC wire. Custom (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Temperature Alarms with time stamp. Beside a ± 1.0 °C precise and accurate high-resolution Temperature Sensor with programmable temperature window detection interrupt and timestamp, it includes standard Real-Time Clock (RTC (read more)
Browse Sensor Chips Datasheets for Micro Crystal AG -
Ultra Slim Double Gripper Micro Test Hook The ultra thin X2015 double-hook (double-grabber) test connector is the smallest of E-Z-Hook’s micro-hooks, fully (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
-hook and XM micro-hook style connectors are available in high temperature test hook models. When environments or sterilization processes require products to withstand high temperatures, E-Z-Hook has existing (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
/ XJL) >>> Micro-Hook Adapter: a heavy-duty test clip with (1) standard 0.03 in (0.76 mm) pin socket; pierces 0.061 in (1.55 mm) wire (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc.
Conduct Research Top
-
Chemical Etching Provides the Solution for Micro-Features and Ultra-Close Tolerances
For many of today's most demanding applications, the formation of very fine precision parts with consistent features and very close tolerances has pushed the limits beyond the capabilities of conventional stamping or other metal forming processes. This Tech Bulletin provides an overview of how
-
Clean Air Solution Report-Robotic Welding
A large Tier 1 automotive supplier approached the local Micro Air distributor, Slade Associates, about a very large dust and fume control project at one of their stamping facilities in Ohio. The customer had 120 Robotic Welders and additional material conveying lines, producing finished goods from
-
The 10 Most Common Questions About MIM - Asked and Answered
techniques like press-sinter, turn parts, and stamping can produce components more cost-effectively. However, when MIM is compared to high volume machining of complex geometries or applications where high mechanical properties are required, MIM is the most cost-effective option. Because of the processing
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
using Deep Reactive Ion Etching (Alcatel Micro. Machining Systems, Annecy, France). Silicon oxide was. grown on the master stamp using thermal oxidation for 4 h at. 10001C and removed with buffered oxide etch (BOE) solvent. This was repeated twice to adequately reduce surface. scalloping and reduce
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
. Keywords: Dielectrophoresis / Fluid mixing / Microfluidics / Dielectrophoretic sample. management DOI 10.1002/elps.201100171. 1 Introduction. Mixing in microfluidic devices has an important role in. numerous biological and chemical applications. Rapid. mixing is necessary in many lab-on-a-chip and micro
More Information Top
-
Proceedings of the 13th International Conference on Metal Forming
For experimental demonstration on its effectiveness in practice, micro stamping system is used.
-
Microsized 2D protein arrays immobilized by micro-stamps and micro-wells for disease diagnosis and drug screening
Abstract A novel method of protein array immobiliza- tion, using micro stamps to pick up proteins from micro wells and deposit them on to a bio-absorption chip, has been developed.
-
http://dspace.mit.edu/bitstream/handle/1721.1/77027/825786118-MIT.pdf?sequence=2
Although these can be formidable challenges, the micro-stamp techniques have advantages in large scale manufacturing because it is conceivable that a roll-to- roll micro stamp could be developed to mimic the fast throughput of printing presses.
-
Replicating polymer micro-fluidic devices using laser-fabricated glass-ceramic stamps
A micro stamping process applying heat and pressure, also referred to as hot embossing, can replicate micro structures on polymer surfaces.
-
Characterization of the surface tension and viscosity effects on the formation of nano-liter droplet arrays by an instant protein micro stamperPartially based ...
In figure 1, different biosamples can be dispensed into different reservoirs of millimeter size and directed by surface tension to the tips of the micro stamps through the micro channels without pumps or valves.
-
Rapid Micro Array System for Passive Batch-Filling and Parallel-Printing Protein Solutions
Micro filling chip can simultaneously transfer tens to hundreds of protein solutions into the micro stamp chip in seconds by capillary force without cross-contamination, while maintaining the functionality of proteins before the application.
-
Aligned microcontact printing of biomolecules on microelectronic device surfaces
Our system is based on the combination of a fine-placer with redesigned micro stamps having a rigid glass cylinder as backbone for attachment in the alignment tool.
-
A novel protein micro stamper with back-filling reservoir for simultaneous immobilization of large protein arrays
imprinting, and droplet break-down processes of the micro stamp system employ only surface tension passively by the channel design of the device, thus no actuation means or extemal energy sources were required to manipulate bioreagents.
-
Replication of microstructures in polymers using laser-fabricated glass-ceramic stamps
A micro stamping process applying heat and pressure, also referred to as hot embossing lithography, can replicate micro- structures on polymer surfaces.
-
On the micro and macro perspectives of stamping engineering
9 The need for mechanistic tools to address the micro stamping tasks such as troubleshooting and tooling analysis.
Indicates content that may require registration and/or purchase.