-
Supplier: Omnetics Connector Corporation
Description: Pre-Wired Single Row Bi-Lobe® nanos can be ordered with full QPL approval. These assemblies are crimped using proprietary automated crimping systems in Omnetics MIL-STD-790 approved manufacturing facility pre-crimped wires & contacts are potted in place further protecting the integrity of the
- Current Rating: 1 amps
- Number of Contacts: 5 to 51 #
- Coupling / Adapter: Coupling / Adapter
- Connector Type: Military Connector, Rectangular Connectors, Heavy Duty, Wire-to-Wire Connector
-
Supplier: Omnetics Connector Corporation
Description: Pre-Wired Dual Row Bi-Lobe® nanos can be ordered with full QPL approval. These assemblies are crimped using proprietary automated crimping systems in Omnetics MIL-STD-790 approved manufacturing facility pre-crimped wires & contacts are potted in place further protecting the integrity of the
- Current Rating: 1 amps
- Number of Contacts: 9 to 65 #
- Coupling / Adapter: Coupling / Adapter
- Connector Type: Military Connector, Rectangular Connectors, Heavy Duty, Wire-to-Wire Connector
-
Supplier: Accuris
Description: CONNECTORS, ELECTRICAL, RECTANGULAR, NANOMINIATURE, POLARIZED SHELL, GENERAL SPECIFICATION FOR
-
-
Supplier: Powell Electronics, Inc.
Description: NANO 89 - NANO CONNECTORS
- Connector Type: Micro Connector and Nano Connector, Rectangular Connectors, Heavy Duty
-
Supplier: Newark, An Avnet Company
Description: N SERIES CONNECTOR (APPROVED TO MIL-32139)
-
Supplier: Heilind Electronics, Inc.
Description: 32139 RECPT 9 SKT AL/E-NI
- Connector Type: Circular / Cylindrical Connector
-
Supplier: DigiKey
Description: Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum Top Mount
- Thermal Resistance: 5.63 °C / W
- Material: Aluminum
- Device: Passive Heat Sink
- Mounting: Socket Mount
-
Supplier: Powell Electronics, Inc.
Description: Precision Snap-Action Pushbutton Switch
-
Supplier: VAST STOCK CO., LIMITED
Description: Speakers & Transducers Hearing Instrument Balanced Armature Receivers
-
Supplier: DigiKey
Description: Fiber Optic Cable
- Operating Temperature: 0 to 70 C
- Fiber Mode: Single Mode
-
Supplier: DigiKey
Description: 47 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 5.5kHz Top Rectangular
-
Supplier: Acme Chip Technology Co., Limited
Description: SWITCH PLUNGER SPDT 10A SOLDER
-
Supplier: DigiKey
Description: 9 Position D-Sub Receptacle, Female Sockets Connector
- Voltage Rating: 125 volts
- Current Rating: 6 amps
- Number of Contacts: 9 #
- Features: Board Mount Connector, Other, Right Angle
-
Supplier: ODG (Origin Data Global)
Description: 5A USB 3.1 1 260℃ Sinking plate 24P Female -40℃~+85℃ Gold Copper alloy Type-C SMD USB Connectors ROHS
-
Supplier: Heilind Electronics, Inc.
Description: TMN2N051SC2DM018T = M32139/04-G05TNS
-
Supplier: VAST STOCK CO., LIMITED
Description: Basic / Snap Action Switches V-BASIC SW SPDT 10A 250VAC 250VDC
- Maximum Current Rating: 3 amps
- Maximum AC Voltage Rating: 125 to 250 volts
- Actuating Force: 1.764 oz
- Features: Other
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 5A USB 3.1 1 260°C Sink board 24P Female -40°C~+85°C Gold Copper Alloy Type-C SMD USB Connectors ROHS
- Current Rating: 5 amps
- Gender: Female / Jack
- Connector Type: USB Connector
-
Supplier: Airlink Transformers
Description: 3PTS32139 - 3P+N Isolating Delta Star 30kva 3P Delta Star 230v to 400v Hardwired Three Phase Double insulated Isolating safety transformer Three Phase plus Neutral House in wall floor mounting steel case 1kva to 20kva Multitude of primary & Secondary voltages Step up , Step down Input Delta
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 400 volts
- Maximum Secondary Current Rating: 43.35 amps
- Power Rating (VA): 30,000 VA
-
Supplier: Newark, An Avnet Company
Description: M32139/10-G06TS CONNECTOR
-
Supplier: Newark, An Avnet Company
Description: M32139/03-C06SS CONNECTOR
-
Supplier: Newark, An Avnet Company
Description: M32139/10-C06TS CONNECTOR
-
Supplier: Douglas Electrical Components
Description: electronic subsystems and I/O cabling. Unique Features of Douglas MIL-DTL-26482 Hermetic Connectors Unique Features of Douglas’ MIL-DTL-26482 Hermetic Connectors It is important to note a few more unique distinctions of Douglas capabilities with 26482 connectors. Douglas
- Voltage Rating: 1,000 volts
- Connector Type: Military Connector
-
Supplier: Smiths Interconnect, a Molex company
Description: The MIL-DTL-83527 Rack and Panel style connectors offer high density, high data throughput and robustness. These connectors meet or exceed the applicable requirements of the military specification and come in a wide variety of insert arrangements and shell sizes. Features & Benefits
- Connector Type: Military Connector
-
Supplier: Smiths Interconnect, a Molex company
Description: MIL-DTL-83723 connectors offer integrated EMI filter into MIL-STD platform for robust EMI equipment protection in a space saving design. Features & Benefits Designed to meet or exceed all applicable requirements of the military specifications Intermateable and interchangeable
- Connector Type: Military Connector
-
Supplier: Amphenol Aerospace Corporation
Description: Aluminum Shells in threaded or bayonet coupling, proprietary (ZZY or ZZW), or supplied to military Classes R and G General purpose, environmentally resistant Square flange or single hole receptacles, and straight plug shell styles Ratchet lock plug style, which eliminates the need for safety
- Contact Size (AWG): 12 to 20 AWG
- Number of Contacts: 2 to 61 #
- Features: Board Mount Connector, Circular / Cylindrical Connector, Straight
- Gender: Female / Jack, Male / Plug
-
Supplier: Harbour Industries, Inc.
Description: QPL APPROVED “RG” CONSTRUCTIONS Harbour Industries is a QPL approved manufacturer of high temperature, high performance coaxial cables supplied in exact accordance with the MIL-DTL-17 specification. The information referenced has been taken from the MIL-DTL-17 "slant
- Impedance: 50 to 95 ohms
- Operating Temperature: 250 C
- Cable Shielding: Braid, Foil Braid
- Product Category: Bulk Cable
-
Supplier: Smiths Interconnect, a Molex company
Description: MIL-C-26482 Series II / MIL-DTL-83723 Series filter connectors offer integrated EMI filter into MIL-STD platform for robust EMI equipment protection in a space saving design. Features & Benefits Designed to meet or exceed all applicable requirements of the military
- Connector Type: Military Connector
-
Supplier: Amphenol Aerospace Corporation
Description: Medium to heavy weight cylindrical MS345( ) series intermateable with existing MIL-C-5015 solder or crimp versions on existing equipment Captive coupling nut mechanism, utilizes retaining rings in combination with “L” washers to prevent inadvertent disassembly Multiple interlock systems
- Contact Size (AWG): 0 to 16 AWG
- Voltage Rating: 1,000 to 7,000 volts
- Number of Contacts: 4 to 85 #
- Connector Type: Circular / Cylindrical Connector, Military Connector
-
Supplier: Philatron Wire & Cable
Description: Military Power & Special Purpose Cables 600 and 300 Volts
- Rated Voltage: 0.3 to 0.6 kilovolts
- Features: Bulk Cable, Industrial / Instrumentation and Control
- Cable Shielding: Foil Braid, No Shielding
- Product Type: Multiconductor Cable
-
Supplier: TPS Elektronik GmbH
Description: 0…360V 0…240A 30000W
- AC Output Voltage: 0 to 360 volts
- AC Output Current: 0 to 240 amps
- DC Output Voltage: 0 to 360 volts
- DC Output Power: 30,000 watts
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: ZAGO MIL-DTL-5423 PANEL BUSHING SEALS; PERFECT FOR PROTECTING TOGGLE SWITCHESZAGO panel bushing seals: Prevent toggle switches from being damaged by contaminants, i.e., air, saltwater, precipitation, dust, dirt, oil, bacteria, and moisture Meet Mil-DTL-5423 Molded from
- Material: Rubber, Steel
- Washer Type: Self-sealing Washer
-
Supplier: Amphenol Aerospace Corporation
Description: Aluminum and nickel plated stainless steel shells Class K Firewalls Composite shells Clutch-Lok® high vibration design Fiber Optics Fail-Safe Lanyard Release connectors Variety of contact options: shielded, coax, matched impedance coax, triax, twinax, quadrax, thermocouple, PCB tail and wire wrap
- Contact Size (AWG): 12 to 20 AWG
- Voltage Rating: 600 to 1,000 volts
- Number of Contacts: 3 to 61 #
- Connector Type: Circular / Cylindrical Connector, Military Connector
Find Suppliers by Category Top
Featured Products Top
-
MIL-DTL-901H (Formerly MIL-S-901) Shock Testing — Naval Shock Qualification for Shipboard Equipment E-Labs offers MIL-DTL-901H Shock Testing that verifies shipboard equipment can survive and remain functional after severe shock events such as underwater explosions (read more)
Browse Material Testing Services Datasheets for E-Labs, Inc. -
DMM rugged connectors comply with MIL-DTL-83513G performances and enable a wide choice of arrangements compared to other mil-spec connectors like Micro-d or Sub-d. They allow space-saving, electromagnetic & mechanical protection. Moreover, you can use one-piece or two (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Nicomatic North America -
remains fully accessible. Close it, and the actuator is held in the desired position. The guard works with two- and three-position toggles used in MIL/aero and commercial applications. These guards are among the thousands of MIL-qualified products that OTTO manufactures in the U.S. (read more)
Browse Toggle Switches Datasheets for OTTO Controls -
MIL-qualified and commercial T3 toggles fit in tight spaces.
(read more)
Browse Toggle Switches Datasheets for OTTO Controls -
harness achieves anti-shock, waterproof and dustproof performance for long-term reliable operation in extreme environments. Key Features - Fully compliant with mainstream military standards including MIL-DTL-38999, MIL-DTL-5015 and MIL-DTL-26482 - High (read more)
Browse Cable Assemblies Datasheets for QL-Custom Technology Limited -
solid film lubricants, water based coatings, Mil spec and aerospace approved coatings, (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
Electronic Lacing Cords & Tapes per MlL-T- 43435 & MIL-T-713 (MIL-DTL-713) Flat braid treated lacing cords and tapes available in Nylon, Dacron, PTFE Fiberglass and Nomex. Operating Temperature Ranges: -67°F to +500°F. Available in multi finishes (read more)
Browse Cordage, Rope, and Webbing Datasheets for BRIM Electronics, Inc. -
range from immediate availability to five weeks. Available through Powell, Glenair's rugged MIL-DTL-38999 Series III connectors are suitable for harsh environments and come in various styles and finishes, supporting all standard arrangements and polarisations (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Powell Electronics, Inc. -
BRIMFLEXtm B105 PVC TUBINGS—MIL-I-631 (read more)
Browse Tubing Datasheets for BRIM Electronics, Inc. -
VMI designs and manufactures high-voltage, axial-lead and surface mount MIL qualified diodes including JANTX/JANTXV. All wafers are doped, diffused and metalized in our (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc.
More Information Top
-
QPL MIL-DTL 32139 connectors solve miniaturized demands
QPL MIL - DTL 32139 connectors solve miniaturized demands .
-
Nano-miniature connectors from Omnetics save space and weight in UAV applications
Configured on a 0.025â pitch and defined by Mil - DTL 32139 these devices are only a quarter of the volume and have 80 per cent less mass than the micro D connectors they supersede.
-
Omnetics Mil-Quality circular nano connectors preferred by Homeland Surveillance applications
Omnetics connectors are extremely light weight yet also use Omneticsâ patented split end contact, named Nano Flex Pin, which not only meets, but substantially beats the specifications laid down in Mil - DTL 32139 .
Indicates content that may require registration and/or purchase.