-
Supplier: Ryan Electronics Corporation
Description: APPLICATIONS: High temperature internal electronic applications PTFE offers superior resistance to thermal aging, solder damage, open flames, moisture, solvents, grease, ozone and other chemicals CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded silver-plated copper Extruded PTFE
- Standards / Approvals: MIL-SPEC
-
Supplier: R. S. Hughes Company, Inc.
Description: temperature. In addition to the other features this product meets the following standards: MIL-C-47113. This grease is packaged 1 unit per case.
- Features: Grease / Gel
- Type / Function: Lubricant
- Applications: MIL-SPEC / Military
-
Supplier: Dupont Molykote
Description: Fully florinated grease provided extraordinary performance under extreme conditions Synthetic (PFPE) grease especially for high temperature Applications MOLYKOTE HP-300 Grease can be used broadly under harsh conditions such as low or high temperatures,corrosive, solvent,
- Operating / Use Temperature: -85 to 482 F
- Density / Specific Gravity (@15.6°C, 60°F): 2 specific gravity
- Features: Corrosion Inhibitor / Rust Preventative, Grease / Gel, Polyphenyl ether (PPE) / Ether, Specialty / Other
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®), Synthetic / Semi-synthetic
-
-
Supplier: R. S. Hughes Company, Inc.
Description: following standards: MIL-C-47113. This grease is packaged 24 units per case.
- Features: Grease / Gel
- Type / Function: Lubricant
- Applications: MIL-SPEC / Military
-
Supplier: R. S. Hughes Company, Inc.
Description: operating temperature. In addition to the other features this product meets the following standards: MIL-C-47113. This heat sink grease is packaged 24 units per case.
- Features: Grease / Gel
- Type / Function: Lubricant
- Applications: MIL-SPEC / Military
-
Supplier: R. S. Hughes Company, Inc.
Description: The Chemtronics CircuitWorks heat sink grease is easy to use. This product is formulated to work in electrical equipment applications. Main ingredient is comprised of silicone. Is rated as Military Grade. Can be used under the following temperature ranges: -40 F minimum operating temperature
- Features: Grease / Gel
- Type / Function: Lubricant
- Applications: MIL-SPEC / Military
-
Supplier: Shiu Li Technology Co., Ltd
Description: LiPOLY G3380 thermal interface grease has low thermal resistance and great thermal conductivity. G3380 has been used extensively in Consumer electronics and Microprocessors for their thermal control techniques. The grease can cover several coats on the component interface. When the
- Operating / Use Temperature: -76 to 356 F
- Thermal Conductivity: 1.3 to 6 W/m-K
- Dielectric Strength: 11,000,000 to 14,000,000 V/m
- Density / Specific Gravity (@15.6°C, 60°F): 2.2 to 2.7 specific gravity
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity (@ 40°C): 34 cSt
- Viscosity Index: 215
- Pour Point: -21 F
- Applications: Automotive / Transportation, Bearings, Compressors / Piston Pumps, MIL-SPEC / Military, Marine, Process Equipment
-
Supplier: Shiu Li Technology Co., Ltd
Description: Non-Silicone Thermal Compound G3380N is made of non-silicon resin material and pollution of optical surfaces. Low thermal resistance and great thermal conductivity. G3380N has been used extensively in Consumer electronics and Microprocessors for their thermal control techniques. The grease
- Operating / Use Temperature: -76 to 302 F
- Thermal Conductivity: 1.3 to 6 W/m-K
- Dielectric Strength: 11,000,000 to 14,000,000 V/m
- Density / Specific Gravity (@15.6°C, 60°F): 2.2 to 2.8 specific gravity
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity (@ 40°C): 118.93 cSt
- Viscosity Index: 189
- Pour Point: -32.8 F
- Applications: Automotive / Transportation, Bearings, Compressors / Piston Pumps, MIL-SPEC / Military, Marine, Process Equipment
-
Supplier: Aervoe Industries Incorporated
Description: Penetrates tight crevices, resists oil, dust, and dirt buildup
- Operating / Use Temperature: 35 to 120 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.9 specific gravity
- Features: Aerosol / Spray, Specialty
- Industry Applications: Combustion Engines / Motor Oil, MIL-SPEC / Military
-
Supplier: Newark, An Avnet Company
Description: THERMAL GREASE, JAR, 2OZ; Dispensing Method:Jar; Volume:-; Weight:2oz; Product Range:-; Colour:White; MIL Spec:MIL-C-47113; Material:Ester Base With Metal Oxide Fillers; Trade Name, Chemical:126 Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: THERMAL GREASE, CAN, 1LB; Dispensing Method:Can; Volume:-; Weight:1lb; Product Range:-; Colour:White; Features:Will not soften at elevated temperatures or dry out or harden; Meets Mil. Spec. C-47113; For Use With:Heat Sinks RoHS Compliant: Yes
-
Supplier: Multi/Cable Corporation
Description: APPLICATIONS: High temperature internal electronics applications Stable electrical characteristics with low power loss making it ideal for high frequency applications PTFE offers superior resistance to thermal aging, solder damage, open flames, moisture, solvents, grease, ozone and other
-
Supplier: Shiu Li Technology Co., Ltd
Description: LiPOLY's DTT06-s is a low-density gap filler material and lightweight properties improve product performance, reduceproduction costs, and reduce material use and energy consumption
- Operating / Use Temperature: -76 to 302 F
- Thermal Conductivity: 6 W/m-K
- Dielectric Strength: 13,000,000 V/m
- Density / Specific Gravity (@15.6°C, 60°F): 2.3 specific gravity
-
Supplier: Shiu Li Technology Co., Ltd
Description: LiPOLY DTT13 is a one-part dispensable material with thermal conductivity 13.0 W/m*K. High deformation can fill small air gaps perfectly to remove tolerance. It also can overcome overflow and drying problems to increase the thermal conductivity. DTT13 is a great alternative to thermal grease
- Operating / Use Temperature: -76 to 356 F
- Thermal Conductivity: 13 W/m-K
- Dielectric Strength: 12,000,000 V/m
- Density / Specific Gravity (@15.6°C, 60°F): 3.3 specific gravity
-
Supplier: APM Hexseal Corp.
Description: Hexseal’s exceptional environmental protection from weather exposure, wash downs, salt water, lubricants, solvents, dust, dirt, grease and any number of other environmental elements that could potentially threaten electrical components. Our two distinct boot styles are Back-of-Panel, secured
- Operating Temperature: -103 to 400 F
- Specialty Configuration: Circuit Breaker
- Boot Style: Full Boot
- Features: Rated for Military Applications (MIL-SPEC)
-
Supplier: AA Thread Seal Tape, Inc.
Description: Application: Green Oxygen Thread Seal Tape is recommended for all oxygen lines. Manufactured grease free as required in this application. Meets or exceeds all requirements of MIL Spec T-27730A and Gov. Spec A-A 58092
- Width: 0.5 to 0.75 inches
-
Supplier: Allied Electronics, Inc.
Description: Wrist Strap Ground Cords, Ground Cord Non-contaminating Synthetic-Ester based, capable of moving 46% more heat than other compounds. Meets Belcore spec. K521334 and Mil spec. C-47113. All GC Aerosols, Except as noted contain no Ecology-Damaging Fluorocarbons
-
Supplier: Allied Electronics, Inc.
Description: Wrist Strap Ground Cords, Ground Cord Non-contaminating Synthetic-Ester based, capable of moving 46% more heat than other compounds. Meets Belcore spec. K521334 and Mil spec. C-47113. All GC Aerosols, Except as noted contain no Ecology-Damaging Fluorocarbons
-
Supplier: Allied Electronics, Inc.
Description: Wrist Strap Ground Cords, Ground Cord Non-contaminating Synthetic-Ester based, capable of moving 46% more heat than other compounds. Meets Belcore spec. K521334 and Mil spec. C-47113. All GC Aerosols, Except as noted contain no Ecology-Damaging Fluorocarbons
-
Supplier: Aervoe Industries Incorporated
Description: Durable, long-lasting film, eliminates part wear and breakage, won't harden
- Operating / Use Temperature: 0 to 120 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.2 specific gravity
- Features: Aerosol / Spray, Corrosion Inhibitor / Rust Preventative, Grease / Gel, Metal Working Fluid, Specialty
- Composition / Chemistry: Graphite, Petroleum / Mineral Oil, Specialty / Other
-
Supplier: Aervoe Industries Incorporated
Description: Durable, long-lasting film, eliminates part wear and breakage, won't harden
- Operating / Use Temperature: 40 to 110 F
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Features: Aerosol / Spray, Corrosion Inhibitor / Rust Preventative, Grease / Gel, Metal Working Fluid, Specialty
- Composition / Chemistry: Graphite, Petroleum / Mineral Oil, Specialty / Other
-
Supplier: Paramount Metal Finishing Company
Description: MIL-PRF-85582 MIL-PRF-53030 TT-P-1757 MIL-C-8514 DOD-P-15328 MIL-SPEC Topcoats MIL-PRF-22750 MIL-C-46168 MIL-PRF-85285 MIL-DTL-64159 MIL-C-53039 MIL-DTL-15090 MIL-L-11195 / MIL-DTL-11195 MIL-SPEC
- Functions & Features: Abrasion Resistant, Adhesive, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective,
- Services: Abrasive / Blasting, Degreasing, Inspection / Monitoring, Mass Finishing (Tumbling / Vibratory), New / OEM Parts, Passivation, Pickling / Chemical Deburring, Recoating / Refinishing, Research & Development, Stripping / Coating Removal
- Coating Capabilities: Abrasives / Superabrasives, Chemical Finish / Conversion, Dip / Immersion Coating, Dry Lubricant Coating, Painting, Phosphate Coating, Plating / Electroplating, Powder Coating, Screen Printing / Selective Coating, Sealing / Impregnation, Spray Coating
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM /
-
Supplier: Everlube Products
Description: Lube-Lok 4856 is a graphite/tin/lead based solid film lubricant with a phenolic binder system. This coating is specifically designed to work to prevent metal to metal contact when used in the presence of conventional lubricants such as fuels, oils, greases or other fluid environments.
- Operating / Use Temperature: -100 to 400 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.0305036 specific gravity
- Features: Aerosol / Spray
- Industry Applications: Aerospace, Automotive / Transportation, MIL-SPEC / Military, Machine / Gears
-
Supplier: Roettele Industries, Inc.
Description: approved, REACH compliant or MIL Spec. In addition, Roettele Industries has implemented manufacturing processes that allow us to throw out the industry standard RMA thickness tolerances of +/- 10% and achieve rubber thickness tolerances of up to +/- .002". Rubber gaskets are stamped
- Features: Oil / Grease Seal
-
Supplier: Magnalube, Inc.
Description: Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film
- Kinematic Viscosity (@ 40°C): 165 to 180 cSt
- Operating / Use Temperature: -35 to 450 F
- Viscosity Index: 95
- Pour Point: 10 F
-
Supplier: Magnalube, Inc.
Description: Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film
- Kinematic Viscosity (@ 40°C): 165 to 180 cSt
- Operating / Use Temperature: -35 to 450 F
- Viscosity Index: 95
- Pour Point: 10 F
-
Supplier: Magnalube, Inc.
Description: Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film
- Kinematic Viscosity (@ 40°C): 165 to 180 cSt
- Operating / Use Temperature: -35 to 450 F
- Viscosity Index: 95
- Pour Point: 10 F
-
Supplier: Royal Purple, Ltd.
Description: Max-Gear is an ultra-tough automotive gear oil. It’s designed to maximize power and provide unsurpassed protection to heavily loaded gears. It makes gears run smoother, quieter, cooler and longer without overhauls. Max-Gear outperforms other gear oils because it combines the highest quality
- Kinematic Viscosity (@ 40°C): 150.3 cSt
- Pour Point: -40 F
- Flash Point: 395 F
- Industry Applications: Automotive / Transportation, MIL-SPEC / Military, Machine / Gears
-
Supplier: Magnalube, Inc.
Description: Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film
- Kinematic Viscosity (@ 40°C): 165 to 180 cSt
- Operating / Use Temperature: -35 to 450 F
- Viscosity Index: 95
- Pour Point: 10 F
-
Supplier: Epoxy Technology
Description: are also known for being high reliability (HI-REL) die attachment adhesives and are commonly used in military applications (MIL-STD).
- Viscosity: 22,000 to 26,000 cP
- Use Temperature: 572 F
- Thermal Conductivity: 1.6 W/m-K
- Coeff. of Thermal Expansion (CTE): 28.88888888888889 to 82.22222222222221 µin/in-F
-
Supplier: Everlube Products
Description: Everlube 29 GMX is a thermally cured, MoS2/Graphite based solid film lubricant which utilitizes a silicone binder system. This coating is specifically designed to provide lubrication in higher temperature environments. It also provides an extremely low coefficient of friction, very good chemical
- Operating / Use Temperature: -200 to 800 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.0544688 specific gravity
- Features: Aerosol / Spray, Lubricant
- Industry Applications: Aerospace, MIL-SPEC / Military, Machine / Gears
Find Suppliers by Category Top
Featured Products Top
-
Designed to maximize performance in the most demanding environments, Zeus AS23053/11 (FEP) and AS23053/12 (PTFE) shield critical components from oils, greases, fuels, and more. Zeus heat shrinks offer a complete protection solution by providing solid, tough, and long-lasting encapsulation. Learn more. (read more)
Browse Shrink Tubing Datasheets for Zeus -
: https://www.kuriyama.com/catalogs/Grease-Bandit/ Product Specs Web Link (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Assembly (HRA): modular roller assembly can be configured with different material specs to best suit application. Outer tire can be 300 or 400 series stainless. Stud is 304 stainless. Inner ball bearing can be stainless, or ceramic depending on customer spec. Corrosion resistant snap rings. Further (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
based coatings, Mil spec and aerospace approved coatings, Graphite Coatings, Tungsten (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for Everlube Products -
roller bearings and grease fittings Locking bar to prevent theft of hand weights Custom Specs Without Slowing Delivery We build to spec without delaying delivery. Need (read more)
Browse Calibration and Test Weights Datasheets for MarsMetal -
coatings, air dry solid film lubricants, water based coatings, Mil spec and (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
air dry solid film lubricants, water based coatings, Mil spec and aerospace approved coatings, (read more)
Browse Industrial Lubricants Datasheets for Everlube Products -
coatings, air dry solid film lubricants, water based coatings, Mil spec and (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
polishing leaves stainless steel with a decorative, aesthetic, or high luster mirrored finish. The process is used on various stainless steel grades and can be applied to meet spec-required finishes for products and parts. It is generally used for appliances, visible structural parts, architectural (read more)
Browse Finishing and Surface Treatment Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
2410, 2411) Nickel (AMS 2403, 2424, QQ-N-290) Gold (Mil-G 45204) Telephone: (800) 644.5660 Local Number: (509) 467.9133 (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc.
More Information Top
-
Helicopter Preflight Deicing
The following helicopter-related grease and materials compatibility tests were performed against three mil - spec greases conforming to MIL-G-81322F (General Purpose Aircraft Grease), also used in rotorheads, to address potential damage to rotorhead bearings.
-
ZCI47
Threaded connections should be coated with a waterproof MoS2containing grease meeting MIL Spec A-907 (such as "Never Seize", "Molykote G", or `"Ihreadgard") before assembly.
-
CR4 - Thread: Water Pump
You might be interested in: Military ( MIL - SPEC ) Connectors, Vacuum Greases and Vacuum Pump Oils .
-
CR4 - Blog Entry: Tips and Tricks to Maintaining Your Automobile
Use oil/ greases according to the API or MIL - spec indicated and at the frequency stated in maintenance schedule .
-
CR4 - Thread: heat conductive material
Use the mil spec # and order bulk supply of thermal grease from Standard oil.
Indicates content that may require registration and/or purchase.