-
Supplier: Micross Components, Inc.
Description: Sital Technology: Data Bus, MIL-STD-1553 Sital Technology, founded in 1997, is a worldwide leading supplier of communication data bus solutions for avionics, aerospace, and automotive industries. Sital supplies communication interface solutions for
-
Supplier: Datatronics™
Description: Features Low Profile, Height is 3.94max (.155) Mil-STD 1553 Compatible Optimal Performance @ 75 KHz TO 1 MHz Compliance to MIL-STD 981, Class S, available Maximum Droop 20% Common Mode Rejection: 45dB minimum
- Operating Frequency Range: 75,000 to 1,000,000 Hz
- Mounting: Chip Transformer
- Other Transformer Types / Applications: Interface Transformer
- Standards: MIL-STD
-
Supplier: Sealevel Systems, Inc.
Description: The TRA1553SIT is a low-cost, non-QPL MIL-STD-1553 transformer that complies with MILPRF 21038/27E electrical specifications. Together with Sital’s MIL-STD-1553 FPGA core and discrete transceiver circuit it offers a full, cost-effective 1553
- Other Transformer Types / Applications: Electronics Transformer
- Standards: MIL-STD
- Mounting: PC / PCB Mount
- Category: Signal / RF Transformer
-
-
Supplier: Sealevel Systems, Inc.
Description: The TRA1553STL-DTL45 is a low-cost, non-QPL MIL-STD-1553 transformer that complies with MILPRF 21038/27E electrical specifications. Together with Sital’s MIL-STD-1553 FPGA core and discrete transceiver circuit it offers a full, cost-effective
- Other Transformer Types / Applications: Electronics Transformer
- Standards: MIL-STD
- Mounting: PC / PCB Mount
- Category: Signal / RF Transformer
-
Supplier: Datatronics™
Description: Features Qualified on DSCC QPL MIL-T-21038/27 Level C, M & T. Datatronics P/N on Level C, M & T Parts. MIL-STD-1553 A/B and MAC Air Specifications A3818, A5690, A5232 and A4905. Compliance to MIL-STD 981, Class S Available. Compliance to Panavia 6465
- Operating Temperature: -55 to 130 C
- Other Transformer Types / Applications: Interface Transformer
- Standards: MIL-STD
- Mounting: PC / PCB Mount
-
Supplier: Datatronics™
Description: Features Built and Tested to MIL-T-21038/28 Level C, M & T. Datatronics P/N on Level C, M & T Parts. MIL-STD-1553 A/B and MAC Air Specifications A3818, A5690, A5232 and A4905. Compliance to MIL-STD 981, Class S Available. Compliance to Panavia 6465
- Operating Temperature: -55 to 130 C
- Other Transformer Types / Applications: Interface Transformer
- Standards: MIL-STD
- Mounting: PC / PCB Mount
-
Supplier: Data Device Corporation (DDC)
Description: The BU-67432F030L SPACE-PHY is a completely integrated MIL-STD-1553 physical layer in a single package. The SPACE-PHY includes dual transceiver and transformers, suitable for connection to IP instantiated in an FPGA or custom MIL-STD-1553 protocol
- Supply Voltage: 5 V
- Technology: AS-i
- Features: Other
- Device Type: Transceiver
-
Supplier: Sealevel Systems, Inc.
Description: advanced GUI (Graphical User Interface) for controlling the board, generating MIL-STD-1553 traffic, monitoring and emulating a real bus environment. V-Orchestra Functionality The module is designed as a general purpose VME bus based module with 4 single channels of
- Features: Bus Interfaces / Adapters, Controller / Processor
- Technology: VMEbus
-
Supplier: Sealevel Systems, Inc.
Description: advanced GUI (Graphical User Interface) for controlling the board, generating MIL-STD-1553 traffic, monitoring and emulating a real bus environment. V-Orchestra Functionality The module is designed as a general purpose VME bus based module with 8 single channels of
- Features: Bus Interfaces / Adapters, Controller / Processor
- Technology: VMEbus
-
Supplier: Micross Components, Inc.
Description: Sital Technology: Data Bus, MIL-STD-1553 Sital Technology, founded in 1997, is a worldwide leading supplier of communication data bus solutions for avionics, aerospace, and automotive industries. Sital supplies communication interface solutions for
-
Supplier: Data Device Corporation (DDC)
Description: World's smallest, ultra low power, fully integrated MIL-STD-1553 BGA package, complete with 1553 protocol, 2 Mb (64K x 36) RAM, transceivers, and isolation transformers inside a single package - saves board space and simplifies 1553 design and layout.
- Package Type: BGA
- Features: Other
- Device Type: Transceiver
-
Supplier: Micross Components, Inc.
Description: Sital Technology: Data Bus, MIL-STD-1553 Sital Technology, founded in 1997, is a worldwide leading supplier of communication data bus solutions for avionics, aerospace, and automotive industries. Sital supplies communication interface solutions for
-
Supplier: Data Device Corporation (DDC)
Description: Transformers, Protocol, and Memory Simplified Board Design and Increased Reliability with a Single Package Solution Transformers and Transceivers, Trimmed and Tested as a Set, Provide Superior Margin for MIL-STD-1553 Compliance Applications Launch Vehicles Military
- Number of Transmitters: 2 #
- Number of Receivers: 2 #
- Number of Devices in Package: 1 #
- Supply Voltage: 3.3 V
-
Supplier: Acromag, Inc.
Description: aircraft system monitoring Satellite test systems Aircraft simulators Key Features & Benefits • One or two complete dual-redundant MIL-STD-1553 bus interfaces • Supports both MIL-STD-1553 revision B and MIL-STD-1760 transceivers • All channels
- Transmission Rate: 1,000 kbps
- Operating Temperature: -40 to 185 F
- Application: Aerospace / Military
- User Interface: Computer Programmable
-
Supplier: Data Device Corporation (DDC)
Description: Transceivers, Two Transformers, and Protocol Simplified Board Design and Increased Reliability with a Single Package Solution Transformers and Transceivers, Trimmed and Tested as a Set, Provide Superior Margin for MIL-STD-1553 Compliance Applications Launch
- Number of Transmitters: 2 #
- Number of Receivers: 2 #
- Number of Devices in Package: 1 #
- Supply Voltage: 3.3 V
-
Supplier: Acromag, Inc.
Description: Input and 1 BC/BM trigger output. Encoder/Decoder: 1x MIL-STD-1553 Encoder/decoder with full error detection bus support. Physical Bus Interface: Transformer coupled MIL-STD-1553 bus or optional direct coupled MIL-STD-1553 bus.
- Operating Temperature: -40 to 185 F
- Application: General Lab and Industrial
- Data Acquisition: I/O Module
- User Interface: None
-
Supplier: Acromag, Inc.
Description: Input and 1 BC/BM trigger output. Encoder/Decoder: 1x MIL-STD-1553 Encoder/decoder with full error detection bus support. Physical Bus Interface: Transformer coupled MIL-STD-1553 bus or optional direct coupled MIL-STD-1553 bus.
- Operating Temperature: -40 to 185 F
- Application: General Lab and Industrial
- Data Acquisition: I/O Module
- User Interface: None
-
Supplier: DigiKey
Description: MIL-STD-1553 Pulse Transformer 1:1.14 Through Hole
- Mounting: Chip Transformer
- Features: Connectorized, Through Hole Technology (THT)
- Other Transformer Types / Applications: Pulse Transformer
- Category: Signal / RF Transformer
-
Supplier: Acme Chip Technology Co., Limited
Description: TRANSFORMER 1553 SINGLE PBC
- Mounting: Chip Transformer
- Category: Signal / RF Transformer
-
Description: TRANSFORMER 1553 SINGLE PBC
- Mounting: Chip Transformer
- Category: Signal / RF Transformer
-
Supplier: VAST STOCK CO., LIMITED
Description: Audio Transformers / Signal Transformers Signal-1553 Non-QPL Mil Grade
-
Supplier: ODG (Origin Data Global)
Description: TRANSFORMER PBC
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: Vanguard Electronics
Description: Data Bus Interface Transformer SMT & Thru-Hole
- Category: Signal / RF Transformer
-
Supplier: Accuris
Description: AUTOMATED ENGINEERING DOCUMENT PREPARATION SYSTEM TRANSFORMERS
-
Supplier: Accuris
Description: TRANSFORMERS, INDUCTORS, AND COILS, SELECTION AND USE OF
-
Supplier: Emhiser Research, Inc.
Description: Reliability All units are designed and constructed to meet or exceed specifications after exposure to any or all of the following MIL-STD-202 tests which are applicable.
- Operating Frequency Range: 10,000,000 to 100,000,000 Hz
- Power Rating: 0.25 watts
- Operating Temperature: 0 to 85 C
- Other Transformer Types / Applications: Interface Transformer, RF Transformer
-
Supplier: Triad Magnetics
Description: Triad's high reliability audio transformers provide the durability and precision required in today's demanding designs. These Mil-T-27E Red Spec transformers are available for a wide variety of applications including Mil-Aero, Medical and Pro Audio.
- Other Transformer Types / Applications: Audio Transformer
- Standards: MIL-STD
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: Newark, An Avnet Company
Description: Electronics Accs: Fuses, Transformers, Breakers etc
-
Supplier: Abbott Technologies, Inc.
Description: 400 Hz MIL-PRF-27F Power Transformers Environment: Encapsulated to meet MIL-STD 810, including vibration, shock, sand, dust humidity, saltspray, fungus, sunshine, rain, explosion, and altitude (to a vacuum). NOTE: For high altitude operation, encapsulate terminals.
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 5 to 120 volts
- Maximum Secondary Current Rating: 0.05 to 31.7 amps
- Features: 400 Hz, AC, Other, Outdoor Use, Waterproof
-
Supplier: Abbott Technologies, Inc.
Description: 400 Hz Power Toroid Transformers • Designed for 400 Hz operation • More VA per size and weight than conventional power transformers • Military Designation No. TF5S03ZZ • Industrial style also standard
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 5 to 115 volts
- Maximum Secondary Current Rating: 0.13 to 10 amps
- Power Rating (VA): 15 to 100 VA
-
Supplier: Micross Components, Inc.
Description: Full compliance with MIL-STD-1553 75kHz to 1MHz frequency range 55dB common mode rejection 200 volts dielectric withstand -55°C to +125°C operation Through hole or surface mount package
- Other Transformer Types / Applications: Electronics Transformer
- Category: Signal / RF Transformer
-
Supplier: ICO RALLY
Description: SLV-155 Acrylic Coated Fiberglass Sleeving SLV-155 is used in motor lead-outs, crossovers, transformers, and coils. It is also utilized for protective and thermal insulation in ovens, furnaces, ovens, lighting, and other consumer and industrial appliances. This is suitable for applications up
- Diameter: 0.234 inch
- Operating Temperature: -25 to 155 C
- Features: Other, Thermal Shield
-
Supplier: Abbott Technologies, Inc.
Description: 400 Hz MIL-PRF-27F Toroid Transformers • Military designation TF5S03ZZ • Standard output voltages 5 to 300 volts • Compact toroidal construction in a convenient printed-circuit mount package. • Low outgassing molded construction for high-altitude operation • Power levels 1. 5, 3, 6,
- Maximum Primary Voltage Rating: 115 volts
- Maximum Secondary Voltage Rating: 5 to 300 volts
- Maximum Secondary Current Rating: 0.005 to 1.8 amps
- Power Rating (VA): 1 to 9 VA
-
Supplier: Newark, An Avnet Company
Description: DRIVE 3PH 275kVA 480-480 AL
-
Supplier: Newark, An Avnet Company
Description: AUTO 30kVA 600-480 CU 3R Neutral 60Hz
Find Suppliers by Category Top
Featured Products Top
-
, offering high power density and efficient use of PCB space. Designed for extreme environments, the transformers meet MIL-PRF-27, MIL-STD-981, and INST-EEE-002 standards. Over-molded windings, rugged construction, and high-temperature operation up to 130 °C ensure reliability under thermal (read more)
Browse Transformers Datasheets for New Yorker Electronics Co., Inc. -
durability and precision required in today's demanding designs. Our transformers are available for many applications, including mil-aero, medical and pro audio. Follow Us: (read more)
Browse Audio Transformers Datasheets for Triad Magnetics -
Mil-T-27E Red Spec Printed Circuit Audio Transformers Triad's high reliability audio transformers provide the durability and precision required in today (read more)
Browse Audio Transformers Datasheets for Triad Magnetics -
Custom Power Transformers Power transformers are critical components in many electronics and electrical applications due to their role in the transfer of electrical energy. These (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
Custom Audio Transformers Audio transformers work specifically within the audio frequency spectrum from 20Hz to 20kHz, the audio band of frequencies that the human ear can detect. Typically much smaller in size (read more)
Browse Audio Transformers Datasheets for Triad Magnetics -
bearings for a service life of 35,000 hours or more based on stringent MIL or D0160 avionics standards. Their rugged construction, low noise and high performance characteristics make the 400 Hz and 28 VDC fans ideal for on-board systems: cooling for system displays, power (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
, Current Probes and Low-Loss Cables satisfy many test standards including CISPR, MIL-STD, FCC, EN, VDE, IEC and SAE. With a wide variety of mounting configurations, we can also offer tripods and accessories that compliment other EMI testing equipment used to complete your testing requirements. We are also (read more)
Browse Current Sensors Datasheets for A.H. Systems Inc. -
-4 (immunity), and is designed to meet the MIL-STD-461F/G CS101, CS114 (Army Ground), CS115, CS116 immunity standard. More information can be obtained on the (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
's Mil/Aero Industry Brochure Modernization of the defense and aerospace industries demands precise testing equipment to optimize systems which are, in many cases, critical to our national security. Custom power conditioning and power distribution units (PDU’s) are essential (read more)
Browse Line/Load Reactors Datasheets for MTE Corporation -
. (250 kg) Multiple taps if required Dielectric strengths (hipot) from 30kV AC to 20kV DC Grade 5 or 6 encapsulation to meet MIL PRF 27 Wire sizes ranging from 1-45 AWG or copper foil up to 0.050” (1.27 mm) with multiple layers for higher currents and (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics
More Information Top
-
MIL-STD-1553 Physical Layer for Time-Triggered Networks
Figure 2 also illustrates MIL - STD - 1553 transformer coupling.
Indicates content that may require registration and/or purchase.