-
Supplier: National Precision Bearing, Inc.
Description: hydraulic actuators, many aircraft landing gear door applications, vibration dampening devices, hinge and actuation link bearings for control surfaces, sliding guide bearings for flaps and leading edge slats, and power control system drive link bearings. Many others not
- Design Units: Inch
-
Supplier: Everlube Products
Description: following specifications; MIL-L-8937D, MIL-L-46010E Ty 1 and AS-5272 Ty. 1.
- Operating / Use Temperature: -100 to 300 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.0904166 specific gravity
- Features: Aerosol / Spray, Specialty
- Industry Applications: Aerospace, MIL-SPEC / Military, Machine / Gears
-
Supplier: Lincoln Electric Co. (The)
Description: arc transfer and slag is self-peeling for easy removal Typical Applications Molybdenum bearing austenitic stainless steels Type 316 and 316L Welding Positions All, except vertical down
- Diameter / Thickness: 0.09375 to 0.1875 inch
- Tensile Strength (UTS): 81,220.6300400303 to 84,846.5510239602 psi
- Yield Strength: 61,640.6567268087 to 65,266.5777107387 psi
- Elongation: 40 to 54 %
-
-
Supplier: Everlube Products
Description: Everlube 9001 is a thermally cured, low VOC MoS2/Graphite based solid film lubricant with a high molecular weight epoxy binder system. This coating provides excellent abrasion resistance, very good chemical resistance, good wear life, and performs best in higher load carrying applications. Everlube
- Operating / Use Temperature: -100 to 400 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.19826 specific gravity
- Features: Aerosol / Spray, Specialty
- Applications: Aerospace, Bearings, MIL-SPEC / Military, Machine / Gears
-
Supplier: Everlube Products
Description: MIL-L-46010F and GE A50TF303.
- Operating / Use Temperature: -100 to 400 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.3061034 specific gravity
- Features: Aerosol / Spray
- Industry Applications: Aerospace, MIL-SPEC / Military, Machine / Gears
-
Supplier: Everlube Products
Description: Everlube 810 is a thermally cured, MoS2/Graphite based solid film lubricant with a silicone binder system. This coating is specifically designed to provide lubrication in higher temperature applications. Everlube 810 also provides a low coefficient of friction, very good wear life, and performs
- Operating / Use Temperature: -300 to 750 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.9945558 specific gravity
- Features: Aerosol / Spray
- Industry Applications: Aerospace, MIL-SPEC / Military, Machine / Gears
-
Supplier: Royal Purple, Ltd.
Description: Max-Gear is an ultra-tough automotive gear oil. It’s designed to maximize power and provide unsurpassed protection to heavily loaded gears. It makes gears run smoother, quieter, cooler and longer without overhauls. Max-Gear outperforms other gear oils because it combines the highest quality
- Kinematic Viscosity (@ 40°C): 189.1 cSt
- Pour Point: -40 F
- Flash Point: 390 F
- Industry Applications: Automotive / Transportation, MIL-SPEC / Military, Machine / Gears
-
Supplier: TFC Ltd.
Description: Type SC & SCS nuts provide strong load-bearing threads in sheet metal and other thin section assemblies. Material: SC - Carbon steel, heat-treated SCS - 300 Series Stainless Steel Finish: SC - Zinc, spec. ASTMB 633-85 SCS - Passivated (QQ-P-35) Thread: Imperial Class
- Type: Self-Clinching Nut
- Material: Stainless Steel, Steel
- Finish: Zinc Plated
-
Supplier: Hubbard-Hall Inc.
Description: Metal Guard® 320 is an economical and versatile rust-preventative soluble oil, which when mixed with water and heated to 140°-150°F leaves a corrosion-resistant, semi-dry film. Metal Guard® 320 is typically applied to metal surfaces by immersion, however it can be brushed or sprayed as well. Metal
- Applications: Automotive / Transportation, Bearings, MIL-SPEC / Military
- Type / Function: Corrosion Inhibitor / Rust Preventative, Metal Working Fluid, Penetrant / Penetrating Oil, Solid Lubricant / Dry Film
- Features: Petroleum / Mineral Oil, Specialty
- Composition / Chemistry: Water Soluble / Emulsion
-
Supplier: National Bronze & Metals Inc.
Description: bent, formed, blanked, and stamped. Typical Uses for C54400 Phosphor Bronze "B-2" "Free Cutting": ELECTRICAL: Electrical Connectors INDUSTRIAL: Bushings, Gears, Pinions, Shafts, Valve Parts, Sleeve Bearings, Thrust Bearings, Screw Machine Products, Bearings, Thrust Washers
- UNS Number: 54,400
- AISI / AA / CDA Grade: 544
- Overall Width / OD: 0.375 to 2 inch
- Overall Thickness: 0.375 to 2 inch
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity (@ 40°C): 118.93 cSt
- Viscosity Index: 189
- Pour Point: -32.8 F
- Industry Applications: Automotive / Transportation, MIL-SPEC / Military, Marine
-
Supplier: Hernon Manufacturing, Inc.
Description: desired. Its flexibility enhances the load bearing and shock absorbing characteristics of the bond area. It has also shown excellent adhesion to a wide variety of substrates including glass, many plastics and most metals.
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
- Features: Specialty / Other
- Cure / Technology: UV / Radiation Cured (EB, Light)
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity (@ 40°C): 34 cSt
- Viscosity Index: 215
- Pour Point: -21 F
- Industry Applications: Automotive / Transportation, MIL-SPEC / Military, Marine
-
Supplier: Laird Plastics, Inc.
Description: formulations include an enhanced bearing grade material, a metal- and x-ray-detectable acetal, food-contact compliant acetals, and a range of colors. Acetal is characterized by a low coefficient of friction and good wear properties, and offers especially low moisture sensitivity in wet
- Overall Thickness: 0.375 to 2.5 inch
- Overall Width / O.D.: 12 inch
- Overall Length: 12 to 120 inch
- Overall Width: 12 inch
-
Supplier: National Bronze & Metals Inc.
Description: ductility, toughness and corrosion resistance. Typical applications for C63000 nickel aluminum bronze included aircraft landing gear components, strut bearings, main pistons, trunnion bearings and similar vital components. Typical Uses for C63000 Nickel Aluminum Bronze: INDUSTRIAL:
- UNS Number: 63,000
- AISI / AA / CDA Grade: 630
- Overall Width / OD: 0.375 to 15 inch
- Overall Thickness: 0.375 to 15 inch
-
Supplier: Amphenol Aerospace Corporation
Description: Exceeds many MIL-DTL-38999 performance requirements Utilizes Amphenol’s low mating force brush contacts 0.100” x 0.100” square grid footprint Load bearing shells (supports module to rack interface) Tapered connector mating surfaces provide near zero X-Y plane movement between mated
- Number of Contacts: 104 #
- Gender: Female / Jack, Male / Plug
- Connector Type: Military Connector
- Geometry: Straight
-
Supplier: Amphenol Aerospace Corporation
Description: This new connector series utilizes Amphenol’s durable and reliable B3 contact system in a rugged, non-floating Rack and Panel connector in conjunction with Amphenol’s high performance RADSOK® power contacts for superior performance. Exceeds many MIL-DTL-38999 performance requirements Utilizes
- Current Rating: 3 amps
- Number of Contacts: 80 to 105 #
- Gender: Female / Jack, Male / Plug
- Connector Type: Military Connector
-
Supplier: Branham, W.C. Inc.
Description: Carrier/Piston Mechanically Coupled. Internal Main Air Pressure Seals. Ideal for harsh environments, pneU-SA® Rod less Cylinders provide guiding and load support along the length of its' body. Enclosed mil-spec rated cables connect the piston and carrier connector together, which ride
- Actuation Type: Pneumatic
-
Supplier: Oren Elliott Products, Inc.
Description: The M73 is a high-voltage, heavy wattage, continuous duty capacitor. Insulation between the rotor and stator is achieved through ¼" thick mil spec ceramics riveted to the end plates. The rotor rides on ball bearings housed between the front end plate and the stainless steel
- Capacitance Range: 0.000009999999999999999 to 0.00202 microF
- AC Rated Voltage (WVAC): 1,000 to 3,700 volts
- Operating Temperature: 150 C
- Electrostatic Capacitors: Air
-
Supplier: Concast Metal Products Co.
Description: alloys are strong and have high wear resistance and low friction resistance, which make them ideal in bearing, as well as in valves and fittings where pressure tightness is necessary. In today's world, these proven alloys are all green with their low-lead content.
- AISI / AA / CDA Grade: 93,900
- ID: 0.5 to 13.5 inch
- Tensile Strength (UTS, Break): 32,000 psi
- Yield Strength (YS): 22,000 psi
-
Supplier: Jergens, Inc.
Description: with our Kwik-Lok® Pins. 302/304 Stainless Steel Cable: 1/16"diam. (1.59mm diam.) Green Nylon Jacket: 1/8" diam. (3.18mm diam.) Meets Mil-DTL-83420 Other cable diameters, jacket colors (blue, black, clear), and special configuration styles by special order Lanyards are not weight
- Diameter / Size: 0.3125 inch
- Length: 12 inch
- Design Units: English
- Features: Other, Search All Locating and Fixturing Pins
-
Supplier: Jergens, Inc.
Description: strengths for applications requiring frequent, repetitive use. Material: Handle: Black Cast Aluminum Button: Blue Anodized Aluminum Pin Body: Heat Treated 17-4 PH Stainless Steel SPECS: MS17984 & NAS1333-NAS1343 Includes hole and split ring for easy attachment of an optional lanyard Jergens
- Diameter / Size: 0.3125 inch
- Length: 6 inch
- Design Units: English
- Features: Other
-
Supplier: Jergens, Inc.
Description: with our Kwik-Lok® Pins. 302/304 Stainless Steel Cable: 1/16"diam. (1.59mm diam.) Green Nylon Jacket: 1/8" diam. (3.18mm diam.) Meets Mil-DTL-83420 Other cable diameters, jacket colors (blue, black, clear), and special configuration styles by special order Lanyards are not weight
- Diameter / Size: 0.5 inch
- Length: 12 inch
- Design Units: English
- Features: Other, Search All Locating and Fixturing Pins
-
Supplier: Jergens, Inc.
Description: applications requiring frequent, repetitive use. Material: Handle: Black Cast Aluminum Button: Blue Anodized Aluminum Pin Body: Heat Treated 17-4 PH Stainless Steel SPECS: MS17986 & NAS1333-NAS1343 Includes hole and split ring for easy attachment of an optional lanyard Jergens Lanyards are
- Diameter / Size: 0.5 inch
- Length: 16 inch
- Design Units: English
- Pin Type: L-Pin
-
Supplier: Magnalube, Inc.
Description: Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength
- Kinematic Viscosity (@ 40°C): 327 to 350 cSt
- Operating / Use Temperature: -80 to 500 F
- Viscosity Index: 80
- Flash Point: 450 F
-
Supplier: Magnalube, Inc.
Description: Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength
- Kinematic Viscosity (@ 40°C): 327 to 350 cSt
- Operating / Use Temperature: -80 to 500 F
- Viscosity Index: 80
- Flash Point: 450 F
-
Supplier: Magnalube, Inc.
Description: Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal
- Kinematic Viscosity (@ 40°C): 165 to 180 cSt
- Operating / Use Temperature: -35 to 450 F
- Viscosity Index: 95
- Pour Point: 10 F
-
Supplier: Magnalube, Inc.
Description: Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal
- Kinematic Viscosity (@ 40°C): 165 to 180 cSt
- Operating / Use Temperature: -35 to 450 F
- Viscosity Index: 95
- Pour Point: 10 F
-
Supplier: National Bronze & Metals Inc.
Description: C51000 Phosphor Bronze "5% A" ASTM B139, QQ-B750 C51000 Phosphor Bronze alloy possess a higher yield strength than is readily available in most cast products. Typical applications for phosphor bronze include bearings, bushings, gears, pinions, shafts, thrust washers and valve parts. C51000
- UNS Number: 51,000
- AISI / AA / CDA Grade: 510
- CDA Grade: 510
- UNS C Number: 51,000
-
Supplier: Larson Electronics LLC
Description: for one hour, dustproof - Ambidextrous momentary/steady on/off switch - Highly accurate sight repeatability when remounting - Fits existing light bearing holsters - 4.18 oz. - Lithium Battery Notice under TECH DOCS - MIL-SPEC 810F Performance Tested MARKET APPLICATIONS: Law
Find Suppliers by Category Top
Featured Products Top
-
what are known as military standard parts, which are developed according to rigorous criteria set forth by the U.S. Department of Defense. Also referred to as MIL-STD or MIL-SPEC components, items meeting these standards are (read more)
Browse Aerospace Bearings Datasheets for ASAP Semiconductor LLC -
solid film lubricants, water based coatings, Mil spec and aerospace approved coatings, (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
-class quality control systems. Our quality system is recognized by General Electric, Lockheed, Boeing Aircraft Corporation, British Aerospace, as well as many other military and aerospace companies. Our Military bearings meet the requirements of Mil-B-3990 (SAE AS 39901). This level of quality (read more)
Browse Aerospace Bearings Datasheets for Accurate Bushing Company, Inc. -
-class quality control systems. Our quality system is recognized by General Electric, Lockheed, Boeing Aircraft Corporation, British Aerospace, as well as many other military and aerospace companies. Our Military bearings meet the requirements of Mil-B-3990 (SAE AS 39901). This level of quality (read more)
Browse Aerospace Bearings Datasheets for Accurate Bushing Company, Inc. -
-stress situations. Coexistence with legacy interfaces Although SFF connectors offer substantial performance benefits in modern designs, they are not positioned to replace traditional Mil-Spec connectors across all applications. Legacy standards like MIL-DTL-38999 remain vital in (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for PEI-Genesis -
MIL-SPEC / Military Advantages Everlube Product We meet your toughest performance specifications Capitalize on Everlube Products expertise. We (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
, outdoor, desert, coastal, airborne, shipborne, vehicle-mounted Equipment grades: industrial grade, military grade (MIL-spec available) Non-standard customization for (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
bearings for a service life of 35,000 hours or more based on stringent MIL or D0160 avionics standards. Their rugged construction, low noise and high performance characteristics make the 400 Hz and 28 VDC fans ideal for on-board systems: cooling for system displays, power (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
water based coatings, Mil spec and aerospace approved coatings, Graphite Coatings, (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
air dry solid film lubricants, water based coatings, Mil spec and aerospace approved (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products
More Information Top
-
Use of electrostatic technology for aero engine oil system monitoring
Tests with ball and plain roller bearings and mineral and mil - spec oils were included to allow a transition between the UoS rig tests (Task 1) and the engine tests (Task 3).
-
CR4 - Thread: Heat Exchanger Query
You might be interested in: Flange Protectors, Flange Mounted Bearings , Military ( MIL - SPEC ) Connectors .
-
CR4 - Thread: Measuring Contact Electrical Resistance (MIL-DTL- 81706)
You might be interested in: Military ( MIL - SPEC ) Connectors, Angular Contact Bearings , Resistance Standards and Decades .
-
CR4 - Thread: Threadolet Rating for Refinery Appliction
You might be interested in: Flange Protectors, Military ( MIL - SPEC ) Connectors, Flange Mounted Bearings .
-
Ball Bearings
Most aircraft control and airframe bearings are manufactured to U.S. government military ( MIL - SPEC ) standards.
-
CR4 - Thread: Anodizing to Military Specifications
You might be interested in: Military ( MIL - SPEC ) Connectors, Digital LED Displays, Aerospace Bearings .
-
CR4 - Blog Entry: The First Transcontinental Military Automobile
You might be interested in: Military ( MIL - SPEC ) Connectors, Digital LED Displays, Aerospace Bearings .
-
CR4 - Blog Entry: Hovercraft helicopter hybrid UAV attracts interest of US military
You might be interested in: Military ( MIL - SPEC ) Connectors, Digital LED Displays, Aerospace Bearings .
-
Multimodal neuroimaging with simultaneous electroencephalogram and high-field functional magnetic resonance imaging
Since EEG-fMRI equipment is usually situated within or very close to the MRI bore , non-magnetic connectors such as the MIL - spec 83513 "micro-D" series should be used whenever a metallic connector is required.
Indicates content that may require registration and/or purchase.