Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: This Module is designed for portable DVD, GPS car TV & PMP(portable multimedia player)application which require high quality flat panel displays. It is also a good substitute for many outmoded CSTN module in the industrial application. This product is composed of a TFT-LCD panel,
- Viewing Area Width: 70.176 mm
- Viewing Area Height: 71.865 mm
- Features / Applications: ARINC / Avionics, MIL-SPEC / Military
- Display Type: Graphic Display
-
Supplier: Digital Systems Engineering, Inc. (DSE)
Description: weight and watertight, with a fully sealed, military grade connectors. Front-mounted controls and various mounting options makes the monitor user-friendly. The MSM rugged TFT LCD military display is fully sunlight readable and MIL-STD-3009 making it viewable under any
- Features: Flat Panel Monitor
-
Supplier: Digital Systems Engineering, Inc. (DSE)
Description: weight and watertight, with a fully sealed, military grade connector. Front-mounted controls and various mounting options makes the monitor user-friendly. The MSM rugged TFT LCD military display is fully sunlight readable and MIL-STD-3009 making it viewable under any
-
-
Supplier: Digital Systems Engineering, Inc. (DSE)
Description: weight and watertight, with fully sealed, military grade connectors. Front-mounted controls and various mounting options makes the monitor user-friendly. The MSM rugged TFT LCD military display is fully sunlight readable and MIL-STD-3009 making it viewable under any
-
Supplier: Interface Displays & Controls
Description: Features LCD module types available Dichroic Twisted Nematic (T/N) Modular construction Small size, low power Built-in electronics Interface-to-host microcomputer LCD drivers LCD heater LCD heater control Variable display capability Readable in direct sunlight or
- Features / Applications: ARINC / Avionics, Computer Applications, MIL-SPEC / Military
- Display Type: Character Display, Graphic Display
- Backlight: Electro Luminescent (EL), Light Emitting Diode (LED)
- Features: Other
-
Supplier: General Digital Corporation
Description: General Digital has designed the NEC NL10276BC13-01C 6.5" XGA display for integration of a MIL-STD-3009 Class B Type II NVIS (NVG) Switchable Backlight. This NEC display has been customized specifically for use in Military and Government applications. FEATURES 6.5 inch, 1024 X
- Diagonal Screen Size: 6.5 inch
- Screen Width: 5.2006327296 inch
- Voltage Rating: 3.3 volts
- Horizontal Viewing Angle: -80 to 80 Degrees
-
Supplier: Visual Sound, Inc.
Description: display can be equipped with Barco's unique, patented LCD Flicker Compensation solution (LFC), guaranteeing flicker-free images (e.g. Sonar applications,. .) at all times. The integrated Display Control Module (DCM) can be configured to meet specific application requirements
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Visual Sound, Inc.
Description: Barco Presentation The RFD-251 is a 20" Rugged Flat Display which offers superior operational performance in harsh military environments. The RFD-251 features a 20" MIL-tailored rugged LCD with a front bonded optical stack for improved optical performance and superior
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Rugged Information Technology
Description: EMP diode pack The M68-GM is a modular, open architecture display system. It is designed to meet the needs of an integrated situational awareness, command and control man-machine interface device. The M68-GM is suitable for deployment in any vehicle where extreme ruggedness is required A
- Technology: AMLCD
- Display Type: Graphic Display
- Backlight: Light Emitting Diode (LED)
- Features / Applications: MIL-SPEC / Military
-
Supplier: General Digital Corporation
Description: General Digital was challenged by a military prime contractor to manufacture a high definition 24.0" diagonal LCD monitor, suitable for operation in military Naval vessels. The monitor is designed with the intent of meeting a multitude of MIL-STD requirements (see below). In
- Diagonal Screen Size: 24 inch
- Horizontal Viewing Angle: -89 to 89 Degrees
- Vertical Viewing Angle: -89 to 89 Degrees
- Environmental Temperature: 32 to 140 F
-
Supplier: Interface Displays & Controls
Description: Designed as a drop-in replacement for current CRT based displays, this CDU provides a reduction in weight and envelope size, increased reliability, and a high degree of customization via software. The CDU is designed to display radar and navigation data on a full-color, ruggedized,
- Operating Temperature: -40 to 176 F
- Screen Diagonal: 5.7 inch
- Image Resolution: 640 x 480
- Applications: ARINC / Avionic, Automotive, Computer, MIL-SPEC / Military
-
Supplier: General Digital Corporation
Description: FEATURES Primary markets served are military, industrial and special purpose commercial applications Display choices include standard (6.5" to 24.0") or custom sizes/resolutions LCD brightness available with standard luminance, transflective, daylight/sunlight readable, and
- Diagonal Screen Size: 8.4 inch
- Features: Flat Panel Monitor, LCD Display
- Mounting: Rack Mount
-
Supplier: Azumo
Description: NVG secure LCD display module includes Azumo's front light panel optically bonded to the front of the reflective LCD below the cover glass or touch panel. This 2.7″ monochrome display module uses reflective LCD 2.0 technology and is specifically designed for
- Viewing Area Width: 58.8 mm
- Viewing Area Height: 35.28 mm
- Features / Applications: ARINC / Avionics, Automotive Applications, Built-in Controller, Computer Applications, MIL-SPEC / Military
- Display Type: Graphic Display
-
Supplier: Azumo
Description: 64 color MIP LCD display module includes Azumo's front light panel optically bonded to the front of the reflective LCD below the cover glass or touch panel. Used in any lighting condition, from dark spaces to bright direct sunlight, this MIP display enables ultra-low
- Viewing Area Width: 74 mm
- Viewing Area Height: 44.6 mm
- Features / Applications: ARINC / Avionics, Automotive Applications, Built-in Controller, Computer Applications, MIL-SPEC / Military
- Display Type: Graphic Display
-
Supplier: Azumo
Description: LCD display module includes Azumo’s front light panel optically bonded to the front of the Sharp reflective LCD (LS013B7DH05) below the cover glass or touch panel. Front lighting a reflective LCD produces high quality displays that are extremely low power and
- Viewing Area Width: 20.88 mm
- Viewing Area Height: 24.36 mm
- Features / Applications: ARINC / Avionics, Automotive Applications, Built-in Controller, Computer Applications, MIL-SPEC / Military
- Display Type: Graphic Display
-
Supplier: Azumo
Description: LCD display module includes Azumo’s front light panel optically bonded to the front of the Sharp reflective LCD (LS013B7DH05) below the cover glass or touch panel. Front lighting a reflective LCD produces high quality displays that are extremely low power and
- Viewing Area Width: 36.36 mm
- Viewing Area Height: 27.599999999999998 mm
- Features / Applications: ARINC / Avionics, Automotive Applications, Built-in Controller, Computer Applications, MIL-SPEC / Military
- Display Type: Graphic Display
-
Supplier: General Digital Corporation
Description: color 10.4" (diagonal) LCD display, which replaces the gas plasma display of previous generation VuePoint™ models. The end user has control of setting up the text and background color of the screen. The 640 x 480 pixel LCD screen is configured to emulate the VuePoint II™
- Diagonal Screen Size: 10.4 inch
- Screen Width: 8.3 inch
- Horizontal Viewing Angle: -70 to 70 Degrees
- Vertical Viewing Angle: -70 to 40 Degrees
-
Supplier: Interface Displays & Controls
Description: The F-16 multi-function display (MFD) is designed with a multitude of capabilities. Designed as a drop-in replacement for current CRT-based radar displays, the MFD provides a reduction in weight and envelope size, increased reliability, and a high degree of customization via software.
- Operating Temperature: -40 to 176 F
- Screen Diagonal: 5.7 inch
- Image Resolution: 640 x 480
- Applications: ARINC / Avionic, Automotive, Computer, MIL-SPEC / Military
-
Supplier: Interface Displays & Controls
Description: Multi-sync, multi-format video monitor with infrared touch system and bezel keys.
- Operating Temperature: -40 to 159.8 F
- Effective Screen Width: 13.3 inch
- Effective Screen Height: 10.64 inch
- Screen Diagonal: 17 inch
-
Supplier: Allied Electronics, Inc.
Description: Applications: Audio Equipment (Home/Office) Consumer Items (Watches, Calculators, Radio, Toys) Automotive Dash Panels Medical Equipment Security Electronics Military Control Panels Testing Equipment
-
Supplier: Computer Express L.L.C.
Description: • P-4 level VIA 1.5GHz low power Panel PC custom-designed for military airplane application • 8" SHARP TFT LCD display, 640 x 480 resolutions, 400 cd/m2 brightness, 262,144 high colors • Ruggedized mechanical steel housing • Meets VESA-75 wall mount standard (wall-mount
- Processor: Intel®
- General Features: Panel Mount
-
Supplier: OTEK Corporation
Description: The Innovator & Leader on Automatic Tricolor Bargraphs,now offers you the latest technology for replacement andnew applications. The New LBD Series uses a highly integratedASIC/DSP and Nanowatt microcontroller alongwith a proven software package approved and used bythe Military & Nuclear
- Number of Digits: 4.5
- Analog Input Channels: 1
- Width: 44.196 mm
- Height: 152.4 mm
-
Supplier: Daisy Data Displays, Inc.
Description: This flat panel's COTS (Commercial Off The Shelf) design and LCD color display X-Terminal will prove itself as a vital piece in your military operations. Its compact structure is designed for simple installation and removal and its raised clear, tactile domes ensure operating
-
Supplier: Airbus Group
Description: multifunction LCD displays is used to display sensor data and information on internal systems, as well as to interact with the aircraft's systems. An additional display system is provided with the helmet-mounted display (HMD) – which presents flight and fire data
-
Supplier: Tele-Communication, Inc.
Description: height camera mount for above or below TV's Adjustable TV bracket height with tilt function Can accomodate 1XL display 52-70" with XLD-XL bracket Documents and Downloads Video Furniture International XLD-XL Plasma / LCD Stand Data Sheet The XLD mobile stand for Single XL LCD
-
Supplier: Tele-Communication, Inc.
Description: height camera mount for above or below TV's Adjustable TV bracket height with tilt function Accomodates 2x 32-50" displays with XLD-D bracket Documents and Downloads Video Furniture International XLD-XL Plasma / LCD Stand Data Sheet The XLD mobile stand for dual plasma and LCD
-
Supplier: Allied Electronics, Inc.
Description: Applications: Audio Equipment (Home/Office) Consumer Items (Watches, Calculators, Radio, Toys) Automotive Dash Panels Medical Equipment Security Electronics Military Control Panels Testing Equipment
-
Supplier: Allied Electronics, Inc.
Description: Applications: Audio Equipment (Home/Office) Consumer Items (Watches, Calculators, Radio, Toys) Automotive Dash Panels Medical Equipment Security Electronics Military Control Panels Testing Equipment
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 082351-SN74LS47N Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment Display Type: LED Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage -
- TJ: 0 to 70 C
- Package Type: DIP, PDIP
- Features: Other
-
Supplier: Acnodes Corporation
Description: Military-grade panel PC with a 15 inch 1024 x 768 1000-nit high brightness touchscreen monitor and a fully IP66 rated anti-corrosion aluminum housing with MIL-STD-810G compliance. The PC is powered by the 6th generation Intel Core i7-6822EQ 2.0GHz CPU and supports 6 x RJ45 GbE LAN, 1 x HDMI
- Display Size: 15 inch
- Processor: Intel®
- Features: Other
- General Features: Panel Mount
-
Supplier: Larson Electronics LLC
Description: direction that it is pointed, through fog, smoke and precipitation. Heated objects are displayed as white hot on the LCD screen. The picture above demonstrates the thermal imaging camera system in use focusing on a fluorescent warehouse light. The light is on and displays the white hot
Find Suppliers by Category Top
Featured Products Top
-
accuracy between annual laboratory calibrations. The SDHmini hand held hygrometer is durable and robust, incorporating a large colour graphics LCD display, which shows two units of measurement simultaneously. For example, a primary (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters
Conduct Research Top
-
LCD Night Vision Compatibility Study
Night vision capability continues to be an integral part of military operations, whereas ordinary displays can emit light wavelengths that diminish the effectiveness of these systems. Night vision compatibility - designed to reduce the vulnerability of soldiers being detected and interference
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
interconnect market. iSuppli says LCD panel oversupply will trigger price cuts A combination of slower than expected demand and an onslaught of new fab capacity has created an oversupply of large liquid crystal display (LCD) panels, likely stimulating price cuts for at least another quarter, said
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
for flat-panel displays has caused a bottleneck in production of the thin-film transistor (TFT) LCDs used in notebook and desktop monitors, and is putting the squeeze on smaller passive screens that go into cellular phones. While many of the large driver IC makers in Japan are scrambling to boost supply, some
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
LCD sourcing policy backfires on Pentagon A policy of relying on domestic sources of flat-panel displays backfired on the U.S. military recently when Planar Systems Inc. threatened to halt shipments of active-matrix (AM) LCD head assemblies to a defense subcontractor unless their price was nearly
More Information Top
-
New flat-type fluorescent lamp for military LCD backlight
A new flat type fluorescent lamp has been developed specifically to meet the demanding requirements of military LCD displays , and has demonstrated significantly .
-
Improved full-color F-16A/B and F-16C/D multifunction display using a ruggedized COTS active matrix color liquid crystal display
Relaxation of the military environmental requirements or modification of the operational procedures that impact performance under harsh conditions could result in significant cost savings in LCD based military displays .
-
FSC LCD technology for military and avionics applications
In addition to the lower power efficiency, thermal management is a significant issue in conventional LCD displays for military and avionics applications requiring high display luminance.
-
Three D displays in military applications
Key words: 3D, depth perception, human factors, LCD , military , display .
-
Adapting deployed touch screen displays for NVG compatibility
Operational deployment of COTS based color LCD displays by the military ; particularly in ground application has occurred before development of suitable solutions for Night Vision Compatibility, putting users at risk.
-
Northrop Grumman Corporation, Components Sector
Business: Undertakes design and manufacture of aircraft navigation and engine instrumentation (including LCD instrumentation), custom military display systems, electromechanical fractional horsepower actuators, navigation directional gyros and emergency locator transmitters.
-
Northrop Grumman Litton
Undertakes design and manufacture of aircraft navigation and engine instrumentation (including LCD instrumentation), custom military display systems, electromechanical fractional horsepower actuators, navigation directional gyros and emergency locator transmitters.
-
1986-1999 combined index IEEE aerospace and electronic systems magazine vols. 1-14 [Subject Index]
large flat-panel multifunction LCD -based display for military and space .
-
Developments in uncooled IR technology at BAE SYSTEMS
demonstrated the feasibility and robustness of our thermal management design and the use of Liquid Crystal Display ( LCD ) technology in a military temperature environment.
-
Scientific.Net: Materials Science
Abstract:Different from common commercial liquid crystal displays (LCDs), LCDs in military applications have some special requirements including high...
Indicates content that may require registration and/or purchase.