Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Total Lubricants USA, Inc.
Description: Mineral based heat transfer fluid.
- Features: Heat Transfer Fluid, Mineral Oil
- Composition / Chemistry: Petroleum / Mineral Oil
-
Supplier: Duratherm Extended Life Fluids
Description: DuraFlush - a light petroleum based fluid compatible with most oils. DuraFlush is used to flush systems prior to filling with a heat transfer fluid. Flushing is only required when changing incompatible fluids, if the system can't be efficiently drained or to
- Features: Heat Transfer Fluid
- Composition / Chemistry: Petroleum / Mineral Oil
-
Description: GP heat transfer fluid is a premium-grade heat transfer fluid engineered to outperform standard mineral oils in the chemical and gas processing industries. GP thermal fluid offers outstanding performance to 600°F with low vapor pressure
- Kinematic Viscosity (@ 40°C): 1.2 to 29 cSt
- Operating / Use Temperature: 20 to 630 F
- Flash Point: 315 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.898 specific gravity
-
-
Description: Synthetic Hydrogenated Terphenyl heat transfer fluid is a partially based product designed for closed-loop liquid phase heating; Chemical equivalent and compatible with Therminol® 66. Partially hydrogenated terphenyls have been used successfully in high temperature heat
- Kinematic Viscosity (@ 40°C): 0.45 to 31.4 cSt
- Operating / Use Temperature: 52 to 675 F
- Flash Point: 315 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.012 specific gravity
-
Supplier: DME Company
Description: Therminol XP heat transfer fluid is an extremely pure white mineral oil which provides reliable heat transfer 0º to 600ºF. Performance features of Therminol XP include: Low Fouling - The purity of Therminol XP minimizes fouling as a result of
- Features: Electrical / Electronic
- Composition / Chemistry: Specialty / Other
-
Description: The Paratherm MR® mid-range heat transfer fluid is rated for service from 36°F to 550°F. It is efficient across the temperature range, thermally stable and cost-effective. Non-aromatic and non-toxic, the food-grade fluid is safe to use and is easy to dispose. Used or
- Kinematic Viscosity (@ 40°C): 6.5 cSt
- Operating / Use Temperature: 36 to 550 F
- Flash Point: 300 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.8028342 specific gravity
-
Description: Paratherm LR™ heat transfer fluid is an aliphatic-hydrocarbon based heat transfer fluid designed for use in closed-loop, liquid phase heating and cooling systems up to 450°F in electric and steam heaters and down to a -58°F surface temperature in
- Kinematic Viscosity (@ 40°C): 1.5 cSt
- Operating / Use Temperature: -22 to 550 F
- Flash Point: 130 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.7668864 specific gravity
-
Supplier: Bluestar Silicones USA Corp.
Description: Bluesil™ Oils 47 are polydimethylsiloxane oils and are a major categoryof silicones sold by Bluestar Silicones.They are constituted of linear molecular chains of varying lengths whosegroups comprise alternating silicon and oxygen atoms (the Si-O-Si siloxanebond). The silicon atoms are
- Density / Specific Gravity (@15.6°C, 60°F): 0.76 to 0.973 specific gravity
- Thermal Conductivity: 0.1 to 0.16 W/m-K
- Dielectric Strength: 14 to 18 V/m
- Features: Heat Transfer Fluid
-
Description: been supplied in compliance with a recognized unused mineral insulating oil specification. This document does not differentiate between the methods used to recycle mineral insulating oil. Oils treated on-site (see IEC 60422) are not within the scope of this
-
Description: IEC 62701:2014 specifies requirements for recycled mineral insulating oils intended for use in transformers, switchgear, and similar electrical equipment in which oil is required for insulation and heat transfer. These oils are produced by processes employed
-
Description: Covers specifications and test methods for unused mineral insulating oils. It applies to oil delivered to the agreed point and time of delivery, intended for use in transformers, switchgear and similar electrical equipment in which oil is required as an insulant and for
-
Supplier: CSA Group
Description: applies to oil intended for use in transformers, switchgear and similar electrical equipment in which oil is required for insulation and heat transfer. This edition includes the following significant technical changes with respect to the previous edition: - specifications
-
Supplier: CSA Group
Description: official IEC Standard, only the current version of the standard is to be considered the official document. IEC 60296:2012 is applicable to specifications and test methods for unused mineral insulating oils. It applies to oil intended for use in transformers, switchgear and
-
Supplier: CITGO Petroleum Corporation
Description: CITGO TRANSGARD Tractor Hydraulic Fluids (including CITGO TRANSGARD Lo-Temp Tractor Hydraulic Fluid) are multifunctional tractor hydraulic/transmission fluids which perform the following functions: • Lubricate the transmission, differential and final drive gears. • Act as a
- Kinematic Viscosity: 33.7 to 60.3 cSt
- Viscosity Index: 140 to 183
- Type / Function: Hydraulic Oil / Fluid, Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Petroleum / Mineral Oil, Straight Oil (Non-soluble)
-
Supplier: Parent Petroleum Co.
Description: larger image Castrol Premix Antifreeze with SCA (Supplemental Coolant Additive) is a premix (50/50 pre-diluted with deionized water) version of Castrol Heavy Duty Antifreeze with SCA. Castrol Premix Antifreeze with SCA is a diesel specific coolant, formulated to provide superior engine protection
- Type / Function: Circulating Coolant (Anti-freeze / Secondary Refrigerant)
- Features: Heat Transfer Fluid
- Composition / Chemistry: Petroleum / Mineral Oil
-
Supplier: Parent Petroleum Co.
Description: larger image Castrol Heavy Duty 50/50 Pre-Diluted Extended Life Coolant/Antifreeze is a 50/50 mix of Castrol Heavy Duty Extended Life Coolant/Antifreeze and deionized water. Castrol Heavy Duty 50/50 Pre-Diluted Extended Life Coolant/Antifreeze should be used when topping-off cooling systems filled
- Type / Function: Circulating Coolant (Anti-freeze / Secondary Refrigerant)
- Features: Heat Transfer Fluid
- Composition / Chemistry: Petroleum / Mineral Oil
-
Supplier: Parent Petroleum Co.
Description: larger image Castrol Heavy Duty Antifreeze with SCA is designed to provide superior engine protection for heavy-duty cooling systems. For years, heavy-duty operators were limited to using low silicate automotive/heavy duty antifreezes that required the addition of a separate supplemental coolant
- Type / Function: Circulating Coolant (Anti-freeze / Secondary Refrigerant)
- Features: Heat Transfer Fluid
- Composition / Chemistry: Petroleum / Mineral Oil
-
Description: their different chemical composition, natural esters differ from insulating mineral oils and other insulating fluids that have high fire points, such as synthetic esters or silicone fluids. Natural, ester-derived insulating fluids with low viscosity have been
-
Supplier: CSA Group
Description: their different chemical composition, natural esters differ from insulating mineral oils and other insulating fluids that have high fire points, such as synthetic esters or silicone fluids. Natural, ester-derived insulating fluids with low viscosity have been
-
Supplier: Mobil Industrial Lubricants
Description: the common problem of oil separation and congealing on the valve and heat-transfer surfaces of your refrigeration system. The exceptional lubricants in the Mobil Zerice S Series are recommended for all refrigeration compressors, both reciprocating and rotary-screw types.
- Kinematic Viscosity (@ 40°C): 68 cSt
- Pour Point: -16.6 F
- Flash Point: 345.2 F
- Functions: Compressors / Piston Pumps
-
Supplier: Phillips 66 Lubricants
Description: Our industrial lubricants are engineered to perform at the highest levels over a wide variety of industry applications and conditions. Phillips 66 provides specialty Lubricant so you can get the job done.
- Kinematic Viscosity (@ 40°C): 2.1 to 12,000 cSt
- Operating / Use Temperature: 25 to 100 F
- Pour Point: -76 to 21 F
- Flash Point: 180 to 684 F
-
Supplier: CITGO Petroleum Corporation
Description: oil formulated products. • Heat transfer properties superior to conventional lubricants provide lower operating temperatures
- Functions: Compressors / Piston Pumps
- Type: Fluid / Oil
- Features: Lubricant
- Composition / Chemistry: Polyglycol / Water-Glycol, Synthetic / Semi-synthetic
-
Supplier: NewAge Performance Products | NAPP
Description: of BPA, conflict minerals, phthalates and latex REACH and RoHS compliant Available in semi-rigid or flexible grade, inch and millimeter sizes, and a variety of colors Air Conditioning Systems Chemical Transfer Compressed Air Coolant Lines Dispensing Equipment Fuel & Oil
- Outside Diameter / Size: 0.3149608 inch
- Maximum Inside Diameter / Size: 0.2362206 inch
- Wall Thickness: 0.0393701 inch
- Pressure Rating: 315 psi
-
Supplier: LAKOS Separators and Filtration Systems
Description: Most Commonly Used For: Removes sand from production fluids before they enter downhole pump, increasing the life and efficiency of ESP and PCP pumps.
- Application / Industry: Adhesives, Chemicals, Construction Materials, Cosmetics, Drinking Water, Food and Beverage, Heat Transfer Fluids, Oil / Fuel, Ore / Mineral, Paint / Coating, Paper and Pulp, Sanitary / Pharmaceutical, Waste / Sludge
- Features: All Centrifugal Separators, Other
- Equipment Type: Hydrocyclone
-
Supplier: LAKOS Separators and Filtration Systems
Description: Most Commonly Used For: Filtration for cooling towers, heat exchangers, chillers, compressors, and boilers.
- Application / Industry: Adhesives, Chemicals, Construction Materials, Cosmetics, Drinking Water, Food and Beverage, Heat Transfer Fluids, Oil / Fuel, Ore / Mineral, Paint / Coating, Paper and Pulp, Sanitary / Pharmaceutical, Waste / Sludge
- Features: All Centrifugal Separators, Other
- Equipment Type: Hydrocyclone
-
Supplier: Hilliard Corporation (The)
Description: Purpose: Economical solution for removing water and particulate from oils, fuel and other fluids Features: Filter housing: Heavy-duty aluminum construction, houses one HILCO o- ring sealed filter element; SAE inlet and outlet ports; vent cock and drain valve included. Pumps: Positive
- Features: All Vacuum Filters, Other
- Equipment Type: Disc Filter, Horizontal Belt Filter, Rotary Drum Filter, Rotary Drum Precoat Filter, Table Filter, Tilting Pan Filter, Tray Filter, Vacuum Nutsche
- Application / Industry: Heat Transfer Fluids, Oil / Fuel, Ore / Mineral, Paper and Pulp
Find Suppliers by Category Top
Featured Products Top
-
Heat transfer systems or also known as thermal transfer systems or Temperature Control Units, are designed to provide indirect heat to processes using a thermal transfer fluid. Thermal Transfer fluids include water, glycol, water-glycol mixtures, and thermal oils. Heat (read more)
Browse Fluid Heat Transfer Systems Datasheets for Gaumer Process -
system maker. Chemical stability, high flash and fire points, viscosity, and oxidation resistance are all valued, and as a result mineral and synthetic hydrocarbon fluids are selected for mobile and industrial systems, whereas functional chemicals such as phosphate esters are chosen for (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
fuel transfer systems. Key Challenges One of the key challenges for the aerospace industry is maintaining high performance for fleet safety. Carbon footprints and oil consumption reduction pressures are constant concerns, as well as reductions in cost. Oil analysis has been (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
and low fluid pulsation. The range serves low-pressure applications, with versions for mineral and synthetic oils and specified fire-resistant fluids. Fluid compatibility, viscosity and operating conditions must be checked for the selected unit. (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
good resistance to dilute mineral and organic acids, but in cases where Nylotube is being used in critical applications or aggressive environments, in-plant tests are always recommended. Nylotube is manufactured from heat-and light-stabilized materials. Nylon brittleness is usually caused by (read more)
Browse Tubing Datasheets for NewAge Performance Products | NAPP -
Hot Oil Sealless Pumps Hot oil pumps play a crucial role in various industries, offering reliable solutions for the circulation and transfer of heated fluids. Selecting the (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
is available — call for details. Applications: Appliances Automotive Fluids Cable Jacketing Chemical Processing & Transfer Fuel & Oil Lines Hot Lubrication (read more)
Browse Datasheets for NewAge Performance Products | NAPP -
excellent pressure resistance. It is widely used in chillers, heat pumps, condensers, evaporators, oil coolers, and district energy systems. Key Features: • High heat transfer efficiency with optimized plate design • Compact size with reduced installation space (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
. Flanged immersion heaters are useful for water-based, chemical and petroleum industries to direct transfer heat to the liquid. These heaters are constructed to maintain temperature of fluids through their ANSI rated flange provided with bugle tubular elements or many hairpin elements. A (read more)
Browse Industrial Heaters Datasheets for WATTCO -
circulation and transfer of heated fluids. Selecting the right hot oil pump manufacturer and hot oil circulation pump supplier is essential to ensure efficiency and safety in your operations. At Dickow Pump Company, Inc., we specialize in hot oil sealless pumps designed to meet the demands of diverse (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc.
Conduct Research Top
-
Why Is Mineral Oil Used In Thermal Heaters?
Thermal heaters, also known as thermal fluid heaters, employ the use of a thermal liquid such as water, glycol, mineral oil, synthetic liquids or aromatics as the source of heat transfer. The medium for transferring heat is circulated within a closed loop system to supply heat to the end user
More Information Top
-
ASTM MNL37 - FUELS AND LUBRICANTS HANDBOOK: Technology, Properties, Performance, and Testing
Chapter 21— Mineral Oil Heat Transfer Fluids .
-
Index
…Accepted Reference Values, 1047-1048 Accumulation processes, environmental characteristics, 894-895 Acid catchers, refrigeration lubricants, 419 Acidity, automotive lubricants, 474-475 Acid neutralizing agents, 221 Acid number compressor lubricants, 400 gear lubricants, 456 mineral oil heat transfer fluids , 582 quench oils, 609…
-
Solar Engineering of Thermal Processes
In fact, the first SEGS plant had 3 h of thermal storage using mineral oil heat transfer fluid , but this fluid severely limits the maximum operating temperature.
-
Untitled
Chapter 21— Mineral Oil Heat Transfer Fluids .
-
References
͓162͔ Fuhr, J., Oetinger, J., Totten, G. E., and Webster, G. M., “ Min- eral Oil Heat Transfer Fluids ,” Fuels and Lubricants Hand- book: Technology, Properties, Performance, and Testing, .
-
Options for Scaled Experiments for High Temperature Liquid Salt and Helium Fluid Mechanics and Convective Heat Transfer
This paper identifies light mineral oils and heat transfer fluids that have desirable properties for simulation of the behavior of high-temperature liquid salts, and nitrogen or air to simulate high-temperature and high-pressure helium.
-
Extended cycling behavior of a direct contact-phase change TES (thermal energy storage) system
The most promising heat transfer fluids are mineral oil and certain commercial heat transfer fluids.
-
Theoretical efficiency of an all-glass tubular solar collector using a chemically deposited SnS-CuxS absorber inside the inner tube
…absorber coating in the conventionalall-glass evacuated-tubecoliector)can yield q = 75%for f = 0.1"Cm2W-' for E = 0.1 with water as the heat transferfluid and R =68% with a mineral oil as the heat transfer fluid . . he2: :-;s!e: . cosuicie…
-
Performance characteristics of spray‐pyrolysed selective cobalt‐oxide coated tubular absorber operated with a linear solar concentrator
Another set-up, used for measurement of U , at temperatures from -90 to -120"C, employed Hytherm-500 (a mineral oil )as heat transfer fluid [171.
-
Structural Optimization and Experimental Investigation of the Organic Rankine Cycle for Solar Thermal Power Generation
The plant used a mineral oil as the heat transfer fluid (HTF) and a two-tank thermal storage system: one held the cold oil and the other held the hot oil once it had been heated to about 300 °C.
Indicates content that may require registration and/or purchase.