-
Supplier: Total Lubricants USA, Inc.
Description: Mineral oil based, red colored, low viscosity fluid designed for use in Twin Disc three-stage torque converters.
- Composition / Chemistry: Petroleum / Mineral Oil
- Type / Function: Transmission / Drive Fluid
-
Supplier: Phillips 66 Lubricants
Description: Manual. Automatic. Semi-Automatic. It doesn’t matter what’s driving your truck, Phillips 66 can drive the performance of its transmission. We have a full line of premium-quality conventional, synthetic-blend and full-synthetic transmission fluids. And while you’re looking,
- Kinematic Viscosity: 34 to 155 cSt
- Viscosity Index: 101 to 193
- Composition / Chemistry: Petroleum / Mineral Oil, Synthetic
- Type / Function: Transmission / Drive Fluid
-
Supplier: CITGO Petroleum Corporation
Description: CITGO TRANSGARD Heavy-Duty Transmission Fluids are new generation Allison C-4 and CAT TO-4 transmission and drivetrain fluids. They are designed for heavy-duty construction equipment powershift transmissions, final drives and wet brakes. Compared to engine
- Kinematic Viscosity: 38.1 to 330 cSt
- Viscosity Index: 100 to 112
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Petroleum / Mineral Oil, Straight Oil (Non-soluble)
-
-
Supplier: Royal Purple, Ltd.
Description: CMT™ is a blend of premium mineral and synthetic lubricants and meets the requirements for Caterpillar TO-4; Allison C-4*, CF-2 and CF; Eaton; and Dana manual transmissions. CMT™ manual transmission fluid provides outstanding friction performance with both the metallic
- Kinematic Viscosity: 94.6 cSt
- Viscosity Index: 111
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other, Synthetic
-
Supplier: CITGO Petroleum Corporation
Description: CITGO A/W Hydraulic Oils are superior anti-wear hydraulic and circulating fluids specially formulated with thermally stable additives. These oils offer outstanding resistance to sludge formation, are chemically stable, and exhibit excellent anti-wear protection. CITGO A/W
- Kinematic Viscosity: 32.3 to 68 cSt
- Viscosity Index: 106 to 111
- Type / Function: Hydraulic Oil / Fluid, Low / Non-foaming, Lubricating
- Composition / Chemistry: Petroleum / Mineral Oil, Straight Oil (Non-soluble)
-
Supplier: Total Lubricants USA, Inc.
Description: API GL-1, economical gear lubricant containing no additives. Primarily used in truck manual transmissions.
- Type: Fluid / Oil
- Industry Applications: Machine / Gears
-
Supplier: AMETEK Spectro Scientific
Description: oil needs to be serviced due to degradation of the oil chemistry or contamination by other fluids such as water or the wrong oil. ASTM Compliance ASTM D7889 Compliant- “Standard Test Method for Field Determination of In-service Fluid Properties Using IR
-
Supplier: Phillips 66 Lubricants
Description: Phillips 66® X/C 5606H and X/C 5606A Aviation Hydraulic Fluids are mineral oil-based, high viscosity index, ashless (zinc-free) antiwear hydraulic fluids designed to meet the severe demands of aerospace and industrial applications. They have excellent oxidation resistance
- Type / Function: Hydraulic Oil / Fluid
- Composition / Chemistry: Petroleum / Mineral Oil
-
Supplier: Shell Lubricants
Description: synthetic hydrocarbon hydraulic fluid AeroShell Fluid 71 – a preservative, mineral hydraulic fluid AeroShell Landing Gear Fluid - an extreme-pressure mineral hydraulic fluid AeroShell Shock Strut Fluid – a extreme-pressure, preservative
- Type / Function: Hydraulic Oil / Fluid
- Composition / Chemistry: Petroleum / Mineral Oil, Synthetic
-
Supplier: Total Lubricants USA, Inc.
Description: Mineral oil based lubricant for transmission systems, hydraulic circuits and oil-bath disc brakes fitted to agricultural tractors, construction machinery and handling systems.
- Type / Function: Hydraulic Oil / Fluid, Lubricating
- Composition / Chemistry: Petroleum / Mineral Oil
-
Supplier: CITGO Petroleum Corporation
Description: CITGO MGX Fluid is a water emulsifying gear/transmission lubricant formulated with highly refined paraffinic base oils. It is specifically designed to satisfy the performance requirements of Joy Technologies, Inc. transmission oil specification TO-HD. CITGO MGX
- Kinematic Viscosity: 443 cSt
- Viscosity Index: 93
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Petroleum / Mineral Oil, Water Soluble / Emulsion
-
Supplier: Dupont Molykote
Description: Hydro treated mineral oil intended for use in worm gear applications. Contains no harsh sulfur additives that are corrosive to bronze worm gears. Molykote® Gearbox and Chain Oils help prevent wear and process interruptions in power transmission systems and components.
- Kinematic Viscosity: 42 to 659 cSt
- Viscosity Index: 105
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Petroleum / Mineral Oil
-
Supplier: Dupont Molykote
Description: Fluid grease for the lubrication of highly stressed transmissions with metal gears Applications Closed gears that are subjected to high stresses, frictional corrosion and moisture. Used successfully for highly stressed gears that are subjected to high stresses, frictional corrosion and
- Kinematic Viscosity: 300 cSt
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Petroleum / Mineral Oil
-
Supplier: CITGO Petroleum Corporation
Description: This lubricant is designed for some manually operated transmissions and spiral-bevel axles operating under mild conditions. CITGO Regular Gear Oil is made from high quality mineral oil and selected inhibitors. Available in SAE 90 grade. API Service Classification GL-1.*
- Kinematic Viscosity: 200 cSt
- Viscosity Index: 95
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Petroleum / Mineral Oil, Straight Oil (Non-soluble)
-
Supplier: BP Lubricants North America
Description: BP® Gear Oil 90 is a straight mineral gear lubricant that meets API service classification GL-1. BP® Gear Oil 90 does not contain any active compounds that could contribute to corrosion or wear of yellow metals such as brass or bronze. It is ideally suited for manual
- Kinematic Viscosity: 209 cSt
- Viscosity Index: 100
- Composition / Chemistry: Petroleum / Mineral Oil, Straight Oil (Non-soluble)
- Features: Specialty Oil / Fluid
-
Supplier: Dupont Molykote
Description: High performance industrial hydraulic oils Molykote® hydraulic oils minimize formation of emulsions in contact with water due to the purity of the base fluid. They will generally perform successfully in hydraulic systems far longer than conventional hydraulic oils. Plants
- Kinematic Viscosity: 6.6 to 45 cSt
- Viscosity Index: 105
- Type / Function: Hydraulic Oil / Fluid, Lubricating
- Composition / Chemistry: Petroleum / Mineral Oil
-
Supplier: Dupont Molykote
Description: High-performance industrial hydraulic oils Molykote® hydraulic oils minimize formation of emulsions in contact with water due to the purity of the base fluid. They will generally perform successfully in hydraulic systems far longer than conventional hydraulic oils. Plants
- Kinematic Viscosity: 12 to 105.1 cSt
- Viscosity Index: 103
- Type / Function: Hydraulic Oil / Fluid, Lubricating
- Composition / Chemistry: Petroleum / Mineral Oil
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco Industrial Oil is a highly refined, non-compounded paraffinic mineral oil recommended for use as a high-quality process oil or blending component for other lubricants. Industrial Oil is available in nine grades for use in a wide range of
- Kinematic Viscosity: 6.9 cSt
- Viscosity Index: 105
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Houghton International, Inc.
Description: Hydrashield™ FR Series fluids are clear, amber, fully synthetic ester type hydraulic fluids. They do not contain mineral oil, phosphate esters, chlorinated hydrocarbons or water. They are designed to be chemically stable when operating conditions place severe physical
- Composition / Chemistry: Ester / Diester, Synthetic
- Type / Function: Hydraulic Oil / Fluid, Lubricating
- Features: Specialty Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco Industrial Oil is a highly refined, non-compounded paraffinic mineral oil recommended for use as a high-quality process oil or blending component for other lubricants. Industrial Oil is available in nine grades for use in a wide range of
- Kinematic Viscosity: 2.9 cSt
- Viscosity Index: 85
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco Industrial Oil is a highly refined, non-compounded paraffinic mineral oil recommended for use as a high-quality process oil or blending component for other lubricants. Industrial Oil is available in nine grades for use in a wide range of
- Kinematic Viscosity: 3.4 cSt
- Viscosity Index: 92
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco Industrial Oil is a highly refined, non-compounded paraffinic mineral oil recommended for use as a high-quality process oil or blending component for other lubricants. Industrial Oil is available in nine grades for use in a wide range of
- Kinematic Viscosity: 30.4 cSt
- Viscosity Index: 98
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Nanotech Industrial Solutions
Description: NanoLub® GO-M8080 Industrial Gear Oil Additive is a new generation surface re-conditioning nano lubricant for gears, transmissions, chains, conveyors and similar heavy duty applications, based on formulated Mineral Oil concentrate mixed with NIS’s proprietary super strong
- Features: EP (Extreme Pressure / Active)
- Composition / Chemistry: Micro-dispersion, Petroleum / Mineral Oil
-
Supplier: Mobil Industrial Lubricants
Description: applications requiring API GL-4 level performance. They are not intended for automatic, manual or semiautomatic transmissions for which engine oil or automatic transmission fluids are recommended. Please refer to the owner’s handbook for the OEM application requirements
- Kinematic Viscosity (@ 40°C): 120 to 310 cSt
- Viscosity Index: 139 to 140
- Pour Point: -54.4 to -32.8 F
- Flash Point: 401 to 410 F
-
Supplier: Mobil Industrial Lubricants
Description: performance and equipment protection up to three times longer than comparable mineral oil-based products. They also deliver hydraulic efficiency and system cleanliness and durability. These capabilities can help decrease machine maintenance and extend oil drain intervals,
- Kinematic Viscosity: 68 cSt
- Viscosity Index: 158
- Type / Function: Hydraulic Oil / Fluid, Lubricating
- Composition / Chemistry: Synthetic
-
Supplier: Eaton
Description: Spin-on filters consist of a head mounted directly in-line with the piping and a cartridge containing a filter element. The cartridge seals to the head to prevent leakage. These filters are an effective and economical choice where the line pressure is low, and there are no strong pressure surges.
- Maximum Pressure: 35 psi
- Maximum Liquid Flow: 48 GPM
- Type: Cartridge
- Filtration Product: Coolants, Hydraulic Fluid, Lubricants, Oil
-
Description: vehicles and oil pumps. This document is applicable to mineral insulating liquids, natural esters, silicone insulating liquids, synthetic organic esters, modified esters, capacitor fluids based on synthetic aromatic hydrocarbons and e-transmission fluids used in
-
Supplier: SAE International
Description: friction materials come from different vehicle applications such as Limited Slip Differentials and Automatic Transmissions. The investigation also includes measurements made with different types of lubricants such as mineral based lubricants, mineral based VHVI lubricants and
-
Supplier: Mueller Group, Inc. (The)
Description: and resistance to mineral oil, cutting fluids and heavy mechanical abuse. Applications commonly found in gantry robots, cable tracks, pick & place units, conveyor systems, machine tools, automated handling equipment, body presses and transfer lines. The UL/CSA/CE approvals make
- Rated Voltage: 0.3 to 0.5 kilovolts
- Product Category: Bulk Cable
- Standards / Certifications: CE Marking, CSA Mark, RoHS, UL Recognized Component Mark (US and Canadian), VDE
-
Supplier: ASME Standards and Certification
Description: systems Ring, disc and splash lubrication Oil mist or fog systems Oil circulation systems Oil changing problems Selection of the appropriate system Chapter 6 Oil Changing and Oil Conservation Oil changing Oil resources and conservation Oil
-
Supplier: ASME
Description: systems Ring, disc and splash lubrication Oil mist or fog systems Oil circulation systems Oil changing problems Selection of the appropriate system Chapter 6 Oil Changing and Oil Conservation Oil changing Oil resources and conservation Oil
-
Supplier: Hi-Tech Controls, Inc.
Description: PURo¨ -JZ-YCP is a highly robust and tare and abrasion resistant cable with excellent resistance properties to mineral oils and cooling fluids, thus making it an ideal choice for installation in most types of industrial machinery as well as in steel works and rolling mills, etc.
- Number of Conductors: 2 to 65 #
- Rated Voltage: 4 kilovolts
- Operating Temperature: -50 to 80 C
- North American (AWG): 6 to 20 AWG
-
Supplier: Eaton Cooper Power Systems
Description: are available with triplex designs to withstand operational challenges. Standard Features Envirotemp™ FR3™ fluid Electrical grade mineral insulating oil (upon special request) De-energized tap changer, externally operable Cover- mounted high-voltage porcelain bushings. Cover- or
- Maximum Primary Voltage Rating: 15,000 volts
- Maximum Secondary Voltage Rating: 600 volts
- Power Rating (VA): 750,000 to 2,500,000 VA
- Output Type: AC
-
Supplier: ASTM International
Description: insulating oils of mineral origin will be found in Guide D117. Experience has shown that for transformer oils, Test Method D94, modified by use of 0.1 M KOH solution and 0.1 M HCl, is more suitable. 1.1.1 Two test methods are described: Method A-Color Indicator Titration
Find Suppliers by Category Top
Featured Products Top
-
largest uses of gear sets in the world and are a very large consumer of oil. In 2016, in the United States, transmissions used 160 million gallons of oil. This represented 7% of the worldwide usage of transmission oils. Lubricants for transmissions are very specialized and (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
in the belt-and-pulley system while also minimizing friction for energy efficiency. Like other types of transmission oils, CVT fluids are moving to lower viscosity – lower than 6 cSt kinematic viscosity at 100°C – despite high pump pressures that increase shear and raise (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
industry. Within the laboratory and research industry our sensors are often used in vacuum-controllers. Sensors such as the UTC30 have a decisive advantage against other sensors: They work without a transmission fluid like oil. For this reason, it is guaranteed that no oil can contaminate the (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
system maker. Chemical stability, high flash and fire points, viscosity, and oxidation resistance are all valued, and as a result mineral and synthetic hydrocarbon fluids are selected for mobile and industrial systems, whereas functional chemicals such as phosphate esters are chosen for (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
and low fluid pulsation. The range serves low-pressure applications, with versions for mineral and synthetic oils and specified fire-resistant fluids. Fluid compatibility, viscosity and operating conditions must be checked for the selected unit. (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
oxidant additives and, along with water, create sludges that plug filters and cause the oil to lose its lubricity properties, thus increasing abrasive wear. Glycol contamination in engines and transmissions is considered to be a more severe contaminant than water alone (up to 10 times more damaging (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
, also known as open pit, mining which is common for some of the major ores, to underground mining, which is common in different areas of the world. Mines extracting precious metals such as gold, lead, silver, coal, iron, etc. have interest in on-site oil analysis because those metals can show (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Nylotube® Semi-Rigid & Flexible Grade Tubing Nylotube Nylon-12 tubing is resistant to most solvents, alkalies, oils, greases, petroleum products, fungi, and molds. It has generally (read more)
Browse Tubing Datasheets for NewAge Performance Products | NAPP -
FluidScan include oxidation, nitration, sulfation, anti-wear additive, Total Base Number (TBN), glycol, soot, and water for engine oil; and oxidation, Total Acid Number (TAN), and water for rotating machine lubricants such as gear oil, transmission oil and hydraulic oil (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Douglas Electrical Components provides hermetic feedthrough solutions for oil transformers, where liquid insulators such as mineral oil and ester-based dielectric fluids are used for cooling and electrical insulation. Because these fluids can degrade over time and create risks from leaks or (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components
More Information Top
-
Design Practices: Passenger Car Automatic Transmissions
Some specialized fluids were used in automatic transmissions during the period from the late 30s to 1949 when the first specification to standardize the requirements for a mineral oil automatic transmission fluid was introduced by General Motors and was designated as “Type …
-
Automatic Transmission and Driveline Fluids*
Some specialized fluids were used in automatic transmissions during the period from the late 30's to 1949 when the first specification to standardize the requirements for a mineral oil automatic transmission fluid was introduced by General Motors and was designated as “Type …
-
Report of the literature review committee
A hydraulic transmission fluid contained mineral oil , metha- c.rylate ester polymer, and sulfurized fatty material (Heisig & Murphey--U. S. 2,710,842).
-
ASTM MNL59 - A Comprehensive Review of Lubricant Chemistry, Technology, Selection, and Design
Transmission fluids are mineral oil or synthetic-based hydraulic fluids with special properties.
-
Chapter 7: Hydraulic and Transmission Fluids
Transmission fluids are mineral oil or synthetic-based hydraulic fluids with special properties.
-
The Effect of Friction Modifiers on the Low-Speed Friction Characteristics of Automatic Transmission Fluids Observed with Scanning Force Microscopy
Fully formulated ATF-A: Mineral oil based automatic transmission fluid . b.
-
CR4 - Thread: INHIBITING RUSTING OF A CAR BODY
Another possibility is the periodic application of a light mineral oil like automatic transmission fluid to the external body seams or perhaps the entire exterior.
-
On a New Method of Pressure Calibration up to 10000 Bars
The pressure transmitting fluid used was mineral oil in the low pres- sure line,and 50%glycerine water in the high pressure line.
Indicates content that may require registration and/or purchase.