Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: DuPont Plastics, Polymers & Resins
Description: Minlon® 73M40 NC010 is a 40% mineral reinforced, heat stabilized polyamide 6 resin for injection molding. It has isotropic properties and low warpage. The DuPont™ Minlon® family of mineral and mineral/glass-reinforced nylon resins offers a unique balance of
- Coeff. of Thermal Expansion (CTE): 0.41666666666666663 µin/in-F
- Tensile Modulus: 870.221036143182 ksi
- Water Absorption: 5.4 %
- Filler: Mineral
-
Supplier: DuPont Plastics, Polymers & Resins
Description: Minlon® 73M30 NC010 is a 30% mineral reinforced, heat stabilized polyamide 6 resin for injection molding. It has isotropic properties and low warpage. The DuPont™ Minlon® family of mineral and mineral/glass-reinforced nylon resins offers a unique balance of
- Coeff. of Thermal Expansion (CTE): 0.5666666666666667 µin/in-F
- Tensile Modulus: 246.562626907235 ksi
- Water Absorption: 6.3 %
- Filler: Mineral
-
Supplier: Accuris
Description: Blend from Unsaturated Polyester Resin with Glass Fibres and Minerals
-
-
Supplier: DuPont Plastics, Polymers & Resins
Description: Minlon® EFE6053 BK413 is a 40% mineral/glass reinforced, heat stabilized polyamide 66 resin for injection molding. The DuPont™ Minlon® family of mineral and mineral/glass-reinforced nylon resins offers a unique balance of properties that allows designers to
- Coeff. of Thermal Expansion (CTE): 0.48333333333333334 µin/in-F
- Tensile Modulus: 1,450.36839357197 ksi
- Water Absorption: 5 %
- Filler: Fiber Glass
-
Supplier: DuPont Plastics, Polymers & Resins
Description: Minlon® 73GM40 NC010 is a 40% mineral/glass reinforced, heat stabilized polyamide 6 resin for injection molding. The DuPont™ Minlon® family of mineral and mineral/glass-reinforced nylon resins offers a unique balance of properties that allows designers to maintain
- Coeff. of Thermal Expansion (CTE): 0.42777777777777776 µin/in-F
- Tensile Modulus: 667.169461043106 ksi
- Water Absorption: 5.6 %
- Filler: Fiber Glass
-
Description: Fibre-reinforced plastics -- Moulding compounds and prepregs -- Determination of resin, reinforced-fibre and mineral-filler content -- Dissolution methods
-
Supplier: Accuris
Description: Fibre-reinforced plastics - Moulding compounds and prepregs - Determination of resin, reinforced-fibre and mineral-filler content - Dissolution methods
-
Supplier: Accuris
Description: Fibre Reinforced Plastics - Mouldings Compounds and Prepregs - Determination of Resin, Reinforcement-Fibre and Mineral-Filler Content - Dissolution Methods
-
Supplier: ELANTAS North America LLC
Description: enamel, impregnating resins, potting compounds, casting resins, conformal coatings, adhesives, and specialty epoxy products used in hi-temp applications used for a number of electrical, industrial, automotive, aerospace and civil applications.
- Use Temperature: 356 F
- Thermal Conductivity: 0.7 to 0.8 W/m-K
- Coeff. of Thermal Expansion (CTE): 75 to 97.22222222222221 µin/in-F
- Dielectric Strength: 440 kV/in
-
Supplier: Bucan Electric Heating Devices, Inc.
Description: process newly engineered high tech resins. The nickel chrome resistive material inside a mineral insulated heater is embedded in Aluminum Oxide insulating medium which provides excellent heat transfer and dielectric strength. A stainless steel outside casing gives external protection.
-
Supplier: ELANTAS North America LLC
Description: enamel, impregnating resins, potting compounds, casting resins, conformal coatings, adhesives, and specialty epoxy products used in hi-temp applications used for a number of electrical, industrial, automotive, aerospace and civil applications.
- Use Temperature: 311 F
- Thermal Conductivity: 0.3 to 0.35 W/m-K
- Coeff. of Thermal Expansion (CTE): 41.666666666666664 to 138.88888888888889 µin/in-F
- Tensile Strength (Break): 2,900 psi
-
Supplier: Accuris
Description: Organo-mineral fertilizers \x97 Determination of the chelated micronutrient content and the chelated fraction of micronutrients by treatment with a cation exchange resin
-
Supplier: Hilliard Corporation (The)
Description: HILCO Dry Resin Ionic Exchange cartridges are a highly effective solution for reducing TAN level in phosphate ester fluids as well as reducing varnish potential in both mineral and synthetic fluids. Hilco’s Dry Resin Ionic exchange is a cost effective treatment method when used
- Features: Anion Exchange Resin, Filter Element / Cartridge, Other
- Type: Cartridge
- Filter Medium Material: Glass Fiber, Ion Exchange Resin
- Filtration Product: Hydraulic Fluid, Lubricants, Oil
-
Supplier: SAE International
Description: This specification covers a mineral-filled, melamine/formaldehyde resin in the form of compression moldings or transfer moldings.
-
Supplier: Advanced Abrasives Corp.
Description: RDP is the recommended product for machining many types of ceramic, glass and tungsten carbide. This material is ideal for all vitrified, phenolic and polyimide bond systems.
- Shape: Abrasive Grain / Grit, Crushed / Irregular
- Grading System: Mesh Graded, Micron Graded
- Features: Specialty / Other
- Material: Superabrasive - Natural Diamond
-
Supplier: Eaton
Description: throughput for chemical applications demanding high dirt holding capacity and high chemical resistance. Advantages: No mineral components, therefore low ion content 20 % higher performance Very good chemical and mechanical resistance Low charge-related adsorption Water required for
- Filter Medium Material: Cellulose
- Range: Micro Filtration
-
Supplier: Georgia-Pacific Corporation
Description: our resources to develop products that will meet processing demands and end-users’ requirements. LEAF FREE™ patent-pending thermosetting resins feature formaldehyde-free chemistries to replace traditional phenol-formaldehyde (PF) insulation and urea-formaldehyde (UF) glass mat resins.
-
Supplier: Hubbard-Hall Inc.
Description: Clear Dry Film and Controlled Lubricity Designed to protect the base substrate with a clear, dry film, these wax emulsion and acrylic resin water-based products impart a controlled level of lubricity to the substrate being coated.
- Density / Specific Gravity (@15.6°C, 60°F): 0.99 specific gravity
- Features: Aerosol / Spray, Petroleum / Mineral Oil, Specialty, Wax / Stearate
- Applications: Bearings
- Type / Function: Corrosion Inhibitor / Rust Preventative, Metal Working Fluid, Penetrant / Penetrating Oil, Solid Lubricant / Dry Film
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemistry: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Type: Enamel Paint
-
Supplier: SAE International
Description: This specification covers a polytetrafluoroethylene (PTFE) resin filled with 10% mineral and 2.5% molybdenum disulfide in the form of extruded or molded rods or tubes which are sintered after molding or, in the case of extrusions, sintered during the extrusion process.
-
Supplier: Teknor Apex Company
Description: 66M8 is a 40% mineral filled injection moulding grade of nylon 66. Material Status Commercial: Active Availability Europe Filler / Reinforcement Mineral, 40% Filler by Weight Features Good Stiffness Processing Method Injection Molding
- Filler: Mineral
- Process Type: Molding Resin
- Chemical System: Polyamide / Nylon
- General Types: Thermoplastic
-
Supplier: Teknor Apex Company
Description: MDMF31 is a 30% heat stabilised glass fibre and mineral reinforced grade of nylon 6. Material Status Commercial: Active Availability Europe Filler / Reinforcement Glass\Mineral, 30% Filler by Weight Additive Heat Stabilizer Features Good Strength Heat Stabilized Medium Rigidity
- Filler: Mineral
- Process Type: Molding Resin
- Chemical System: Polyamide / Nylon
- General Types: Thermoplastic
-
Supplier: ASTM International
Description: 1.1 This practice covers the determination of the combined tannin and nonextractable organic resins and the degree of tannage of all types of vegetable-tanned leather and leather with organic retannages. This practice does not apply to wet blue.
-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Latin America Filler / Reinforcement Glass\Mineral, 30% Filler by Weight Features Good Dimensional Stability Good Impact Resistance High Heat Resistance Medium Rigidity Uses Automotive Applications Housings Pump
- Tensile Strength (Break): 9,140 psi
- Melt Flow Index (MFI): 7.5 g / 10 minutes
- Industry: Automotive
- Filler: Mineral
-
Supplier: Teknor Apex Company
Description: Sinpolene MBW1465 is a polystyrene-based pure white masterbatch designed specifically for use in injection moulding and sheet extrusion of polystyrene. With its high pigment loading, Sinpolene MBW1465 offers high colouring value with excellent quality and performance. The blue undertone of this
- Melt Flow Index (MFI): 10 to 30 g / 10 minutes
- Filler: Mineral
- Features: Molding Resin
- Form / Shape: Pellets
-
Supplier: ELANTAS North America LLC
Description: Mineral-filled VPI resin - semi-flexible for transformers with improved heat dissipation
- Use Temperature: 428 F
- Dielectric Strength: 2,350.0000000000005 kV/in
- Viscosity: 5,000 to 7,000 cP
- Industry: Aerospace, Automotive, Electrical Power / HV, OEM / Industrial
-
Supplier: Scientific Polymer Products, Inc.
Description: Polystyrene, crosslinked, tertiary amine, free base form Catalog # : 726 Physical Form : Beads pH Range : Unlimited Swelling Factor : 25% Max Temp : 100C Moisture Content : 53% Misc : Macroreticulated spheres 20-50 mesh; 0.41 to 0.51mm effective size Exchange Capacity : 4.2meq/g dry resin
- Maximum Temperature: 212 F
- Features: Anion Exchange Resin
- Filter Medium Material: Ion Exchange Resin
-
Supplier: AGC Chemicals Americas, Inc.
Description: Composed of pigments and fillers such as glass, carbon, graphite and metal powders (bronze and molybdenum disulfide), Fluon® Filled PTFE Compounds are molding powders that enhance wear resistance, creep resistance, thermal conductivity and electrical conductivity over virgin PTFE resins.
- Tensile Strength (Break): 2,500 psi
- Elongation: 85 %
- Industry: Automotive
- Filler: Carbon / Graphite, Metal, Mineral
-
Supplier: AENOR
Description: FIBRE-REINFORCED PLASTICS - MOULDING COMPOUNDS AND PREPREGS - DETERMINATION OF RESIN, REINFORCED-FIBRE AND MINERAL-FILLER CONTENT - DISSOLUTION METHODS (ISO 11667:1997)
-
Supplier: AENOR
Description: FIBRE-REINFORCED PLASTICS - MOULDING COMPOUNDS AND PREPREGS - DETERMINATION OF RESIN, REINFORCED-FIBRE AND MINERAL-FILLER CONTENT - DISSOLUTION METHODS (ISO 11667:1997)
-
Supplier: GS Polymers, Inc.
Description: No Description Provided
- Chemical System: Epoxy
- Industry: Industrial
- Filler: Mineral
- Type: Thermoset
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP30LTE is a recently developed epoxy resin system with uniquely low thermal expansion properties and unmatched dimensional stability for high performance bonding, coating, sealing and casting. This new two component epoxy resin compound cures readily at
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 0.721 W/m-K
- Coeff. of Thermal Expansion (CTE): 19 to 22 µin/in-F
- Tensile Strength (Break): 8,000 psi
-
Supplier: Duratherm Extended Life Fluids
Description: wide range of applications including, high temperature batch processing, chemical reactions, pharmaceutical and resin manufacturing among others. Maximum temperature: 630°F Non-Toxic / Non-Hazardous High Flash Point Alternative to Chemical Aromatic Fluids
- Type / Function: Heat Transfer Fluid
- Features: Petroleum / Mineral Oil
-
Description: General Polymers 5190 / 5191 NON SKID ADDITIVES are small granular particles that are to be incorporated into polyurethane, acrylic, or epoxy coatings during the mixing process and applied with the coating material. 5190 / 5191 is fine enough to be easily encapsulated by the resin system yet
-
Description: General Polymers 5190 / 5191 NON SKID ADDITIVES are small granular particles that are to be incorporated into polyurethane, acrylic, or epoxy coatings during the mixing process and applied with the coating material. 5190 / 5191 is fine enough to be easily encapsulated by the resin system yet
Find Suppliers by Category Top
Featured Products Top
-
. Fluoropolymers—especially when compounded with performance-enhancing fillers—are ideal for these applications. AGC offers a variety of off-the-shelf fluoropolymer resins, including (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc. -
That unique combination of fuel/chemical resistance combined with flexibility and toughness.
Low permeation and excellent flexibility. Cri-plastMP F-TPVs are proven compounds designed to meet your Automotive and Small Engine Fuel System requirements.
(read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
You application needs both barrier and flexibility!! In the past, THV500 was an option, but is now obsolete. We have the solution. Cri-plastMP F-TPVs are proven compounds designed to meet your Automotive and Small Engine Fuel System requirements. Cri-plastMP F-TPV compounds offer a range of solutions to meet your specific application permeation, flexibility, bonding...
(read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Cri-Tech announces the introduction of a new line of Cri-plastMPTM PFA Static Dissipative - High Flow Compounds. Specially formulated for injection molding and designed to meet your static dissipative/conducti
(read more)ve, ATEX requirements in multiple applications.
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Low permeation and excellent flexibility. Cri-plastMP F-TPVs are proven compounds designed to meet your Automotive and Small Engine Fuel System requirements. Cri-plastMP F-TPV compounds offer a range of solutions to meet your specific application permeation, modulus/flexibility,
(read more)bonding and processability needs!
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Cri-Tech, Inc. manufactures custom thermoplastics and thermoplastic resins to match your specifications. Cri-Tech continues to grow its compounding business which includes fluoroplastics, alloys/blends of fluoroplastics and fluoroelastomers (FKM), as well as other high performance (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Cri-Tech specializes in both Elastomer and Plastic Fluoromaterials, allowing for the development of unique Cri-plastMPTM F-TPE, TPV and TPX for automotive wire & cable and fuel systems. These standard, or custom tailored comounds, offer a unique combination of heat performance, chemical resistance and flexibility.
(read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Cri-Tech, Inc. manufactures custom resins and compounds to match your specifications. Formulation Development, Custom Rubber and Plastic Compounding, Color development & Specialty Toll Manufacturing. Cri-Tech 5,200 m2 state of the art facility has over 3,600 MTs of internal and twin (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Cri-Tech, known for its expertise and experience with specialty elastomers, plastics and additives, now offers its customers specialty masterbatch materials in a convenient pelletized form. These masterbatches reduce many of the obstacles companies face through encapsulation and dispersion of additives that require unique handling and dispersion processes.
(read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Sometimes you need a little more FLEXIBILITY!
Flexible fluoromaterial based Cri-plastMP TPE/V and TPX are melt processable Fluoro – Thermoplastic Elastomer, Vulcanizate and e-beam crosslinkable compounds developed to meet a wide range of applications including Automotive Wire & Cable, Fuel Systems, and Chemical Industry.
(read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc.
Conduct Research Top
-
Adhesion, Adhesion Failure, and BONDiT
filled with glass fiber (mineral) for structural material replacement of aluminum and steel brought on the discovery of another phenomenon. Prolonged exposure to moisture severely degraded the composite's strengthto- weight ratio. The loss of strength demonstrated the power of intruding water to debond
-
Liquid Pumps-Viscosity Handling Characteristics
regardless of changes in shear rate or agitation. As pump speed increases, flow increases proportionately. Liquids displaying Newtonian behavior include water, mineral oils, syrup, hydrocarbons, and resins.
More Information Top
-
Dictionary of Gems and Gemology
® Fracture. mineral resin ; a group of natural resinous usually fossilized mineraloids.
-
Dictionary of Gems and Gemology
… same as mineral grain. mineral pigment; natural or synthetical inorganic pigments used to give color, opacity, or body to a paint, plaster, or similar material. o Mineral paint. mineral rupture; same as mineral fracture. o Fracture. mineral resin ; a group of natural …
-
Materials for Construction and Civil Engineering
Mineral resins .
-
Americam Society of Composites: 29th Technical Conference
Rather, the mixture becomes a mineral resin with unique rheological properties after reacting for at least about one hour at ambient temperature, say 250C.
-
Use of polymer technologies in Kuzbass coal mining industry
… voids and domes during development and breakage headings with foaming polymer composition; isolation of workings surface and ventilation installations with polymer covering; cable anchoring of top covers of development workings, erecting and dismantling chambers with simultaneous rock strengthening with organo- mineral resins .
-
Dictionary Geotechnical Engineering/Wörterbuch GeoTechnik
After that, an economic assessment of the mineral deposit is made to determine its viability] ● Lagersta¨ttenvorra¨te f (pl), Bodenscha¨tze f (pl) (mineral) resources [Not to be confused with ‘‘mineral reserves’’] ● Außerbilanzvorra¨te m (f) mineral resin ● Copalin m, fossiler Kopal …
-
Effectiveness of sanitation with quaternary ammonium compound or chlorine on stainless steel and other domestic food-preparation surfaces.
Surface materials tested included mechanically polished (type 304, #4 finish) and electropolished stainless steel, polycarbonate, and mineral resin .
-
Blacklight
Surface materials tested included mechanically polished (type 304, #4 finish) and electropolished stainless steel, polycarbonate, and mineral resin .
-
Principles of Food Sanitation
This sanitizer is less effective on abraded electropolished stainless steel and mineral resin surfaces, where popula- tions exceed 1.0 log CFU/cm2 (Frank and Chmielewski, 1997).
-
Stainless Steels for Design Engineers
This has been done to compare unabraded and abraded (to simulate new vs. used) stainless steel, enameled steel, mineral resin , and polycarbonate materials, which can be used for sinks, counters, food prep tables, etc. (Ref 4).
Indicates content that may require registration and/or purchase.