-
Supplier: ATI Industrial Automation
Description: The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller. Force/Torque
- Maximum Torque: 35.3982300884956 In-lbs
- Category of Device: Sensor / Transducer
- Technology: Strain Gauge
-
Supplier: FMS USA, Inc.
Description: The RMGZ900mini series sensors are designed as self contained cantilever mount sensors that minimise machine space requirements in narrow material processing applications. Features Advantages 10 times overload protection Recalibration is not required 50:1 force measuring range
- Force / Load Rating: 6.744 lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: 14 to 140 F
- Package: Cantilever
-
Supplier: Progressive Automations
Description: dimensions, IP rating, wire length, connectors, force, mounting holes, potentiometers and hall effect sensors or limit switches. Get in contact with our customer service department to start building your custom actuator today. PA-09 SPECIFICATIONS Input Voltage 12 VDC Stroke
- Stroke or X-Axis Travel: 2 to 40 inch
- Rated Speed: 0.27 in/sec
- Rated Force: 330 lbs
- Material: Aluminum
-
-
Supplier: Transcat, Inc.
Description: Datalogging/graphing software available for free download on website Accuracy ± 0.2% F.S. Selectable Units kN, N, kgf, tf, lbf and klbf. (Depending on Range) Overload Capacity S beam: 150% of F.S.; Ring & Mini Ring Type 120% of F.S. (LCD flashes beyond 110% of F.S.) Measurement Method Peak,
- Force / Load Rating: 2,250 lbs
- Device: Gauge / Indicator
-
Supplier: Progressive Automations
Description: commonly used for marine automation, robotics, hobby automation, furniture automation, industrial, manufacturing and more. The PA-14 actuator is available with forces of 35 lbs – 150 lbs and speeds of 0.59”/sec – 2.00”/sec. Stroke sizes come in ranges of 1-40”. Everything that you see
- Stroke or X-Axis Travel: 1 to 40 inch
- Rated Speed: 0.59 to 2 in/sec
- Rated Force: 35 to 150 lbs
- Material: Aluminum
-
Supplier: Microstar Laboratories, Inc.
Description: The MSXB 067 Signal Conditioning Expansion Board provides analog signal conditioning for strain gauges, load cells, RTDs, potentiometers, and other resistive sensors. MSXB 067 provides a flexible interface for quarter-bridge, half-bridge, and full-bridge sensors, with two to six wires
-
Supplier: Microstar Laboratories, Inc.
Description: or 1, 2, 5, 10, 25, and 50 (for RTDs, potentiometers, etc.) jumper-selectable differential voltage excitation of 1.024 V, 2.048 V, and 3.072 V Each MSXB 066 supports 8 bridge sensors per board one 8-pin mini-DIN connector for each sensor force/sense feedback sense voltage
-
Supplier: Powell Electronics, Inc.
Description: MINIBEAM LOAD CELL
- Package: Miniature
-
Supplier: Mark-10 Corporation
Description: Extremely compact force measurement sensors for tensile and compressive loads in applications with limited space. The Series R04 is available in capacities from 0.25 to 100 lbF (1 to 500 N). Every capacity has the same miniature dimensions. The sensors feature outstanding
- Force / Load Rating: 22.48 lbs
- Force Measured: Compression
- Package: Miniature
- Device: Sensor Element / Chip
-
Supplier: Mark-10 Corporation
Description: Extremely compact force measurement sensors for tensile and compressive loads in applications with limited space. The Series R04 is available in capacities from 0.25 to 100 lbF (1 to 500 N). Every capacity has the same miniature dimensions. The sensors feature outstanding
- Force / Load Rating: 0.2248 lbs
- Force Measured: Compression
- Package: Miniature
- Device: Sensor Element / Chip
-
Supplier: Mark-10 Corporation
Description: Extremely compact force measurement sensors for tensile and compressive loads in applications with limited space. The Series R04 is available in capacities from 0.25 to 100 lbF (1 to 500 N). Every capacity has the same miniature dimensions. The sensors feature outstanding
- Force / Load Rating: 5.62 lbs
- Force Measured: Compression
- Package: Miniature
- Device: Sensor Element / Chip
-
Supplier: Mark-10 Corporation
Description: Extremely compact force measurement sensors for tensile and compressive loads in applications with limited space. The Series R04 is available in capacities from 0.25 to 100 lbF (1 to 500 N). Every capacity has the same miniature dimensions. The sensors feature outstanding
- Force / Load Rating: 112.4 lbs
- Force Measured: Compression
- Package: Miniature
- Device: Sensor Element / Chip
-
Supplier: Transducer Techniques, LLC
Description: MLC SERIES CAPACITY RANGES: 2,000, 3,000, 5,000, 7,500, 10,000, 15,000, 20,000, 30,000 lb The MLC Series is our miniature high capacity compression only load cell/force sensor, featuring low profile compact size for a wide range of portable and dedicated applications up to 30,000 lb
- Force / Load Rating: 2,000 to 50,000 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression
-
Supplier: Transducer Techniques, LLC
Description: MDB SERIES CAPACITY RANGES: 2.5, 5, 10, 25, 50, 75, 100 lb The MDB Series Load Cells was designed to help fill the growing need for a greater selection of high accuracy load cells for use in space limited applications. Capacity ranges 2.5, 5, 10, 25 and 50 lbs are made of anodized aluminum and
- Force / Load Rating: 2.5 to 100 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Transducer Techniques, LLC
Description: MLP-200SS, MLP-300SS, and MLP-500 through MLP-1K are made from 17-4ph heat treated stainless steel. The unique low profile design of the MLP Series provides excellent stability for in line applications for tension and/or compression, while saving space at the same time. OPTIONS CO Mini
- Force / Load Rating: 10 to 1,000 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: OMEGA Engineering, Inc.
Description: Small in size but not in performance, OMEGA's LCMKD Series compression load cells are designed to measure load ranges from 10 to 10,000 Newtons. Rugged all stainless steel construction and high performance strain gauges assure superior linearity and stability. Temperature compensation is achieved
- Force / Load Rating: 500 lbs
- Accuracy: -2 to 2 ±% Full Scale
- Operating Temperature: -65 to 225 F
- Output: Analog Voltage
-
Supplier: PMC Engineering LLC
Description: GSS Series of miniature load cells are fitted into the gearbox control rod and designed for use in clutchless gearshift applications. During the gear change sequence the driver moves the gear lever as normal, the GSS series load cell detects the force applied to the gear shift lever, this
- Force / Load Rating: -449.6 to 449.6 lbs
- Accuracy: 1 ±% Full Scale
- Operating Temperature: -5 to 250 F
- Output: Analog Voltage
-
Supplier: Stellar Technology
Description: • High Capacity • Compact In-Line • Tension / Compression • Welded Stainless Steel • 0.20% Accuracy • -65°F to +250°F Operation • mV/V Operation
- Force / Load Rating: 2,000 to 10,000 lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: -40 to 250 F
- Output: Analog Current, Analog Voltage, Digital, RS232/422/485
-
Supplier: tecsis LP
Description: XLU68f load cell is a universal tension/compression miniature unit available in sizes from 0.75" to 1.38" in diameter. This unit measures load ranges from 1,000 g to 10,000 lbs. and features 0.25% accuracy. Built to survive harsh industrial environments with fully welded stainless steel
- Force / Load Rating: 1,000 to 10,000 lbs
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
- Package: Canister, Miniature
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series MB Miniature Beam Load Cell is the best in class: Proprietary Interface temperature compensated strain gages Performance to 0.03% Low height - 1in max 0.0008%/°F temp. effect on output More Information The MB is a miniature beam load cell used in medical test machine and a
- Force / Load Rating: 5 to 250 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Package: Cantilever, Miniature
-
Supplier: Mecmesin Corporation
Description: Ideal for compression only applications that require a compact design. Mecmesin 'SMART' miniature and sub-miniature loadcells are designed to fit into places other loadcells cannot. Key Features Peak hold of maximum reading at fast rate 5000Hz when used with AFTI Display and Advanced Force
- Force / Load Rating: 11.24 to 11,240 lbs
- Accuracy: 1 ±% Full Scale
- Force Measured: Compression
- Application: Metrology
-
Supplier: Sherborne Sensors
Description: The SS5000 series are miniature, strain gauge based tension/compression load cells with integral amplification providing a high level output signal, operating from an unregulated supply voltage.
- Force / Load Rating: 56.2 to 449.6 lbs
- Operating Temperature: -13 to 167 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Baumer Ltd.
Description: The merits of the piezoelectric force sensors are the compact design and good dynamic characteristics. These sensors are used where high dynamic forces have to be measured. • Quartz miniature force sensor • Capacity 0...+2,5 kN • Connector thread M4 x 0,35 •
- Force / Load Rating: 0 to 562 lbs
- Accuracy: 1 ±% Full Scale
- Operating Temperature: 32 to 302 F
- Force Measured: Compression
-
Supplier: tecsis LP
Description: Model XLU65f load cell is a miniature tension and compression unit which ranges in size from 0.75" to 1.00" in diameter. With a length of 2" or less, this small and versatile load cell fits into a variety of applications. Ranges from 1,000 grams to 1,000 lbs. are available and welded stainless
- Force / Load Rating: 2.20458553791887 to 1,000 lbs
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: PMC Engineering LLC
Description: The KBP Series of miniature low profile load cells are designed for the detection and measurement of compression forces on brake and other pedal applications in on-vehicle testing. Typical applications include: Brake Force - Pedal Feedback - General Testing Features: ±110lbsf to
- Force / Load Rating: 449.6 lbs
- Accuracy: 0.25 ±% Full Scale
- Operating Temperature: -40 to 212 F
- Output: Analog Voltage
-
Supplier: PCB Piezotronics, Inc.
Description: Mold ejector pin force sensor, 560 lb comp., 20 pC/lb, charge output Miniature charge output quartz forces sensor designed for obtaining an indirect measurement of injection molding cavity pressure by positioning the sensor beyond an ejector pin. They measure
- Force / Load Rating: 560 lbs
- Operating Temperature: -300 to 400 F
- Package: Miniature
- Device: Sensor / Transducer
-
Supplier: OMEGA Engineering, Inc.
Description: The LCMGD Series miniature low profile load cells are compression load cells with excellent long term stability. An all stainless steel construction assures reliability in severe industrial environments. These units are designed to operate by mounting on a flat surface, and they have a load button
- Force / Load Rating: 60,000 lbs
- Accuracy: -2 to 2 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
-
Supplier: PCB Piezotronics, Inc.
Description: Miniature ICP® force sensor, 10 sec DTC, 2.2 lb comp., 1 lb tension, 2200 mV/lb
- Force / Load Rating: 2.2 lbs
- Operating Temperature: -65 to 250 F
- Package: Miniature
- Device: Sensor / Transducer
-
Supplier: Stellar Technology
Description: Standard Features •Subminiature •Tension / Compression •Welded Stainless Steel •0.50% Accuracy •-40°to 250°F Operation •mV/V Output
- Force / Load Rating: 10 to 1,000 lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: -40 to 250 F
- Output: Analog Current, Analog Voltage, Digital, RS232/422/485
-
Supplier: NOSHOK, Inc.
Description: Features & Benefits Thin film sensor is laser welded to the deformation body for superior strength and performance Extremely accurate - with the help of Finite Element Method Analysis, this sensor is able to reach accuracies from 0.2% to 1% Full Scale Custom-designed to customer
- Force / Load Rating: 1,000 to 100,000 lbs
- Accuracy: 0.2 to 1 ±% Full Scale
- Operating Temperature: -40 to 212 F
- Output: Analog Current, Analog Voltage
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series WMC Sealed Stainless Steel Mini Load Cell 1K-10K lbf is the best in class: Proprietary Interface temperature compensated strain gages Tension and compression Small Size Environmentally sealed More Information The WMC is Interface's smallest T&C load cell.
- Force / Load Rating: 1,000 to 10,000 lbs
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series MBP Miniature Beam Overload Protected Load Cell is the best in class: Proprietary Interface temperature compensated strain gages 10x overload protection Low height - 1in max 0.0008%/°F temp. effect on output More Information Same as MB mini beam with internal overload
- Force / Load Rating: 2.5 to 10 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Package: Cantilever, Miniature
-
Supplier: tecsis LP
Description: Sub-miniature load cell Model XLUS88 is a bidirectional tension/compression unit for ranges as low as 150 grams up to 1,000 lbs. Compact size of only 0.50" to 0.75" in diameter, this unit delivers linearity of ±0.50% FSO. Installation is via threaded connections on each end. Built to survive harsh
- Force / Load Rating: 0.330687830687831 to 1,000 lbs
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Piezo-Metrics
Description: Micron’s (DBST) Dual Bridge Stress and Temperature Sensor is a miniature dual measurement 17-4 CRES sensor that uses Wheatstone bridges with Micron’s semiconductor strain gages to measure stress or load, and a single semiconductor crystal to accurately measure temperature - all in a
-
Supplier: Sherborne Sensors
Description: The compactness of the U2000 load cell makes it ideal for use in applications where space is limited. The robust shear web design uses multiple strain gauges, strategically placed to counteract and minimise errors due to unwanted side or non-axial forces. The low deflection and high frequency
- Force / Load Rating: 224.8 to 11,240 lbs
- Operating Temperature: -4 to 176 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
Find Suppliers by Category Top
Featured Products Top
-
The X-2A-D54-H54 2-axis force sensor is designed to simultaneously measure force and torque in demanding industrial and testing environments. Based on resistance strain gauge technology, the sensor delivers reliable measurement performance with excellent repeatability, low crosstalk error, and (read more)
Browse Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Reliable Multi-Axis Measurement The X-6A-D40-H21 provides high-precision force and torque (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
High-Precision Multi-Axis Force Sensing Solution The X-6A-D40-H21 6-axis force sensor is designed for simultaneous measurement of forces (Fx, Fy, Fz) and torques (Mx (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Modern industrial systems require accurate force feedback and reliable multi-axis measurement to improve control accuracy and process stability. The X-6A-D40-H21 measures forces in three directions (Fx, Fy, Fz) and torques around three axes (Mx, My, Mz). Based on (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
In the Industry 4.0 era, as human-robot collaboration demands surge, 6-axis force sensors become essential for collaborative robots. Our sensors use advanced strain gauge technology and algorithms to precisely capture 3D (read more)
Browse Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
HPS-FT025 mini 6-axis force torque sensor enables precision force control for desktop robots.It delivers real-time force and torque feedback, making assembly, testing, insertion and grinding safer, more accurate and consistent. Ideal for electronics, medical and precision automation applications (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
The MiniVisc 3000 series (formerly the SpectroVisc Q3000 Series) viscometers are the first truly portable, solvent-free, temperature-controlled kinematic viscometers, providing high (read more)
Browse Viscometers Datasheets for AMETEK Spectro Scientific -
without investing in oversized systems. The VE Series Precision Mini Shaker System is specifically developed to solve this problem. Built on years of vibration engineering experience, the system combines advanced structural design and high-performance materials (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
Eteily Technologies announces the 863-873 MHz Mini Rubber Duck Antenna, designed for IoT, (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
HPS-FT025 mini 6-axis force torque sensor enables precision force control for desktop robots.It delivers real-time force and torque feedback, making assembly, testing, insertion and grinding safer, more accurate and consistent. Ideal for electronics, medical and precision automation applications (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/63232/726654422-MIT.pdf?sequence=2
The ATI Mini40 force sensor outputs six raw voltages VF that are not proportional to force, and must thus be decoded using the LabVIEW program.
-
Mastication Robots
An ATI Mini40 force sensor was chosen and was installed beneath the lower teeth.
-
Experimental study of soft tissue recovery using optical fiber probe
The optical fiber probe has been connected to an RV-6SL manipulator and is integrated with an ATI MINI40 force sensor (shown in Fig.2.b).
-
Force feedback control for compensation of physiological motions in beating heart surgery with real-time experiments
An AII Mini 40 force sensor is fixed at the robot end-effector to measure the applied contact forces and ensure the force feedback.
-
Adaptive force feedback control for 3D compensation of physiological motion in beating heart surgery
Mini 40 force sensor is fixed at the extremity of the end- effector to measure in real time the forces applied by the robot on the environment.
-
Stability and transparency analysis of a haptic feedback controller for medical applications
An ATI Mini 40 force sensor is attached to the robot end- effector.
-
Towards teleoperated needle insertion with haptic feedback controller
An ATI Mini 40 force sensor is attached to the end- effector.
-
Adaptive/robust control for enhanced teleoperation under communication time delay
These devices are equipped with ATI Mini40 force sensors that measure the operator and environment forces.
-
Model Predictive Control for Transparent Teleoperation Under Communication Time Delay
Master and slave carts are equipped with ATI Mini40 force sensors that measure the operator and environment forces.
-
Force sensing of multiple‐DOF cable‐driven instruments for minimally invasive robotic surgery
To test the accuracy and error of the developed force- sensing instrument, an experiment in which a six-axis force sensor ( Mini40 ATI Inc.) was used as a reference sensor was set up.
Indicates content that may require registration and/or purchase.