-
Supplier: RS Components, Ltd.
Description: DM2 R/A SMT miniSD memory card push/push
- Contact Pitch: 1.3 mm
- Number of Contacts: 11 #
- Features: Board Mount Connector, Other, Right Angle
- Gender: Female / Jack, Male / Plug
-
Supplier: ODG (Origin Data Global)
Description: -40⊥~+85⊥ 3.48mm Gold Card Slot MiniSD Card Plug-in SMD SD Card / Memory Card Connector ROHS
-
Supplier: Advance Security Products
Description: removing the SD card and using your computer's card reader. (Supports 256 MB card up to 2Gb SD Card). No SD card is included, but one is required for recording. Timedate Stamp on Recorded Footage All recorded footage has a timedate stamp. This
-
-
Supplier: Heilind Electronics, Inc.
Description: mSATA/mini PCI-E 5.6H Type I G/F
-
Supplier: DigiKey
Description: 13 (11 + 2) Position Card Connector Secure Digital - miniSD™ Surface Mount, Right Angle Gold
- Number of Contacts: 13 #
- Features: Board Mount Connector, Other, Right Angle
-
Supplier: DigiKey
Description: Adapter Connector Secure Digital - miniSD™ To Secure Digital - SD
-
Supplier: Win Source Electronics
Description: Manufacturer: Hirose Electric Co Ltd Win Source Part Number: 1332003-DM2B-DSFW-PEJ-D1S(21) Category: Connectors, Interconnects>Memory Connectors>PC Card Sockets Packaging: Reel - TR Number of Positions: 13 (11 + 2) Features: Switch Connector Type: Connector and
- Features: PC Card Connector
-
Supplier: ZGC, Inc.
Description: AJA Ki Pro Mini - Ultra Portable Digital CF Recorder IN STOCK ProRes 422 QuickTime Files Records to Standard CF Cards Footage Ready to Edit in Final Cut Pro 10-Bit Capture Mounts to Camera or Tripod HD/SD-SDI, HDMI LANC, Timecode XLR Audio Input Ki Pro Mini includes: Ki
- Image: Color
- Recording Media: Hard Drive
- Digital Video Output: RS422
-
Supplier: Xoxide
Description: Card reader is the smart way to quickly transfer your pictures, MP3s, or any data files between your computer and your memory cards. Specifications: Fits 3.5" Drive Bays Connection: USB2.0, USB1.1 Transfer Rate: 480Mbit/sec USB2.0, 12Mbit/sec USB1.1 Card to Card Transfer
- Features: Card Reader / Writer
-
Supplier: D-Link Systems, Inc.
Description: Full HD Surveillance The Mini Dome Camera delivers Full HD 16:9 widescreen IP video surveillance which provides vivid HD video, making it easier to view and monitor footage. Record footage to a microSD/SDXC card up to 128 GB for hassle-free recording and playback or easily add a
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 30 fps
- Sensitivity: 0 Lux
- Width / Diameter: 4.07 inch
-
Supplier: D-Link Systems, Inc.
Description: The DCS-7010L HD Mini Bullet Outdoor Camera is a cloud-enabled IP Surveillance outdoor camera that lets you monitor an area 24 hours a day. A durable weatherproof housing and a powerful IR LED illuminator make it ideal for day and night outdoor surveillance. 24/7 HD Surveillance The DCS-7010L
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 30 fps
- Sensitivity: 0 Lux
- Operating Temperature: -13 to 122 F
-
Supplier: Radwell International
Description: INDUSTRIAL ETHERNET 2000, IE2000 SERIES, 8 PORT FEMALE RJ45, 2 PORT FEMLAE COMBO PORT, SWAPPABLE SD FLASH CARD AND MINI-USB CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
- Network Equipment: Router
-
Supplier: Xoxide
Description: Card, SDHC Card, Mini SD, Mini SDHC, Multi Media Card (MMC), RS-MMC, MMC Micro, Micro SD, Micro SDHC, Memory Stick Micro (Attention: Adaptors are needed for miniSD, mini SDHC, RS-MMC, MMC micro.) External Connectors: USB 2.0, e-SATA
-
Supplier: Xoxide
Description: gives you a ton of card support in a single 5.25" pane. Internal usage in 5.25 inch bay Hard Disk Rack: Mobile Rack for two 2.5 inch (6.35cm) SATA HDD/SSD Supported Cards: Memory Stick PRO/ROM/DUO/PRO-DUO, Compact Flash, Micro Drive, SD/SDHC, miniSD, miniSDHC, Multi Media
-
Supplier: Aaeon Systems Inc.
Description: Applications Features Supports Qseven Module RJ-45 x 2, Support Gigabit Ethernet VGA, SDVO (Optional), Touch Screen, 18-bit Dual Channel LVDS Connector 2 Channel Audio SATA Port x 1, CompactFlash™ Type 2 Slot x 1 USB Port x 6, COM Port x 2 MiniCard x 1, SD Connector x 1, SIM
-
Supplier: AAEON Electronics, Inc.
Description: Qseven Carrier Board Main Feature Supports Qseven Module RJ-45 x 2, Support Gigabit Ethernet VGA, SDVO (Optional), Touch Screen, 18-bit Dual Channel LVDS Connector 2 Channel Audio SATA Port x 1, CompactFlash™ Type 2 Slot x 1 USB Port x 6, COM Port x 2 MiniCard x 1, SD Connector
- Module Voltage: 5 V
- Features: Other
-
Supplier: Xoxide
Description: SD-Pro C, SD-Ultra, SD-Ultra II, SD-Ultra II Plus, SD-Extreme III, SD-Ultra X, SD-Turbo, SD-Super, SD-Max, Mini SD, Mini SD-Pro, Mini SD-Pleomax.MMC, MMC-Pleomax, MMC Pro, HS-MMC, MMC Plus,
-
Supplier: RS Components, Ltd.
Description: MiniSD card slot (up to 1GB),• Battery-backable Real-Time Clock (RTC),• Connectors: 50-pin IDC signal header, 10-pin IDC programming header,• Power supply: +3.3Vdc @ 350mA,• Operating temperature range: -20 to +85°C (without SD card),• Dimensions: 72 x 47 x 21mm
-
Supplier: Sealevel Systems, Inc.
Description: Get your COM Express project off to a fast start with the TEVAL COM Express carrier board. The TEVAL supports Basic and Compact Type 6 COM Express modules. Standard features include six PCI Express X1 slots, one PCI Express X16 slot, one PCI Express Mini slot, one ExpressCard slot and one
-
Supplier: Infineon Technologies AG
Description: Connectors : The Application Kit TC397 offers a wide variety of connectors: Standard power connector Micro USB connector for ASC Interface (ASC0) and miniWiggler RJ45 connector for Ethernet (if Gigabit Ethernet supported by assembled CPU) 16-pin header for JTAG
- Category: Development Board
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Conn Mini SD Card SKT 11 POS 1.3mm Solder RA SMD 0.5A Reel Product overview: DM2B-DSFW-PEJ-S from Hirose Electric is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is
- Operating Temperature: -20 C
- Features: Other
-
Supplier: Aaeon Systems Inc.
Description: and one VGA-out to offer flexible capabilities to connect with devices. Moreover, the AHP-1070 deploys onboard 256MB MAMD Flash/ and one SD card to provide ample storage. It also equips two Mini-Card (USB interface only) for further expansion. Applications Factory
- Display Size: 7 inch
- Operating System: Microsoft®
- Features: Other
- General Features: Panel Mount, Touch Screen
-
Supplier: Aaeon Systems Inc.
Description: Accelerator Support with 3530 Processor Onboard 128/256 MB (Optional) LP DDR RAM 10/100Base-TX Ethernet CRT/ 24-bit TTL LCD/ 18-bit LVDS LCD 2CH Audio Onboard NAND Flash, SD, MicroSD USB2.0 Host x 2, USB2.0 Client x 1, COM x 2, 8-bit Digital I/O Mini Card x 2, Proprietary
- Operating Temperature: 32 to 158 F
- Operating Humidity: 0 to 90 %
- Features: Other, RJ-45 Connectors, Watchdog Timer
- Ports / Buses: Serial Ports, USB
-
Supplier: Optoma Technology, Inc.
Description: convenience, builtin MS Office and multimedia viewers support PC-free playback of videos, presentations, documents and images directly from the projector’s memory, a USB drive or an SD card. HDMI lets users connect quickly to a broad range of output devices, while the included USB
-
Supplier: Mountz, Inc.
Description: screen 16 Input & 16 Output flexible I/O (25P D-Sub Communication 1 x RS232C, 1 x Ethernet, WiFi Protocol: Modbus 4.0 MES system ready Mini SD Card data memory slot (memory card included) Mounting bracket included Supports barcode scanner Supports file transfer protocol
-
Supplier: e-con Systems™ Inc
Description: interface Display HDMI (x1) Networking Wi-Fi 802.11 b/g/n & Bluetooth 4.1 BLE Gigabit Ethernet USB Two USB Host (3.0) One USB OTG Audio Audio Codec with connectors for Mic & Headset Miscellaneous SATA Mini PCIe I2C SPI RTC SD/MMC Card Dimension - 105mm (L) x 85mm (B)
- RAM: 2,000 MB
- Flash Memory (RAM): 16,000,000 KB
- Communication Networks: Ethernet
- Features: Other
-
Supplier: Cisco
Description: Swappable SD flash card (for configuration storage), mini USB connector, RS-232 console port Industrial Ethernet protocols supported CIP, EtherNet/IP and PROFINETv2
- Number of Ports: 24 #
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
- Network Media: Wireless
-
Supplier: Optoma Technology, Inc.
Description: brightness for up to one and a half hours. Stay Connected: A full suite of connectors on the rear of the PK-301, used with adapter cables, provide a broad range of connection options. A mini-jack audio output supports the use of an external amplifier and a micro SD slot allows
-
Supplier: Optoma Technology, Inc.
Description: WVGA widescreen resolution. The mini HDMI port provides carefree connectivity to your favorite devices. At home or on the road, the PK201 is sure to impress. At a Glance: Palm-Sized Versatile Performer Liberal memory: MicroSD card slot allows for memory expansion up to 32 GB Big
-
Supplier: Optoma Technology, Inc.
Description: ML500 is designed to be simple to use. The built-in Office viewer delivers PC-free projection of Microsoft Office documents, including Word, Excel, PowerPoint, etc. from onboard memory, SD cards, or USB flash drives. USB display provides quick, easy projection from laptops. An HDMI
-
Supplier: GL Communications, Inc.
Description: vHandi™ is powered as well as managed via the USB connection. With an internal SD card, vHandi™ can be used as a mass storage device when plugged into the USB port of the PC. With the Ethernet port, vHandi™ can be connected to the LAN, or directly to the PC for file transfers as
- Form Factor: Hand Held
- Equipment Type: Network / LAN Analyzer
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: coincidence among channels Data format: seg2, ascii Integrated GPS module for synchronization and positioning of the acquisition system GENERALS Output: 2, NC/NA relay max 12V 500 mA Input: 2 digital Connectors: extractable screw clamps (sensors input and relays output), RJ45 (LAN),
-
Supplier: ValueTronics International, Inc.
Description: clips and regional decals i430flex-TF, 24 inch (61 cm) length, 4 flexible current probes 8 GB SD card PowerLog on CD (includes operator manuals in PDF format) USB cable A - Mini B For some users, loads switching is a cause of power quality problems. When loads switch on, the
- Phase: Three-Phase
Find Suppliers by Category Top
Featured Products Top
-
SD (Secure Digital) Card is a non-volatile memory card format for portable devices such as mobile phones, digital cameras, GPS navigation devices, and tablet computers. The three form factors are original size, mini size, and micro size. Rego offers a complete line of sockets for these cards (read more)
Browse IC Sockets and Headers Datasheets for Rego Electronics Inc. -
M.2, Mini PCI Express and Mini PCI are the specifications for internally mounted computer expansion cards and associated connectors developed by the PCI-SIG. M.2 is the newest interface, intended to replace mSATA. It uses the Mini PCI Express physical layout. The Mini PCI Express is a (read more)
Browse Edge Connectors Datasheets for Rego Electronics Inc. -
transmitter for high speed DAC's. Features and Benefits One (1) FMC+ connector. Twenty (20) 28Gbps transceivers supported by one (1) FMC+ connector. HMC DRAM Simple USB 3.0 port interface Two micro SD cards are included, "TRX" - for ADRV9026 evaluation boards and "HSX" - for MxFE evaluation boards (read more)
Browse Digital-to-Analog Converter (DAC) Chips Datasheets for Richardson RFPD -
communicate with external devices. In addition, the user has access to local storage through an SD-Card. All this allows local or remote data storage without impacting the motion control being executed in parallel. Naturally, all this is provided on top of (read more)
Browse Motion Controllers Datasheets for ETEL S.A. -
industrial gas suppliers, welding school faculty, and welding professionals, this allowed CO2Meter to also integrate features critical to our partner’s needs. The CM-1650 logs all the device data to a micro-SD card for easy retrieval for data analysis – specifically to ensure the requirements (read more)
Browse Data Loggers and Data Recorders Datasheets for CO2Meter.com
More Information Top
-
Mini Usb Connector Manufacturers in Navigation & GPS, Mini Usb Connector Suppliers & Exporters in Navigation & GPS Directory
Connector Mini SD Card Slot Up to 32G USB Mini 5 Pin, USB 2.0 Full Speed Earphone Jack Ø2.8mm, stereo Accessory Stereo Earphone, USB Cable, Stylus Pen,User Manual, AC Adapter, Mini SD Card,craddle, belt clip,...
-
Mini Usb Connector - Mini Usb Connector Manufacturers, Suppliers (Page 17)
Connector Mini SD Card Slot Up to 32G USB Mini 5 Pin, USB 2.0 Full Speed Earphone Jack Ø2.8mm, stereo Accessory Stereo Earphone, USB Cable, Stylus Pen,User Manual, AC Adapter, Mini SD Card,craddle, belt clip,...
-
Advances in Manufacturing Technology
The prototype board is also provided with mini USB and SD card connector ,RJ45 Ethernet connector, Bluetooth expansion connector, and a coaxial connector, which provides the analog signal to a video decoder chip.
-
Development of an Embedded Vision based Vehicle Detection System using an ARM Video Processor
The prototype board is also provided with mini USB and SD card connector , RJ45 Ethernet connector, Bluetooth expansion connector, and a coaxial connector, which provides the analog signal to a video decoder chip.
-
MRI-compatible optically-sensed cello
…designed modular circuit boards (Fig. 6) that contained the opto-electronic components, an ARM- based programmable system-on-chip (Cypress PSoC 5) with reprogrammable analog and digital blocks, SPI-programmable potentiometers, micro- SD card slot, mini -USB connector , mul- tiple power regulators…
-
Programmable, miniature video‐loggers for deployment on wild birds and other wildlife
Often substantial parts of the main logger board can be trimmed away, in addi- tion to removing redundant ( mini -)USB connectors , SD card holders (cards can be glued into place instead) and/or micro- phones (if audio is not required).
-
Intel
Consider the common built-in components that are present in both boards that would be used in the fictitious project described in this chapter: Ethernet port• USB host connector• Micro- SD card capable until 32GB• Mini -PCIe connector • RTC maintained by…
-
Automotive Supplier Profile - Clarion - January 2012
The device supports both car and pedestrian navigation and features a 4.7-inch touch screen, 4GB internal flash memory, SD /SDHC/MMC card slot, mini USB connector , 36 million POIs, 1Seg DTT, and JPEG/BMP/ WMV/MP4 compatibility.
-
CR4 - Thread: Ultra-Mobile Personal Computing (UMPC)
7) Connectors : SD Card Slot, VGA Port, USB x 3, Mini USB, Microphone and Earphone Jack .
-
Lighting&Sound America Volume 11 Issue 2 February 2014
There are another two digital streaming inputs for direct connection to a computer, USB drive, or SD card (18) and a stereo line input (via 1/8" mini connector ) for MP3, etc (20!).
Indicates content that may require registration and/or purchase.