Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Allied Electronics, Inc.
Description: Switch, Miniature Rotary, Knob Actuation, 1 Pole, 2-8 Positions
-
Supplier: Allied Electronics, Inc.
Description: Switch,Miniature Rotaries,Knob ActuatedLow Profile w/PC Terminals,2 Pole
-
Supplier: Allied Electronics, Inc.
Description: Switch,Miniature Rotaries,Knob ActuatedLow Profile w/PC Terminals, 4 Pole
-
-
Supplier: Allied Electronics, Inc.
Description: Switch,Miniature Rotaries,Screwdriver Actuated w/PC Term.,2-Pole, 2-6 Position
-
Supplier: PHD, Inc.
Description: PHD Series RL Rotary Actuators cover a wide range of sizes from miniature 12 mm bore units to 63 mm bore units. These actuators have a very high torque to envelope ratio and are capable of very high rotation velocities. Built-in optional shock absorbers provide smooth
- Operating Pressure Range: 20 to 150 psi
- Operating Temperature: -20 to 180 F
- Rotation Angle: 135°, 180°, 225°, 270°, 45°, 90°
- Number: Double Shaft
-
Supplier: Compact Automation
Description: actuators and cylinders; for instance, multi position linear actuators are advantageous compared to single position linear actuators because they can sort or position multiple parts at a time. This makes them ideal for sorting and selective-assembly operations. Multi-act is
- Maximum Torque: 50 In-lbs
- Linear Stroke: 1 to 4 inch
- Rotation Angle: 120°, 135°, 180°, 225°, 270°, 45°, 90°, <45, Indexing / Multi-position
- Actuator Style: Multi-Motion (Linear & Rotary), Rotary Vane (Single)
-
Supplier: Assured Automation
Description: The CE series electric actuators are low cost, compact, 90° rotary actuators. They are available in 12VDC, 24VDC, or 24VAC. They include a visual position indicator and feature a manual override which can be operated while attached to the valve.
- DC Voltage: 12 to 24 volts
- AC Voltage: 24 volts
- Operating Temperature: -4 to 158 F
- Features: Electric
-
Supplier: C&K Components
Description: Features/Benefits Multi-pole and multi-position Panel and PCB mounting Positive detent Value added capability RoHS Compliant Typical Applications Small appliances Testing fixtures Safety equipment
- Angle Between Positions: 90 degrees
- Number of Poles: 2 poles
- Number of Decks: 1
- Number of Poles per Deck: 2
-
Supplier: APEM Components, Inc.
Description: Contacts with abrasion resistant hard gold plating have low and stable contact resistance. 100% electronic final inspection and testing guarantee reliable operation. Low profile package size of 2.5mm height.
-
Supplier: Radwell International
Description: ACTUATOR SIMULATED ROLLER LEVER, SPDT, 11A, 277V, MINIATURE, QUICK CONNECT, CONTACT VOLTAGE 250VDC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: IntelLiDrives, Inc.
Description: LSMA miniature linear actuators designed for the space confined applications while retaining the high reliability required in production environments. It is an ideal choice for measurement, testing, alignment and component assembly in any application on the factory floor or laboratory
-
Supplier: IntelLiDrives, Inc.
Description: LSMA miniature linear actuators designed for the space confined applications while retaining the high reliability required in production environments. It is an ideal choice for measurement, testing, alignment and component assembly in any application on the factory floor or laboratory
-
Supplier: IntelLiDrives, Inc.
Description: LSMA miniature linear actuators designed for the space confined applications while retaining the high reliability required in production environments. It is an ideal choice for measurement, testing, alignment and component assembly in any application on the factory floor or laboratory
-
Supplier: IntelLiDrives, Inc.
Description: LSMA miniature linear actuators designed for the space confined applications while retaining the high reliability required in production environments. It is an ideal choice for measurement, testing, alignment and component assembly in any application on the factory floor or laboratory
-
Supplier: Citizen Chiba Precision Co., Ltd.
Description: Miniaturized AC servomotor linear actuators are a type of rectilinear actuator which achieves high precision positioning as well as miniaturization and weight reduction. The motor portion utilizes a hollow AC servomotor, while the encoder portion utilizes a miniaturized and high
- Stroke or X-Axis Travel: 0.393701 to 0.9842525 inch
- Rated Speed: 0.196850393700787 in/sec
- Rated Force: 13.23 lbs
- Lead: 0.01968503937007874 inches per
-
Supplier: Honeywell Sensing & IoT
Description: The super sealed MICRO SWITCH CE Series miniature limit switch has been designed for reliability in the harshest of environments. Its robust design, corrosion limiting features, flexible PUR cable and super sealing allows it to operate fully submerged in a range of fluids. Its small size
- Maximum Current Rating: 5 amps
- Maximum AC Voltage Rating: 240 volts
- Operating Temperature: -40 to 90 C
- Pre-Travel: 30 degrees
-
Supplier: Honeywell Sensing & IoT
Description: The MICRO SWITCH™ EN Series environment-sealed limit switch has resilient sealing as defined in MIL-PRF-8805, Symbol 4. In addition to the standard versions, miniature housing constructions may be available with similar actuator styles. The miniture versions meet the demand for smaller
- Maximum Current Rating: 7 amps
- Maximum DC Voltage Rating: 28 volts
- Operating Temperature: -55 to 85 C
- Movement Differential: 4 degrees
-
Supplier: NKK Switches
Description: JS02, JS04-Series Ultra-Miniature DIP Switches SMT with Extended r Flush Slide Actuators, 4- & 8- positions Gull-wing Terminals Ensure Secure PCB Mounting; End-to-End Stackable Twin Sliding Contact Mechanism, Gold Plated Contacts
- Actuator Specifications: Flush Actuator
- Terminal Type: Side PC Pins
-
Supplier: Honeywell Sensing & IoT
Description: The MICRO SWITCH™ EN Series environment-sealed limit switch has resilient sealing as defined in MIL-PRF-8805, Symbol 4. In addition to the standard versions, miniature housing constructions may be available with similar actuator styles. The miniture versions meet the demand for smaller
- Maximum Current Rating: 4 amps
- Maximum DC Voltage Rating: 28 volts
- Operating Temperature: -54 to 85 C
- Movement Differential: 10 degrees
-
Supplier: Honeywell Sensing & IoT
Description: The MICRO SWITCH™ EN Series environment-sealed limit switch has resilient sealing as defined in MIL-PRF-8805, Symbol 4. In addition to the standard versions, miniature housing constructions may be available with similar actuator styles. The miniture versions meet the demand for smaller
- Maximum Current Rating: 4 amps
- Maximum DC Voltage Rating: 28 volts
- Operating Temperature: -54 to 85 C
- Movement Differential: 15 degrees
-
Supplier: Yamaha Motor- Robot Division
Description: Motor-driven actuators YLE series This series of actuators use stepping motors that realize high functionality at low costs. The series offer total 6 types with 180 variations. The functionality equivalent to that of a servomotor is now available at low costs. The product line up of
- Stroke or X-Axis Travel: 0.787402 to 78.7402 inch
- Drive Type: Ball Screw, Belt Drive
- Actuation Type: Electrical
- Device Type: Rod Type
-
Supplier: PI (Physik Instrumente) L.P.
Description: electrical operation is inexpensive and can be customized. PILine® ultrasonic piezo motor An integral part of a PILine® ultrasonic piezo motor is a piezo actuator that is preloaded against a movable, guided runner via a coupling element. The piezoceramic actuator is excited to
- Load Capacity: 4.496 lbs
- Maximum Torque: 0.08849557522123894 In-lbs
- Rotary Velocity / Speed: 720 deg/sec
- Platter Diameter: 1.12204785 inch
-
Supplier: Dexter Magnetic Technologies, Inc.
Description: missile guidance systems. Our customers challenge us to design motors and actuators with features such as: High force to mass ratio High speed moving coil designs Harsh environment withstand capability Motor Types We have extensive experience in the design and production of: Rotary
- Industrial Magnets: Magnetic Assembly
-
Supplier: ACE Controls Inc.
Description: energy conditions, without adjustment. These self-compensating miniature shock absorbers are perfectly suited to use in applications such as rotary actuators, automation, light industrial manufacturing, material handling and packaging equipment, medical, electronics and
- Absorber Stroke: 0.4 inch
- Energy per Cycle: 75 In-lbs
- Dampening Method: Hydraulic
- Features: Self Compensating
-
Supplier: C&K Components
Description: Features/Benefits Thru-hole and surface mount models Miniature size with robust stainless steel cover Rotary SPDT, SP3T, SP4T functions Rotary binary-decimal and hexadecimal coding RoHS compliant Typical Applications Timers, automation components Computer and peripherals Alarms,
- Max Current Rating: 0.1 amps
- Max DC Voltage Rating: 50 volts
- Max Mechanical Life: 1,500 (#)
- Operating Temperature: -25 to 85 F
-
Supplier: C&K Components
Description: Features/Benefits Cost-effective security Custom cams available Typical Applications Office furniture Cash registers Copy machines
- Angle Between Positions: 90 degrees
- Number of Poles (Single Deck): 1 poles
- Number of Decks (Multi-Deck): 1
- Number of Poles per Deck (Multi-Deck): 2
-
Supplier: Grayhill, Inc.
Description: Grayhill is the world leader in DIP switch technology. Our large selection includes surface mount, through-hole, rotary, standard and half pitch, and multiple actuator designs. Consistent high contact pressure is achieved with a spring and ball contact system on select series. Other
- Max Current Rating: 0.1 amps
- Max DC Voltage Rating: 50 volts
- Max Mechanical Life: 10,000 (#)
- Operating Temperature: -40 to 185 F
-
Supplier: C&K Components
Description: Features/Benefits Snap-together assembly allows for pre-wiring of switch Wire lead terminations available 4 Tumbler lock with positive detent Typical Applications Cable TV connectors Automotive accessories Computers
- Angle Between Positions: 90 degrees
- Maximum Current Rating: 4 amps
- Maximum AC Voltage Rating: 250 volts
- Maximum DC Voltage Rating: 28 volts
-
Supplier: Newark, An Avnet Company
Description: MICROSWITCH, SIDE ROTARY, SPDT, 5A 250V; Microswitch Type:Miniature; Microswitch Actuator:Side Rotary; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage DC Nom:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MICROSWITCH, SPDT, ROTARY, 5A, 250VAC; Microswitch Type:Miniature; Microswitch Actuator:Side Rotary; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage DC Nom:- RoHS Compliant: Yes
-
Supplier: Grayhill, Inc.
Description: Grayhill is the world leader in DIP switch technology. Our large selection includes surface mount, through-hole, rotary, standard and half pitch, and multiple actuator designs. Consistent high contact pressure is achieved with a spring and ball contact system on select series. Other
- Max Current Rating: 0.1 amps
- Max DC Voltage Rating: 50 volts
- Max Mechanical Life: 10,000 (#)
- Operating Temperature: -40 to 185 F
-
Supplier: Portescap
Description: 20DAM-K Linear Actuator Stepper Motor 20DAM-K The smallest of our miniature linear stepper motor line, is the 20DAM-K which is a high-performance captive miniature linear actuator that provides up to 30.6 N of linear force in a 20mm frame size. The miniature linear
- Stroke or X-Axis Travel: 0.5905515 inch
- Motor Voltage: 12 volts
- Device Type: Rod Type
- Motor Type: Stepper
-
Supplier: ITW Switches USA
Description: SUB-MINIATURE T-05 SPACE SAVER ROTARY SWITCHES This sub-miniature rotary switch has up to 8 positions in a T-05 can. Gold contacts deliver long life and reliability. Contacts are glass to metal sealed to prevent solder flux penetration. The Series 030 can be used for
- Angle Between Positions: 45 degrees
- Mechanical Life: 10,000 cycles
- Number of Decks: 1
- Maximum AC Voltage Rating: 125 volts
-
Supplier: Radwell International
Description: MINIATURE LIMIT SWITCH, GLS SERIES, METAL BODY, 10 AMP, 300 V INSULATION VOLTAGE, PG 13.5 CONDUIT, 0.12 NM MAX, SPDT SNAP ACTION, 1 NO/1NC CONTACTS, SIDE ROTARY HEAD/ACTUATOR, 19 X 6 MM NYLON ROLLER, -40 TO 85 DEGREE C, IP66. FREE 2 YEAR RADWELL WARRANTY
- Maximum Current Rating: 10 amps
- Features: Rotary Limit Switch
- Switch Configuration: Single Pole, Double Throw (SPDT)
-
Supplier: Emerson Automation Solutions – Rosemount
Description: to refineries – where positioning speed and accuracy are taken for granted. The miniature 2½ x 5 positioner is so compact that 24 to 48 of these units are often used to control secondary air on one boiler. Features Swivel mount Dust cover and internal heater Limit switches and position
- Operating Pressure Range: 45 to 120 psi
- Shaft / Table Axial Load Capacity: 500 lbs
- Operating Temperature: 0 to 140 F
- Features: Position Feedback
Find Suppliers by Category Top
Featured Products Top
-
-Y stages, compact motors and actuators, miniature/small instrumentation and more. Gurley Precision Instruments is an ISO-9001 certified company that offers rotary and linear optical encoders, and related accessories. You can see their wide selection of incremental, absolute and Virtual (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
Multi-Act is an integrated multi position device that includes multi position cylinders and multi position actuators, which feature an output shaft that produces both linear and rotary motions and may be operated independently and simultaneously. These devices offer many advantages over single (read more)
Browse Air Cylinders Datasheets for Compact Automation -
Miniature Multi-Channel Slip Ring for Precision Signal Rotation Product Overview This micro (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Applications: An excellent solution for creating a leak-free connection between a valve manifold and its various control devices — actuators, rotaries, cylinders, and the like. In Food & Beverage processing and Pharmaceutical Production they provide a leak-free channel (read more)
Browse Pneumatic Fittings Datasheets for O'Keefe Controls Co. -
was designed specifically for the precise alignment of high-resolution miniature lenses and photonics components. The hexapod utilizes six low-friction, long-life actuators and 12 precision cardanic joints with offset axes, ensuring enhanced stiffness. Higher Resolution and In (read more)
Browse Robots Datasheets for PI (Physik Instrumente) L.P. -
flight control actuator system. These motors serve as the critical interface between pilot commands and the hydraulic actuators, enabling precise control of flight surfaces and smooth aircraft maneuverability. Designed to meet the rigorous demands of rotary (read more)
Browse Brushless Motors Datasheets for Portescap
Conduct Research Top
-
Bistable Rotary Solenoids in Shutter Applications
Geeplus offers small bistable rotary solenoids and actuators in several types, suited to actuation of small shutter mechanisms. These typically require rotation of a small 'flag ' to block or pass a light beam, or of a small mirror to deflect a light beam down another path. These miniature rotary
-
How to Select a Stepper Linear Actuator
Stepper linear actuators, or digital linear actuators, are devices that directly convert rotary motion into linear motion by using nut and leadscrew mechanisms. Unlike typical miniature motor technologies, linear motion is achieved in the motor itself, which eliminates designing separate
-
Factors to Consider When Choosing an Actuator of Four Feet or Less (.pdf)
Whether for packaging, life sciences, office equipment or factory automation, smooth motion, fast accelerations and a high degree of accuracy are hallmark requirements for linear movement actuators. Increasingly, miniaturization has added the additional requirement of compactness. One system
-
Solenoids: Principle of Operation
Why use solenoids?. Actuation for machine and process automation must range from the most basic on-off function to extremely complex sequencing. When the process involves linear or rotary motion, solenoids are among the best actuation devices in terms of size, cost, simplified installation and ease
-
Solenoids: Principle of Operation for Engineers
Why use solenoids?. Actuation for machine and process automation must range from the most basic on-off function to extremely complex sequencing. When the process involves linear or rotary motion, solenoids are among the best actuation devices in terms of size, cost, simplified installation and ease
-
Load Cell Application - Car Door Test
| Bending Beam Load Cell | Canister Load Cell | Column Load Cell | Compression Load Cell | Custom Load Cell | Donut Load Cell | High Capacity Load Cell | Low Capacity Load Cell | Miniature Load Cell | Pancake Load Cell | Precision Load Cell | Pressure Sensor | Reaction Torque Sensor | Rotary Torque
More Information Top
-
Axial Flux Permanent Magnet Brushless Machines
MMT AFPM miniature rotary actuators (Fig. 9.28) have been designed for automotive applications to provide an efficient, contactless, direct drive rotary motion on a limited stroke.
-
Axial Flux Permanent Magnet Brushless Machines
MMT AFPM miniature rotary actuators (Fig. 9.21) have been designed for automotive applications to provide an efficient, contactless, direct drive rotary motion on a limited stroke.
-
newproducts
The Actuator Division of Parker Hannifin Corporation intro- duces the new PRNASeries of miniature rotary actuators .
-
Book of abstracts
Among the many miniature rotary actuators available, piezomotors are often used when small size, low mass, great accuracy and high dynamics are required.
-
A miniature bio-inspired position sensing device for the control of micro-aerial robots
Among the many miniature rotary actuators available, piezomotors are often used when small size, low mass, great accuracy and high dynamics are required.
-
Scalable rotary actuators with embedded shape memory alloys
4.1 Miniature rotary SMA actuators .
-
A miniaturized space-variant active vision system: Cortex-I
1994) Miniature direct drive rotary actuators II; Eye, finger and leg.
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/18161/vaculiks84501.pdf?sequence=2
Wallace, R.S., 1993, “ Miniature Direct Drive Rotary Actuators ,” Robotics and Autonomous Systems, Vol. 11, pp. 129-133.
-
Scaling direct drive robots
13 Richard S. Wallace (1994) “ Miniature direct drive rotary actuators 11: Eye, Finger and Leg,” Robotics and Autonomous Systems Vol. 13, pp. 97-105.
-
Optimal Robot Speed Trajectory by Minimization of the Actuator Motor Electromechanical Losses
Wallace, R. S.: Miniature direct drive rotary actuators , II.
Indicates content that may require registration and/or purchase.