Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Celera Motion
Description: OPS Series encoders deliver high performance and feature built-in interpolation and AGC, ensuring optimal performance and reliability. OPS can be configured with optical limits to reduce cabling and works with cut-to-length linear tape and linear and rotary glass scales, minimizing
- Resolution (counts per revolution): 163,000 to 3,300,000 (counts/revolution)
- Positional Accuracy: 3.900000000000001 arcsec
- Diameter or Width: 2.50000135 inch
- Maximum Mechanical Shaft Speed: 1,600 rpm
-
Supplier: Celera Motion
Description: ChipEncoder is a modular digital interface SMT kit encoder system that combines small size with high resolution. ChipEncoder models feature built-in interpolation and mount directly on your PC board, providing significant space and cost savings through design integration. Benefits ChipEncoder
- Resolution (counts per revolution): 3,000 to 327,000 (counts/revolution)
- Positional Accuracy: 2 arcsec
- Diameter or Width: 7.086618 inch
- Maximum Mechanical Shaft Speed: 26,000 rpm
-
Supplier: Celera Motion
Description: Mercury™ vacuum encoders are specified in a wide range of applications for their combination of performance, small size, and high vacuum rating. Choose from models with digital or analog output, all constructed using vacuum-compatible materials rated up to 10-8 torr. Benefits The M1000V
- Resolution (counts per revolution): 20,000 to 268,000 (counts/revolution)
- Positional Accuracy: 2.1 arcsec
- Diameter or Width: 4.724412 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
-
-
Supplier: BEI Sensors
Description: The EX11 Series was developed to provide a high precision, low cost enclosed shaft encoder for light duty appliciations. The EX11 offers benefits of the Opto-ASIC desgin with 1024 line counts in a 1.1 inch diameter size.
- Diameter or Width: 1.1 inch
- Operating Temperature: 32 to 158 F
- Features: Incremental
- Encoder Technology: Modular Kit, Optical
-
Supplier: Broadcom Inc.
Description: The HRPG series is a family of miniature panel mount optical rotary encoders, also known as Rotary Pulse Generators (RPG) and digital potentiometers. The HRPG rotary encoder is designed to be mounted on a front panel and used as a rotary, data-entry
- Resolution (lines per revolution): 16 (lines/revolution)
- Diameter or Width: 0.68110273 inch
- Maximum Mechanical Shaft Speed: 200 rpm
- Operating Temperature: 32 to 158 F
-
Supplier: Quantum Devices, Inc.
Description: Quantum Devices Model QM22 optical rotary encoder is a high performance, small diameter modular encoder ideal for high volume OEM applications and priced competitively for all sizes of motion control projects. The QM22's versatile electrical configurations include lines counts
- Resolution (lines per revolution): 0 to 2,500 (lines/revolution)
- Operating Temperature: -22 to 239 F
- Vibration Rating: 20 g
- Shock Rating: 100 g
-
Supplier: Hymark/Kentucky Gauge
Description: DESCRIPTION Miniature incremental encoder, Ø 28 mm Robust metal housing For office equipment, electromedical and light industrial applications
- Diameter or Width: 1.1023628 inch
- Maximum Mechanical Shaft Speed: 3,000 rpm
- Rotor Inertia: 0.0001416 oz-in-sec²
- Operating Temperature: -13 to 185 F
-
Supplier: Lika Electronic
Description: Miniature incremental encoder, Ø 28 mm Robust metal housing Resolution up to 2048 pulses/rev. For office equipment, electromedical and light industrial applications
- Resolution (counts per revolution): 100 to 2,048 (counts/revolution)
- Count Rate: 30 to 100 kHz
- Diameter or Width: 1.1023628 inch
- Maximum Mechanical Shaft Speed: 3,000 rpm
-
Supplier: Celera Motion
Description: in the sensor head. Benefits Miniature footprint; interpolation and AGC in sensor head Mechanical and PCB-mount options Easy installation Simple and flexible cabling/connectivity Durable mechanical and electrical design Multiple linear and rotary grating/scale options Status LED in
- Sensor Technology: Linear Encoder, Optical Linear Encoder
-
Supplier: Gurley Precision Instruments
Description: The series A19 & A20 are miniature single-turn absolute rotary encoders with optical reflective technology. This encoder is used in a wide variety of position-sensing applications for the measuring of angles and distances in very small envelopes, where high resolution is
- Resolution: 20 bits
- Accuracy: 75.00000000000001 arcsec
- Diameter or Width: 0.7480319 inch
- Maximum Mechanical Shaft Speed: 10,000 rpm
-
Supplier: Hymark/Kentucky Gauge
Description: DESCRIPTION Draw wire encoder Robust and space saving construction Integrated incremental encoder Measuring length up to 2000 mm Electromedical
- Diameter or Width: 2.1653555 inch
- Operating Temperature: -13 to 185 F
- Output Interface: Analog Current
- Features: Incremental, Other
-
Supplier: US Digital
Description: The MA3 is a miniature rotary absolute shaft encoder that reports the shaft position over 360° with no stops or gaps. The MA3 is available with an analog or a pulse width modulated (PWM) digital output. Analog output provides an analog voltage that is proportional to the
- Maximum Update Rate: 2.6 kHz
- Diameter or Width: 0.48 inch
- Maximum Mechanical Shaft Speed: 100 to 15,000 rpm
- Rotor Inertia: 0.0000041 oz-in-sec²
-
Supplier: US Digital
Description: The S4T miniature optical shaft encoder is a non-contacting rotary to digital converter. The S4T incorporates an LED light source, monolithic photo detector and mylar disk. A metal shaft with bushing or bearing versions are available. Useful for position feedback or manual
- Resolution (counts per revolution): 400 to 1,440 (counts/revolution)
- Resolution (lines per revolution): 100 to 360 (lines/revolution)
- Diameter or Width: 0.87 inch
- Maximum Mechanical Shaft Speed: 100 to 15,000 rpm
-
Supplier: US Digital
Description: innovative, push-on encoder disk which accepts shaft diameters of 2.0mm to .250". The E4T miniature encoder base provides mounting holes for two #3-48, length 3/16" or two M2.5, length 4mm screws on a .586" bolt circle. The encoder cover is easily snapped onto the base
- Resolution (counts per revolution): 400 to 2,000 (counts/revolution)
- Resolution (lines per revolution): 100 to 500 (lines/revolution)
- Count Rate: 100 kHz
- Diameter or Width: 0.866 inch
-
Supplier: Broadcom Inc.
Description: The HRPG series is a family of miniature panel mount optical encoders, also known as Rotary Pulse Generators (RPG) and digital potentiometers. The HRPG is designed to be mounted on a front panel and used as a rotary, data-entry device. The HRPG is very flexible for
- Resolution (lines per revolution): 120 (lines/revolution)
- Diameter or Width: 0.68110273 inch
- Maximum Mechanical Shaft Speed: 300 rpm
- Operating Temperature: 32 to 158 F
-
Supplier: US Digital
Description: The E8T transmissive optical encoder is designed to provide digital quadrature encoder feedback for high volume, compact space applications. The E8T is designed to be a drop in replacement for the E7P/E8P that offers higher maximum speed and increased output drive. The E8T utilizes an
- Resolution (counts per revolution): 180 to 720 (counts/revolution)
- Resolution (lines per revolution): 720 to 2,880 (lines/revolution)
- Count Rate: 100 kHz
- Diameter or Width: 1.12 inch
-
Supplier: Tri-Tronics Company, Inc.
Description: Product Description The Photocraft SR12 is a full function, 10-bit, single-turn, absolute position encoder intended for application requiring miniature size, low cost, and up to 1024 uniquely identifiable positions per revolution. The low cost and small size make it ideal for
- Resolution: 10 bits
- Absolute Encoder Resolution: 10 bits
- Encoder Type: Absolute
- Encoder Technology: Optical
-
Supplier: Hymark/Kentucky Gauge
Description: LIKA recently released the new SFA Draw Wire Unit. The SFA features a robust and compact design that includes an absolute encoder capable of measuring 2,000 mm. Absolute draw-wire encoder Robust and compact design Resolution from 0.1 to 0.012 mm Measuring range 1000 and 2000 mm
- Diameter or Width: 2.0472452 inch
- Operating Temperature: -13 to 185 F
- Encoder Type: Absolute
- Absolute Encoder Output Code: Binary, Gray
-
Supplier: Dynapar Corp.
Description: control in mechanisms too small to accept standard encoders. Its high performance, advanced features, and competitive pricing make it the encoder of choice for a broad range of applications.It utilizes a patent-pending ASIC that integrates all encoder electronics, including the
- Resolution (counts per revolution): 100 to 512 (counts/revolution)
- Resolution (lines per revolution): 512 (lines/revolution)
- Diameter or Width: 0.9 inch
- Rotor Inertia: 0.000015 oz-in-sec²
-
Supplier: Leine & Linde AB
Description: Short description: >> 3 short-circuit protected outputs >> IP 67 at housing >> 5 Vdc or 9...36 Vdc >> Shock and vibration protected >> Status output for warning indication
- Resolution (lines per revolution): 20 to 1,250 (lines/revolution)
- Diameter or Width: 1.181103 inch
- Maximum Mechanical Shaft Speed: 12,000 rpm
- Rotor Inertia: 0.00002124 oz-in-sec²
-
Supplier: PI (Physik Instrumente) L.P.
Description: against the runner ensures self-locking of the drive when at rest and switched off. Direct position measurement with incremental encoder Noncontact optical encoders measure the actual position directly at the motion platform with the greatest accuracy so that nonlinearity, mechanical
- Load Capacity: 4.496 lbs
- Maximum Torque: 0.08849557522123894 In-lbs
- Rotary Velocity / Speed: 720 deg/sec
- Platter Diameter: 1.12204785 inch
-
Supplier: Radwell International
Description: MINIATURE ENCODER, E14 SERIES, LIGHT DUTY, ENCLOSED, 1000 PPR, SIZE E14 MOUNTING, 1/4" SHAFT, SEALED BEARING, DIFFERENTIAL, BIDIRECTIONAL OUTPUT, WITH INDEX, 5 V DC, 10' CABLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Red Lion Controls, Inc.
Description: 250 PPR Compact Size Quadrature Output, NPN OC Outputs Built-in Spring Tensioning Vertical, Horizontal, Or Upside-down Mounting 4.75 to 28 VDC Power Maximum Speed 6000 RPM
- Resolution (counts per revolution): 250 (counts/revolution)
- Maximum Mechanical Shaft Speed: 6,000 rpm
- Features: Incremental
- Encoder Signal Output: Quadrature
-
Incremental Rotary Encoders - ZMD - Miniature Length Sensor, Quadrature Output, 2500 PPR -- ZMD2500BSupplier: Red Lion Controls, Inc.
Description: 2500 PPR Compact Size Quadrature Output, NPN OC Outputs Built-in Spring Tensioning Vertical, Horizontal, Or Upside-down Mounting 4.75 to 28 VDC Power Maximum Speed 6000 RPM
- Resolution (counts per revolution): 2,500 (counts/revolution)
- Maximum Mechanical Shaft Speed: 6,000 rpm
- Features: Incremental
- Encoder Signal Output: Quadrature
-
Supplier: BEI Sensors
Description: The EX15 Series was developed to provide a high precision, enclosed shaft encoder for light duty and small applications. The EX15 boasts 1024 line counts in a miniature 1.54" diameter package.
- Diameter or Width: 1.54 inch
- Operating Temperature: 32 to 158 F
- Features: Incremental
- Encoder Technology: Modular Kit, Optical
-
Supplier: Red Lion Controls, Inc.
Description: 500 PPR Compact Size Quadrature Output, NPN OC Outputs Built-in Spring Tensioning Vertical, Horizontal, Or Upside-down Mounting 4.75 to 28 VDC Power Maximum Speed 6000 RPM
- Resolution (counts per revolution): 500 (counts/revolution)
- Maximum Mechanical Shaft Speed: 6,000 rpm
- Features: Incremental
- Encoder Signal Output: Quadrature
-
Supplier: Hymark/Kentucky Gauge
Description: Miniature optical single turn encoder Resolution up to 1048576 cpr (20 bit) High degree of protection, IP67 M12 inline connector
- Diameter or Width: 1.4566937 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
- Operating Temperature: -13 to 185 F
- Vibration Rating: 10 g
-
Supplier: Honest Sensor Corporation
Description: Application Stepping Motor Automated Equipment Robot arm Features Low cost Miniature Size Easy Mounting Resolution 200~8192 P/R
- Resolution (counts per revolution): 200 to 8,192 (counts/revolution)
- Count Rate: 220 to 1,500 kHz
- Diameter or Width: 0.0787402 to 0.1574804 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
-
Supplier: Trumeter Company, Inc.
Description: Series 4T755 encoders are ideal for applications requiring a miniature, high precision low cost encoder. The encoder has a flexible mounting and a blind hollow shaft (10mm diameter) for mounting directly onto motor shafts etc. the Output circuit has a push/pull output as
- Positional Accuracy: 1.0199999999999987 arcsec
- Maximum Mechanical Shaft Speed: 7,500 rpm
- Operating Temperature: 32 to 158 F
- Output Interface: Analog Current
-
Supplier: Newport MKS
Description: motion, good efficiency and a high power/weight ratio. The MFA-CC DC motor features an integrated gear-box and a motor-mounted rotary encoder. The high-resolution 2,048 cts/rev rotary encoder provides position feedback. Combined with a low-friction mechanical design, the
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.049212598425196874 in/sec
- Motor Type: DC
- Features: Electrical, Other
-
Supplier: Newport MKS
Description: available. In addition, RS232 and RS485 communication is available at the board level. Includes Agilis Piezo Rotary Stage The rotary stage of the CONEX-AG-PR100P is based on the Agilis AG-PR100 rotary stage, but features an innovative miniature direct read encoder.
- Load Capacity: 0.4496 lbs
- Maximum Torque: 0.17699115044247787 In-lbs
- Rotary Velocity / Speed: 1.5 deg/sec
- Drive Mechanism: Direct Drive
-
Supplier: Newport MKS
Description: and a motor-mounted rotary encoder. The high-resolution 2,048 cts/rev rotary encoder provides position feedback. Combined with a low-friction mechanical design, the MFA-CC delivers ultra-smooth motion with 100-nm sensitivity. Faster motion with higher reliability and
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.09842519685039375 in/sec
- Motor Type: DC
- Features: Electrical, Other
-
Supplier: IntelLiDrives, Inc.
Description: The precision ball screw or micrometer grade lead screw provide excellent accuracy and repeatability with ultra-fine positioning resolution capability of 0.1 micron when driven by the stepper motor. The servomotor version is equipped with a rotary encoder and provides exceptionally
-
Supplier: Baumer Ltd.
Description: The MDRM/MDFM miniature encoders have been designed to replace mechanical potentiometers in certain motion control applications. They are magnetically controlled by a small rotor closely positioned in front of the active sensing face. The encoders provide either 2 sinusoidal
- Resolution (counts per revolution): 2 (counts/revolution)
- Count Rate: 20 kHz
- Diameter or Width: 0.7086618 inch
- Maximum Mechanical Shaft Speed: 10,000 rpm
Find Suppliers by Category Top
Featured Products Top
-
The Model A19/20 is the smallest true-absolute rotary encoder available with opto/magnetic electronic technology. With resolution of up to 18-bits (262,144 words/turn), this mini-encoder provides superior performance in a wide variety of position-sensing applications for the measuring of angles and distances in very small envelopes. (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
The model A19 encoder is a miniature single-turn absolute rotary encoder with opto/magnetic electronic technology. This encoder is used in a wide variety of position-sensing applications for the measuring of angles and distances in very small envelopes. In addition, the encoder features (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
Motion Type: Rotary Usage Grade: LT.-Med. Industrial Output: Absolute Max Resolution: 23-bits High Performance - Compact Package The Model A37H miniature encoder is a single-turn rotary absolute encoder with opto-electric technology that (read more)
Browse Rotary Encoders Datasheets for Gurley Precision Instruments -
-Y stages, compact motors and actuators, miniature/small instrumentation and more. Gurley Precision Instruments is an ISO-9001 certified company that offers rotary and linear optical encoders, and related accessories. You can see their wide selection of incremental, absolute and Virtual (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
Miniature Multi-Channel Slip Ring for Precision Signal Rotation Product Overview This micro (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
Advantages of Linear Encoders Over Rotary Encoders
In a large number of applications linear encoders with magnetic sensing technology can be an excellent replacement for rotary encoders. Thanks to their mechanical and electrical features, they offer several advantages, even in the most advanced automation systems. What are their main benefits
-
Torque Sensor Application - Rotating Torque Monitoring System
Cell | Low Capacity Load Cell | Miniature Load Cell | Pancake Load Cell | Precision Load Cell | Pressure Sensor | Reaction Torque Sensor | Rotary Torque Sensor | S Beam Load Cell
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
, and encoders are integrated. Alternatively to CAN open, the communication with a master computer may be executed via a serial port (RS232). By miniaturizing the electronic PCBs, the size and mass of the individual control boxes is smaller than a comparable cabling system. For the 3 axis XYZ system
More Information Top
-
Manufacturing & Prototyping :: NASA Tech Briefs
The Multi Wheel Encoder from Elma Electronic (Fremont, CA) is a miniature rotary encoder that includes an illuminated 8+1 joystick, enabling control using one finger.
-
Manufacturing & Prototyping :: NASA Tech Briefs
The Multi Wheel Encoder from Elma Electronic (Fremont, CA) is a miniature rotary encoder that includes an illuminated 8+1 joystick, enabling control using one finger.
-
Manufacturing & Prototyping :: NASA Tech Briefs
The Multi Wheel Encoder from Elma Electronic (Fremont, CA) is a miniature rotary encoder that includes an illuminated 8+1 joystick, enabling control using one finger.
-
Manufacturing & Prototyping :: NASA Tech Briefs
The Multi Wheel Encoder from Elma Electronic (Fremont, CA) is a miniature rotary encoder that includes an illuminated 8+1 joystick, enabling control using one finger.
-
Manufacturing & Prototyping :: NASA Tech Briefs
The Multi Wheel Encoder from Elma Electronic (Fremont, CA) is a miniature rotary encoder that includes an illuminated 8+1 joystick, enabling control using one finger.
-
Manufacturing & Prototyping :: NASA Tech Briefs
The Multi Wheel Encoder from Elma Electronic (Fremont, CA) is a miniature rotary encoder that includes an illuminated 8+1 joystick, enabling control using one finger.
-
Manufacturing & Prototyping :: NASA Tech Briefs
The Multi Wheel Encoder from Elma Electronic (Fremont, CA) is a miniature rotary encoder that includes an illuminated 8+1 joystick, enabling control using one finger.
-
Manufacturing & Prototyping :: NASA Tech Briefs
The Multi Wheel Encoder from Elma Electronic (Fremont, CA) is a miniature rotary encoder that includes an illuminated 8+1 joystick, enabling control using one finger.
-
Manufacturing & Prototyping :: NASA Tech Briefs
The Multi Wheel Encoder from Elma Electronic (Fremont, CA) is a miniature rotary encoder that includes an illuminated 8+1 joystick, enabling control using one finger.
-
Manufacturing & Prototyping :: NASA Tech Briefs
The Multi Wheel Encoder from Elma Electronic (Fremont, CA) is a miniature rotary encoder that includes an illuminated 8+1 joystick, enabling control using one finger.
Indicates content that may require registration and/or purchase.