Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Piezo-Metrics
Description: calibration This OEM wireless strain gauge sensor transmitter module provides measurement system for strain gauge, pressure, load cell, linear displacement and other 4 wire bridge sensors. Providing direct mV/V input and 5 V bridge excitation for up to 4 load cells. The
-
Supplier: Piezo-Metrics
Description: This wireless voltage sensor transmitter, T24-VA provides wireless voltage measurement for an input range of 0 to 10 Volts. Suitable for a range of 0-10 V sensors including pressure, inclinometer, accelerometer, temperature & displacement. The small module size
-
Supplier: Piezo-Metrics
Description: calibration The OEM wireless current sensor transmitter, provides wireless current measurement for an input range of 0-20 mA. Suitable for a range of 4-20 mA sensors such as pressure, inclinometer, accelerometer, temperature & displacement. The small module size
-
-
Supplier: Piezo-Metrics
Description: Wireless transmitter module for bridge based sensors Ultra fast update rate of 2,000 per second Miniature PCB fits inside sensors or Choice of Enclosures Low power mode with Remote power 'on' and 'off' Transmits on license free 2.4 GHz with up to 800 m (2,600 ft) range
-
Supplier: OMEGA Engineering, Inc.
Description: space-saving miniature sensors powered with low voltage 12 to 24 Vdc with either NPN or PNP control output. These harsh environment photoelectric sensors are easy to operate and install, they are extremely reliable sensors and are available in throughbeam,
- Operating Distance: 3.93701 to 590.5515 inch
- Operating Temperature: -13 to 131 F
- Output Load: 2-Wire, DC Load
- Mode: Dark-on, Light-on, Light/Dark Programmable
-
Supplier: Vaisala
Description: (248 °F) that don’t involve high pressure. The HMP9 is compatible with Indigo 200 Series Host Devices and Insight PC Software. Key Benefits • Miniature Probe Head • The 5 mm diameter probe head contains a new-generation HUMICAP® sensor that provides industry-standard humidity
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 0.8 %
- Operating Temperature: -40 to 248 F
- Technology: Capacitive
-
Supplier: RS Components, Ltd.
Description: Pressure Sensors
- Working Pressure Range: 0 to 1,450.377 psi
- Vacuum Range: 75,028.47579999996 torr
- Measurement Type: Absolute, Gauge, Vacuum
- Features: Other
-
Pressure Sensors - Pressure sensors & Load sensors - Pressure sensors -- SPD Series SMD/SOT analogueSupplier: Angst+Pfister Sensors and Power
Description: The sensors are compensated for offset, sensitivit, temperature drift and nonlinearity. Key Features: many encapsulations many pressure ranges excellent quality SMD/SOT: SPD030GAsmd, SPD005GASMD, SPD0.15DAsoic6
- Working Pressure Range: 0.15 to 30 psi
- Accuracy: 1.8 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Differential, Gauge, Vacuum
-
Supplier: RS Components, Ltd.
Description: Festo SDE3-D10D-B-HQ4-2P-M8
- Working Pressure Range: 0 to 145.0377 psi
- Vacuum Range: 7,502.847579999996 torr
- Measurement Type: Differential, Gauge, Vacuum
- Media: Gas
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range:-100kpa~0 & 0~20kpa~35bar. Design of flat diaphragm. Multiple Process connection optional. Multiple output signals optional. Multiple electrical connections. Superior long term stability.
- Working Pressure Range: -14.5036839357197 to 507.63195 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: -4 to 176 F
- Signal Output: Analog Current, Analog Voltage, HART® Protocol
-
Supplier: ifm efector inc.
Description: Manometer display, pressure switch and transmitter in one unit Excellent readability also over a long distance Rotatable display with LED indication for flexible visualisation Programmable switching output and scalable analog output Robust stainless steel housing for use in harsh industrial
- Working Pressure Range: 0 to 2,321 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 158 F
- Switch Point Range: 0 to 2,321 psi
-
Supplier: United Electric Controls Company
Description: The 54 Series offers OEMs and light industrial users a cost-effective, reliable switch for alarm and shutdown applications. It is simple to install and operate and complies with North American approvals as well as CE Low Voltage (LVD) and Pressure Equipment Directives (PED) for Europe. OEMs
- Vacuum Range: -1.9999999999996345 to 311,049.44799999986 torr
- Operating Temperature: -40 to 160 F
- Features: Double Throw, Single Pole, Temperature Output
- Media: Gas
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range:-100kpa~0&0~5kpa~1000bar. Rotary head 330 degree. Switch output optional PNP or NPN. Superior long term stability. Strong antiinterference ability.
- Working Pressure Range: -14.5036839357197 to 14,503.77 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: -4 to 140 F
- Signal Output: Analog Current
-
Supplier: United Electric Controls Company
Description: The 117 Series is simple to install and operate for alarm, safety and emergency shutdown applications where preserving process uptime, and protecting personnel and equipment are paramount. A hermetically sealed switch protects switch contacts from dust, water, corrosive gas, and other particulates.
- Vacuum Range: -560.2376287985998 to 466.90220490339976 torr
- Operating Temperature: -40 to 160 F
- Measurement Type: Differential, Gauge, Vacuum
- Features: Double Pole, Double Throw, Single Pole, Temperature Output
-
Supplier: United Electric Controls Company
Description: The Excela electronic switch is designed to install as easily as an electromechanical switch using the same wiring. It is a smart switch with diagnostics and LED status indication so operators can spend less labor, time and money on maintenance knowing Excela is always at the ready. Precise control
- Working Pressure Range: -14.7 to 6,000 psi
- Operating Temperature: -40 to 160 F
- Signal Output: Analog Current, Analog Voltage, Switch / Alarm
- Measurement Type: Differential, Gauge
-
Supplier: Endress + Hauser – Sensors & Components
Description: The Ceracore capacitive ceramic sensor guarantees high performance, reliable and safe pressure measurement. The sensor is found in millions of Endress+Hauser pressure instruments and customer-specific applications for OEM customers. The new Ceracore sensor offers
- Working Pressure Range: 1.5 to 600 psi
- Operating Temperature: -4 to 176 F
- Measurement Type: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage, Switch / Alarm
-
Supplier: ifm efector inc.
Description: Robust stainless steel housing for use in the food and beverage industry Hygienic, flush design Resistant to high-pressure cleaning with aggressive cleaning agents High temperature resistance and high protection rating Integrated temperature measurement via IO-Link Precise analog output and
- Working Pressure Range: -14.6 to 580.2 psi
- Operating Temperature: -13 to 176 F
- Signal Output: Analog Current, Analog Voltage
- Media: Gas, Liquid
-
Supplier: ifm efector inc.
Description: Robust stainless steel design for the requirements of the food and beverage industry Hygienic, flush design Resistant to high-pressure cleaning with aggressive cleaning agents High temperature resistance and high protection rating Programmable analog and switching output Integrated
- Working Pressure Range: -14.50377 to 87.02262 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -13 to 176 F
- Switch Point Range: -14.37323607 to 87.0221036143182 psi
-
Supplier: ifm efector inc.
Description: Two functions in one unit: Pump monitoring and pressure detection Reliable diagnosis of disturbances in the suction area and detection of cavitation Detection of outgassing liquids or trapped air in the pump Independent system-pressure monitoring with second switching output Pump
- Working Pressure Range: -14.50377 to 145.0377 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -13 to 176 F
- Switch Point Range: -14.2136946 to 145.036839357197 psi
-
Supplier: TE Connectivity
Description: Range : 3X Other Non-Linearity (PCT) : ±.1 Options : No Tube Packaging Features Media Isolated Pressure Sensor Package : Threaded Process Fittings, O-Ring Mount Product Type Features Media Isolated Pressure Sensor Style : Vacuum Gage Media Isolated Pressure
- Working Pressure Range: 15 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Gauge, Vacuum
- Device Category: Sensor
-
Supplier: DigiKey
Description: SENSOR PRESSURE GAUGE MODULE
- Working Pressure Range: 0.15 to 5.8 psi
- Accuracy: 0.66 ±% FS
- Operating Temperature: 32 to 140 F
- Measurement Type: Gauge
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range:-100kpa-0 & 20kpa-35bar. Hygienic design, complying with CIP-SIP cleaning requirements. Multiple Process connection optional. Multiple output signals optional. Multiple electrical connections. Superior long term stability, strong antiinterference ability.
- Working Pressure Range: -14.5036839357197 to 507.63195 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: -4 to 176 F
- Signal Output: Analog Current, Analog Voltage, HART® Protocol
-
Supplier: DigiKey
Description: WIFI PRESSURE TRANSMITTER 0-75PS
- Working Pressure Range: 75 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 176 F
- Measurement Type: Gauge, Sealed
-
Supplier: United Electric Controls Company
Description: The 24 Series Delta-Pro offers OEMs and light industrial users a cost-effective, reliable switch for alarm and shutdown applications. It is simple to install and operate and complies with North American approvals as well as CE Low Voltage (LVD) and Pressure Equipment Directives (PED) for
- Vacuum Range: -1.9999999999996345 to 5,414.341719999998 torr
- Operating Temperature: -20 to 180 F
- Measurement Type: Differential, Gauge, Vacuum
- Features: Double Throw, Single Pole
-
Supplier: Festo Corporation
Description: Five pressure measuring ranges Measurement of relative or differential pressure or two independent pressure inputs Switching output 2x PNP or 2x NPN Numerical and graphical pressure gauge Mounting: via H-rail, via wall/surface bracket, front panel mounting, with
- Working Pressure Range: -14.50377 psi
- Operating Temperature: 32 to 122 F
- Signal Output: Analog Current, Switch / Alarm
- Measurement Type: Differential, Vacuum
-
Supplier: SICK
Description: SICK offers a portfolio of electronic pressure measurement transmitters and switches that can be adapted to individual customer requirements because of intelligent and varied configuration options. Typically, all SICK devices feature the use of high-quality materials, rugged properties, and
- Working Pressure Range: 0 to 8,702.262 psi
- Measurement Type: Absolute, Compound, Gauge
- Features: Electro-mechanical
- Media: Gas, Liquid
-
Supplier: Angst+Pfister Sensors and Power
Description: Measuring range 0 to 0.35...35 barPressure type Gauge, Vacuum, AbsoluteOutput type AnalogueSupply voltage [V] Supply voltage [V] 2.7...5.5Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style ConnectorPressure port Axial port, unportedSupplier Angst+Pfister
- Working Pressure Range: 5.0763195 to 507.63195 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range: 0~5kpa~60bar. High performance diffused silicon core. Compact design. Multiple output signals optional. Multiple electrical connections, superior long term stability.
- Working Pressure Range: 0 to 870.2262 psi
- Signal Output: Analog Current, Analog Voltage
- Measurement Type: Gauge
- Features: Other
-
Supplier: Endress + Hauser – Sensors & Components
Description: The Ceracore capacitive ceramic sensor guarantees high performance, reliable and safe pressure measurement. The sensor is found in millions of Endress + Hauser pressure instruments and customer-specific applications for OEM customers. The new Ceracore sensor offers
- Working Pressure Range: 1.5 to 1,500 psi
- Operating Temperature: -4 to 176 F
- Measurement Type: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage, Switch / Alarm
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Solid-State Pressure Sensor, Standard, Display/Push-button, Switch, 0 psi (0 bar), G 1/2 B
- Working Pressure Range: 0 to 145 psi
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Sensata Technologies
Description: Allows direct measurement and control of supply pump. Measure the fuel back pressure on the fuel filter to determine filter service interval.
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1379229-MPX4250A Category: Sensors, Transducers - Pressure Sensors, Transducers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable Mfr: NXP USA Inc. Series: MPX4250A Package: Tray Product Status:
- Working Pressure Range: 2.9 to 29.01 psi
- Accuracy: 1.5 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - KP226-IG E3411 analog Turbo MAP pressure sensor for automotive, industrial and consumer markets Infineon´s XENSIV KP226-IG E3411 is a miniaturized Analog Manifold Air Pressure Sensor IC based on a capacitive principle. It is surface micromachined with a
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran series 2300 is an IEPE probe-style pressure sensor, designed for reliable operation in temperatures up to +250°F (+121°C). The sensors are acceleration compensated to reduce the risk of spurious ambient vibration signals adding to signal output, thus enhancing the
- Signal Output: Analog Voltage
- Features: Other
- Device Category: Sensor
-
Supplier: DeZURIK, Inc.
Description: process. Standard diaphragm seals are vulnerable to plugging by debris or deposits and only give a pressure reading from one small area. With the Series 48 Pressure Sensor these problems are eliminated. The principle of operation is simple - line pressure is sensed
- Measurement Type: Gauge
- Device Category: Sensor
Find Suppliers by Category Top
Featured Products Top
-
The 52 Series is a miniature, robust pressure sensor with calibrated and temperature-compensated SPI, I2C, or analog output. A variety of output configurations (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The Series 89 is a miniature and robust pressure transducer with calibrated and temperature compensated output . It incorporates MEMS sensing chip which is oil-filled and SS (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
RDP Electrosense RDP is a designer and manufacturer and distributor of LVDT displacement transducers, amplifiers, load cells and pressure sensors for use in a wide range of applications. We are privately owned by the two directors who started the company (read more)
Browse Linear Position Sensors Datasheets for RDP Electrosense -
Known for reliability, innovation and focus on miniature pneumatics, Clippard has now expanded the Cordis family with this new transducer line. These piezoresistive silicone pressure sensors can either be used as feedback for Clippard’s CPC Pressure Controller or as a standalone transducer (read more)
Browse Pressure Regulators Datasheets for Clippard -
Electric Controls United Electric Controls (UE), and its divisions, Applied Sensor Technologies and Precision Sensors, are international manufacturers of durable and reliable WirelessHART® toxic and combustible gas detectors, pressure and temperature switches, transmitters (read more)
Browse Gas Instruments Datasheets for United Electric Controls Company -
integrating capacitive ceramic pressure sensors into these ultrasonic Doppler flowmeters, pressure can be measured reliably and precisely. This enables accurate volumetric flow calculations, improves system control, and enhances operational safety (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Known for reliability, innovation and focus on miniature pneumatics, Clippard’s new Cordis controls utilize the proven EV line of electronic valves allowing for steady, repeatable downstream pressure under static conditions. The result, a precise linear pressure control within a closed (read more)
Browse Pressure Regulators Datasheets for Clippard -
Available options Modified offset distance and measuring range Housing and mounting options for sensor and controller Pressure-resistant sensors up to 2,000 bar Sensors with integrated or external controller, miniature design (read more)
Browse Eddy Current Linear Encoders Datasheets for Micro-Epsilon Group -
pressure wash downs are typical. The RSS36 also features all of the diagnostic advantages of our electronic safety sensors. The RSS36 comes standard with LEDs to indicate various errors. For more advanced indication the RSS36 is also available with serial diagnostics to communicate its status via (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc. -
option. By replacing the tire inflation valve with a SmartStem wireless Tire Pressure Sensor, tire pressure maintenance becomes quicker and more convenient. With automatic data tracking of tire pressure, maintenance task are reliably documented and can be used to develop predictive analytics (read more)
Browse Flow Meters Datasheets for Crane Aerospace & Electronics
Conduct Research Top
-
Load Cell Application - Wireless Shoe Sensor
Load Cell | Compression Load Cell | Custom Load Cell | Donut Load Cell | High Capacity Load Cell | Low Capacity Load Cell | Miniature Load Cell | Pancake Load Cell | Precision Load Cell | Pressure Sensor | Reaction Torque Sensor | Rotary Torque Sensor | S Beam Load Cell
-
Torque Sensor Application - Prosthetic Limbs
life without any interruptions. Load Cell | Bending Beam Load Cell | Canister Load Cell | Column Load Cell | Compression Load Cell | Custom Load Cell | Donut Load Cell | High Capacity Load Cell | Low Capacity Load Cell | Miniature Load Cell | Pancake Load Cell | Precision Load Cell | Pressure
More Information Top
-
[An implantable micro-device using wireless power transmission for measuring aortic aneurysm sac pressure].
The implantable micro-device is composed of a miniature wireless pressure sensor , an energy transmitting coil, a data recorder and a data processing platform.
-
Probing Experience
In a totally different field, such as auto- motive tire pressure monitoring such miniature wireless sensor devices are already a common product, operating up to 5 years (not continuously, because .
-
Toward an Implantable Wireless Cardiac Monitoring Platform Integrated with an FDA‐Approved Cardiovascular Stent
… lack of a portable monitoring device has limited its application to chronic HF patients at the bedside and in the ambulatory setting.17 We describe a new prototype that integrates a minia- ture cardiac pressure sensor and wireless transmitter with FDA-approved …
-
The responsivity of a miniaturized passive implantable wireless pressure sensor
A miniature batteryless implantable wireless pressure sensor that can be used deep inside the body is desired by the medical community.
-
Researchers Receive NIH Grant for Testing of Wireless Cardiac Implant
The miniature device is a wireless pressure sensor that can be implanted within the patient’s heart chamber.
-
Wireless Blood Pressure Monitoring with a Novel Implantable Device: Long-Term In Vivo Results
Hammond RL, Hanna K, Morgan C et al (2012) A wireless and batteryless miniature intracardiac pressure sensor : early implan- tation studies.
-
An Ultrasonically Powered Implantable Micro-Oxygen Generator (IMOG)
[19] Y. Rozenman, R. S. Scwartz, H. Shah, and K. H. Parikh, “ Wireless acoustic communication with a miniature pressure sensor in the pulmonary artery for disease surveillance and therapy of patients with congestive heart failure,” J. Am.
-
http://content.onlinejacc.org/data/Journals/JAC/24260/11021.pdf?resultClick=1
Wireless Acoustic Communication With a Miniature Pressure Sensor in the Pulmonary Artery for Disease Surveillance and Therapy of Patients With Congestive Heart Failure .
-
McDonald's Blood Flow in Arteries: Theoretical, Experimental and Clinical Principles
Rozenman, Y., Schwartz, R.S., Shah, H. et al. 2007: Wireless acoustic communication with a miniature pressure sensor in the pulmonary .
-
Continuous in vivo blood pressure measurements using a fully implantable wireless SAW sensor
Sci. 1, 119–137 (1968) Y. Rozenman, R.S. Schwartz, H. Shah, K.H. Parikh, Wireless acoustic communication with a miniature pressure sensor in the pulmonary artery for disease surveillance and therapy of patients with conges- tive heart failure.
Indicates content that may require registration and/or purchase.