Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Utmel Electronic Limited
Description: RF Amplifier RF SILICON MMIC
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Skyworks Solutions, Inc.
Description: Single-Ended Amplifier MMIC
- Minimum Gain: 15 dB
- Maximum Gain: 15 dB
- Noise Figure: 2 dB
-
Supplier: Custom MMIC
Description: figure of 2.3 dB and an output 1 dB compression point of +19 dBm at 13 GHz. The CMD290 features an RF input survivability of 2 Watts. The amplifier is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD290 offers full
- Frequency Range: 2,000 to 26,000 MHz
- Minimum Gain: 12.5 dB
- Maximum Gain: 12.5 dB
- Output Power( P1dB): 19.000000000000004 dBm
-
-
Supplier: Skyworks Solutions, Inc.
Description: 1 GHz CATV Line Amplifier MMIC
- Minimum Gain: 13.7 dB
- Maximum Gain: 14.7 dB
- Noise Figure: 3 dB
- Nominal Operating Current: 0.195 to 0.325 amps
-
Supplier: Microchip Technology, Inc.
Description: amplifier module when you may find our line-up of high performance MMIC amplifier modules are an ideal selection for laboratory and instrumentation systems where a high performance broadband RF power amplifier is required. Examples use cases include a post
- Features: Other
-
Supplier: DigiKey
Description: IC MMIC POWER AMP DIE
- Frequency Range: 0 to 48,000 MHz
- Minimum Gain: 12 dB
- Maximum Gain: 12 dB
- Output Power( P1dB): 21.5 dBm
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Amplifier MMIC
-
Supplier: Mini-Circuits
Description: CATV MMIC Broadband Amplifier, 75Ω, 5 to 1800 MHz
- MMIC Tech.: MMIC Technology Required
-
Supplier: Mini-Circuits
Description: CATV MMIC Broadband Amplifier, 75Ω, 5 to 1794 MHz
- MMIC Tech.: MMIC Technology Required
-
Supplier: Skyworks Solutions, Inc.
Description: 1.2 GHz CATV Line Amplifier MMIC
- Minimum Gain: 10.5 dB
- Maximum Gain: 11.7 dB
- Noise Figure: 4 dB
- Nominal Operating Current: 0.395 amps
-
Supplier: Skyworks Solutions, Inc.
Description: 750/870 MHz CATV Line Amplifier MMIC
- Minimum Gain: 14.5 dB
- Maximum Gain: 15.5 dB
- Noise Figure: 2.5 dB
- Nominal Operating Current: 0.18 amps
-
Supplier: RS Components, Ltd.
Description: RF Amplifier,MMIC,LNA 6GHz 4.5V SOT343
- Gain Flatness: 19 dB
- Features: Other
- RoHS Compliant: RoHS Compliant
-
Supplier: Broadcom Inc.
Description: The AMMC-6431 is an MMIC power amplifier designed for use in wireless transmitters that operate within a 25GHz and 33GHz range. This MMIC is optimized for linear operation with an output third order intercept point (OIP3) of 37dBm.
- Frequency Range: 25,000 to 33,000 MHz
- Minimum Gain: 16.5 dB
- Maximum Gain: 19 dB
- Output Power( P1dB): 26.5 to 28.5 dBm
-
Supplier: Anokiwave
Description: The AWL-7186 is a 4-stage ultra-low noise amplifier that provides a noise figure of less than 3.5 dB, an output P1dB of +8 dBm, and an adjustable gain range of 15 dB. The MMIC features exceptional gain flatness and superior noise performance over a very wide bandwidth. It is
- Frequency Range: 71 to 86 MHz
- Amplifier Type: Low Noise Amplifier
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Broadcom Inc.
Description: The AMMC-5026 is a broadband PHEMT GaAs MMIC Traveling Wave Amplifier designed for medium output power and high gain over the full 2GHz to 35 GHz frequency range.
- Frequency Range: 2,000 to 35,000 MHz
- Minimum Gain: 15 dB
- Maximum Gain: 15 dB
- Output Power( P1dB): 24 dBm
-
Supplier: Mini-Circuits
Description: DOCSIS 3.1 MMIC Power Doubler Amplifier, 75Ω, 45 to 1218 MHz
- MMIC Tech.: MMIC Technology Required
- Amplifier Type: Power Amplifier
-
Supplier: Qorvo
Description: Qorvo's SAMP7717Z is a high performance SiGe HBT MMIC Amplifier. A Darlington configuration featuring one-micron emitters provides high FT and excellent thermal performance. The heterojunction increases breakdown voltage and minimizes leakage current between junctions. Cancellation of
- Frequency Range: 4,500 MHz
- Minimum Gain: 12.6 dB
- Maximum Gain: 12.6 dB
- Output Power( P1dB): 15.000000000000002 dBm
-
Supplier: Qorvo
Description: Qorvo's NBB402 cascadable broadband InGaP/GaAs MMIC amplifier is a low-cost high-performance solution for general purpose RF and microwave amplification needs. This 50 ohm gain block is based on a reliable HBT proprietary MMIC design providing unsurpassed performance for
- Frequency Range: 8,000 MHz
- Minimum Gain: 17 dB
- Maximum Gain: 17 dB
- Output Power( P1dB): 15.8 dBm
-
Supplier: Mini-Circuits
Description: DOCSIS 3.1 MMIC Power Doubler Hybride Amplifier, 75Ω, 45 to 1218 MHz
- MMIC Tech.: MMIC Technology Required
- Amplifier Type: Power Amplifier
-
Supplier: Microchip Technology, Inc.
Description: applications. The amplifier provides a 15 dB of gain with a rising slope, 3.5 dB noise figure, and 27 dBm of output power at 3 dB gain compression with the nominal bias of 235 mA from a 10 V supply. Output IP3 is typically 35 dBm. The MMA052AA amplifier is DC coupled and features
- Features: Other
-
Description: AMPLIFIER,LOW_NOISE,MMIC
- Minimum Gain: 12 dB
- Maximum Gain: 12 dB
- Features: Other
-
Supplier: Qorvo
Description: noise figure of 1.4 dB. The CMD263 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD263 amplifier is the perfect alternative to costly hybrid amplifiers.
- Frequency Range: 5,000 to 11,000 MHz
- Minimum Gain: 23 dB
- Maximum Gain: 23 dB
- Output Power( P1dB): 11 dBm
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC MMIC POWER AMP 10QFN Product overview: RF5626 from RF Micro Devices is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement
- Features: Other
-
Supplier: Qorvo
Description: The QPA4263C is a high performance SiGe MMIC amplifier utilizing a Darlington configuration with a patented active bias network. The active bias network provides stable current over temperature and process Beta variations. Designed to run directly from a 3V supply, the QPA4263C does
- Frequency Range: 50 to 4,000 MHz
- Minimum Gain: 14 dB
- Maximum Gain: 14 dB
- Output Power( P1dB): 14.2 dBm
-
Supplier: ODG (Origin Data Global)
Description: AMPLIFIER,LOW_NOISE,MMIC,
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: IC RF AMP MMIC
- Features: Other
-
Supplier: Marki Microwave LLC
Description: The ADA-0416 can be used as a frequency extender to enhance the frequency range of a <8>
- Input Frequency Range: 8,000 to 16,000 MHz
- Multiplying Factor: 2X
- Package Type: Connectorized
- Features: Other
-
Supplier: Broadcom Inc.
Description: The Avago AMMC-5024 is a broadband PHEMT GaAs MMIC traveling wave amplifier, TWA, designed for medium output power and high gain over the full 30kHz to 40GHz frequency range. The design employs a 9-stage, cascade-connected FET structure to ensure flat gain and power, as well as uniform
- Frequency Range: 0.03 to 40,000 MHz
- Minimum Gain: 14 dB
- Maximum Gain: 16 dB
- Output Power( P1dB): 21.00000000000001 dBm
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1014260-RF3934SR Category: RF/IF and RFID>RF Amplifiers Package: Cut Tape (CT) Standard Package: 50 Mounting: SMD (SMT) Test Frequency: 2.14GHz Frequency: 0Hz ~ 3.5GHz Gain: 14dB RF Type: General Purpose Package / Case: 3-CSMD ECCN: MMIC
- Frequency Range: 0 to 3,500 MHz
- Minimum Gain: 14 dB
- Maximum Gain: 14 dB
- Features: Other
-
Supplier: Infineon Technologies AG
Description: Low noise amplifier MMICs for mobile cellular systems: UMTS, HSPA/+ and LTE Infineon 3G/4G LNA MMICs (Monolithic Microwave Integrated Circuit) are designed to optimize the sensitivity of mobile cellular systems. This allows to extend the area of highest data traffic for UMTS,
- Frequency Range: 3,400 to 3,800 MHz
- Maximum Gain: 18 dB
- Noise Figure: 1.3 dB
- Nominal Operating Current: 0.005 amps
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1377802-AMMC-6440-W10 Category: RF and Wireless - RF Amplifiers Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Package: Tray Product Status: Obsolete RF Type: VSAT Frequency: 37GHz ~ 42GHz Package / Case:
- Frequency Range: 37,000 to 42,000 MHz
- Minimum Gain: 14 dB
- Maximum Gain: 14 dB
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: The ISL55014 is a high performance gain block featuring a Darlington configuration using high fT transistors and excellent thermal performance. They are an ideal choice for DVB-S LNB cable receiver applications. Other members of the family includes: • ISL55012 and ISL55015 match a 75? source to a
- Frequency Range: 500 to 3,000 MHz
- Minimum Operating Voltage: 3 volts
- Maximum Operating Voltage: 5.5 volts
- Nominal Operating Current: 0.063 amps
-
Supplier: Marki Microwave LLC
Description: The AMM-7473PC is a high-linearity broadband MMIC amplifier capable of providing +25 dBm output power typical. The AMM-7473PC can serve either as a linear signal amplifier, or as a saturated driver amplifier for H- or S-diode mixers. The amplifier has excellent
- Frequency Range: 400 to 26,500 MHz
- Package Type: Connectorized
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: BGA2001, SILICON MMIC AMPLIFIER, DEMO BOARD; Silicon Manufacturer:NXP; Silicon Core Number:-; Kit Application Type:Amplifier; Application Sub Type:RF Module; Kit Contents:Demonstration Board Only; Product Range:- RoHS Compliant: Yes
-
Supplier: Custom MMIC
Description: The CMD249is a wideband GaAs MMIC power amplifier die which operates from DC to 20 GHz. The amplifier delivers greater than 12 dB of gain with a corresponding output 1 dB compression point of +29 dBm and output IP3 of 38 dBm at 10 GHz. The CMD249 is a 50 ohm matched design which
- Frequency Range: 20,000 MHz
- Minimum Gain: 13 dB
- Maximum Gain: 13 dB
- Output Power( P1dB): 30 dBm
Find Suppliers by Category Top
Featured Products Top
-
The family of RF GaN-on-SiC Ka-Band amplifiers covers power levels from 33 to 44 dBm, and are available in die or QFN-package formats. These devices are fabricated on the proprietary UMS GH15 GaN process, which is optimized up to 42 GHz, delivering high power, high PAE and high linearity, and making it ideal for transmitting modulated waveforms. (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
The UMS CHA8612-QDB/20 is a new 7.9-11 GHz) RF power amplifier to serve commercial and defense satcom and radar applications. Fabricated with proprietary UMS 0.25 µM GaN on SiC technology, the CHA8612-QDB/20 offers 18W in a plastic QFN package.
(read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
deep understanding of phase noise and its sources, as well as the inherent challenges of measuring phase noise accurately. The company has invested in state-of-the-art measurement capability to provide reliable data to customers for our MMIC amplifier portfolio. Phase noise specs for (read more)
Browse RF Amplifiers Datasheets for Mini-Circuits -
MMA053AA is a GaAs MMIC pHEMT distributed power amplifier die that operates from DC to 8 GHz. The amplifier provides 17 dB of gain, +43 dBm output IP3, and +31 dBm P3dB, while requiring only 410 mA from a 11 V supply. Gain flatness over the DC to 8 (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
Macom's CMPA851A MMIC High Power Amplfier family (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
Qorvo's QPA2597 is a packaged driver amplifier using proven GaN on SiC technology. The QPA2597 operates from 2.0 to 6.0GHz and provides 32 dBm of output with 24 dB of small signal gain and 37 % power-added efficiency. Using GaN MMIC technology and plastic packaging, the QPA2597 provides (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
The QPL1842 is a GaAs pHEMT single ended MMIC RF amplifier IC featuring 25dB of gain and low noise from 5MHz to 850MHz. This high linearity IC is designed to support Broadband CATV DOCSIS 4.0 applications, such as Nodes, Amplifiers, and Remote PHY Devices, as well as Fiber to The Home (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
The QPL1840 is a GaAs pHEMT single ended MMIC RF amplifier IC featuring 17 dB of gain and low noise from 5 MHz to 1800 MHz. This high linearity IC is designed to support Broadband CATV DOCSIS 4.0 applications, such as Nodes, Amplifiers, and Remote PHY Devices, as well as (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Qorvo's QPA2811 is a packaged, high-power X-band amplifier fabricated on Qorvo’s production 0.15 um GaN on SiC process (QGaN15). Covering 8.5?-?10.55 GHz, the QPA2811 provides 48.9 dBm of saturated output power and 27.9 dB of large-signal gain while achieving 48.5 % power (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Qorvo's QPA1111 is a high power, packaged X-Band MMIC amplifier fabricated using Qorvo's production 0.15 um GaN-on-SiC process (QGaN15). The QPA1111 operates from 8.5 – 10.5 GHz, typically provides 30 W saturated output power with power-added efficiency of 45% and small signal (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo
Conduct Research Top
-
M542: Electrical Characterizations of Packages for use with GaAs MMIC Amplifiers
of the currently available microwave packages in order to identify appropriate packages for our MMIC amplifier products which cover frequencies up to 12 GHz. In addition, the technique has been employed to characterize injection- molded plastic packages and to evaluate nonprobeable MMIC's. Most package
-
Compound Semiconductor: Richardson Partners With Qorvo On MMICs EBook
Book provides RF engineers with the latest information on mm-wave system design, testing, high-frequency semiconductors, and amplifier design
More Information Top
-
RF Manual 17 edition
3.4.1 RF MMIC amplifiers and mixers ________________________________________________________________________________________________________________________________________________________________57 .
-
Spectral properties and signal-to-distortion ratio of arbitrary spectrum Gaussian signals in the presence of nonlinearities
Numerical results are obtained, if not different specified, for the Avantek MSA-1104 bipolar Si MMIC RF amplifier : Ú´bÊ(0 dB, !#"%$'&¦bd&n dBm, $ 25476Ûb´(ÜgX Å .
-
Amplifier-based active antenna oscillator design at 0.9-1.8 GHz
Novel use of a MMIC RF amplifier as the active device with two coupled patch resonators is presented.
-
Mixer Translates Multiple Standards | Mixed-signal semiconductors content from Microwaves & RF
Bonkee Kim, Junb-Su Ko, and Kwyro Lee, “Highly Linear CMOS RF MMIC Amplifier Using Multiple Gated Transistors and its Volterra Series Analysis,” 2001 IEEE MTT-S International Microwave Symposium Digest, Vol. 1, pp. 515-518.
-
network module - offers from network module manufacturers, suppliers, exporters & wholesalers
network modules and we have already developed the Optic Transponder, RF MMIC Amplifiers , Analog & Digital WCDMA Optic ...
-
EiC Corporation Announces the Development of a High Voltage InGaP HBT Process
Enabling MMIC RF amplifiers for operation at 28V supply .
-
Mixing behavior of a dual-patch active antenna oscillator at 1.2 GHz
In this paper we report the significant mixing gain of a dual-patch active antenna oscillator based on a MMIC RF amplifier and operating at 1.2 GHz.
-
The TerraSAR-X ground calibration system and pattern estimation software
The ground receiver unit consists of MMIC RF amplifiers , the switch to direct either the input signal for pattern recognition or the output signal for system verification, a mixer, some IF amplification and a logarithmic detector.
-
A Cell-Based Wideband Monolithic Upconverter
The upconverter IC, along with its necessary MIC baluns and an additional MMIC RF amplifier at the output, has been assembled in an SMA package.
-
Compact Ku-band Transmitter Design for Satellite Communication Applications
IF Amplifier MMIC and RF Amplifier MMIC .
Indicates content that may require registration and/or purchase.