Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: DETERMINATION OF MOLYBDENUM DISULFIDE IN GREASES
-
Supplier: Accuris
Description: Grease, Synthetic with Molybdenum Disulfide
-
Supplier: Accuris
Description: Grease, Molybdenum Disulfide Multi-Purpose
-
-
Supplier: Accuris
Description: Grease, Molybdenum Disulfide Containing, Initial Engine Assembly
-
Supplier: SAE International
Description: This specification covers the requirements for procurement of one grade of powdered molybendum disulfide to be used in lubricants and greases for surfaces where boundary conditions exist.
-
Supplier: SAE International
Description: other with Molybdenum Disulfide. The samples were commercially acquired and submitted to a normal load of 450\u00b15N and 3100\u00b130 CPM, determined after the screening tests. Four variables were measured: temperature [K], electrical power [W], global velocity vibration [mm/s] and
-
Supplier: Total Lubricants USA, Inc.
Description: Inorganic, highly adhesive, solvent-free, open gear grease with molybdenum disulfide. Formulated to provide superior load-wear protection on all exposed gears.
- Features: Grease / Gel
- Type / Function: Lubricant
- Composition / Chemistry: Molybdenum / Metal Sulphide
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Lithoplex CM and Lithoplex HM greases provide outstanding protection in construction and mining applications where exceptional wear protection is required. These premium quality Lithium Complex greases contain Molybdenum Disulfide for additional protection in harsh
- Features: EP (Extreme Pressure / Active), Grease / Gel
- Composition / Chemistry: Lithium Complex
- Type / Function: Lubricant
-
Supplier: Dupont Molykote
Description: A fortified version of Molykote® 44 High Temperature Bearing Grease Molykote® 44MA Grease is a fortified version of Dow Corning® 44 High Temperature Bearing Grease, employing molybdenum disulfide as the solid lubricant. It combines the unique properties typical of
- Operating / Use Temperature: -40 to 399.2 F
- Applications: Automotive / Transportation, Electrical / Electronic
- Features: Corrosion Inhibitor / Rust Preventative, Grease / Gel
- Composition / Chemistry: Lithium Complex, Molybdenum / Metal Sulphide, Silicone, Synthetic / Semi-synthetic
-
Supplier: McGee Industries, Inc. / McLube Division
Description: Fully compounded NLGI Grade 2 molybdenum disulfide (MoS2) grease. Provides superior extreme pressure properties, high-load bearing capabilities, protects against corrosion, is water resistance, and has excellent oxidation and mechanical stability. McLube MoS2-400 is dark gray/
- Viscosity Index: 95
- Flash Point: 450 F
- Features: Grease / Gel
- Type / Function: Lubricant
-
Supplier: Parent Petroleum Co.
Description: larger image Castrol Contractor Special is a lithium complex grease that contains 3% molybdenum disulfide. These solid additives help Castrol Contractor Special maintain barrier lubrication and film strength during extremes of high loads, severe shocks, high temperatures and
- Features: Grease / Gel
- Composition / Chemistry: Petroleum / Mineral Oil
-
Supplier: Parent Petroleum Co.
Description: larger image Castrol Contractor Special is a lithium complex grease that contains 3% molybdenum disulfide. These solid additives help Castrol Contractor Special maintain barrier lubrication and film strength during extremes of high loads, severe shocks, high temperatures and
- Features: Grease / Gel
- Composition / Chemistry: Petroleum / Mineral Oil
-
Supplier: McGee Industries, Inc. / McLube Division
Description: McLube MoS2-210 High Concentration Moly Grease is a fully compounded NLGI Grade 2 grease with a high concentration of molybdenum disulfide (MoS2). Provides superior extreme pressure properties, high-load bearing capabilities, protects against corrosion, is water
- Viscosity Index: 95
- Flash Point: 500 F
- Features: Grease / Gel
- Type / Function: Lubricant
-
Supplier: McGee Industries, Inc. / McLube Division
Description: Convenient aerosol formulation of a NLGI Grade 2 molybdenum disulfide grease which is temporarily liquefied to facilitate application, provide penetration, and reduce waste. Provides superior extreme pressure properties, high-load bearing capabilities, protects against
- Pour Point: 0 F
- Flash Point: 420 F
- Features: Aerosol / Spray, Grease / Gel
- Type / Function: Lubricant
-
Supplier: Krytox™ Performance Lubricants
Description: Krytox™ GPL 210-217 EP greases are black greases that contain molybdenum disulfide added as an extreme pressure additive for highly loaded gears and bearings.
- Kinematic Viscosity (@ 40°C): 3 to 38 cSt
- Operating / Use Temperature: -81 to 270 F
- Viscosity Index: 29
- Pour Point: -81 F
-
Supplier: Krytox™ Performance Lubricants
Description: Krytox™ 250 series EP greases are black greases that contain molybdenum disulfide added as an extreme pressure additive for highly loaded gears and bearings.
- Kinematic Viscosity (@ 40°C): 4.1 to 800 cSt
- Operating / Use Temperature: -30 to 550 F
- Pour Point: -30 F
- Applications: Aerospace
-
Supplier: Lubritek, Inc.
Description: The strongest concentration of Technical Fine grade Molybdenum disulfide (Moly) and Graphite with rust and corrosion inhibitors. Ideal for extreme pressure applications and where nothing else works. Excellent anti-seize properties. Although an aerosol, it performs like a grease.
-
Supplier: R. S. Hughes Company, Inc.
Description: The Loctite grease is easy to use. This item is formulated to work in automotive equipment applications. Main ingredient is comprised of molybdenum disulfide. Is rated as NLGI 1. In addition to the other features this product also has water-resistant. This grease is
- Features: Grease / Gel
- Type / Function: Lubricant
-
Supplier: Parent Petroleum Co.
Description: conditions. Super-STA M is the same as Super-STA, but fortified with 1% molybdenum disulfide for extra protection under heavy or shock loading. It meets the performance requirements of the Mack MG-C specification for use as a chassis lubricant.
- Viscosity Index: 95
- Features: Grease / Gel
- Composition / Chemistry: Petroleum / Mineral Oil
-
Supplier: Parent Petroleum Co.
Description: oils thickened with lithium complex soap. It contains an effective extreme-pressure additive, 3% molybdenum disulfide (moly), a tackifier, and rust and oxidation inhibitors to provide excellent wear protection, as well as excellent corrosion protection and resistance to water washout
- Viscosity Index: 92
- Features: Grease / Gel
- Composition / Chemistry: Petroleum / Mineral Oil
-
Supplier: Lubritek, Inc.
Description: A superior water-resistant Lithium Complex grease with the added protection of molybdenum disulfide (“moly”) for heavy loads and extra wear protection. Resists acids and alkali. Excellent water washout properties. For use where temperatures range from -5°F to 275°F (-20.5°C to
-
Supplier: Lubritek, Inc.
Description: A superior water-resistant Lithium Complex grease with the added protection of molybdenum disulfide (“moly”) for heavy loads and extra wear protection. Resists acids and alkali. Excellent water washout properties. For use where temperatures range from -5°F to 275°F (-20.5°C to
-
Supplier: Nanotech Industrial Solutions
Description: NanoLub® LiX #2 EP + Grease is a premium super strong IF-WS2 formulated grease especially designed for the most demanding EP applications. Formulated to function in the most extreme conditions, the potent, fully formulated grease, boasts an increase concentrate of out IF-WS2
- Applications: Automotive / Transportation
- Features: EP (Extreme Pressure / Active), Specialty
- Composition / Chemistry: Molybdenum / Metal Sulphide
-
Supplier: ASTM International
Description: 1.1 This test method describes a procedure for the detection and estimation of deleterious particles in lubricating grease. 1.2 This test method is applicable to all lubricating greases. It can also be used to test other semi-solid or viscous materials. Grease fillers, such as
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite C-200 Solid Film Lubricant is a high temperature molybdenum disulfide based solid film lubricant used by manufacturers of military and commercial jet engines. 1.3 lb Can.
- Density / Specific Gravity (@15.6°C, 60°F): 1.4406 specific gravity
- Features: Lubricant
- Composition / Chemistry: Molybdenum / Metal Sulphide, Synthetic / Semi-synthetic
-
Supplier: McGee Industries, Inc. / McLube Division
Description: Synthetic Oil Based Anti-Seize Paste containing a high concentration of molybdenum disulfide. Provides superior extreme pressure properties, high-load bearing capabilities, protects against corrosion, is water resistance, and has excellent oxidation and mechanical stability. Excellent
- Operating / Use Temperature: 750 F
- Density / Specific Gravity (@15.6°C, 60°F): 2.08 specific gravity
- Type / Function: Anti-Seize / Thread Compound, Lubricant
- Features: Grease / Gel
-
Supplier: Ellsworth Adhesives
Description: Armite Lubricants MIL-PRF-83483 Gray is a molybdenum disulfide based, anti-seize lubricant that is designed to meet the requirements of Military Specification MIL-PRF-83483D. It is typically used for aircraft spark plugs, threaded fasteners and fittings at temperatures below 427 °C. It
- Flash Point: 480.2 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.44 specific gravity
- Type: Anti-Seize / Thread Compound
- Features: Lubricant
-
Supplier: IKO International, Inc.
Description: disulfide (MoS2) provide excellent wear resistance, large load capacity and low-torque operation. Optional polyurethane seals prevent grease leakage and dust penetration.
- Bore Diameter: 0.1574804 to 11.81103 inch
- Length Through Bore: 0.1968505 to 8.267721 inch
- Outside Diameter: 0.8661422 to 16.929143 inch
- Load Capacity: 528.28 to 991,368 lbs
-
Supplier: Red Line Synthetic Oil Corporation
Description: conventional black Molybdenum Disulfide greases Excellent rust and corrosion inhibitor, allowing for long-term storage of parts and internal engine components Not for use on exhaust bolts or other fasteners associated with high temperature which require an anti-seize Recommended
-
Supplier: Red Line Synthetic Oil Corporation
Description: Prepares potential wear surface and prevents metal contact before adequate lubrication can be supplied Unlike other assembly lubes, Red Line's will not plug filters after initial engine start-up Provides 3x greater film strength than conventional black Molybdenum Disulfide
-
Supplier: Lubritek, Inc.
Description: Dri-Slide® Hi-Temp Lube Dri-Slide® Hi-Temp Lube is a non-settling colloidal suspension of Super Fine grade molybdenum disulfide (”moly”) and graphite in a synthetic ester; the ester itself also lubricates. Has a high flash point of 450°F (232°C), which allows safe use on machinery
- Features: Lubricant
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Magnalube, Inc.
Description: high temperature performance. To improve performance, Magnalube-GX contains a minimum of 3% molybdenum disulfide and a molecularly bound proprietary PTFE compound. This product contains the most advanced blend of extreme pressure, anti-wear and rust and oxidation inhibitors available.
- Kinematic Viscosity (@ 40°C): 327 to 350 cSt
- Operating / Use Temperature: -80 to 500 F
- Viscosity Index: 80
- Flash Point: 450 F
-
Supplier: Magnalube, Inc.
Description: high temperature performance. To improve performance, Magnalube-GX contains a minimum of 3% molybdenum disulfide and a molecularly bound proprietary PTFE compound. This product contains the most advanced blend of extreme pressure, anti-wear and rust and oxidation inhibitors available.
- Kinematic Viscosity (@ 40°C): 327 to 350 cSt
- Operating / Use Temperature: -80 to 500 F
- Viscosity Index: 80
- Flash Point: 450 F
-
Supplier: Magnalube, Inc.
Description: high temperature performance. To improve performance, Magnalube-GX contains a minimum of 3% molybdenum disulfide and a molecularly bound proprietary PTFE compound. This product contains the most advanced blend of extreme pressure, anti-wear and rust and oxidation inhibitors available.
- Kinematic Viscosity (@ 40°C): 327 to 350 cSt
- Operating / Use Temperature: -80 to 500 F
- Viscosity Index: 80
- Flash Point: 450 F
-
Supplier: Bunting Bearings, LLC
Description: C95900 requires hardened steel shafts and constant lubrication of grease, graphite or molybdenum-disulfide.
- Thickness: 0.25 to 3 inch
- Function: Abrasion / Sliding Wear
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Most of our engineered coatings offer some level of lubricating properties. These lubricants are functional combinations of Molybdenum Disulfide, Graphite, PTFE and other engineered materials. Originally designed as aerospace lubricants, these dry film lubricants are now used in a wide (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for Everlube Products -
lubricating powders such as MoS2 (molybdenum disulfide), graphite, or PTFE to a surface. 2. How do they work? They prevent surface-to-surface contact, reducing friction and wear between mating surfaces. Each lubricant powder has (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
(molybdenum disulfide), graphite, or PTFE to a surface. 2. How do they work? They prevent surface-to-surface contact, reducing friction and wear between mating surfaces. Each lubricant powder has different properties. MoS2 provides higher load carrying and corrosion (read more)
Browse Industrial Lubricants Datasheets for Everlube Products -
lubricating powders such as MoS2 (molybdenum disulfide), graphite, or PTFE to a surface. 2. How do they work? They prevent surface-to-surface contact, reducing friction and wear between mating surfaces. Each lubricant powder has (read more)
Browse Industrial Coatings Datasheets for Everlube Products
Conduct Research Top
-
Surface Enhanced Flake Graphite and its Utility as a Functional Extender for Molybdenum Disulfide (.pdf)
Abstract: The performance of surface enhanced natural flake graphite (SEFG) was studied to determine its utility as a functional extender for molybdenum disulfide in PAO grease. The SEFG was compared to conventional flake graphite and high surface area synthetic graphite in the same application
-
Solid Lubricants
Molybdenum disulfide powder and graphite powder are added as additives to lubricating oil and grease. These two kinds of lubricants are black, which will pollute the environment. BN is white and non-toxic. These properties are of greater significance for textile, food machinery and friction pairs
More Information Top
-
Handbook of Lubricants
McLube MoS2 -210 [McLube http://www.888teammclube.com/] Chem. Descrip.: Molybdenum disulfide grease Uses: Grease and antiseize lubricant for all types of plain bearings Features: Gives reduced wear and carries higher loads; rec. where operating conditions make frequent lubrication impossible or inconvenient .
-
Effect of molybdenum disulfide on electrochemical corrosion of metals
LITERATURE CITED L. N. Sentyurikhina and E. M. Oparina, Solid Molybdenum Disulfide Greases [in Russian], Izd.
-
http://waset.org/publications/17325/the-effect-of-cyclic-speed-on-the-wear-properties-of-molybdenum-disulfide-greases-under-extreme-pressure-loading-using-4-ba...
Abstract—The relationship between different types of Molybdenum disulfide greases under extreme pressure loading and different speed situations have been studied using Design of Experiment (DOE) under 1200rpm steady state rotational speed and cyclic frequencies between 2400 and 1200rpm using a Plint machine …
-
Contact Fatigue Wear Evaluation of Thrust Rolling Bearings Lubricated With Greases With Molybdenum Disulfide Or Graphite
On plot (A), it can be seen that the electric power consumption of the Molybdenum Disulfide grease is lower than the graphite grease.
-
Parsons 500 and 660 MW steam turbines: operating experience and lessons learned
The key features to watch were the following: (i) the stub bolts were lubricated using molybdenum disulphide grease , which could cause stress corro- sion cracking; the bolts had to be replaced and the grease cleaned out once this risk was recognised (ii …
-
ASTM MNL59 - A Comprehensive Review of Lubricant Chemistry, Technology, Selection, and Design
… Gear, Multi-purpose Synthetic Aircraft Turbine Engine Oil Aircraft and Instrument Grease Aircraft Wide Temperature Range Grease Solid Film Lubricant Synthetic Fire Resistant Hydraulic Fluid All Weather Lubricant for Weapons Semi-Fluid Lubricant for Weapons Molybdenum Disulfide Grease Solid Film Lubricant, Air …
Indicates content that may require registration and/or purchase.