-
Supplier: Newark, An Avnet Company
Description: MOSFET DRIVER, HALF BRIDGE, SOIC-8; Driver Configuration:Half Bridge; Peak Output Current:1A; Supply Voltage Min:-; Supply Voltage Max:16V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:-; Output Delay:-; Operating RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MOSFET DRIVER, HALF BRIDGE, SOIC-8; Driver Configuration:Half Bridge; Peak Output Current:-; Supply Voltage Min:10V; Supply Voltage Max:16.6V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:-; Output Delay:-; Operating RoHS Compliant:
-
Supplier: Newark, An Avnet Company
Description: MOSFET DRIVER, HALF BRIDGE, WQFN-40; Driver Configuration:Half Bridge; Peak Output Current:2A; Supply Voltage Min:6V; Supply Voltage Max:60V; Driver Case Style:WQFN; No. of Pins:40Pins; Input Delay:-; Output Delay:-; Operating RoHS Compliant:
-
-
Supplier: Newark, An Avnet Company
Description: MOSFET DRIVER, HALF BRIDGE, WQFN-32; Driver Configuration:Half Bridge; Peak Output Current:2A; Supply Voltage Min:4V; Supply Voltage Max:60V; Driver Case Style:WQFN; No. of Pins:32Pins; Input Delay:-; Output Delay:-; Operating RoHS Compliant:
-
Supplier: Quarktwin Technology Ltd.
Description: Half Bridge Driver DC-DC Converters Power MOSFET 16-SO
- Peak Output Current: 6 amps
- Supply Voltage: 3.3 to 5 volts
- Operating Temperature: -40 to 150 C
- Driver Type: Dual Gate Driver (Half-bridge)
-
Supplier: Microchip Technology, Inc.
Description: The MIC4103 and MIC4104 are high frequency, 100V Half Bridge MOSFET drivers with faster turn-off characteristics than the MIC4100 and MIC4101 drivers. They feature fast 24ns propagation delay times and 6ns driver fall times. The low-side and high-side gate
- Features: MOSFET
-
Supplier: Microchip Technology, Inc.
Description: The MIC4100/1 are high frequency, 100V Half Bridge MOSFET driver ICs featuring fast 30ns propagation delay times. The low-side and high-side gate drivers are independently controlled and matched to within 3ns typical. The MIC4100 has CMOS input thresholds, and the
- Features: MOSFET
-
Supplier: DigiKey
Description: Half Bridge Driver General Purpose Power MOSFET 8-SOIC-EP
- Supply Voltage: 7.5 to 24 volts
- Operating Temperature: -40 to 125 C
- Features: Other
- Package Type: SOIC
-
Supplier: ODG (Origin Data Global)
Description: HALF BRIDGE BASED MOSFET DRIVER,
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 4.5 to 5.5 volts
- Features: Linear Regulator, Other
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Integrated Circuits (ICs) Power Management (PMIC) Full Half-Bridge Drivers Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Last Time Buy Output Configuration: Half Bridge
- Driver Type: Dual Gate Driver (Half-bridge)
-
Supplier: Utmel Electronic Limited
Description: Gate Drivers 28V Half-Bridge Dual N-CH MOSFET Driver
- PD: 625 milliwatts
- TJ: -40 to 150 C
- Features: MOSFET, Other
- Packing Method: Tape Reel
-
Supplier: ROHM Semiconductor GmbH
Description: The BD16950EFV is an AEC-Q100 automotive qualified 2-channel Half-Bridge Gate Driver, controlled by an external MCU through a 16-bit Serial Peripheral Interface (SPI). Independent control of low-side and high-side N-MOSFETS allows for several MCU controlled modes. A
- Supply Voltage: 40 volts
- Operating Temperature: -40 to 125 C
- Screening Level: Commercial
- Driver Type: Dual Gate Driver (Half-bridge)
-
Supplier: Allegro MicroSystems Inc.
Description: The A4926 is a robust half-bridge MOSFET driver designed for automotive applications requiring ASIL compliance. It features integrated diagnostics, a programmable dead time, and flexible control options for driving high-power inductive loads. * Note: If you have issues
- Motor / System: DC Brushed Motor
- Configuration: IC / PCB-Mounted
-
Supplier: ROHM Semiconductor USA, LLC
Description: The BD16952EFV is an AEC-Q100 automotive qualified 2-channel Half-Bridge Gate Driver, controlled by an external MCU through a 16-bit Serial Peripheral Interface (SPI). Independent control of low-side and high-side N-MOSFETS allows for several MCU controlled modes. A
- Supply Voltage: 40 volts
- Operating Temperature: -40 to 125 C
- Number of Outputs: 2
- Screening Level: Commercial
-
Description: IC DRIVER DUAL HS MOSFET PDSO-14
- Operating Temperature: -13 to 302 F
- Product Type: H Bridge
-
Supplier: Allegro MicroSystems Inc.
Description: The A4928 provides robust and efficient control of high-power inductive loads in automotive applications, with ASIL compliance, enhanced gate drive, and integrated diagnostics. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
- Motor / System: DC Brushed Motor
- Configuration: IC / PCB-Mounted
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1350165-IRS2007SPBF Category: Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Package: Tube Applications: Battery Powered Standard Package: 95 Technology: Power MOSFET Interface: Logic Current - Output / Channel:
- Supply Voltage: 10 to 20 volts
- Operating Temperature: -40 to 125 C
- Driver Type: Dual Gate Driver (Half-bridge)
- Package Type: SOIC
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1145567-UCC27288DR Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Features: Bootstrap Circuit Package: Tape & Reel Applications: DC Motors, General Purpose Standard Package: 2,500 Mounting: SMD (SMT) Technology: Power MOSFET
- TJ: -40 to 140 C
- Features: MOSFET, Power MOSFET
- Package Type: SOT3
-
Description: INTEGRATED DRIVER & MOSFET
- Supply Voltage: 5.5 to 4.5 volts
- Operating Temperature: -40 to 125 C
- Features: Other
- Packing Method: Tape Reel
-
Supplier: Renesas Electronics Corporation
Description: The ISL2100A, ISL2101A are 100V, high frequency, half-bridge N-channel power MOSFET driver ICs. They are based on the popular HIP2100, HIP2101 half-bridge drivers, but offer several performance improvements. The ISL2100A has additional input
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: Allegro MicroSystems Inc.
Description: The A89500 is a robust and efficient solution for driving high-power inductive loads up to 100V, such as solenoids, actuators, and brush DC motors. It features independent MOSFET control, cross-conduction protection, and a low-power sleep mode. Available in automotive and commercial grades.
- Motor / System: DC Brushed Motor
- Configuration: IC / PCB-Mounted
-
Supplier: Acme Chip Technology Co., Limited
Description: AUTOMOTIVE FULL BRIDGE MOSFET DR
-
Supplier: Renesas Electronics Corporation
Description: ISL89400, ISL89401 The ISL89400, ISL89401 are 100V, high frequency, half-bridge N-Channel power MOSFET driver ICs. They are based on the popular HIP2100, HIP2101 half-bridge drivers, but offer several performance improvements. The ISL89400 has
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: Microchip Technology, Inc.
Description: The SG1644 is a dual non-inverting monolithic high speed driver. This device utilizes high voltage Schottky logic to convert TTL signals to high speed outputs up to 18V. The totem pole outputs have 3A peak current capability, which enables them to drive 1000pF loads in typically less than
- Output Voltage: 22 volts
- Peak Output Current: 3 amps
- Rise Time: 35 ns
- Fall Time: 30 ns
-
Supplier: Renesas Electronics Corporation
Description: The ISL2110, ISL2111 are 100V, high frequency, half-bridge N-Channel power MOSFET driver ICs. They are based on the popular HIP2100, HIP2101 half-bridge drivers, but offer several performance improvements. Peak output pull-up/pull-down current has
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 871515-FAN8841MPX Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Half Bridge (2) Driver DC-DC Converters Power MOSFET 24-MLP (4x4) Package: Bulk Package: 24-WFQFN Exposed Pad Mounting: Surface Mount Family
- Operating Temperature: -55 to 150 C
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: of HIP2120-HIP2123 100V half-bridge drivers. This driver is designed to work in conjunction with the ISL78220and ISL78225 “Multi-Phase Interleaved Boost PWM Controller with Light Load Efficiency Enhancement”. It can also be used in applications where a standard
-
Supplier: Infineon Technologies AG
Description: Infineon ICE2HS01G is a high performance resonant mode controller designed especially for high efficiency half-bridge or full-bridge LLC resonant converter with synchronous rectification at the secondary side. With its new driving techniques, the synchronous rectification can be
- Features: Other
-
Supplier: ROHM Semiconductor USA, LLC
Description: The BS2130F is a monolithic bridge driver IC, which can drive N-channel power MOSFET and IGBT driver in 3 phase systems with bootstrap operations. The floating channel can be used to driven an N-channel power MOSFET or IGBT in the high side configuration which
- Supply Voltage: 11.5 to 20 volts
- Operating Temperature: -40 to 125 C
- Number of Outputs: 1
- Screening Level: Commercial
-
Supplier: Texas Instruments
Description: Dual High Speed MOSFET Drivers 16-PDIP 0 to 70
- Driver Type: Dual Gate Driver (Half-bridge)
-
Supplier: Texas Instruments
Description: Dual 4A MOSFET Driver 8-PDIP -40 to 105
- Peak Output Current: 4 amps
- Supply Voltage: 4 to 15 volts
- Rise Time: 20 ns
- Fall Time: 15 ns
-
Supplier: Infineon Technologies AG
Description: DC motors, incandescent bulbs and LEDs, ensuring seamless integration and optimized power delivery. Summary of Features Range 5.5 V – 20 V (ext. 40 V) 6 half-bridges 6 internal PWM Configurable slew rate 25 kHz PWM capable 6 high-side switches Voltage regulator for off-board sensor
- Supply Voltage (DC): 5.5 to 20 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushed Motor
-
Supplier: Allegro MicroSystems Inc.
Description: The A3910 provides flexible and efficient control of two DC motors with its dual half-bridge design. Direct control of high- and low-side drivers allows for either high- or low-side PWM, and the use of MOSFET switches enables improved braking action. * Note: If you have
- Motor / System: DC Brushed Motor
- Configuration: IC / PCB-Mounted
Find Suppliers by Category Top
Featured Products Top
-
The ADuM4221/ADuM4221-1/ADuM4221-2 are 4 A isolated, half bridge gate drivers that employ the Analog Devices, Inc., iCoupler® technology to provide independent and isolated high-side and low-side outputs. The ADuM4221/ADuM4221-1/ ADuM4221-2 provide 5700 V rms isolation in an increased (read more)
Browse Gate Drivers Datasheets for Richardson RFPD -
. Empowering High-Voltage Designs with Integrated Control The FAN7387MX gate driver IC simplifies half-bridge and full-bridge architectures while increasing efficiency and reliability. It offers a balance of flexibility, protection, and (read more)
Browse Gate Drivers Datasheets for Win Source Electronics -
STMicroelectronics' STDRIVEG600 is a single-chip half-bridge gate driver for enhancement mode GaN FETs or N-channel power MOSFETs. The high-side section is designed to stand a voltage up to 600 V. It is suitable for applications with bus voltage up to 500 V. The STDRIVEG600 can (read more)
Browse Gate Drivers Datasheets for DigiKey -
Analog Devices' EVAL-ADuM4146WHB1Z is a half bridge gate drive board that allows simple evaluation of the performance of the ADuM4146 when driving advanced Wolfspeed third generation C3M™ silicon carbide (SiC) metal-oxide semiconductor field-effect transistors (MOSFETs) and power modules (read more)
Browse Gate Drivers Datasheets for Richardson RFPD -
family combines a half-bridge power stage consisting of two 600 V CoolGaN with an integrated level-shift gate driver and a bootstrap diode in a small 6 mm x 8 mm TFLGA-27 package. The gallium nitride power semiconductors with integrated gate drivers enable high power density and ease of use, while reducing the bill of materials. (read more)
Browse Transistors Datasheets for DigiKey -
-encoder input functions. The advanced-control timer is especially valuable in motor drives and power electronics. It supports complementary PWM outputs, programmable dead time, and an emergency-break input. These capabilities allow the MCU to control external half-bridge (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
A modular distributed generation system with peak power point tracking
Due to the inherent nature of the bi- directional converter a simple half bridge MOSFET driver circuit is used to switch the MOSFET’s on the high and low side.
-
a research platform for a smart-blade wind generation system
For the bi-directional converter an IR2183 half bridge MOSFET driver is utilised, and the logic functions are realised through a driver chip.
-
Page 95. Semiconductor parts with 100 in root number
100V Half Bridge MOSFET Drivers .
-
MAXIM INTEGRATED Power Management ICs
HALF BRIDGE MOSFET DRIVERS .
-
Micrel to Showcase its Analog Technology Solutions at APEC 2014
The MIC4605 is one of the industry's most robust and power efficient Half Bridge MOSFET drivers designed to address a wide variety of applications including motor drives, UPS and DC/AC invertors.
-
High Frequency (MHz) Resonant Converters
using GaN HEMTs and Novel Planar
Transformer Technology
[104] Maxim 125V/3A, High-Speed Half Bridge MOSFET Drivers ,: http://datasheets.maximintegrated.com/en/ds/MAX15018-MAX15019.pdf, last accessed: 20th August 2013.
-
Bill Of Materials - GKN DriveLine Land Rover 4WD ECU (EJ32-4C170-BA)
$1.55 - MOSFET Driver , Half Bridge , Triple, w/ Adjustable Slew Rate, Automotive - MFG: ELMOS SEMICONDUCTOR AG - MPN: E91087A39B - (Qty: 1) .
-
PDF - GKN DriveLine Land Rover 4WD ECU (EJ32-4C170-BA)
$1.55 - MOSFET Driver , Half Bridge , Triple, w/ Adjustable Slew Rate, Automotive - MFG: ELMOS SEMICONDUCTOR AG - MPN: E91087A39B - (Qty: 1) .
-
Bill of Materials - Emerson Network Power ATCA-7367
MOSFET Driver - Half Bridge , 3A, High Side and Low Side, .
-
Efficient Waveform Preservation of Discrete Spectrum Signals With Multilayered Piezoelectric Transformer
The driving scheme for PT that is implemented in this paper is presented in Fig. 1(a), where a 50% duty cycle or a 33% duty cycle square waveform is applied to a half - bridge MOSFET driver that is loaded with Fig…
Indicates content that may require registration and/or purchase.