-
Supplier: Newark, An Avnet Company
Description: MOSFET MODULE, H BRIDGE 100V; Channel Type:N Channel; Continuous Drain Current Id:80A; Drain Source Voltage Vds:100V; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.3V; Power Dissipation:-; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MOSFET MODULE - H BRIDGE ECO-PAC2 / BOX
-
Supplier: Utmel Electronic Limited
Description: Gate Drivers 85V H-Bridge MOSFET Driver Prog Gate
- TJ: -40 to 125 C
- Features: MOSFET, Other
- Packing Method: Tape Reel
-
-
Supplier: Microchip Technology, Inc.
Description: PD70224 is a dual pack of MOSFET-based full-bridge rectifiers. It contains low-Rds 0.16Ω N-channel MOSFETs for much higher overall efficiency and higher output power, particularly when used in Powered Devices (PDs) for PoE applications. The entire drive circuitry for driving the
- Features: MOSFET
-
Supplier: ODG (Origin Data Global)
Description: HALF BRIDGE BASED MOSFET DRIVER
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 4.5 to 5.5 volts
- Features: Linear Regulator, Other
-
Supplier: Newark, An Avnet Company
Description: IGBT/MOSFET DRIVER, H-BRIDGE, 6A, SOIC16; Driver Configuration:Half Bridge; Peak Output Current:6A; Supply Voltage Min:6.5V; Supply Voltage Max:25V; Driver Case Style:SOIC; No. of Pins:16Pins; Input Delay:-; Output Delay:-; OperatingRoHS Compliant: Yes
-
Supplier: DigiKey
Description: Half Bridge Driver General Purpose Power MOSFET 8-SOIC-EP
- Supply Voltage: 7.5 to 24 volts
- Operating Temperature: -40 to 125 C
- Features: Other
- Package Type: SOIC
-
Supplier: Allegro MicroSystems Inc.
Description: The A3985 offers a highly configurable solution for driving stepper and BLDC motors, featuring dual full-bridge gate drive, programmable PWM control, synchronous rectification, and integrated protection. * Note: If you have issues logging into this feature you may need to enable 3rd party
- Configuration: IC / PCB-Mounted
-
Supplier: Critical Velocity Enterprises, LLC
Description: Designed with the serious builder in mind, this H-bridge provides 2 Amps continuous with no additional heat sinks. Competing controllers dissipate as much as 26 watts of heat at 2 amps, requiring massive heat sinks to prevent them from burning up. Our efficient H-bridge
- Maximum Output Voltage: 7 to 28 volts
- Rated Power: 112.00000000000013 watts
- Continuous Output Current: 2 amps
- Supply Voltage (DC): 7 to 28 volts
-
Supplier: Newark, An Avnet Company
Description: MOSFET DRIVER, AEC-Q100, H-BRIDGE, SOIC8; Driver Configuration:Half Bridge; Peak Output Current:1A; Supply Voltage Min:10V; Supply Voltage Max:15V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:40ns; Output Delay:20ns; RoHS Compliant: Yes
-
Supplier: Microchip Technology, Inc.
Description: case thermal resistance Internal thermistor for temperature monitoring (optional) RoHS Compliant Additional Features Configuration: Full bridge VDSS (V): 1000 RDSon (mR) typ: 350 Current (A) Tc=80C: 17 Silicon type: FREDFET Package: SP4
- Output Voltage: 1,000 volts
- Output Current: 17 amps
- Configuration: Full Bridge
- Technology: MOSFET
-
Supplier: Critical Velocity Enterprises, LLC
Description: Designed with the serious builder in mind, this H-bridge provides 2 Amps continuous with no need for heatsinks. Competing controllers dissipate as much as 26 watts of heat at 2 amps, requiring massive heat sinks to prevent them from burning up. Our efficient H-bridge will
- Maximum Output Voltage: 7 to 28 volts
- Rated Power: 55.999999999999986 watts
- Continuous Output Current: 2 amps
- Supply Voltage (DC): 7 to 28 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, External/Internal LED
- Operating Temperature: -40 C
- Features: Other
-
Supplier: Quarktwin Technology Ltd.
Description: Half Bridge Driver AC Motors Power MOSFET 9-SIP, 7 Leads
- Peak Output Current: 1.1 amps
- Supply Voltage: 10 to 15.6 volts
- Operating Temperature: -55 to 150 C
- Driver Type: Dual Gate Driver (Half-bridge)
-
Supplier: VAST STOCK CO., LIMITED
Description: MOSFET 100V Comp Enh FET 20Vgs w/ H-Bridge
- Features: MOSFET
-
Supplier: Microchip Technology, Inc.
Description: A high-temperature H-bridge motor driver designed for DC motor control applications in automotive high temperature environments. With a maximum junction temperature of 200ºC, this driver is suitable for applications with an ambient temperature up to 150ºC. The IC includes four driver
- Continuous Output Current: 0.1 amps
- Configuration: IC / PCB-Mounted
- Product: PWM Drive
-
Description: IC DRIVER DUAL HS MOSFET PDSO-14
- Operating Temperature: -13 to 302 F
- Product Type: H Bridge
-
Supplier: Semikron, Inc.
Description: MOSFET Modules - Best in class switching performance SEMIKRON produces MOSFET (Metal Oxide Semiconductor Field Effect Transistor) modules in single switch, halfbridge, H-bridge and 6 PACK configuration in SEMITOP and SEMITRANS packages.The available MOSFET modules
- Output Voltage: 100 to 200 volts
- Output Current: 80 to 335 amps
- Configuration: H-Bridge, Half-Bridge
- Technology: MOSFET
-
Supplier: Solid State Devices, Inc.
Description: Features: Rugged poly-Si gate Lowest ON-resistance in the Industry Avalanche rated Hermetically Sealed, Isolated Package Low Total Gate Charge Fast Switching Improved (RDS(ON) QG) Figure of Merit Class H, K Screening Available Consult Factory for Special Requirements such as Builtin Zener
- V(BR)DSS: 1,000 volts
- rDS(on): 168 to 428 ohms
- IDSS: 15 to 24 milliamps
- QG: 199.99999999999997 to 299.99999999999994 nC
-
Supplier: Richardson RFPD
Description: Full - Bridge MOSFET Power Module
- Features: MOSFET, Other, Power MOSFET
-
Supplier: Microchip Technology, Inc.
Description: (optional) Low junction to case thermal resistance RoHS Compliant Additional Features Configuration: Full bridge + series and parallel diodes VDSS (V): 1000 RDSon (mR) typ: 450 Current (A) Tc=80C: 13 Silicon type: MOSFET Package: SP4
- Output Voltage: 1,000 volts
- Output Current: 13 amps
- Configuration: Full Bridge
- Technology: MOSFET
-
Supplier: RS Components, Ltd.
Description: 30V Enhancement MOSFET H-Bridge SM8
- Number of Transistors in the Chip: 4
- MOSFET Operating Mode: Enhancement
- Features: MOSFET, Other
-
Supplier: DigiKey
Description: Mosfet Array 4 N-Channel (H-Bridge) 1000V (1kV) 43A 780W Chassis Mount SP6
- Features: Other
-
Supplier: Infineon Technologies AG
Description: designed with IRF3205 | N-Channel Power MOSFET BSC060P03NS3E G | P-Channel Power MOSFET BSC014N04LS | N-Channel Power MOSFET IPD50P04P4-13 | Automotive MOSFET IRFB7437 | N-Channel Power MOSFET IRS2093MPBF | Discrete Class D Audio Amplifier ICs IRF3205 | N-Channel
- rDS(on): 0.0725 ohms
- TJ: 150 C
- VGS(off): 3 to 5 volts
- Features: MOSFET, Other, Power MOSFET
-
Supplier: Infineon Technologies AG
Description: 62 mm 1200 V, 5.5 mΩ half-bridge module with CoolSiC™ MOSFET technology in the well known 62mm housing combined with M1H chip technology. Also available with pre-applied Thermal Interface Material (TIM). Summary of Features High current density Low switching losses Superior gate oxide
- Features: Industrial, MOSFET, Other
- Packing Method: Tray
-
Supplier: Infineon Technologies AG
Description: EasyPACK™ 3B CoolSiC™ MOSFET 2000 V half-bridge module, integrated NTC temperature sensor and High Current Pin. Summary of Features Easy family with 12mm height Gate-source voltages of +23 V and -10 V Very low stray inductance Overload capabilities up to 175°C High current pin Benefits
- Features: Industrial, MOSFET, Other
- Packing Method: Tray
-
Supplier: Infineon Technologies AG
Description: OptiMOS™ 6 dual N-channel 40 V MOSFETs in a scalable power block package Dual N-channel MOSFETs in PQFN 6.3x6.0 features very low RDS(on) of 0.88 mΩ each with Q1/Q2 in a half-bridge configuration. This can replace two discrete Q1/Q2 MOSFETs ex: PQFN 5x6 and shrink the
- rDS(on): 0.00088 ohms
- TJ: -55 to 175 C
- VGS(off): 1.8 to 2.8 volts
- Features: MOSFET, Other, Power MOSFET
-
Supplier: Win Source Electronics
Description: Manufacturer: Infineon Technologies Win Source Part Number: 1186817-IR51H310 Packaging: Tube Mounting Style: Through Hole Features: Internal Oscillators Applications: AC Motors Technology: Power MOSFET Interface: On/Off Current - Output / Channel: 700mA Fault Protection: UVLO Output
- Supply Voltage: 10 to 15.6 volts
- Operating Temperature: -55 to 150 C
- Features: Other
- Packing Method: Tube
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 802556-TND524VS-TL-H Packaging: Reel Mounting Style: SMD Applications: Use For General Technology: Power MOSFET Interface: On/Off Part Status: Obsolete (End Of Life) Output Configuration: Half Bridge Voltage - Load: 600V
- Supply Voltage: 10 to 20 volts
- Operating Temperature: -55 to 150 C
- Features: Other
- Packing Method: Tape Reel
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 967018-TND523SS-TL-2H Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 2,500 Mounting: SMD (SMT) Technology: Power MOSFET Interface: On/Off Output Configuration: Half
- Supply Voltage (Vi): 10 to 20 volts
- Operating Temperature: -55 to 150 C
- Output Options: Inverting
- Type: SOIC
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 1110822-TND316S-TL-2H Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Voltage - Load: 4.5 V to 25 V Rds On (Typ): 6 Ohm LS, 8 Ohm HS Load Type: Inductive Current - Peak
- Supply Voltage: 4.5 to 25 volts
- Operating Temperature: -55 to 150 C
- Features: Other
- Package Type: SOIC
-
Supplier: ODG (Origin Data Global)
Description: 1200V SIC H-BRIDGE MODULE
- V(BR)DSS: 1,200 volts
- IDSS: 105,000 milliamps
- TJ: -40 to 150 C
- Features: MOSFET, Other
-
Supplier: Richardson RFPD
Description: Features H-bridge or 2x half-bridge SiC MOS fsw up to 250kHz Thermistor Target Applications Power Supply
- Features: MOSFET, Other
-
Supplier: Acme Chip Technology Co., Limited
Description: H-BRIDGE MOSFET BOARD
- Category: Development Board
- Features: Other
-
Description: SYNCHRONOUS MOSFET H-BRIDGE DC-D
- Input Voltage: 4.5 to 40 volts
Find Suppliers by Category Top
More Information Top
-
Development motor control unit for electronic steering system test rig
MOSFET H Bridge .
-
Optimum power flow control algorithm for an ultracapacitor bidirectional DC-DC converter
MOSFETs H Bridge .
-
CR4 - Thread: Can I Use an H Bridge For Two Motors?
Can anyone tell me if I can use a mosfet h bridge for two motors?
-
H-Bridge Electronic Circuits
A better MOSFET H Bridge Schematic - Schematic only - no circuit desciption included. . .
-
Fully decoupled current control and energy balancing of the Modular Multilevel Matrix Converter
MOSFET H bridge .
-
MSK4225 Closed Loop Controller
The MSK4225 is a MOSFET H bridge with internal gate drive and a PWM generator, all in one convenient package.
-
Page 1a - Motor Control Electronic Circuits
A better MOSFET H Bridge Schematic - (schematic / circuit added 6/07) .
-
Power Supplies - DC to DC electronic circuits #-A
A better MOSFET H Bridge Schematic - (schematic / circuit added 6/07) .
-
Transistor Circuits, page 4
Better MOSFET H Bridge - (schematic / circuit added 6/07) .
-
Bridge Electronic Circuits
A better MOSFET H Bridge Schematic - Schematic only - no circuit desciption included. . .
Indicates content that may require registration and/or purchase.