-
Supplier: DeZURIK, Inc.
Description: The SmartCHECK Pump Control Valve with integrated swing check and electric motor operator combines the functionality of a full-featured pump control valve with the best features of APCO’s CVS-6000 swing check valve. It is the valve you need when you want to
- Features: Check Valves, Control Valves
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: The 2/2 way servo-direct motorized valve has a 10mm orifice, but a continuously variable stroke to accurately control the flow through the valve. It can function with low inlet pressures and flow rates, similar in nature to a direct acting valve without a complete
- Valve Size: 0.393701 inch
- Pressure Rating: 0 to 145.0377 psi
- Number of Ports/Ways: 2
- Media Temperature: 176 F
-
Supplier: KZVALVE
Description: The KZValve EH3 Series Actuators are designed to perform operation essential fluid control applications in extreme conditions. These reliable actuators are ready to work as hard as you do, season after season. • Constructed with solid state components for increased durability and
- Actuator Torque: 40 In-lbs
- DC Voltage: 12 volts
- AC Voltage: 24 volts
- Actuation Time: 2.5 seconds
-
-
Supplier: DigiKey
Description: 2/2 Maintained Motorized Valve Free Hanging (In-Line)
- Pressure Rating: 145 psi
- Features: Other, Threaded
- Media: Water
-
Supplier: Quarktwin Technology Ltd.
Description: 2/2 Maintained Motorized Valve Free Hanging (In-Line)
- Pressure Rating: 145 psi
- Media Temperature: 14 to 122 F
- Features: Other, Threaded
- Media: Water
-
Supplier: KZVALVE
Description: The KZValve EH5 Series Actuators are designed to perform operation essential fluid control applications in extreme conditions. These reliable actuators are ready to work as hard as you do, season after season. • Constructed with solid state components for increased durability and
- Actuator Torque: 350 In-lbs
- DC Voltage: 12 volts
- AC Voltage: 24 volts
- Actuation Time: 7 seconds
-
Supplier: KZVALVE
Description: The KZValve EH3 Series Actuators are designed to perform operation essential fluid control applications in extreme conditions. These reliable actuators are ready to work as hard as you do, season after season. • Constructed with solid state components for increased durability and
- Actuator Torque: 220 In-lbs
- DC Voltage: 12 volts
- AC Voltage: 24 volts
- Actuation Time: 3 seconds
-
Supplier: Zurn Industries LLC
Description: Engineered for performance, Zurn’s Connected Metroflush® ZEMS-IS Piston Flush Valves provide consistent and reliable motorized operation. The ZEMS6200-IS-W1’s hardwired integral sensor accurately detects the user for hands-free water closet operation. The ZEMS6200-IS-W1 includes
- Actuation: Automatic
- Application: Toilet
-
Supplier: Zurn Industries LLC
Description: Engineered for performance, Zurn’s Connected AquaVantage® ZEMS-IS Diaphragm Flush Valves provide consistent and reliable motorized operation. The ZEMS6000AV-IS-W1’s hardwired integral sensor accurately detects the user for hands-free water closet operation. The ZEMS6000AV-IS-W1
- Actuation: Automatic
- Application: Toilet
-
Supplier: Zurn Industries LLC
Description: Zurn 4-way mixing valve tempers water by mixing high temp supply with return water Features And Benefits 4-way mixing valves motor, provides motorized automatic mixing valve operation when used with Zurn Pex mixing controls Reversible motor with fixed
- Thermostat Type: Digital
-
Supplier: KZVALVE
Description: KZValve provides engineering design and consulting service for all your actuator, valve, controller, and plumbing/piping needs. Our engineering and development team can design and/or build almost any actuated valve to your specifications. • KZValve has designed and manufactured quality
- Display Type: Digital Display
- Features: Other, Programmable
- Control Output: Switches / Relays
-
Supplier: Zurn Industries LLC
Description: technology that tracks data around set parameters for usage, water consumption, and preventative maintenance - providing real time insights for more control over your plumbing systems. Features And Benefits Exposed, motor-operation piston sensor flush valve with wireless usage
- Actuation: Automatic
- Application: Urinal
-
Supplier: Dimplex Thermal Solutions
Description: dedicated chiller feeds to cold side Pressure gauges Drain valve Mounted on skid platform Options include: Brazed plate, shell and tube, or plate/frame submersed coil evaporators Three-way motorized temperature control valve Pneumatically actuated temperature
- Application / Industry: Food and Beverage Processing
-
Supplier: Eaton
Description: bothersome external leakage or weeping of the process media down the sides of the strainer. Eaton's automatic self-cleaning strainers are commonly used on water service in which the disposal of debris and backwash water is not a problem. Continuous flow is assured and protection is
- Pipe Size: 2 to 48 inch
- Pressure Rating: 150 to 300 psi
- Process Temperature: -20 to 150 F
- Strainer Type: Basket (or Simplex Basket)
-
Supplier: ThermOmegaTech®
Description: Operation A thermostatic element inside the valve senses temperature and if this falls below the setpoint, the valve modulates open to allow flow. When the temperature increases to near the setpoint, the HAT (Heat Actuated Trap) valve modulates closed. HAT valves are
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Media Temperature: 300 F
-
Supplier: ThermOmegaTech®
Description: Product Description These compact self-contained control valves can be used to control cooling media to economically remove heat from equipment or a process. Controlling air flow to a vortex cooling device is a common application. Another common application is use of the
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 388 F
-
Supplier: ThermOmegaTech®
Description: Product Description These compact self-contained control valves can be used to control cooling media to economically remove heat from equipment or a process. n general they can be used whenever accurate but low cost control is require. A common application for the US/S-XR
- Valve Size: 0.75 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 388 F
-
Supplier: ThermOmegaTech®
Description: Operation The ThermOmegaTech® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold “inlet feeds”
- Valve Size: 0.5 inch
- Pressure Rating: 350 psi
- Number of Ports/Ways: 3
- Media Temperature: 250 F
-
Supplier: Clippard
Description: 2-Way Air-Piloted Valve, with Male 1/8" NPT Inlet
- Valve Size: 0.125 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Water
-
Supplier: DynaQuip Controls
Description: The DynaMatic EVS2 Series of actuated three-piece stainless steel ball valves offers an excellent option for automated applications where corrosion resistant stainless steel is required. The three-piece swing out style valve makes routine maintenance a snap. The EVS2 series uses our DE
- Valve Size: 0.25 to 3 inch
- Number of Ports/Ways: 2
- Number of Ports: 2
- Media: Air, Water
-
Supplier: DynaQuip Controls
Description: DynaMatic EHG2 series of electrically actuated lead-free brass valves offers an excellent option for automated potable water applications. All EHG2 series actuated units not only comply with the Safe Drinking Water Act (SDWA) requiring plumbing fittings or fixtures dispensing
- Valve Size: 0.5 to 1.5 inch
- Number of Ports/Ways: 2
- Number of Ports: 2
- Valve Type: Ball Valves, Sanitary / Hygienic Valves
-
Supplier: DFT Inc.
Description: through the bottom cover without removing the valve from the line. The downstream seat is end loaded for quick replacement. Like the HI-100, the ULTRA-TROL® can be used for various fluids including slurries in high or low temperature applications for refining, chemical, petrochemical and
- Valve Size: 0.25 to 10 inch
- Pressure Rating: 6,170 psi
- Number of Ports/Ways: 1
- Media Temperature: -325 to 1,000 F
-
Supplier: DFT Inc.
Description: valves have a guide pin. This pin is used only to position the ball for closing when there is insufficient flow to create an adequate pressure differential. When the valve is operating with a sufficient differential across the valve, the guide pin has no function.
- Valve Size: 0.25 to 10 inch
- Pressure Rating: 10,800 psi
- Number of Ports/Ways: 1
- Media Temperature: -325 to 1,900 F
-
Supplier: DynaQuip Controls
Description: The DynaMatic EVA6 series of electrically actuated three-piece cast bronze valves offers an excellent option for automated applications where economical yet corrosion-resistant bronze is required. Three-piece design offers full port performance in a small package. Valve center section
- Valve Size: 0.25 to 2 inch
- Number of Ports/Ways: 2
- Number of Ports: 2
- Media: Air, Water
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series FC Maintain constant flow with inlet pressure changes from 15 to 120 PSI (1 bar to 8 bar). Available in pipe sizes 1/4″ through 3″, with standard flow ranges from 1/4 GPM to 120 GPM. Valves are pre-set and tamper-proof.
- Valve Size: 0.25 to 3 inch
- Pressure Rating: 15 to 120 psi
- Number of Ports/Ways: 2
- Features: Control Valves, Other
-
Supplier: Rotork plc
Description: Suitable for air quality to ISO 8573.1 Class 4: dirt, water and oil High flow - up to 9.5 Cv Working pressure up to 174 psi / 12 bar Adjustable flow control by restricting the air exhaust
- Pressure Rating: 174 psi
- Flow (Cv): 9.5
- Media: Air, Water
- Features: Control Valves
-
Supplier: DynaQuip Controls
Description: The EHC Carbon Steel Flanged Series offers an excellent option when a flanged connection is needed. The valve is constructed of durable carbon steel for industrial, hydraulic, or petroleum applications. The EHC series is also full port and features 150 lb. ANSI flanges. The EHC series uses
- Valve Size: 1.5 to 4 inch
- Number of Ports/Ways: 2
- Number of Ports: 2
- Agency: API, ISO
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series PCWS supply side or Series PCWR return side assemblies simplify piping and provide superior strength. Fully customizable with choice of valves, flow, and pressure controls; pressure and temperature gauges, flowmeters, and virtually any conceivable combination of connection sizes
- Valve Size: 0.5 to 1 inch
- Pressure Rating: 5 to 125 psi
- Number of Ports/Ways: 2
- Port Size: 0.5 to 1 inch
-
Description: function. The flow control valve is suitably used for controlling pipeline cooling water, low-pressure hot water, high-pressure hot water, salt water, thermal oil, and steam, with good linearity, adjustable ratio, tight sealing, high-temperature resistance,
- Features: Control Valves
- Valve Type: Directional Valves
- Actuation: Electric
- Primary Material: Stainless Steel, Steel
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.15625 to 0.19 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 160 F
-
Supplier: G.I.E. Inc.
Description: these valves are available with weir style and straightway flow patterns. Sizes range from 1/2" thru 3" threaded or weld ends: and 1/2" thru 12" flanged ends. Pressure ratings to 200 psi and temperatures to 340 F. GIE's Straightway Valves Feature: • Full straight through fluid flow •
- Valve Size: 1.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 340 F
-
Supplier: ASCO
Description: • Wide range of pressure ratings, sizes, and resilient materials provide long service life and low internal leakage • High Flow Valves for liquid, corrosive, and air/inert gas service • Industrial applications include: - Car wash - Laundry equipment - Air compressors - Industrial water
- Valve Size: 0.75 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Media Temperature: 180 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to
- Valve Size: 0.9842525 inch
- Pressure Rating: 0 to 1,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 158 F
-
Supplier: Ideal Valve Inc.
Description: No Description Provided
- Valve Size: 0.125 inch
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 2
- Media Temperature: -65 to 450 F
-
Supplier: Cylinders & Valves, Inc.
Description: Button Bleeder Valve
- Valve Size: 0.125 inch
- Pressure Rating: 0 to 150 psi
- Number of Ports/Ways: 3
- Media: Air, Cold Water, Compressed Air, Gas, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Natural Gas, Potable Water, Powder / Solids, Salt Water, Sour Gas, Specialty / Corrosive Gases, Steam, Wastewater, Water
Find Suppliers by Category Top
Featured Products Top
-
maintenance costs, impacting plant reliability. This motorized three-way control valve helps optimize process control: • Wide size range (3/4''–14'') for flexible (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Reliable Flow Control in Harsh Conditions The DN200 valve provides precise flow regulation for pipelines facing pressure fluctuations and process variability. Its robust (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Product Overview Electric three-way control valves, also known as heavy-duty three-way control valves, are designed for either mixing or diverting services. They are very commonly used in water, steam, or gas conditions. This series includes the 2-inch motorized (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
THINKTANK's 2" Motorized Ball Valve combines robust materials and precise actuation to deliver efficient and dependable flow control for automated industrial systems. Technical Features: (read more)
Browse Ball Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
WCSTOP motion detecting toilet valve prevents unnecessary water loss due to leaking toilet seals and flappers. They are ideal for properties with numerous toilets, often used infrequently, where these silent leaks can really add up. The product consists of an internal valve that (read more)
Browse Water Valves Datasheets for DynaQuip Controls -
applications requiring highly-precise thermal control. These valves improve process efficiency, reduce system wear, maintain consistent product quality, conserve energy, and can save money. Benefits Controls cooling fluid return temperatures - ideal for glycol and water (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
Petrochemical operations Power generation systems Industrial process automation Water treatment and utility systems Steam and thermal control applications Technical Highlights: Valve type: Three-way globe (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
designed to deliver reliably within our ISO9001-2015 quality management system. For more than 80 years DFT® has solved check valve problems, prevented check valve failure and water hammer, and solved severe service control valve problems. Contact us: (read more)
Browse Check Valves Datasheets for DFT Inc. -
Innovation Awards. Bonomi will be exhibiting the new product at Booth # N2560 at AHR 2024 at McCormick Center in Chicago, January 22 – 24. LOCPOWER is a patented energy harvesting control valve for water from the Bonomi Group. LOCPOWER converts energy dissipation from processes such as (read more)
Browse Control Valves Datasheets for Bonomi North America, Inc. -
THINKTANK Electric Globe Control Valves are designed for accurate process control in critical industrial applications. Combined with intelligent electric actuators, these valves deliver reliable regulation of flow, pressure, temperature, and other process variables while supporting automated (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
Structure and mode of action of the Rohmilch‐ and the channel separators and its use in the starch industry
E.g., the concentration of zugefuhrten Starke milk becomes dunn, so, the patch is throttled the engine valve connected to a water line and it the of the raw milk separator kornmenden Starkernilch less fresh water to.
-
Algorithms and Architectures for Parallel Processing
Motorized valve ; controls the water flow from stage-1 to stage-2 C: Physical component, S: Sensor, A: Actuator .
-
Geothermal Small Business Workbook [Geothermal Outreach and Project Financing]
The system consists of a finned coil, normally located in the supply air duct, a motorized valve to control the water flow in response to a signal from a thermostat, piping to deliver the water to and from the coil, and a …
-
Small Geothermal Systems: A Guide for the Do-It-Yourselfer
The system consists of a finned coil, normally located in the supply air duct, a motorized valve to control the water flow in response to a signal from a thermostat, piping to deliver the water to and from the coil and a …
-
Jicarilla Apache Utility Authority Renewable Energy and Energy Efficiency Strategic Planning
The system consists of a finned coil, normally located in the supply air duct, a motorized valve to control the water flow in response to a signal from a thermostat, piping to deliver the water to and from the coil, and a …
-
aluminum coil pipe ( Page 7 ) - offers from aluminum coil pipe manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Electric Water Control Valve , Split Type Motorized Valve, Electric Valve Actuator, Ductile Iron Gate Valve ] .
-
Real-time measurements of size, speed, and dielectric property of liquid segments using a microwave microfluidic sensor
The lengths of the oil and water segments are controlled by a motorized valve (MXX777-601).
-
CR4 - Thread: Motorized Valve Selection in AHU
This calculation is given to the supplier of 2way motorised valve , which controls the chilled water flow to the coil inside the AHU.
-
Thermal Energy Storage: Systems and Applications 2nd Edition
For this reason, during the accumulation period, circulation of water to the evaporators is controlled by motorized valves and sensors, ensuring that the ice within the tank is evenly distributed.
-
Boiler Automation
The amount of feed water flow is controlled by the motorized control valve .
Indicates content that may require registration and/or purchase.