-
Supplier: ASG, Division of Jergens, Inc.
Description: operation Max. torque 177 lbf.in | 14.75 lbf.ft | 20 N.m Transducerized DC electric torque and angle control with brushless motor Sleek profile aluminum body
- Torque Range: 2.94985250737463 to 14.7492625368732 Ft-lbs
- Rated Free Speed: 1,053 rpm
- Drive Style: Electric
- Drive Type: Fixed Size Drive
-
Supplier: ASG, Division of Jergens, Inc.
Description: Max. torque 177 lbf.in | 14.75 lbf.ft (20 N.m) Transducerized DC electric torque and angle control with brushless motor Sleek profile aluminum body
- Torque Range: 2.94985250737463 to 14.7492625368732 Ft-lbs
- Rated Free Speed: 1,053 rpm
- Actuation: Button / Trigger
- Drive Style: Electric
-
Supplier: ASG, Division of Jergens, Inc.
Description: with Trigger Start operation Max. torque 177 lbf.in | 11.75 lbf.ft (20 N.m) Transducerized DC electric torque and angle control with brushless motor Sleek profile aluminum body
- Torque Range: 2.94985250737463 to 14.7492625368732 Ft-lbs
- Rated Free Speed: 1,053 rpm
- Actuation: Button / Trigger
- Drive Style: Electric
-
-
Supplier: ASG, Division of Jergens, Inc.
Description: Max. torque 177 lbf.in | 11.75 lbf.ft | 20 N.m Transducerized DC electric torque and angle control with brushless motor Sleek profile aluminum body
- Torque Range: 2.94985250737463 to 14.7492625368732 Ft-lbs
- Rated Free Speed: 1,027 rpm
- Size: 3/8"
- Power: Electric
-
Supplier: Johnson Electric North America, Inc.
Description: The Johnson Electric DC motor series is the industry benchmark for motion actuation in most automotive applications. This motor series provides a platform for custom engineering to meet the unique requirements of a vehicle platform. The reliability and overall performance of the
- Other DC Voltage: 12.5 VDC
- Other Output Power: 0.02 HP
- Continuous Torque: 0.34 In-lbs
- Gearbox Efficiency: 67 %
-
Supplier: MXD Process
Description: vertical movement and fixed Tri-Post 15° offset mount Tri-Post mount ensures ideal mixing performance with natural baffling effect Mount can be clamped onto any vertical surface or dedicated mixing stand Heavy-duty stainless steel electric motor with IP65 rating Gearbox allows for
- Capacity: 0.007062934127574019 to 0.6684027313609214 cubic feet
- Motor Speed: 500 to 5,000 rpm
- Motor Power: 2 HP
- Mounting: Benchtop
-
Supplier: MXD Process
Description: vertical movement and fixed Tri-Post 15° offset mount Tri-Post mount ensures ideal mixing performance with natural baffling effect Mount can be clamped onto any vertical surface or dedicated mixing stand Heavy-duty stainless steel electric motor with IP65 rating Gearbox allows for
- Capacity: 0.007062934127574019 to 0.6684027313609214 cubic feet
- Motor Speed: 500 to 5,000 rpm
- Motor Power: 2 HP
- Mounting: Benchtop
-
Supplier: DigiKey
Description: 1020µF 125V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
- Capacitance Range: 1,020.0000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -40 to 65 C
- Packing Method: Bulk Pack
-
Description: Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors Accessories
- Shaft Size: 0.375 inch
- Housing Length: 5.1 inch
- NEMA Frame Size: 34 #
- Current per Phase: 4.17 amps
-
Description: Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors Accessories
- Shaft Size: 0.375 inch
- Housing Length: 3.7 inch
- NEMA Frame Size: 34 #
- Current per Phase: 3.24 amps
-
Description: Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors Accessories
- Shaft Size: 0.25 inch
- Housing Length: 4 inch
- NEMA Frame Size: 23 #
- Current per Phase: 3.29 amps
-
Description: Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors Accessories
- Shaft Size: 0.25 inch
- Housing Length: 3 inch
- NEMA Frame Size: 23 #
- Current per Phase: 2.52 amps
-
Supplier: UL Standards & Engagement
Description: Electric Motor-Operated Hand-Held Tools, Transportable Tools And Lawn And Garden Machinery - Safety - Part 3-4: Particular Requirements For Transportable Bench Grinders UL 62841-3-4 This clause of Part 1 is applicable except as follows: Addition: This part of IEC 62841 applies to
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: determine both the speed and direction of rotation of a coasting motor and can swiftly and smoothly bring it under control when required - whichever way it's spinning. Enhanced Energy Savings: An improved version of Mitsubishi Electric's famous energy-optimization software boosts
- Rated Power: 746.145940820405 to 149,229.18816408102 watts
- Continuous Output Current: 4.6 to 475 amps
- Operating Temperature: -10 to 50 C
- Features: Alarm / Status Monitoring, Motor Speed Controller, Regenerative Braking
-
Supplier: CSA Group
Description: Applies to bench grinders with a wheel diameter not exceeding 200 mm and a peripheral speed not exceeding 50 m/s.
-
Description: Applies to bench grinders with a wheel diameter not exceeding 200 mm and a peripheral speed not exceeding 50 m/s.
-
Supplier: UL Standards & Engagement
Description: Hand-Held Motor-Operated Electric Tools - Safety - Part 2-22: Particular Requirements For Cut-Off Machines UL 60745-2-22 This clause of Part 1 is applicable as follows:Addition:This standard applies to cut-off machines fitted with - one bonded reinforced wheel of Type 41 or Type 42,
-
Supplier: CSA Group
Description: Preface This is the harmonized CSA Group and UL Standard For Electric Motor-Operated Hand-Held Tools, Transportable Tools And Lawn And Garden Machinery - Safety - Part 3-4: Particular Requirements for Transportable Bench Grinders. It is the First edition of CAN/CSA-C22.2 No. 62841-3-4
-
Description: IEC 62841-3-4:2016 applies to transportable bench grinders that can be equipped with one or two accessories as follows: - type 1 grinding wheels in accordance with ISO 603-4:1999 with a diameter not exceeding 310 mm and a thickness not exceeding 55 mm; - wire brushes with a diameter not exceeding
-
Supplier: UL Standards & Engagement
Description: This clause of Part 1 is applicable, except as follows: Replacement of the third paragraph: The rated voltage is not more than 250 V for single-phase a.c. or d.c. tools, and 480 V for three-phase a.c. tools. Addition: This document applies to transportable wall saws guided by a track guiding system
-
Description: IEC 62841-3-7:2020 This document applies to transportable wall saws guided by a track guiding system intended for dry cutting or to be connected to a liquid system for cutting concrete, stone or similar material by means of a diamond wheel. The rated speed of the diamond wheel does not exceed a
-
Supplier: Mountz, Inc.
Description: reverse. Engineered for high volume manufacturing applications the brushless motor design ensures durability and reduces the standard maintenance costs associated with brush type electric screwdrivers. The YF power tool is ESD certified, ensuring less than 1 Ohm at the bit tip. ESD
- Torque Range: 0.725 to 3.6166666666666667 Ft-lbs
- Rated Free Speed: 400 to 1,100 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric
-
Supplier: Mountz, Inc.
Description: reverse. Engineered for high volume manufacturing applications the brushless motor design ensures durability and reduces the standard maintenance costs associated with brush type electric screwdrivers. The YF power tool is ESD certified, ensuring less than 1 Ohm at the bit tip. ESD
- Torque Range: 0.5083333333333333 to 2.533333333333333 Ft-lbs
- Rated Free Speed: 500 to 1,500 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric
-
Supplier: Mountz, Inc.
Description: brushless motor design ensures durability and reduces the standard maintenance costs associated with brush type electric screwdrivers. The YF assembly tool is ESD certified, ensuring less than 1 Ohm at the bit tip. ESD management assures product quality, cost savings and a reduction in
- Torque Range: 0.5083333333333333 to 2.533333333333333 Ft-lbs
- Rated Free Speed: 500 to 1,500 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric
-
Supplier: Mountz, Inc.
Description: brushless motor design ensures durability and reduces the standard maintenance costs associated with brush type electric screwdrivers. The YF power tool is ESD certified, ensuring less than 1 Ohm at the bit tip. ESD management assures product quality, cost savings and a reduction in
- Torque Range: 0.725 to 3.6166666666666667 Ft-lbs
- Rated Free Speed: 400 to 1,100 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric
-
Supplier: UL Standards & Engagement
Description: This clause of Part 1 is applicable, except as follows: Addition: This part of IEC 62841 applies to transportable cut-off machines intended to cut materials such as metals, concrete and masonry and to be fitted with one abrasive - bonded reinforced wheel of Type 41, or - diamond cut-off wheel with
-
Supplier: CSA Group
Description: Preface This is the harmonized CSA Group and UL Standard For Electric Motor-Operated Hand-Held Tools, Transportable Tools And Lawn And Garden Machinery – Safety – Part 3-10: Particular Requirements for Transportable Cut-Off Machines. It is the First edition of CAN/CSA-C22.2 No.
-
Supplier: Radwell International
Description: GENERAL ELECTRIC Contactors & Starters H1020
- Features: Motor Contactor Only
-
Description: IEC 62841-3-10:2015 applies to transportable cut-off machines intended to cut materials such as metals, concrete and masonry and to be fitted with one abrasive bonded reinforced wheel of Type 41, or diamond cut-off wheel with the peripheral gaps, if any, not exceeding 10 mm and with a rated no-load
-
Supplier: CSA Group
Description: IEC 60745-2-22:2011 applies to cut-off machines fitted with one bonded reinforced wheel of Type 41 or Type 42, orone or more diamond cut-off wheels with the peripheral gaps, if any, not exceeding 10 mm and with a rated speed not exceeding a peripheral speed of the wheel of 100 m/s at rated capacity
-
Supplier: MXD Process
Description: vertical movement and fixed Tri-Post 15° offset mount Tri-Post mount ensures ideal mixing performance with natural baffling effect Mount can be clamped onto any vertical surface or dedicated mixing stand Heavy-duty stainless steel electric motor with IP65 rating Gearbox allows for
- Capacity: 0.007062934127574019 to 0.6684027313609214 cubic feet
- Motor Speed: 500 to 5,000 rpm
- Motor Power: 2 HP
- Mounting: Benchtop
-
Supplier: CARLO GAVAZZI Automation Components
Description: The DTA04 features universal input voltage, giving it flexibility to be installed in a variety of control panels. This is a DIN rail mounted thermistor relay whose main purpose is to protect electric motors from overheating, ensuring continuous production and preventing machine
- Normally Open (NO): 2
- Maximum Current: 8 amps
- Maximum AC Switching Voltage: 250 volts
- Maximum DC Switching Voltage: 24 volts
-
Supplier: MXD Process
Description: electric motor, ensuring safe operations even in hazardous environments. Operating at mixing speeds ranging from 500 to 5000 RPM, the RP1 accommodates vessels up to 16" in height. If taller height requirements are necessary, consider exploring our RP2 line of post-mount rotor stators,
- Capacity: 0.007062934127574019 to 0.6684027313609214 cubic feet
- Motor Speed: 500 to 5,000 rpm
- Motor Power: 2 HP
- Operating Condition: Batch Operation
-
Supplier: Pressure Washers Direct
Description: Built-in Detergent Tank •No need to haul around clumsy buckets or containers High-Quality Induction Motor •More powerful and longer lasting than universal motors Vario Power Spray Wand •Adjustable spray for any task Dirtblaster Turbo Wand •Delivers 50% more cleaning power for
- Water Jet Pressure: 1,800 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
Find Suppliers by Category Top
Featured Products Top
-
Quarter Turn Series This series of heavy-duty reversing actuators were developed in 1995 and went into production early in 1996. ICI's K series rotary electric actuator is a machine that was designed to automate quarter turn equipment requiring up to 27300 lb (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Schneider Electric ATV630U55N4 Variable-Speed Drive The Schneider Electric ATV630U55N4 is a wall-mounted variable-speed drive developed for motor-control applications in process industries, infrastructure, utilities, and building systems. As a member of (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD. -
workpieces are guided externally, using an axis with plain-bearing guide is more cost-effective than an electric axis with recirculating ball bearing guide. Versatile motor attachment The electric toothed belt axis ELGA-TB-G has a flexible motor attachment and is compatible with (read more)
Browse Stepper Motor Drives Datasheets for Festo Corporation