-
Supplier: Industrial Magnetics, Inc.
Description: Flexible magnetic strips are made of a Ferro Magnetic powder mixed with a polymer bonding. These high energy strips resist demagnetization and will not chip, crack or shatter. Mag-Mate's flexible magnetic rubber is magnetized with two or more poles along the
- Holding Force: 2 to 56 lbs
- Number of Poles: 2
- Width: 0.5 to 3 inch
- Length: 50 to 200 inch
-
Supplier: Monroe Engineering
Description: Flexible magnetic strips and sheets are made out of a Ferro Magnetic powder mixed with a polymer bonding. These high energy strips and sheets resist demagnetization, and will not chip, crack, or shatter. Mag-Mate's flexible magnetic material is magnetized with two
- Width: 0.75 inch
- Length: 1,200 inch
- Thickness / Height: 0.05555555555555555 inch
- Industrial Magnets: Bulk Magnet Materials
-
Supplier: Adams Magnetic Products Co.
Description: allows you to apply magnets face-to-face without worrying about aligning the poles. When used in A / B rolls, you can mix and match the direction of alignment without encountering repelling forces. MatchMAG™ is the perfect magnetic solution when steel is not part of your project
- Width: 0.5 to 1 inch
- Length: 1,200 inch
- Thickness / Height: 0.06 inch
- Industrial Magnets: Bulk Magnet Materials
-
-
Supplier: Dexter Magnetic Technologies, Inc.
Description: its use in many applications. Flexible sheet is often magnetized in a multi-polar arrangement: N-S-N-S. The North and South poles are spaced close together, anywhere from 2 poles per inch to 60 poles per inch and up. This is useful in holding applications because a higher
- Industrial Magnets: Bulk Magnet Materials, Rare-Earth Magnet
- Material: Ceramic (Ferrite)
- Orientation: Multiple
- Geometry: Sheet or Slab
-
Supplier: Dexter Magnetic Technologies, Inc.
Description: examples are high resolution magnetic encoder magnets. Austria microsystems makes high performance absolute and incremental linear magnetic encoder ICs, ranging from 8- to 12-bit resolution. One of the encoders require multipole strip or ring magnets, with 1 mm ± 0.024 mm
- Industrial Magnets: Magnetic Assembly
-
Description: Defines the grades of steel sheet and strip with specified mechanical properties and magnetic permeability. In particular it gives the technological, mechanical and magnetic properties, the dimensional tolerances as well as the conditions of acceptance. This standard applies to
-
Supplier: CSA Group
Description: Defines the grades of steel sheet and strip with specified mechanical properties and magnetic permeability. In particular it gives the technological, mechanical and magnetic properties, the dimensional tolerances as well as the conditions of acceptance. This standard applies to
-
Description: IEC 60404-8-5:2020(E) defines the grades of electrical steel strip and sheet with specified mechanical properties and magnetic polarization. In particular, it gives general requirements, mechanical properties, magnetic polarization, geometric characteristics, tolerances and
-
Supplier: Southco
Description: Southco’s Universal Latch Sensor is a simple magnet that attaches to an existing latch, and a magnetic sensor that attaches to the inside of an existing door frame. When the door is closed, and the latch is engaged, the magnet comes into proximity with the sensor, sending an electronic signal
-
Supplier: Multi/Cable Corporation
Description: intervals for easy identification Conductors twisted into pairs for easy circuit identification and elimination of magnetic noise Pairs concentrically cabled on a common axis with clear polyester binder tape to form a round & compact cable core Multi/Cable MultiShield (foil/braid)
-
Supplier: Nanmac Corporation
Description: Multi-pair extension cables are available for thermocouple calibration types E, J, K, N & T. Each conductor is covered with a polyvinyl chloride (PVC) jacket having a nominal thickness of 0.015 inch. Pairs are individually twisted to reduce magnetic interference. The twisted pairs are
-
Supplier: HIWIN Corporation
Description: HIWIN Corporation’s positioning measurement system integrates a linear guideway with a magnetic encoder. This solution offers the high stiffness and rigidity of a guideway combined with the high precision of a magnetic encoder. The encoder is a non-contact measuring sensor and the
- Sensor Technology: Optical Linear Encoder
-
Supplier: ams
Description: The NSE-5310 is position sensor for linear and rotary off-axis applications based on contactless magnetic sensor technology. To measure position and motion a multi-pole magnet strip or ring has to be used. There are 4096 positions (12-bit) per 2.0mm pole pair
- Input (Supply) Voltage: 3.3 to 5 volts
- Operating Temperature: -40 to 125 C
- Features: Magnetic Sensor, Other
-
Supplier: ams
Description: The AS5306 is an incremental position sensor for linear and rotary off-axis applications based on contactless magnetic sensor technology. To measure position and motion a multi-pole magnet strip or ring has to be used. There are 160 pulses per 2.4 mm pole pair
- Input (Supply) Voltage: 5 volts
- Operating Temperature: -40 to 125 C
- Features: Magnetic Sensor, Other
-
Supplier: ams
Description: The AS5304 is an incremental position sensor for linear and rotary off-axis applications based on contactless magnetic sensor technology. To measure position and motion a multi-pole magnet strip or ring has to be used. There are 160 pulses per 4.0 mm pole pair
- Input (Supply) Voltage: 5 volts
- Operating Temperature: -40 to 125 C
- Features: Magnetic Sensor, Other
-
Supplier: ams
Description: The AS5311 is an incremental position sensor for linear and rotary off-axis applications based on contactless magnetic sensor technology. To measure position and motion a multi-pole magnet strip or ring has to be used. There are 4096 pulses (12-bit) per 2.0 mm pole
- Input (Supply) Voltage: 3.3 to 5 volts
- Operating Temperature: -40 to 125 C
- Features: Magnetic Sensor, Other
-
Supplier: Radwell International
Description: THERMAL MAGNETIC MOTOR CIRCUIT BREAKER, 3-POLES, 6-10 AMP, 130 AMP. FREE 2 YEAR RADWELL WARRANTY
- Current Rating: 10 to 130 amps
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1235147-SI7205-B-00-IV Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Package: Strip Standard Package: 300 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Open Drain Function: Omnipolar Switch Test Condition: -40°C ~ 125°C
- Features: Other
- Mounting: PC Board
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: two or three layers of overlapping wave springs. Wave spring washers mainly include steel wave springs for single-layer motors and multi turn wave springs, among which multi turn wave springs are also called multi-layer wave washers. It is a multi-layer metal sheet ring
- Outer Diameter (OD): 1.7716545 inch
- Solid Height: 0.520079021 inch
- Spring Rate: 72.29046308065554 lbs/in
- Material: Alloy Steel (Music Wire), Copper Base Alloy, High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
-
Supplier: Visual Sound, Inc.
Description: reduce set-up time. The Model OH-IE is designed so a person can be seated at the pull-out shelf and operate a laptop computer. The OH-IE comes standard with a six outlet power strip. Keyed locks on doors provide security. Doors open a full 270 degrees with magnetic stop The upper
- Length: 19 inch
- Width: 23 inch
- Load Capacity: 250 lbs
- Features: Industrial
-
Supplier: Visual Sound, Inc.
Description: a full 270 degrees with magnetic stop The upper pull-out Computer Shelf measures 21" W x 14" D 2-112" rear grommet in rear of cabinet feeds the 15' power strip cord that will plug into a wall outlet. A cord wrap is supplied in the back of each unit The 6 outlet power strip has
- Length: 19 inch
- Width: 45 inch
- Load Capacity: 250 lbs
- Features: Industrial
-
Supplier: Larson Electronics LLC
Description: The Magnalight HML-LED10W-6R LED Light Emitter offers high light output in a light weight, durable, compact unit combined with a magnetic base with handle mounting system and versatile power options. This IP68 rated LED light is waterproof to three meters and produces 5400 lumens while
-
Supplier: Arnold Magnetic Technologies
Description: high-energy materials of nearly unlimited versatility. From flexible rolls and sheets magnetized with dense multi-pole patterns, to intricate injection- and insert-molded shapes, ArnoldPLASTIFORM® bonded magnets offer unprecedented design versatility and uncompromising quality. In
- Maximum Energy Product, BHmax: 1 to 1.6 MGOe
- Number of Poles: 18
- Width: 24 inch
- Length: 36,000 inch
-
Supplier: Tripp Lite by Eaton
Description: balance loads by spreading connections across phase combinations (L1–L2, L2–L3, L3–L1) throughout the rack Numbered and color-coded for easy ID of connected devices and which phase combination powers them 20A double-pole magnetic circuit breakers protect against overload Installs
- Power Rating: 17,300 watts
- Operating Temperature: 32 to 122 F
- Voltage: 208 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
-
Supplier: Kollmorgen Corporation
Description: These modular positioning tables provide the design flexibility and options to suit a wide variety of demanding, high-precision positioning applications. An innovative magnetic cover strip protects the entire length of the screw and linear bearing system, providing for operator safety
- Stroke or X-Axis Travel: 1.968505 to 78.7402 inch
- Rated Speed: 8.8 to 59 in/sec
- Carriage Load: 1,389.15 lbs
- Lead: 0.1968503937007874 to 0.984251968503937 inches per
-
Supplier: Tripp Lite by Eaton
Description: balance loads by spreading connections across phase combinations (L1–L2, L2–L3, L3–L1) throughout the rack Numbered and color-coded for easy ID of connected devices and which phase combination powers them 20A double-pole magnetic circuit breakers protect against overload Installs
- Power Rating: 17,300 watts
- Operating Temperature: 32 to 122 F
- Voltage: 208 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
-
Supplier: Cole-Parmer
Description: • Multi-action platform performs rocking or rotating motions. • Magnetic stainless steel strips and spring-clip mounting plates offer a variety of configurations for different applications. • Wide ambient range is ideal for use in cold rooms and incubators. Now you can provide a
- Frequency Range: 5 to 35 rpm
- Maximum Load: 4.535147392290249 kg
- Operating Temperature: 100.4 F
- Motion: Rolling
-
Supplier: Cole-Parmer
Description: • Multi-action platform performs rocking or rotating motions. • Magnetic stainless steel strips and spring-clip mounting plates offer a variety of configurations for different applications. • Wide ambient range is ideal for use in cold rooms and incubators. Now you can provide a
- Frequency Range: 5 to 35 rpm
- Maximum Load: 4.535147392290249 kg
- Operating Temperature: 100.4 F
- Motion: Rolling
-
Supplier: Allied Electronics, Inc.
Description: Magnetic Noise Each Conductor (Multi-pairs and Multi-triples) Printed with a Pair or Triple Number At 1" (25.4 mm) Intervals for Easy Identification; Numbers Are Printed Alternately and Inverted Nylon Jacketing of Each Conductor Provides Increased Dielectric Strength When
-
Supplier: BERNSTEIN AG
Description: Up to four encapsulated magnetic sensor elements can be placed in any position at 10 mm intervals in the immersion tube of BERNSTEIN adjustable float switches. Thanks to their extremely user-friendly design, each of these universally used devices can replace several conventional switches.
- Measuring Range: 39.3701 inch
- Features: Electromechanical Switch, Normally Closed (NC), Normally Open (NO)
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: Quail Electronics
Description: Our 0424 series features an ROJ Shielded with a 2-splitter (Y-Cord) that has two (2) IEC-60320-C13 Connectors. These multi-leg power cords are ideal for providing power to your monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the
- Cord Length: 31.102379 inch
- Rated Current: 10 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Visual Sound, Inc.
Description: reduce set-up time. Keyed locks on doors provide security. Doors open a full 270 degrees with magnetic stop The upper pull-out Computer Shelf measures 21" W x 14" D 2-112" rear grommet in rear of cabinet feeds the 15' power strip cord that will plug into a wall outlet. A cord wrap is
- Length: 19 inch
- Width: 23 inch
- Load Capacity: 250 lbs
- Features: Industrial
-
Supplier: Titan Tool Supply, Inc.
Description: Micrometers are available as separate options. The size of the TM-10 stage is 5.375" X 9.00". For holding small steel stampings, cutting tools, shafts and irregular shaped parts, may we recommend our Miniature Magnetic V Block No. 2076, or Large Magnetic V Block Model MV-50 or
- Total Magnification: 10 to 400 X
- Grade: Benchtop
- Application: Measuring / Toolmaker
- Features: Mechanical Stage, Monocular
Industrial Magnets
(467 Companies)
Metal Strip
(294 Companies)
Power Strips
(240 Companies)
Strip Heaters
(137 Companies)
Magnetic Shielding
(65 Companies)