-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Product Construction Multi Conductor Cable Conductor: 20 AWG Annealed Stranded Tinned Copper per ASTM B-33 Insulation: Color coded plastic (PVC) per UL style as indicated Jacket: Chrome gray PVC Temperature: -20°C to +80°C UL Applications Public address systems
- Number of Conductors: 15 #
- Rated Voltage: 0.3 kilovolts
- North American (AWG): 20 AWG
- Features: Bulk Cable
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MPS-1800 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used wherever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a temporary
- Hose / Cable Length: 450 ft
- Hose / Cable Outside Diameter: 0.03543309 to 0.1181103 inch
- Cable Length: 450 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection, Portable
-
Supplier: United Equipment Accessories, Inc.
Description: 5 or more ● Larger spool capacity for longer, heavier O.D. cable up to .73" ● Available in stainless steel to help with corrosive environments Standard Cable Reel Features Include: Cable standard: SOW-A 5' of stationary cable length included Adjustable cable
- Hose / Cable Length: 5 ft
- Hose / Cable Outside Diameter: 0.73 inch
- Cable Length: 5 ft
- Features: Cable Reel
-
-
Supplier: Newark, An Avnet Company
Description: COMMUNICATION & CONTROL CABLE, MULTI-CONDUCTOR, BRAI 4, GAUGE SIZE (AWG): 20, CONDUCTOR/STRANDS: 26/34, ATURE RANGE: -20 C TO +60 C - BLACK - 1000 FT. REEL ROHS COMPLIANT: YES
-
Supplier: TelephoneStuff.com
Description: 4 pair UTP (unshielded twist pair) cable, 24 AWG solid bare copper, polyolefin insulated singles @ central slit-film filler, flexible PVC jacket. Jacket is sequentially marked at two foot intervals. Cable Features: - Temperature Range: -20 to 75 degrees C - Insulation Material:
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1035862-2297801-1 Category: Cables, Wires>Multiple Conductor Cables Package: Tape & Reel (TR) Wire Gauge: 22 AWG Cable Type: Multi-Pair, Cat7 Usage: Communication Voltage: 300 V Number of Conductors: 8 (4 Pair Twisted) Standard
-
Cable Assemblies - Shielded Multipair Cable 3Pr 1000Ft 300V Multi; Cable Shielding Belden -- 29M7256Supplier: Newark, An Avnet Company
Description: SHIELDED MULTIPAIR CABLE 3PR 1000FT 300V MULTI; Cable Shielding:Shielded; No. of Conductors:16Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Voltage Rating:300V RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SHIELDED MULTIPAIR CABLE 3PR 500FT 300V MULTI; Cable Shielding:Shielded; No. of Conductors:16Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Voltage Rating:300V RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RIBBON CABLE, 28AWG, 10 CONDUCTOR, 300FT; Cable Shielding:Unshielded; No. of Conductors:10Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.44m; Jacket Color:Multi-colored RoHS Compliant:
-
Supplier: Lapp Tannehill
Description: LAPP ÖLFLEX® CRANE NSHTOU Multiconductor Cable is a pendant and reel cable that is constructed with a reinforced neoprene jacket and is designed for use wherever cable operation requires frequent reeling and unreeling on pulleys, drums, or rollers under tensile load. LAPP
- Number of Conductors: 5 #
- Rated Voltage: 1 kilovolts
- Operating Temperature: -25 to 80.0000000000001 C
- North American (AWG): 16 AWG
-
Supplier: Lapp Tannehill
Description: LAPP ÖLFLEX® CRANE NSHTOU Multiconductor Cable is a pendant and reel cable that is constructed with a reinforced neoprene jacket and is designed for use wherever cable operation requires frequent reeling and unreeling on pulleys, drums, or rollers under tensile load. LAPP
- Number of Conductors: 12 #
- Rated Voltage: 1 kilovolts
- Operating Temperature: -25 to 80.0000000000001 C
- North American (AWG): 16 AWG
-
Supplier: Lapp Tannehill
Description: LAPP ÖLFLEX® CRANE NSHTOU Multiconductor Cable is a pendant and reel cable that is constructed with a reinforced neoprene jacket and is designed for use wherever cable operation requires frequent reeling and unreeling on pulleys, drums, or rollers under tensile load. LAPP
- Number of Conductors: 18 #
- Rated Voltage: 1 kilovolts
- Operating Temperature: -25 to 80.0000000000001 C
- North American (AWG): 16 AWG
-
Supplier: Lapp Tannehill
Description: LAPP ÖLFLEX® CRANE NSHTOU Multiconductor Cable is a pendant and reel cable that is constructed with a reinforced neoprene jacket and is designed for use wherever cable operation requires frequent reeling and unreeling on pulleys, drums, or rollers under tensile load. LAPP
- Number of Conductors: 3 #
- Rated Voltage: 1 kilovolts
- Operating Temperature: -25 to 80.0000000000001 C
- North American (AWG): 14 AWG
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MPS-1900 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used whenever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a temporary
- Hose / Cable Length: 1,000 ft
- Hose / Cable Outside Diameter: 0.03543309 to 0.1181103 inch
- Cable Length: 1,000 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection, Portable
-
Supplier: HAVE, Inc.
Description: GEPCO GSC132 4-CONDUCTOR PORTABLE SPEAKER CABLE, FULL REEL - 1000 GSC130 Series Multi-conductor, low-loss speaker cable in a flexible and portable round construction. The densely strandedthirteen gage conductors achieve low series resistance and
-
Supplier: HAVE, Inc.
Description: GEPCO GSC132 2- CONDUCTOR PORTABLE SPEAKER CABLE, FULL REEL - 1000 GSC130 Series Multi-conductor, low-loss speaker cable in a flexible and portable round construction. The densely strandedthirteen gage conductors achieve low series resistance and
-
Supplier: Newson Gale
Description: purposes when the clamps are not in use. Newson Gale’s “R-series” of static grounding reels offer our Cab-Lite cable housed on automatically retractable cable reel. Cab-Lite is a 1/8″ (3.2 mm) multi-stranded galvanized steel conductor protected by a hi-vis
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Application Filed Wind Turbines Tethered Drones ROVs (Remotely Operated Vehicles) Vehicle Turrets Robotics Fibre Optic Cable Reels Rotating Media Displays & TVs Medical Systems Radar Antennas Security Systems Material Handling Systems Video Surveillance Systems Marine Propulsion
-
Supplier: HAVE, Inc.
Description: wiring and Video Patch Cords. Double shielded. 95% over 92% Bare Copper Braid. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1. Conductors: 22 AWG Stranded Copper for flexibility. Conductor DC Resistance: < 15.3 ohms/1000 ft. Shield DC Resistance: <
-
Supplier: HAVE, Inc.
Description: wiring and Video Patch Cords. Double shielded. 95% over 92% Bare Copper Braid. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1. Conductors: 22 AWG Stranded Copper for flexibility. Conductor DC Resistance: < 15.3 ohms/1000 ft. Shield DC Resistance: <
-
Supplier: Southwire Company, LLC
Description: MC TYPE 1000 FT 0.43 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL APPROVAL 120/208/600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 86 LB/MFT WEIGHT 2 CONDUCTOR(S) THHN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK/WHITE COLOR CODE
- Number of Conductors: 2 #
- Rated Voltage: 0.12 to 0.6 kilovolts
- Rated Amperage: 20 amps
- Operating Temperature: 90 C
-
Supplier: Atkore International
Description: MC TYPE 500 FT 0.685 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83, UL 1479, UL 1569, UL 1581, UL 2556 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 335 LB/MFT WEIGHT 3 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 8 AWG CONDUCTOR SIZE BLACK, RED, WHITE COLOR CODE
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: 90 C
- North American (AWG): 8 AWG
- Features: Bulk Cable, Other
-
Supplier: Southwire Company, LLC
Description: FPLR (UL), CMG/FT4 (CUL), MULTI CONDUCTOR TYPE 1000 FT 0.194 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 1424, CUL APPROVAL 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 35.2 LB/MFT WEIGHT 2 CONDUCTOR(S) PVC INSULATION MATERIAL 14 AWG CONDUCTOR
- Number of Conductors: 2 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 60 C
- North American (AWG): 14 AWG
-
Supplier: General Cable
Description: FPLP, MULTI CONDUCTOR TYPE 1000 FT 1000 LENGTH IN FT 0.194 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING -10 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK, RED COLOR
- Number of Conductors: 2 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -10 to 75 C
- North American (AWG): 12 AWG
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Single Mode Multi Channel Fiber Optic Rotary Joint For Radar, Customized, Gigabit Ethernet Optical Transceiver, slip ring desin, Slipring For Robot, slipring.slip ring, Application Filed Wind Turbines Tethered Drones ROVs (Remotely Operated Vehicles) Vehicle Turrets Robotics Fibre Optic
-
Supplier: Hi-Tech Controls, Inc.
Description: Neoprene type of flat cables are used mainly as trailing cable for crane installations, floor conveyer systems and shelf control units. These cables are also available for export with UL-approval. Installation notes: Cables reels with flat cables must be
- Number of Conductors: 4 to 24 #
- Rated Voltage: 0.3 to 0.5 kilovolts
- Operating Temperature: 80 C
- North American (AWG): 1 to 16 AWG
-
Supplier: Hannay Reels
Description: These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Standard finish is oven-cured enamel. Manual rewind version also available. All shown
- Hose / Cable Length: 75 ft
- Flange Diameter: 9.25 inch
- Core Diameter: 7 inch
- Hose / Cable Outside Diameter: 0.125 inch
-
Supplier: Hannay Reels
Description: These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Optional stainless steel construction of spool, frame, and ratchet system available.
- Hose / Cable Length: 75 to 100 ft
- Flange Diameter: 14.25 to 16.75 inch
- Core Diameter: 10.75 to 13.25 inch
- Hose / Cable Outside Diameter: 0.125 inch
-
Supplier: Reelcraft Industries, Inc.
Description: indoor, non-weather tight applications only. Compact design - Reels are 25% smaller than our heavy duty Series 80000 reels. Guide rollers - The one piece design and stainless steel pins offer greater strength and easier serviceability. All-steel electrical enclosure - Offers a
- Voltage: 125 volts
- Hose / Cable Length: 75 ft
- Cable Length: 75 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
-
Supplier: Conductix-Wampfler
Description: laboratories to power tools, seasonal displays, machines, and light sources. Many other reels lack the spring power to retract the cable back into the reel fully. But VersaReel's robust spring motor will pull 50 feet of cable into the reel, even with an accessory
- Hose / Cable Length: 50 ft
- Cable Length: 50 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
- Rewind: Spring
-
Supplier: Century Spring Corp.
Description: Adaptable, strong and reliable, the Reel Retriever, or "return reel", is a versatile, efficient device which offers theft-deterrence and customer convenience for point-of-purchase displays. A compact box contains a spring-loaded, retracting cable assembly which is securely
- Hose / Cable Length: 5 ft
- Cable Length: 5 ft
- Features: Cable Reel, Hose / Cable Included
- Rewind: Spring
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's series L4000 and L5000 power cord reels offer many different styles of outlets and lamps. Easy to mount and structurally strong, the power cord and light cord reels have robotically welded heavy gauge steel frame that attaches to most structurally sound surfaces.
- Voltage: 125 volts
- Hose / Cable Length: 50 ft
- Flange Diameter: 13.75 inch
- Cable Length: 50 ft
Find Suppliers by Category Top
Featured Products Top
-
for many wire and cable applications. Other aspects such as number of conductors or voltage rating are essential to designing an adequate construction, however, for many multi-conductor cables, the difference between adequate and ideal comes down to flexibility. Off-the-shelf multi-conductor (read more)
Browse Multiconductor Cables Datasheets for New England Wire Technologies Corporation -
PVC Multiconductor Cable Temperature: -55 C to 105 C. Voltage Rating: 600 volts. U=Cabled conductors only S=Cabled conductors with tinned-copper braided shield J=Cabled conductors, overall jacket only SJ=Cabled (read more)
Browse Multiconductor Cables Datasheets for Cooner Wire Company -
feet of cable depending on cable OD. Features: Direct crank rewind reel. Adjustable cam-lock drag brake. 3 conductor, 45 amp collector ring standard. 6-foot power source lead of 10/3 cable. 15 amp, 3-prong straight (read more)
Browse Cable Reels Datasheets for Hannay Reels -
Hannay NSCR Series spring rewind reels are designed to handle live electric cable. A heavy-duty motor along with a non-sparking ratchet and declutching arbor make this an exceptionally safe and durable reel. The NSCR Series features double brushes per circuit, and the brushes are made from (read more)
Browse Cable Reels Datasheets for Hannay Reels -
The Hannay CR 16-14-16 cable reel is compact, lightweight and portable, accommodatimg a large amount of power cable for its size and weight. It is equipped with a three-conductor collector ring assembly that is housed inside the reel's drum. A pre-wired supply cord enables direct live hookup and (read more)
Browse Cable Reels Datasheets for Hannay Reels -
Available in manual rewind or power rewind, the SWCR Series of Spring Rewind Arc Reels can handle #2 through #4 cables up to 400 amps. This reel quickly connects the welder to the project at hand and instantly unwinds any cable length for immediate use. The non-sparking ratchet assembly and the (read more)
Browse Cable Reels Datasheets for Hannay Reels -
Made to handle live electric cable, the CR1600 Manual and Power Rewind Series from Hannay is built with a 3-conductor, 45 amp collector assembly with #8 gauge wiring. The rewind can be powered by a removable crank or chain or a sprocket drive powered an electric or compressed air motor. Rollers (read more)
Browse Cable Reels Datasheets for Hannay Reels -
Muli-Lead Assemblies Multi-lead assemblies are available with single or dual in-line interconnections with pin (PLA) or socket (PCB) connections. Assemblies may be customized by lead length, number of leads, color, as well as (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
New England Wire uses planetary cabling equipment for multi-conductor cables; this equipment ensures reliable and consistent transposition for twisted pairs. We also use inline electrical monitoring to ensure high quality and consistent electrical performance (read more)
Browse Network Cables Datasheets for New England Wire Technologies Corporation -
Hannay's CR6600 cable reel is designed for live electric cable. This series is available in manual or power rewind, and can handle 12/3 through 8/3 cord. The CR6600 is compact and can fit easily in work truck compartments. Ideal for construciton, transportation, work trucks, railroad service (read more)
Browse Cable Reels Datasheets for Hannay Reels
More Information Top
-
Wire Storage, Wire Caddy, and Spool Rack -Grainger Industrial Supply
Wide Reels, Capacity (Lb.) 300, Wheel Type (2) Solid, Wheel Material Semi-Pneumatic Steel, Features Transport And Dispense Reels Of Building Wire, Coaxial And Multi - Conductor Cables , For Use With Wire Spool, Includes 15V947 Hand Caddy .
-
Logging and Perforating of Horizontal Wells: An Innovative Approach
A tubing reeL core was modified to accOlllmoclate the connection of the muLti - conductor cabLe to the Logging unit.
-
1509C500BLK Belden | Buy
Multi - Conductor Cable 4Conductors 24AWG 152.4m Tinned Copper 1.05A 300VAC Reel .
-
Seafloor Cone Penetrometer For Deep Penetration Measurements Of Ocean Sediment Strength
An hydraulically-operated hose reel holds 215 meters of a jacketed bundle containing four hydraulic hoses and a multi - conductor armored elec- tric cable .
-
Hibernia Record Well Breaks Extended Reach Drilling and Completion Envelope
…inside 10-3/4 inch casing with only 0.056 inch clearance Deepest setting depth for compression-set completion packer (25,757 ft MD) Deepest electric line, multi conductor , tractor deployment for production … continuous permanent downhole gauge cable reel (28,873 ft MD…
Indicates content that may require registration and/or purchase.