Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hach
Description: The Hach SC1000 Multi-parameter Universal Controller is a state-of-the-art modular controller system. Use it directly with up to 8 sensors or network several together to accommodate many more sensors and parameters. The SC1000 consists of a Display Module and one or more
- Number of Inputs: 12 inputs
- Number of Control Outputs: 12 outputs
- Control Signal: Current Loop, Network / Fieldbus Output, Serial / Digital, Switch / Relay Output
- Type: Current Loop (Transmitter) Input
-
Supplier: Renesas Electronics Corporation
Description: The TW8832 incorporates many of the features required to create multi-purpose in-car LCD display system in a single package. It integrates a high quality 2D comb NTSC/PAL/SECAM video decoder, triple high speed RGB ADCs, high quality scaler, and images enhancement functions which
-
Supplier: Hymark/Kentucky Gauge
Description: 2 Axis Controller with integrated servo drives Easy to use 5.7" Touchscreen Display Windows based PC software for programming
- Number of Axes / Motors: 2
- Setup: Computer Interface
-
-
Supplier: SFCable.com
Description: 3-AXIS Joystick. Multi-protocol Contorler Keyboard. 12VDC / RS485 and RS232 Interface. Multiple Protocol Support and Programmable Keyboard. RS485 and RS232 Interface. Operating Distance up to 390ft. Backlight Display, Ergo-design and Aluminum Finishing. 12V DC 1 Year Warranty
- Connector Style: Other
-
Supplier: West Control Solutions
Description: The KS 98-1 multiloop controller provides advanced functionality to its users. It benefits from having a large number of analog and digital inputs and outputs as standard. The KS 98-1 offers a high resolution LCD display (160 x 80 pixels). Individual plain text lines can be displayed
- Number of Control Outputs: 11 outputs
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
- Interface: Digital Front Panel
-
Supplier: Hach
Description: The Hach SC1000 Multi-parameter Universal Controller is a state-of-the-art modular controller system. Use it directly with up to 8 sensors or network several together to accommodate many more sensors and parameters. The SC1000 consists of a Display Module and one or more
- Number of Inputs: 12 inputs
- Number of Control Outputs: 12 outputs
- Control Signal: Current Loop, Network / Fieldbus Output, Serial / Digital, Switch / Relay Output
- Type: Current Loop (Transmitter) Input
-
Supplier: Sensidyne, LP
Description: The Model 7100 Multi Channel Digital Controller accepts 4-20mA, RS-485 or direct sensor inputs for display, alarm, and output on RS-485. There are three common alarm relays with a separate horn relay. A large backlit LCD display is provided. Power supply and input modules
- Number of Channels: 16
- Operating Temperature: -4 to 140 F
- Measurement Type: %LEL, %Volume, Trace
- Application: Ambient Air Monitoring, Confined Space Monitoring, Continuous Emissions Monitoring, Personal Exposure Monitoring, Process Gas
-
Supplier: ABB Measurement & Analytics
Description: smokehouses and kilns. Four version of the C1960 are available: C1961: One controller and one recording pen with control and ramp/soak faceplates C1962: One controller and two recording pens with control, record and ramp/soak faceplates C1963: One controller and three recording
- Data Acquisition: Chart Recorder
- User Interface: Front Panel and Display
- Application: General Lab and Industrial
- Features: Other
-
Supplier: SensorsONE, Ltd.
Description: A fully configurable touchscreen display allows the operator to choose which parameters to display on the CMC-99 controller and data logger and in which graphical format such as chart, bargraph, dials or numeric values. To help with device configuration it is possible to connect
-
Supplier: Xoxide
Description: Real-Time Power Load Display FSTN Display (for Wide Viewing Angles) Temperature Monitor (View Up To 4 Components) Fan RPM Monitoring & Control (3 x Voltage, 1 x PWM) Built-In Timer Display Built-In Protection Circuit & Alarm Components: 1 x MFC3 Digital Multi-Fan
-
Supplier: Techcon
Description: Cost Effective and Productivity-focused Multi-Purpose Digital Controller. The TS500R Multi-Purpose Digital Controller is the first of its type in the industry and is capable of controlling all Techcon valves including: Pneumatic Valves, Spray Valves, Rotary Auger Valves
- Interface: Digital Front Panel
- Features: Other
- Form Factor: Rack Mount
-
Supplier: Gefran
Description: GF_LOOPER is an advanced series of multi-runner controllers offered in 16 zone configurations, with complete and easy to use functions for a variety of applications. The operator interface is based on an LCD TFT color touch screen, 3.5” and 5.7”, designed for very easy use. The work
- Number of Zones (if applicable): 4 to 16 zones
- Type: Current Loop (Transmitter) Input, Network / Fieldbus Input
- Features: Datalogger, Multi-Function Controller, Rate Indication / Control
- Interface: Digital Front Panel, Ethernet / Networkable
-
Supplier: Newark, An Avnet Company
Description: 3M Multi-Touch Display C2167PW
-
Description: module, display panel, touch display panel, and touch display module is defined in IEC 62908-1-2.
-
Supplier: Micro Sensor Co., Ltd.
Description: MPM460 pressure controller with local LED display, supports relay signal, analog or Modbus output. Maximum 5 controlling points. · '-1bar…0~0.1bar…1000bar; · Accuracy:±0.25%FS (typ.); · analog 4~20mADC, 0~10/20mADC or 0/1~5VDC; digital RS485; · Accuracy:±0.25%FS (typ.) Used For: The
- Pressure Measurement: Absolute, Gauge
-
Supplier: Aerotech, Inc.
Description: more complex operations the Ensemble LAB has onboard memory for storing programs that can be accessed from the front panel or through remote control. Touch Screen Interface In addition to the front key-panel the Ensemble LAB comes equipped with a full color, touch-enabled LCD display. An
- Number of Axes / Motors: 4
- Peak Output Current: 5 amps
- Supply Voltage (AC): 100 to 230 volts
- Frequency: 50 Hz, 60 Hz
-
Supplier: Myron L Company
Description: Myron L® Company’s new 900 Series Multi-Parameter Monitor / Controllers combine Accuracy, Reliability, Simplicity, and Flexibility. The user intuitive GUI (Graphical User Interface) allows easy and complete programmability of the instrument all from the LCD touch screen. These highly
- pH Range: 0 to 14 pH
- Accuracy: 0.01 ±pH
- ORP / Redox Range: 2,000 millivolts
- Control Relays: 3
-
Supplier: Micro Sensor Co., Ltd.
Description: MDM460 differential pressure controller with local LED display, supports relay signal, analog or Modbus output. Maximum 5 controlling points. · 0bar~0.35bar…35bar · Accuracy: ±0.25%FS(typ.) · analog 4~20mADC, 0~10/20mADC or 0/1~5VDC; digital RS485 Used For: Use differential
-
Supplier: DigiKey
Description: MULTI-TOUCH CONTROLLER, FOR 10.1
- TJ: -20 to 85 C
- Technology: USB
-
Supplier: Siemens Process Instrumentation
Description: MultiRanger/HydroRanger 200 HMI is a versatile short- to medium-range ultrasonic single- and multi-vessel level monitor/controller for virtually any application in a wide range of industries. Differential measurement and six control relays Process Intelligence Range of models for
- Control Signal: Current Loop, Network / Fieldbus Output, Serial / Digital
- Media: Liquid, Solids / Powder
- Standards and Compliance: Other
-
Supplier: Myron L Company
Description: our handheld instruments and monitor/controllers have earned. Whenever the quality of your water is a critical, make-or-break characteristic that determines your success or failure, the 900 Series Multi-Parameter Monitor/Controller is designed to be exactly what is needed
- Conductivity Range: 0 to 200 MicroSiemens/cm
- Electrode Accuracy: 1 (+/- % FS)
- Maximum Diameter / Width: 3.78 inch
- Maximum Length: 3.78 inch
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: prefered choice for CNC equipment's. [ADVANTAGES] Fuyu controller commands are reasonable and simple set, in line with people's thinking habits; open display instructions to facilitate information display at work; unique visual parameter settings, to facilitate your
- Product: Motor Speed Controller, Multi-axis Controller, Robotic Motion Controller
- Phase: Three Phase
-
Supplier: ALMiG USA Corporation
Description: The consumption-related multiple control system is able to run your compressors in the most efficient way based on the flow rate of each unit no matter which brand. Multi Control 3 ensures a compressed air supply with maximum economy and maximum operating reliability that will safe you lot of
- Features: Chart Recorder, Datalogger, Gas / Air, Limit / Set Point Control, Multi-Function Controller, Rate Indication / Control, Totalizer
- Interface: Digital Front Panel, Ethernet / Networkable
- Type: Network / Fieldbus Input
- Control Signal: Network / Fieldbus Output
-
Supplier: Radwell International
Description: UNIVERSAL DIGITAL CONTROLLER SINGLE ALARM RELAY 8AMP 4-20MA RS485 COMMS-MULTI DROP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Thermotron Industries
Description: screen. Intuitive Windows®-based software 7" Touchscreen display 5+ years of data storage Multi-level user security system Activity log displays multiple events Enhanced profile entry allows users to view a graph as data is entered Graphing capabilities feature cursor bar,
- Temperature: Cooling Control, Heating Control
- Features: Datalogger, PC-Based Controller, Temperature Controller
- Controller Type: Environmental Controller, Humidity Controller, Laboratory Controller
- Interface: Ethernet / Networkable
-
Supplier: Yushin America, Inc.
Description: data and program installation are possible with SD card. Optionally equipped with a multi-lingual display function. (*Except for J-HOP) Two languages at most are to be selected from Japanese, English, Chinese, Korean, German, Dutch, Slovak, Czech, Polish.
- Setup: Control Panel, Handheld Controller / Programmer, Manual
- Features: Other
- Configuration: PC Board
- Product: PC-based Motion Control / Drive, Robotic Motion Controller
-
Supplier: Bijur Delimon International
Description: Application The SMAC Controller is a multi-purpose programmable controller used with industrial lubrication systems. Controller settings are saved whenever power is interrupted. Up to four operating modes can be selected which allows the controller to be used with
- Control Signal: Current Loop, Switch / Relay Output
- Type: DC Voltage Input, Frequency Input
- Interface: Digital Front Panel
- Features: Limit / Set Point Control, Other, Rate Indication / Control
-
Supplier: Beckhoff Automation LLC
Description: durable surface. In addition to aluminum, stainless steel is also used as a basic material for some industries. Advanced multi-touch operating scenarios In the course of general digitalization, advanced multi-touch operating scenarios have become indispensable in industrial
- Panel Type: Operator Console
-
Supplier: HORIBA Instruments, Inc.
Description: This multi-function control unit is equipped with a program setting function, pre-set function and integrating function. Multi-range function Flow rate setting function: 6 preset values Program control function Flow rate indication function: simultaneous display of SET and OUT
- Interface: Digital Front Panel
- Features: Multi-Function Controller
- Control: PID Control
- Standards and Compliance: RoHS Compliant
-
Supplier: Visual Sound, Inc.
Description: the built-in PC input terminal Auto Power Off - when a device is connected to the multi-function slots, the display panel goes into standby mode after about 10 minutes if no sync signal is received Power Save Mode - reduces the display's brightness Standby Power Save Mode -
- Features: Flat Panel Monitor, Plasma Display
-
Supplier: Visual Sound, Inc.
Description: built-in PC input terminal Auto Power Off when a device is connected to the multi-function slots, the display panel goes into standby mode after about 10 minutes if no sync signal is received Power Save Mode reduces the displays brightness Standby Power Save Mode reduces power
- Features: Flat Panel Monitor, Plasma Display
-
Supplier: HydraForce, Inc.
Description: The Opus A3F and A3S Wachendorff display units are cost-efficient, rugged operator control panels for use on heavy-duty vehicles and work machines that must operate outdoors in harsh conditions. They are fully equipped with an encoder, three hard and eight soft-function keys, integrated
- Features / Applications: Automotive Applications, Built-in Controller, Serial Interface Option
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: Thermotron Industries
Description: This climatic chamber controller allows for flexibility and versatility during thermal shock and temperature cycling profile operation. A 12” touchscreen displays the intuitive, Windows®-based operating system. The 8825 Controller allows temperature programs that utilize the
- Temperature: Cooling Control, Heating Control
- Features: Datalogger, PC-Based Controller, Temperature Controller
- Controller Type: Environmental Controller, Humidity Controller, Laboratory Controller
- Interface: Ethernet / Networkable
-
Supplier: OMEGA Engineering, Inc.
Description: The CN3101 is a compact, fully programmable high or low limit controller. It is UL listed and has FM approval as a limit controller. With user programmable inputs, outputs and high/low limit features, it is adaptable to almost any limit control application, and can easily be
- Control Signal: Analog Voltage, Serial / Digital, Switch / Relay Output
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
- Interface: Digital Front Panel
Find Suppliers by Category Top
Featured Products Top
-
9408 Series Vibration Controller is developed to address these challenges through a powerful distributed architecture and advanced real-time control technology. Built on a multi-core ARM and high-speed DSP platform, the system delivers fast computation, stable signal (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
In modern vibration testing environments—especially in automotive durability, aerospace qualification, and multi-axis simulation—engineers face increasing demands for real-time response, high signal fidelity, and (read more)
Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd -
protection. The VT Series Vibration Controller is developed to meet these critical demands, combining over 20 years of engineering experience with a proven global user base of more than 10,000 customers. Built on a distributed control architecture, the controller (read more)
Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd -
Both Ultrameter II models deliver performance of ±1% of reading (not merely full scale). This high level of accuracy has been achieved through advanced four-electrode conductivity cell technology, a unique pH/ORP sensor and powerful microprocessor-based circuitry. With displayed values of up (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Highly configurable multi-gas monitoring controller that (read more)
Browse Gas Sensors Datasheets for Safeguard Analytics -
reliability, and enhance power efficiency—essential for modern applications such as multi-axis motor synchronization, compact 5G small cells, and automotive multi-display controllers. For detailed technical specifications, reference designs, and sourcing (read more)
Browse Field-Programmable Gate Arrays (FPGA) Datasheets for Win Source Electronics -
The Model SA-XDS Multi Sensor Diffusion Based Monitoring System is a highly configurable multi-gas monitoring controller that simultaneously displays the gas type, readings, and status for each channel of (read more)
Browse Gas Sensors Datasheets for Safeguard Analytics -
controller. 4. The AGC-100 automatically receives the logarithmic pressure signal from the gauge. 5. Pressure is displayed directly on the controller. Using the IMG-500 with the XGS-600 Multi-Gauge Controller Typical application (read more)
Browse Vacuum Gauges and Instruments Datasheets for Agilent Technologies - Vacuum Products -
speed drives, servos and programmable logic controllers are extremely sensitive to heat and contamination. Smaller cabinet sizes make temperature control difficult and prone to premature failures. Excessive heat will cause digital displays to misread, controls to drift, and breakers to trip below rated loads. The result is productivity lost due to machine or line shutdowns. (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
surface height and displacement of objects, and performs reliably even on highly reflective materials such as metal and LCD. The complete system consists of one sensor controller and one or more sensor heads, offering high flexibility for multi-channel and multi-station measurement applications (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Hypersen Technologies Co., Ltd.
Conduct Research Top
-
Hardward considerations for a Wireless LED Based Display Design
Scoreboards have different purposes with various features. Scoreboards are typically used for displaying scores of a game played between two teams. These games can be a timed or an untimed event. The application described in this application report creates a multi-sport scoreboard that is cost
More Information Top
-
CPUs Companies, CPUs Manufacturers, CPUs Suppliers & Exporters
Related Searches : cpu, mobile cpu, processor, intel cpu, amd cpu, server cpu, laptop, computer, intel laptop cpu, multi screen display controller More...
-
Think Silicon GPUs power latest Dialog Semiconductor VOIP chipsets
ThinkVG is available today and can be complemented with ThinkLCD/ML, a multi layer Display controller and Think2D/MJPEG, a 2D Composition Engine with optional built-in MJPEG decoder features.
-
Altera Automotive Graphics Platform Enables ''Design Once, Make Many'' Applications
In addition to the Nios II processor, the AAGS incorporates a LCD timing controller, a basic multi-layer multi - display controller , a sophisticated spline manipulation engine and a vector graphics acceleration engine.
-
Digital Displays Gain Momentum as Companies Announce New DVI-based Products
Chrontel launched three new additions to its PC-to-TV encoder family, including the Chrontel CH7009, a multi function display controller device that features both a DVI-compliant link at a pixel rate of up to 165 MHz and a VGA-to …
-
The mission computer/electronic display subsystem for the C-17A avionics suite
The centerconsolecontainstwo Multi func- tion Display Controllers (MFC),two MissiodCommuni- cationKeyboards(MCK),andfourMissiorVCornmunica- tions Display Units (MO).
-
On the use of an interactive computing system in engineering education
Including the cost of a display con- troller and multi plexer for eight consoles,power outlets, etc.,an eightconsoleOLSclassroomcouldbe implemented for about 23 000dollars.
-
CR4 - Thread: Traffic Jams
You might be interested in: Multi-screen Display Controllers , Multi -input Display Processors, Multi-axis Positioning Systems .
-
CR4 - Thread: Our CT-scan Machine Isn't Working
You might be interested in: Scan and Video Converters, Multi-screen Display Controllers , Multi -input Display Processors .
-
CR4 - Blog Entry: LucidLogix Virtualization Tech enables AMD and NVIDIA GPUs to play together with Sandy Bridge
You might be interested in: Bridge Conditioners, Multi-screen Display Controllers , Multi -input Display Processors .
-
CR4 - Blog Entry: What You Really Want to See
You might be interested in: Multi-screen Display Controllers , Multi -input Display Processors .
Indicates content that may require registration and/or purchase.