Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Omnetics Connector Corporation
Description: The Polarized Nano series is the most compact arrangement yet coming out of Omnetics Connector Corporation. The insulators are designed to hold one row of pins and one row of sockets. This configuration effectively polarizes the connector without the additional space required
- Current Rating: 1 amps
- Number of Contacts: 4 to 12 #
- Contact Pitch: 0.635 mm
- Features: Micro Connector and Nano Connector, Rectangular Connectors, Heavy Duty, Wire-to-Wire Connector
-
Supplier: Omnetics Connector Corporation
Description: The Polarized Nano series is the most compact arrangement yet coming out of Omnetics Connector Corporation. The insulators are designed to hold one row of pins and one row of sockets. This configuration effectively polarizes the connector without the additional space required
- Current Rating: 1 amps
- Number of Contacts: 4 to 12 #
- Contact Pitch: 0.635 mm
- Features: Micro Connector and Nano Connector, Rectangular Connectors, Heavy Duty, Wire-to-Wire Connector
-
Description: Our MIL-DTL-24308 compliant hermetic Sub-D DC connectors (.100" contact pitch) are compatible with lightweight materials like titanium and aluminum as well as conventional iron/nickel alloys. They are used in defense, space, and commercial applications where an extremely rugged and reliable
- Features: Micro Connector and Nano Connector, Rectangular Connectors, Heavy Duty
- Connector Type: Military Connector
-
-
Supplier: Omnetics Connector Corporation
Description: NCS-06-WD-18.0-C 6 Position Female Nano-Miniature Circular Connector. Featuring 18" of 32 AWG lead-wire.
- Contact Size (AWG): 32 AWG
- Current Rating: 1 amps
- Number of Contacts: 6 #
- Contact Pitch: 0.635 mm
-
Supplier: Omnetics Connector Corporation
Description: The Polarized Nano series is the most compact arrangement yet coming out of Omnetics Connector Corporation. The insulators are designed to hold one row of pins and one row of sockets. This configuration effectively polarizes the connector without the additional space required
- Current Rating: 1 amps
- Number of Contacts: 4 to 12 #
- Contact Pitch: 0.635 mm
- Features: Micro Connector and Nano Connector, Rectangular Connectors, Heavy Duty, Wire-to-Wire Connector
-
Supplier: Newark, An Avnet Company
Description: CABLE CONNECTOR (PLUG)" - NANO-D CONNECTOR PRE WIRED WITH FLY LEADS.
-
Supplier: ODG (Origin Data Global)
Description: Phosphor Bronze Self-bouncing Gold 1.37mm Card Slot -40⊥~+85⊥ Nano SIM card SMD SIM Card Connectors ROHS
-
Supplier: Powell Electronics, Inc.
Description: NANO CONNECTOR
- Features: Micro Connector and Nano Connector, Rectangular Connectors, Heavy Duty
-
Supplier: Newark, An Avnet Company
Description: NANO-PITCH I/O CONNECTOR. RIGHT ANGLE RECEPTACLE
-
Supplier: Heilind Electronics, Inc.
Description: NANO CONNECTOR
- Features: Micro Connector and Nano Connector
-
Supplier: Newark, An Avnet Company
Description: CONNECTOR, NANO SIM, 6POS; Memory / Card Type:Nano SIM; Insert & Eject Mechanism:Push In-Pin Eject; No. of Contacts:6Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:504520 Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CONNECTOR, NANO SIM, 6POS, GOLD ROHS COMPLIANT: YES
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Deck SMD SIM Card Connectors ROHS
- Connector Type: Card Edge Connector
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: CONN NANO-PITCH I/O RCPT 42P RA
- Contact Pitch: 0.508 mm
- Number of Contacts: 42 #
- Features: Micro Connector and Nano Connector
-
Supplier: DigiKey
Description: TWEEZERS SA NANO STAINLESS STEEL
- Form Factor: Handheld
- Tool Type: Tweezers
-
Supplier: L-com, Inc.
Description: L-com's SMA-Nano / SSMB-Nano Plug Crimp Connector is compatible with Sierra Wireless AirCard® 300/350/550/555/750/860/875. Available for use with 100-Series and RG188 coax cable. Must be Purchased in Increments of 10. Features Can be used with RG188/316/174,WBC/LMR®100 cable
- Features: Cable Assembly
-
Supplier: Mad City Labs, Inc.
Description: The Nano-View® is a fully integrated positioning system for use with inverted optical microscopes. The Nano- View® combines a long range, motor driven, two axis, linear motion stage with an ultra-low profile, high resolution piezo nanopositioning system. The micropositioning stage
- Maximum X-Distance: 0.10000000000000002 to 0.30000000000000004 mm
- Maximum Y-Distance: 0.10000000000000002 to 0.30000000000000004 mm
- Minimum Step Size (Resolution): 0.0002 µm
- Stage Type: Motorized Stage, Z-Axis Stage
-
Supplier: AAEON Electronics, Inc.
Description: COM Express CPU Module With Onboard Intel® Atom™ Z530/Z510 Processor Main Feature Onboard Intel® Atom™ Z530/Z510 Processor Intel® System Controller Hub US15W Onboard DDRII 533 Memory Chip, Max. 1 GB Gigabit Ethernet Up To 24-bit LVDS LCD, SDVO Connector x 1 High Definition Audio Interface
-
Supplier: ACCES I/O Products, Inc.
Description: embedded boards, the NANO still supports PC/104-Plus I/O modules in an upward stack. In addition to the rear motherboard I/O, the NANO has supplemental onboard I/O connectors for flat-panel support, IDE, Compact Flash, and an extra RS-232 serial port. Power can be provided to
- Other Products: CPU Module
- Technology: PC/104
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: Product: Connector Type: SIM Connector Mounting: Surface Mount SIM Size: Nano Style: Push-Pull No. of Pins: 6 Card Detection Switch: No Height: 1.35mm Shell- Material: Stainless Steel
- Number of Contacts: 6 #
- Connector Type: Card Edge Connector
- Features: Other
-
Supplier: Piezosystem Jena, Inc.
Description: high speed positioner The nanoX400/400SG/400CAP one axis, low voltage, linear stage is a development within our ultra-fast nanoX line. It provides a long positioning and scanning range of up to 480 microns. The centrally located free aperture allows laser optical applications through the stage.
- Maximum Operating Voltage: -20 to 130 volts
- Stiffness: 0.4 N/µm
- Capacitance: 10,200 nF
- Length: 52 mm
-
Supplier: R. S. Hughes Company, Inc.
Description: The DBI-SALA Nano-Lok self-retracting lifeline connector is packaged 1 per case, comes in yellow zinc, meets Capital Safety Gen. Mfg. Req. standards and is for use with Nano-Lok SRL. This item comes with the following: Zinc plated steel single-leg connector.
- Type: Fall Rescue
-
Supplier: R. S. Hughes Company, Inc.
Description: The DBI-SALA Nano-Lok self-retracting lifeline connector is packaged 1 per case, comes in yellow zinc, meets Capital Safety Gen. Mfg. Req. standards and is for use with Nano-Lok SRL, Fixed D-ring harness. This part comes with the following: Zinc plated steel twin-leg
- Type: Fall Rescue
-
Supplier: L-com, Inc.
Description: our Custom Product Configurator. Not sure what connector your radio has? Use our Radio to Connector-Type Cross-Reference. Features Excellent low loss characteristics Custom cable lengths available Each assembly is fully tested ensuring the highest quality Made with high performance,
- Cable Length: 1.5833333333333333 ft
- Features: Cable Assembly
-
Description: Annual Nanotechnology Conference in Nanotechnology including the following themes: Sustainability, Energy Harvesting, Storage & Management, Nano-enabled Smart “Things”, Connecting “Things”, Emerging Research Devices & Architectures Carbon nanostructures, 2D Materials, Stretchable electronics,
- Industry: Aerospace, Biotechnology, Electronics and Semiconductor, Networking and Computing, Optics and Photonics
- Type: Conference
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: Product: Connector Type: SIM Connector Mounting: Surface Mount Dimension: 14x13mm SIM Size: Nano Style: Flip Type No. of Pins: 6 Card Detection Switch: No Height: 1.43mm Shell- Material: Stainless Steel
- Number of Contacts: 6 #
- Connector Type: Card Edge Connector
- Features: Other
-
Supplier: Mad City Labs, Inc.
Description: Nano-UHV100 ideal for vacuum microscopy applications. Internal position sensors utilizing proprietary PicoQ® technology provide absolute, repeatable position measurement with picometer accuracy. Cable lengths and connectors are customized for the actual installation. Connector
- Stroke or X-Axis Travel: 0.00393701 inch
- Y-Axis Travel: 0.00393701 inch
- Carriage Load: 0.441 to 1.1025 lbs
- Features: Electrical, Other
-
Supplier: Mad City Labs, Inc.
Description: The Nano-Gauge™ is an ultra high precision, single axis, displacement measuring instrument capable of resolving dimensions down to 1.5 nanometers (0.06 microinches) over a full scale range of 25mm (1 inch). Combining ease-of-use and small physical size, the Nano-Gauge™ can be quickly
- Range: 0.00000005905515 to 1 inch
- Resolution: 0.00000005905515 to 0.0000001968505 inch
- Range / Travel: 0.00000005905515 to 1 inch
- Graduation / Resolution: 0.00000005905515 to 0.0000001968505 inch
-
Supplier: Piezosystem Jena, Inc.
Description: xy high speed positioner linear motion up to 400 µm in XY 12.5 mm free clearance aperture excellent guidance accuracy 5 N stiffness in z-axis 0.6 nm resolution 3 kHz resonant frequency The newly designed stages of the nanoSXY series combine the high accuracy and the high speed of piezo positioning
- Maximum Operating Voltage: -20 to 130 volts
- Stiffness: 0.35 to 2.5 N/µm
- Length: 60 mm
- Diameter or Height: 20 mm
-
Supplier: L-com, Inc.
Description: our Custom Product Configurator. Not sure what connector your radio has? Use our Radio to Connector-Type Cross-Reference. Features Excellent low loss characteristics Custom cable lengths available Each assembly is fully tested ensuring the highest quality Made with high performance,
- Cable Length: 1.5833333333333333 ft
- Features: Bulk Cable, Cable Assembly
-
Description: SLICE is a revolutionary data acquisition system (DAS) with unmatched functionality in an unbelievably small size. Available in 2 configurations, the SLICE DAS offer flexibility, superior technology and reliable data recording solutions for mission critical test applications. The Base SLICE
- Analog Input Channels: 3 #
- Digital I/O Channels: 0 #
- Sampling Frequency: 450 kHz
- Resolution: 16 bits
-
Supplier: Eaton Corporation - Sensors
Description: 4-pin M8 connector cable or a built-in 6-foot (2 m) cable. NanoView is the ultimate solution to sensing challenges that require reduced dimensions and costs. Product Features A Complete Family of Solutions—Models include an 8.2 ft. (2.5 m) polarized reflex, a 13 in. (35 cm) diffuse
- Operating Distance: 228 inch
- Operating Temperature: -13 to 131 F
- Output Load: DC Load
- Mode: Dark-on, Light-on, Light/Dark Programmable
-
Supplier: Heilind Electronics, Inc.
Description: HAND CRIMP TOOL FOR NANO-FIT RECEPTACLE TERMINAL
- Tool Type: Crimper
-
Supplier: Newport MKS
Description: The XPS-DRVP1 is an XPS compatible driver card that can drive piezo-stack based NanoPositioning products, with model numbers that end with a '–D'. These NanoPositioners are differentiated with a 25 pin D-sub connector. Like most standard Newport stages, the connector has embedded ESP
- Number of Axes / Motors: 1
- Rated Power: 9 watts
- Peak Output Current: 0.06 amps
-
Supplier: ZGC, Inc.
Description: Convergent Design nanoHD- (HDMI - HD/SD-SDI) Allows uncompressed audio and video to be transmitted The nanoConnect is a compact device that converts HDMI to HD-SDI or SD-SDI.
- Image: Color
- Recording Media: Hard Drive
Find Suppliers by Category Top
Featured Products Top
-
May the “ Magnetic Forces ” be with you. Omnetics’ Nano Strip connectors encompass an ultra-low profile and rugged form factor, making it an ideal interconnect solution for a number of design challenges currently plaguing today’s engineering community. From inside (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
On any given day approximately 2,300 man-made satellites are orbiting the earth's surface. These satellites are responsible for relaying both analog and digital signals
(read more)
carrying a plethora of voice, video and data-streaming to and from various locations worldwide. Each second, these satellites directly impact everyday luxuries we
enjoy, such as cellphones and email, to mo...
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
Omnetics' dual and single row Bi-Lobe MNSO series Nano-D connectors meet or exceed the requirements for MIL-DTL-32139. These rugged high-reliability Nano-D connectors occupy less space and reduce the weight of the interconnect system for critical miniaturized electronic modules (read more)
Browse Electrical Connectors Datasheets for DigiKey -
engineered an extensive portfolio of innovative products, with a special focus on micro-miniature and nano-miniature interconnects. Omnetics connectors are among the smallest on the market and deliver exceptional performance in challenging work environments. As interconnect technologies continue to (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
rugged and reliable than connector options of years past, and Omnetics Nano-D connectors have proven to be a cut above the rest. With precision gold plated, flex pin contacts on a nominal pitch of 0.64mm (0.025"), this family of Nano-miniature connectors is ideal for mission critical applications (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
TE Connectivity (TE) 75 Ω NanoRF optical hybrid modules offer advanced performance in many demanding aerospace and defense applications by providing high speed and density in a small form factor. This product addresses the emerging need for higher-speed video (read more)
Browse Fiber Optic Cables Datasheets for DigiKey -
Download the new Micro-D and Nano-D Catalogs today. Click Here (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
Capabilities Customized connectors can be designed to include sets of 3A and/or 5A power lines adjacent to micro and nano signal lines to meet SWaP expectations. These devices offer smaller, lighter weight interconnect systems with a mixed variety of signal and power levels that (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
MICRO-MINIATURE CONNECTORS EXPAND MICRO-SENSOR AND DETECTOR INDUSTRY USE Low profile and ruggedized connectors solve a rapidly changing signal routing environment challenge in designing today’s compact high-density circuit modules. PZN (polarized Nano connectors) are (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
connectors in a plethora of serious applications from autonomous devices, to human monitors and robotic machinery, where rugged miniaturization is critical. To meet the new demands, Omnetics’ PZN connectors have been designed, built and tested using military style Nano-pin and (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation
Conduct Research Top
-
Rugged, Compact Nano Connectors for a Portable World
Robotic device designers have a world of opportunities to build or operate new equipment that can offer repeated precision processes and significantly reduce handling costs. Automated machinery is being integrated with surveillance devices and learning software - an amazing combination.
-
Nano-Circular Connectors for Sensor Designs in Rugged Applications
As we place sensors in more rugged environments and extend their uses beyond flat mounting applications, nano-circular connectors and round cable take the lead in solution-based design strategies.
-
Micro-D and Nano-D Connectors: Key Interconnects for Military Reliability
Micro-D and Nano-D connectors are becoming a staple of military/ aerospace industry by providing high reliability connector designs used in aircraft and missile control to autonomous weapons in the battlefield.
-
Micro and Nano-miniature Connector Experts for Defense and Aerospace Customers
When Engineers set about developing ultra-lightweight electronic systems for defense and aerospace equipment, small connectors always feature heavily in the design process
-
Micro and Nano-miniature Connector Experts for Defence and Aerospace Customers
When engineers set about developing ultra-lightweight electronic systems for defence and aerospace equipment, small connectors always feature heavily in the design process.
-
Nano-D: Omnetics's High-Performance Successor to the Micro-D Series
Miniaturisation in digital electronics is driving Omnetics to the further development of smaller and more innovative connectors and cables that enable devices to transfer signals and power faster and more efficiently. Enter the Nano-D connector.
-
Omnetics Overcomes Challenges for Custom Miniature Connectors
Micro- and nano-miniature connectors are used in several different applications in the medical, defense and aerospace industries, such as cochlear implants, soldier-worn communications, avionics systems and even small satellites. While it may be relatively straight-forward to select an appropriate
-
Small, Lightweight Connectors Enable Today's Most Powerful Optical Electronics
High-speed cameras, machine learning, and robotics are changing the world for interconnects that support data services to and from the optical lens. Key designs are often selected from older, standard micro- and nano-sized connectors, but these almost always need physical and electrical adjustments
More Information Top
-
MIL-L-87177 Lubricant Bulletproofs Connectors Against Chemical and Fretting Corrosion
This has become especially critical with the increasing use of COTS parts and Nano connector , which inheriently have thinner platings and are more susceptable to corrosion problems.
-
Omnetics Mil-Quality circular nano connectors preferred by Homeland Surveillance applications
Omnetics Mil-Quality circular nano connectors preferred by Homeland Surveillance applications .
-
Suni Medical chooses Omnetics’ Nano Connectors for Dental Imaging Systems
Suni Medical chooses Omneticsâ Nano Connectors for Dental Imaging Systems .
-
Omnetics launches Mil-Quality circular nano connector
Omnetics launches Mil-Quality circular nano connector .
-
Omnetics to show Nano miniature connectors at DSEI
Featuring on the stand will be Omneticsâ the Bi-Lobe⢠range of Nano connectors designed to meet â and exceed â the demands of Mil Spec 32139.
-
Omnetics Shielded Nano Connectors Reduce EMI/Noise
Omnetics Shielded Nano Connectors Reduce EMI/Noise .
-
QPL MIL-DTL 32139 connectors solve miniaturized demands
Now, our QPLâd Bi-Lobes are strategically positioned for defense and other hi-rel markets with Nano connectors .â .
-
Miniature connectors from Omnetics target Autosport
Designers of racing cars often favor circular connectors for ease and speed of mating, and Omnetics also now offers a circular Nano connector family, claimed to be the worldâs smallest to feature high reliability pins and sockets.
Indicates content that may require registration and/or purchase.