-
Supplier: CSA Group
Description: are considered that are suitable for field operation under the conditions of natural gas transmission and distribution, installed either in-line or on-line, and that do not involve the determination of the gas composition. ISO 15970:2008 gives examples for
-
Description: are considered that are suitable for field operation under the conditions of natural gas transmission and distribution, installed either in-line or on-line, and that do not involve the determination of the gas composition. ISO 15970:2008 gives examples for
-
Supplier: CSA Group
Description: Part 8: Pressure indicator ? Part 9: Pressure regulator ? Part 10: Gas-flow adjuster ? Part 11: Gas/air mixer ? Part 12: Pressure relief valve (PRV) ? Part 13: Pressure relief device (PRD) ? Part 14: Excess flow valve ? Part 15: Gas-tight housing and
-
-
Supplier: CSA Group
Description: ISO 15500-20:2015 provides specific requirements and tests applicable to the rigid fuel line in carbon steel, intended for use on the types of motor vehicles, as defined in ISO 3833, with a service pressure for natural gas as a fuel of 20 MPa (200 bar) settled at 15 °C.
-
Supplier: CSA Group
Description: 14687-1 or ISO 14687-2 and hydrogen/natural gas blend using natural gas in accordance with ISO 15403-1 and ISO/TR 15403-2. It is not applicable to the following: a) liquefied hydrogen (LH2) fuel system components; b) fuel containers; c) stationary gas engines; d)
-
Supplier: Allied Electronics, Inc.
Description: MLH Series pressure sensors combine the latest in Application Specific Integrated Circuit (ASIC) technology with proven media isolated, metal diaphragm design. This digitally compensated sensor offers an unparalleled value and performance combination making it the ideal pressure
-
Supplier: Allied Electronics, Inc.
Description: MLH Series pressure sensors combine the latest in Application Specific Integrated Circuit (ASIC) technology with proven media isolated, metal diaphragm design. This digitally compensated sensor offers an unparalleled value and performance combination making it the ideal pressure
-
Supplier: Hilliard Corporation (The)
Description: Duplex Basket Strainers have been a natural fit for HILCO for many years. HILCO has been manufacturing filter and strainer housings since the late 1940’s. and we have been manufacturing duplex filters and strainers for over 40 years. HILCO has a standard line of Duplex Strainers, but
- Application / Industry: Oil / Fuel
-
Supplier: Gems Sensors & Controls
Description: Millivolt, Voltage and Current Output Gauge, Absolute, Vacuum and Compound Pressure Submersible, General Purpose and Wash Down Enclosures General Purpose Industrial Pressure Transducers The 2200 series pressure transducer features stability and accuracy in a variety of
- Working Pressure Range: 0 to 6,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 260 F
- Measurement Type: Absolute, Compound, Gauge, Vacuum
-
Supplier: Caterpillar Oil & Gas
Description: Flywheel and Flywheel Housing SAE No. 00 SAE standard rotation Gaseous Fuel System Low pressure regulator Electronically actuated fuel control valve Gaseous fuel heater Electronically controlled gas shut-off valve Gas induction nozzles CSA certified gas electronic
- Wattage: 1,600 watts
- Volt-Ampere: 2,000,000 VA
- Frequency: 50 Hz
- Applications: Industrial
-
Supplier: Gems Sensors & Controls
Description: Millivolt, Voltage and Current Output Gauge, Absolute, Vacuum and Compound Pressure Submersible, General Purpose and Wash Down Enclosures General Purpose Industrial Pressure Transducers The 2200 series pressure transducer features stability and accuracy in a variety of
- Working Pressure Range: 0 to 6,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 260 F
- Pressure Measurement: Absolute, Gauge
-
Supplier: Caterpillar Oil & Gas
Description: The line of G3500 engines brings versatility, uptime, and low operating cost to your gas compression operation. They are equipped with ADEM A3 technology that enables highest performance and safety while maintaining low emissions. Ideal applications for G3500 engines include gas
- Horse Power: 660 to 1,340 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Caterpillar Oil & Gas
Description: The line of G3500 engines brings versatility, uptime, and low operating cost to your gas compression operation. They are equipped with ADEM A3 technology that enables highest performance and safety while maintaining low emissions. Ideal applications for G3500 engines include gas
- Horse Power: 790 to 1,004 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Caterpillar Oil & Gas
Description: The line of G3500 engines brings versatility, uptime, and low operating cost to your gas compression operation. They are equipped with ADEM A3 technology that enables highest performance and safety while maintaining low emissions. Ideal applications for G3500 engines include gas
- Horse Power: 524 to 670 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Honeywell Test & Measurement
Description: Honeywell’s full line of subminiature pressure transducers accurately measure pressure ranges from 100 psi to 15000 psi. These gauge-only, subminiature pressure transducers have a high natural frequency and utilize a flush diaphragm that is manufactured from
- Working Pressure Range: 3,000 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -65.2 to 300.2 F
- Signal Output: Analog Voltage
-
Supplier: Allied Electronics, Inc.
Description: MLH Series pressure sensors combine the latest in Application Specific Integrated Circuit (ASIC) technology with proven media isolated, metal diaphragm design. This digitally compensated sensor offers an unparalleled value and performance combination making it the ideal pressure
-
Supplier: Orange Research, Inc.
Description: required. Because gas is compressible, please supply pressure and temperature conditions and type of gas when the order is placed so that the density of the gas can be taken into account and noted on the dial face. Features Large, easy-to-read dial Rugged design High
- Gas Volumetric Flow Rate: 2 to 15 SCFM
- Operating Temperature: 32 to 200 F
- Operating Pressure: 3,000 psi
- Media Temperature: 200 F
-
Supplier: BI-TORQ® Valve Automation
Description: sizes depending on valve torque, media and line pressure Provides automatic closure in the event of fire Valve can be operate d manually eve n while armed d Soldered d fusible links available 165°F thru 360°F API 607 fire safe valve available with ansi 150# flanged, socket weld or npt
- Valve Size: 1.5 to 3 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Features: ANSI, API, Bolt Flange, Chemical, Other, Socket Weld / Solder, Threaded
-
Supplier: Panametrics
Description: Full bore design, zero pressure drop High accuracy to overcome limitations of tank level gauging Robust Path Configuration™ through extensive use of CFD (Computational Fluid Dynamics) Applications Liquefied Natural Gas (LNG) Cryogenic fluid allocation Custody transfer Marine
- Pipe Diameter: 4 to 24 inch
- Media Temperature Range: -328 to 248 F
- Velocity Flow Rate: 1.6404199475065617 to 32.808398950131235 ft/sec
- Operating Temperature: -40 to 140 F
-
Supplier: Hartzell Air Movement
Description: natural gas or propane 7,100 to 23,500 CFM at ¼” external static pressure Heating capacities of 950,000 to 2,900,000 BTU/hr available Controls are mounted and wired Direct-drive fan arrangement; motor in airstream Motors are totally enclosed Extended lubrication lines to
- Heater Type: Air Heater
- Features: Electric
- Sleeve (Sheath) Material: Steel
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Description Vacuum Manhole Tester, Bladder Style, 36" Dia., Seal Max 36" (914mm) Dia., Seal Min 31.5" (800mm) Pressure, Inflation Max 55 psi (3.79 bar) Sealing Bladder Sage Subcategory Number W9387 Shipping Wt. 185 Lb (83.92 Kg)
- Working Pressure Range: 55 psi
- Display: Analog
- Type: Gauge
-
Supplier: EXAIR
Description: 10%. Many sizes are available and a pressure gauge is included. Model 9011 Pressure Gauge, 1/4 NPT, 0-160 PSI (0-11 BAR)
- Working Pressure Range: 0 to 160 psi
- Pressure Connection Size: 0.25 to 1.25 inch
- Type: Absolute
- Display: Analog
-
Supplier: RS Components, Ltd.
Description: Festo VAM-40-V1/0-R1/8-EN Pressure Gauge
- Vacuum Range: 0 torr
- Working Pressure Range: -14.50377 to 0 psi
- Type: Gauge, Vacuum
-
Supplier: Festo Corporation
Description: Designs based on DIN EN 837-1, with optional red-green range Pneumatic connection via R or G thread Double or single scale Display units bar, in Hg, psi
- Accuracy: 2.5 ±% FS
- Operating Temperature: 14 to 140 F
- Working Pressure Range: -14.50377 to 0 psi
- Media: Gas
-
Supplier: HydraCheck Inc.
Description: Highest quality, liquid-filled gauges. Features a stainless steel case for protection in harsh environments. Intended for adverse service conditions where pulsating and vibration exists. Suitable for gaseous or liquid media that will not obstruct the pressure system. Features:
- Working Pressure Range: 8,702.21036143182 psi
- Pressure Connection Size: 0.25 inch
- Operating Temperature: -4 to 140 F
- Display: Analog
-
Supplier: Newport MKS
Description: The 946-US-NANANA-NA is a versatile half-rack vacuum gauge measurement and control system. It provides power and simultaneous readout for up to six different vacuum gauges and/or mass flow controllers, with options for controlling pressure.
- Features: Controller, Other
- Display: Digital
- Type: Gauge
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series DPI Indicator designed to show at a glance if maximum filter pressure has been exceeded. 1/8″ FNPT connections with 0-15 PSID or 0-30 PSID Gauge; PVC or CPVC. Series DPIS includes optional switch.
-
Supplier: DigiKey
Description: DIGITAL PRESSURE GAUGE, 0 PSI TO
- Working Pressure Range: 300 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 185 F
- Type: Gauge
-
Supplier: Ellsworth Adhesives
Description: Fisnar 561193B Pressure Gauge Black provides accurate measurement of pressure within a dispensing system. 0 to 15 psi. Includes a 0.125 in NPT panel mount.
- Working Pressure Range: 0 to 15 psi
- Display: Analog
- Type: Gauge
-
Supplier: United Electric Controls Company
Description: The ONE Series is a multifunctional device - switch, gage, and transmitter - that installs via a single process connection while utilizing existing wiring, reducing installation cost. Patented IAW® (I Am Working) self-diagnostics continuously communicate its health status, and increases operational
- Working Pressure Range: -14.7 to 6,000 psi
- Operating Temperature: -40 to 500 F
- Pressure Connection Size: 0.25 to 0.5 inch
- Features: Analog Current, Analog Voltage, Sensor, Temperature Output, Wireless
-
Supplier: DigiKey
Description: Pressure Sensor 30PSI (206.84kPa) Vented Gauge 0 mV ~ 100 mV Cylinder
- Working Pressure Range: 30 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -40 to 257 F
- Features: Analog Voltage, Other, Sensor, Temperature Compensation, Transducer
-
Supplier: HydraCheck Inc.
Description: pressure monitoring & oil sampling needs. Features: Available with analog or digital pressure gauges All analog pressure gauges come with protective rubber gauge boots JIC gauge port adapters with M16x2 test point (#4, #6, #8, #10, #12, #16) ORFS
- Display: Analog, Digital
- Type: Gauge
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Description Gauge, 0-60 psi, 2" Dial (Replacement Part) Sage Subcategory Number W9384 Shipping Wt. 1 Lb (0.45 Kg)
- Working Pressure Range: 0 to 60 psi
- Display: Analog
- Type: Gauge
- Scale Units: psi
-
Supplier: Newport MKS
Description: pressure measurement from high vacuum to atmosphere. Using its diaphragm sensors, the 390 Micro-Ion® ATM Micro-Ion®/Conductron®/Piezo Vacuum Gauge Module is capable of providing accurate absolute pressure up to Atmosphere along with precise indication of vacuum chamber
- Display: Digital
- Type: Gauge
- Features: Other
-
Supplier: Clippard
Description: Pressure Gauge, 0 to 100 psig Stud Mount
- Working Pressure Range: 0 to 100 psi
- Dial Diameter: 1.625 inch
- Pressure Connection Size: 0.125 inch
- Dial Size: 1.625 inch
Find Suppliers by Category Top
Featured Products Top
-
in line sizes from 1 to 6 inches--ideal for natural gas wellheads, small process lines and many other plant infrastructure tasks. Other applications include burners or ovens, cooling systems, HVAC and more. McCrometer's advanced Wafer-Cone Flow Meter relies on differential pressure sensing (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
North American natural gas production expands to secure energy independence, extraction safety demands absolute mechanical reliability. Modern wellhead systems utilize downhole electric submersible pumps (ESPs) and intricate sensor (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
DFT® Check Valves: Engineered for Natural Gas Reliability DFT’s spring-assisted, non-slam check valves are engineered to support the unique challenges of natural gas systems. Their axial-flow design helps minimize turbulence and vibration, while corrosion (read more)
Browse Check Valves Datasheets for DFT Inc. -
“Best Fit Straight Line”. In practice, the relationship between the pressure measurement and the output of most transducers is not perfectly linear. In the case of Best Fit Straight Line, the reference straight line is positioned in relation to the (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Drop • Piston Type Gravity Closing • Flanged • Design Pressure (MRP): 27.6 bar (400 psig) • Rugged; Heavy Duty Applications: • Compressor Discharge Lines (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division -
model Pressure type: Gauge pressure / Gauge negative pressure Pressure media: non-corrosive gases Supply voltage (constant voltage): 5 +/-0.25 VDC or 3.3VDC or 3.0 VDC Accuracy of ±1.5% FS for 5.0 VDC or 3.3 VDC versions or ±2.0% FS for 3 (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
measuring range of ±2 to ±120 PSI. It measures gauge pressure and is suitable for non-corrosive gases. The required supply current is a constant 1.5 mA, while the output voltage is in the range of 60 to 140 mV, i.e. unamplified. The housing is the same as that of the AP2 High-Runner. (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Various pressure ranges from 0-25 kPa up to 0-1000 kPa, depending on model Pressure type: Gauge pressure / Gauge negative pressure Pressure media: non-corrosive gas Supply voltage (constant voltage): 5+/-0.25 V Output voltage: 0.5 to 4.5 V Accuracy (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
3 mm or 6 mm pressure port for AG3, surface-mount 8 mm port, dual-in-line package AP3 Linear, repeatable, reliable, competitively priced, small package sizes Various pressure ranges from 0-25 kPa up to 0-1000 kPa, depending on model Pressure type: Gauge (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
freezing temperatures of trace water in the natural gas stream. The one Series Safety System replaces a temperature transmitter, process temperature switch and gauge. Certified smart temperature transmitters with embedded SIL-level relays and logic allows operators to achieve additional risk (read more)
Browse Pressure Transmitters Datasheets for United Electric Controls Company
More Information Top
-
20 years of life integrity of a high-pressure natural gas pipeline using strain gages
20 Years of life integrity of a high pressure natural gas pipe- line using strain- gages .
-
1999 annual progress report -- Energy conservation team
Pounds per Square Inch ( Gauge ) 340-psig pressure drop in a natural gas line , it .
-
Starting up a blast furnace after a class-III overhaul
in periods when the natural - gas pressure in the lines is reduced to 3-4 gauge atm (such cases are rather fre- quent during the winter), the efficiency of oil atomization drops off sharply.
-
Use of an oil flame in a blast-furnace tuyere
in periods when the natural - gas pressure in the lines is reduced to 3-4 gauge atm (such cases are rather fre- quent during the winter), the efficiency of oil atomization drops off sharply.
-
Development of Next Generation Heating System for Scale Free Steel Reheating
US Gauge 0-15 psig Pressure Gauge – This device monitored inlet pressure of natural gas in 0.5 psig increments and was located upstream of the in line gas meter.
-
Automatic control of the carbon potential of a protective atmosphere
The necessary flow rate and its constancy in time is provided by letting the gas into the line through calibrated nozzle 7 at a critical velocity (the pressure of the natural gas in front of the nozzle is 0.8 gauge arm).
-
States > California > State > Statutes > Government Code > Division 5 - Public Work and Public Purchases > Title 1 - General > [STF2004020920090950125] Chapter...
(e) "High priority subsurface installation" means high-pressure natural gas pipelines with normal operating pressures greater than 415kPA gauge (60psig), petroleum pipelines, pressurized sewage pipelines, high-voltage electric supply lines , conductors, or cables that have a potential to ground of greater than …
-
States > California > State > Statutes > Government Code > Title 1 - General
(e) “High priority subsurface installation” means high-pressure natural gas pipelines with normal operating pressures greater than 415kPA gauge (60psig), petroleum pipelines, pressurized sewage pipelines, high-voltage electric supply lines , conductors, or cables that have a potential to ground of greater than …
-
Experience of automating the gas-mixing plant of the 850 mill
This is achieved owing to the fact that the quantity of natural gas remains constant, since it has a great reserve of kinetic energy during flow from the gas line under a pressure of 4 atm gage , whereas the quantity of blast …
-
PORTABLE ACOUSTIC MONITORING PACKAGE (PAMP)
Open valve (C) after: both dial gages 1 and 2 read the same pipeline pressure . and 10 psi delta p gage reads zero and expose microphones by means of an unobstructed 1/2" pipe to the natural gas transmission line .
Indicates content that may require registration and/or purchase.