-
Supplier: Radwell International
Description: TOUCH SCREEN HMI, EA9 SERIES, 8-INCH DISPLAY SIZE, COLOR TFT LCD, 64K COLORS, 800 X 600 PIXEL, SVGA, 12-24 VDC, LED BACKLIGHT, ANALOG RESISTIVE TOUCH PANEL, PANEL MOUNTING, NEMA 4/4X, IP65. FREE 2 YEAR RADWELL WARRANTY
- Screen Type: LCD / Flat Panel
- Sensor Type: Resistive
-
Supplier: Small PC Computers
Description: The SD170 auto-syncs. to resolutions up to 1280 x 1024 with a fast response rate of 12ms. Options include resistive touch screen and stainless steel NEMA-4X bezel. Standard Features 17.0" TFT active matrix LCD Resistive Touch Screen Native resolution 1024x768 (auto
- Diagonal Screen Size: 17 inch
- Screen Width: 17.322844 inch
- Number of Video Inputs: 4 #
- Voltage Rating: 12 volts
-
Supplier: Classic Automation LLC
Description: Terminal, 14-inch (36.5 cm) Color CRT Display, Touch Screen, Stud Mount, NEMA 4X (indoor only), DH+ and Remote I/O Communication
-
-
Supplier: Teguar Corporation
Description: The TSD-45-10 widescreen touch monitor is an ideal replacement for less capable HMI control screens. The fully sealed stainless steel housing makes it an ideal plug-and-play solution for food and beverage processing environments. Featuring a fully fanless and IP66/NEMA 4x rated
- Operating Temperature: -4 to 140 F
- Screen Diagonal: 10 inch
- Sensor Type: Capacitive, Resistive
- Screen Type: LCD / Flat Panel
-
Supplier: Allied Electronics, Inc.
Description: HG3F/HG4F: 10.4-inch and 12.1-inch 256 Color TFT LCD Touchscreen Ethernet and Compact Flash Support Web Server Function 8 MB of Memory RS232, RS485 or RS422 Compatible UL, c-UL, Class1 Div 2, Nema 4, 4X, 13, IP66, CE
-
Supplier: Daisy Data Displays, Inc.
Description: Industrial PC with color display, housed in a NEMA 4X stainless steel enclosure with hinged front door, and polycarbonate viewing window. A variety of options are available so you can customize this industrial computer to fit all your industrial needs. NEMA 4X Stainless Steel Enclosure
- Features: Other
-
Supplier: Computer Express L.L.C.
Description: • 1.5GHz low power CPU • IP-65, NEMA-4 rating • 6 x USB, 6 x COM, 2 x LAN, VGA • 2 x Speakers • CF slot, PCI slot • 1 x PS/2 mouse and 1 x PS/2 keyboard • Meet VESA-75, 100 wall-mount standard
- Display Size: 17 inch
- IDE Disks Capacity: 40 to 80 GB
- Features: Other
- General Features: Panel Mount, Touch Screen
-
Supplier: Daisy Data Displays, Inc.
Description: options are also available so you can customize this industrial workstation to fit all your industrial needs. NEMA 4X Stainless Steel Enclosure with beveled edges and slanted top is easy to clean and prevents standing liquids. Available in 15.0" or 19.0" displays and optional touch
- Features: Flat Panel Monitor
-
Supplier: Small PC Computers
Description: The large display area of the SD220 makes it the ideal dispaly for high end industrial applications. Options include a Touch Screen and a stainless steel bezel. Standard Features 22.0" Wide Screen TFT active matrix LCD Resistive Touch Screen VGA HD15 and DVI-D
- Diagonal Screen Size: 22 inch
- Screen Width: 22 inch
- Number of Video Inputs: 2 #
- Horizontal Viewing Angle: 170 Degrees
-
Supplier: Small PC Computers
Description: point quality test and burn in procedure. (Optional - Win XP, Vista, XP-Embedded, Linux and other operating systems) Standard Features Removal Computer Module 22" TFT active matrix LCD Resistive Touch Screen Native resolution 1680 x 1050 (auto sync.) NEMA-4 panel mount
- RAM: 8 GB
- IDE Disks Capacity: 1,000 GB
- Operating Temperature: 32 to 122 F
- General Features: Integrated BluetoothTM Technology, Touch Screen
-
Supplier: Sealevel Systems, Inc.
Description: that prevents accidental disconnection of the cable. Additionally, the system can be powered by your 5 VDC source via the COM A (RJ45) port. The SeaPAC R9-7R is intended for panel mount applications and provides an aluminum front bezel that maintains NEMA 4/IP65 protection from sprayed
- Display Size: 7 inch
- Speed: 400 MHz
- RAM: 0.128 GB
- Operating System: Microsoft®
-
Supplier: Allied Electronics, Inc.
Description: HGIF: 4.6-inch STN LCD Monochrome Touchscreen Super Bright LCD Screen with 500 cd/m2 Screen Orientation: Landscape or Portrait RS232, RS422 or RS485 Compatible Large Memory Capacity of 1 MB UL , c-UL, Class1 Div 2, Nema 13, IP65, CE
-
Supplier: Allied Electronics, Inc.
Description: HGIF: 4.6-inch STN LCD Monochrome Touchscreen Super Bright LCD Screen with 500 cd/m2 Screen Orientation: Landscape or Portrait RS232, RS422 or RS485 Compatible Large Memory Capacity of 1 MB UL , c-UL, Class1 Div 2, Nema 13, IP65, CE
-
Supplier: Delta Electronics (Americas)
Description: installation, saves operating expenses, and makes systems more efficient, eliminating time-consuming adjustment and additional maintenance costs. The DOP-W Series is a large Human Machine Interface (HMI) that comes with a high resolution and high brightness touch screen in
- Nominal Display Size: 10.4 to 15 inch
- CPU Speed: 1,000 MHz
- RAM: 256 MB
- Flash Memory (RAM): 256 MB
-
Supplier: Aaeon Systems Inc.
Description: provide extreme productivity and state-of-the-art technology in the rugged, quiet and fanless touch screen design. Applications Harsh Environment Steel Factory Oil Pipe Monitoring Features 15" XGA (1024 x 768) TFT LCD Display Intel Atom D2550 Processor, Fanless Cooling System Wide
- Display Size: 15 inch
- Processor: Intel®
- Operating System: Microsoft®
- General Features: Panel Mount, Touch Screen
-
Supplier: Aaeon Systems Inc.
Description: of surroundings makes it ideal for Digital Signage, Infotainment, Transportation Stations and Information Kiosks. Applications Multi-Touch Infotainment Retailer Features 18.5†WXGA (1366 x 768) Fanless TFT LCD Display Easy-To-Clean: Multi-Touch Window Design (Two-Point) Superior
- Display Size: 18.5 inch
- Processor: Intel®
- Operating System: Microsoft®
- General Features: Panel Mount, Touch Screen
-
Supplier: General Digital Corporation
Description: glass overlay to protect the LCD Storage Temperature -20° C ~ 80° C Operating Temperature: -10° C ~ 70° C OPTIONS: Optical bonding Ambient light sensor for automatic brightness adjustment Resistive touch screen 2" conduit connector for wire and cable installation
- Diagonal Screen Size: 15 inch
- Environmental Temperature: 14 to 158 F
- Color: Color
- Input Types: Composite, DVI, VGA
-
Supplier: Allied Electronics, Inc.
Description: industry and infrastructure, with their touch screens, clever mounting system and free software. Features: Ease of use and single configuration software No tools required for installation Embedded Ethernet Multi-protocol RS232/485 RJ45 ports
-
Supplier: Radwell International
Description: TOUCH SCREEN, 19.5IN, UNIVERSAL MOUNT, MONITOR AND TOUCH SCREEN, NEMA 4/4X IP65/IP66 ENCLOSURE, . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Classic Automation LLC
Description: Terminal, 14-inch (36.5 cm) Color CRT Display, Touch Screen, Stud Mount, NEMA 4X (indoor only), DH+ and Remote I/O Communication
-
Supplier: Computer Express L.L.C.
Description: • Very high stability and reliability • Intel chipset and CPU • Very long MTBF: 10 - 20 years of operating life • High speed performance • Anti-vandal, anti-strike, anti-explosion, chemical-resistant • Anti-scratch Capacitive Touch screen • High bright image display -
- Display Size: 15 inch
- IDE Disks Capacity: 40 to 80 GB
- Features: Other
- General Features: Panel Mount, Touch Screen
-
Supplier: DigiKey
Description: "VISUAL PANEL 204 4.3"" NEMA 4X"
- Operating Temperature: 32 to 149 F
- Display Options: Color Display, Touch Screen
-
Supplier: Computer Express L.L.C.
Description: • 1.5GHz low power CPU • IP-65, NEMA-4 rating • 6 x USB, 6 x COM, 2 x LAN, VGA, 2 x Speakers, CF slot, PCI slot, MS, KB, Printer • Meet VESA-75, 100 wall-mount standard
- Display Size: 10.4 inch
- IDE Disks Capacity: 40 to 80 GB
- Features: Other
- General Features: Panel Mount, Touch Screen
-
Supplier: Computer Express L.L.C.
Description: • Aluminum front bezel • 100% water-proof front IP-65, 66, 67, 68, NEMA-4, 12 • Shock-resistant / Vibration-resistant • Meet VESA-75, VESA-100 wall-mount / panel-mount • 2 x LAN, 4 x COM, 4 x USB 2.0 • PCI expansion slot
- Display Size: 15 inch
- IDE Disks Capacity: 10 to 40 GB
- Features: Other
- General Features: Touch Screen
-
Supplier: Aaeon Systems Inc.
Description: fanless touch screen design. Applications Food Industry Chemical Pharmaceutical Features 15" XGA (1024 x 768) TFT LCD Display Intel Atom D525 Processor, Fanless Operation IP66/NEMA4x-Compliant Stainless Type 316L System Wide Operation Temperature : -20°C ~50°C Anti-Scratch Touch
- Display Size: 15 inch
- Processor: Intel®
- Operating System: Microsoft®
- General Features: Panel Mount
-
Supplier: Sealevel Systems, Inc.
Description: The HazPAC® R9-8.4 is a Class I, Division 2; ATEX Zone 2 touchscreen computer for hazardous areas. The HazPAC R9-8.4 combines a powerful RISC-based computer, bright, 8.4″ widescreen LCD display, and resistive touchscreen to create a flat panel computer perfect for a wide variety
- Display Size: 8.4 inch
- Speed: 400 MHz
- RAM: 0.128 GB
- Operating System: Microsoft®
-
Computers - 12.1" Stainless Fanless Touch Panel Computer With Intel® Atom D2700 onboard -- AFP-6123Supplier: Aaeon Systems Inc.
Description: Operation Temperature : -20°C ~ 50°C Anti-Scratch Touch Screen: 7H Power Input Protection: Over-Voltage Protection, Low-Voltage Protection, Reverse Protection
- Display Size: 12.1 inch
- Processor: Intel®
- Operating System: Microsoft®
- General Features: Panel Mount
-
Supplier: Ant Computer, Inc.
Description: Fanless and Slim Intel Atom Touch 15" Panel PC FEATURES > Intel Atom N270 processor up to 1.6GHz > Easy switchable front panel without changing rear computing box > Modulized designed for easy maintenance > LCD TFT 1280 x 1024 (SXGA) / 1024 x 768 (XGA > With rugged die-cast housing design
- RAM: 2 GB
- Processor: Intel®
- General Features: Panel Mount, Touch Screen
-
Supplier: Teguar Corporation
Description: of data. With a 10.4” fully flush screen and a very thin profile, the TS-4010-10 provides a compact, clean and bright look to your work setting. 10.4” 4:3 Aspect Ratio Touchscreen Intel Celeron Quad Core Processor Stainless Steel NEMA 4X / IP66 Enclosure IP66 and
- Display Size: 10.4 inch
- Speed: 2,000 MHz
- RAM: 2 to 4 GB
- Processor: Intel®
-
Supplier: Teguar Corporation
Description: for years to come! 15.6” True Flat Panel Touch Screen Intel Bay Trail Quad Core N2930 1.83GHz CPU 4GB Onboard DDR3L Memory 2 Pin Connector for Power Switch IP66 Front in Aluminum Die-Cast Housing
- Display Size: 15.6 inch
- Speed: 1,830 MHz
- RAM: 4 to 8 GB
- Processor: Intel®
-
Supplier: Marposs Corp
Description: extended endurance & reliability a reliable user-interface experience thanks to a trueflat IP66 (NEMA 4) rated front panel, with integrated touchscreen LED backlight technology for long-lasting display performance, reduced heat dissipation and eliminating lamp substitution on-board UPS
- Operating System: Microsoft®
- General Features: Touch Screen
Find Suppliers by Category Top
Featured Products Top
-
They come equipped with rugged, resistive IP68 and NEMA 4x, 12 rated touchscreens to withstand the toughest industrial conditions. This cost-effective solution features an industrialgrade, multi-core CPU, embedded Linux OS, and two Ethernet ports, as well as serial (read more)
Browse Touch Screen Displays Datasheets for WAGO -
screens Series FT Resistive Touch Screens key features: Benefits of 4-wire touch screens include: Quicker response time Options in multiple sizes; choices of input by finger, gloved finger or stylus (read more)
Browse Touch Screen Displays Datasheets for NKK Switches -
OKW’s COMTEC sloping-front plastic enclosures are increasingly being specified for electronic devices with a touch screen or display. Versatile COMTEC is ideal for a wide range of applications including data collection terminals, communications devices, access control (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
More electronics designers are specifying OKW’s tough SOLID-BOX to safeguard sensitive touch screens, control panels and displays in harsh industrial environments. IK 08 (impact) and IP 66/IP 67 (ingress) protection make SOLID-BOX ideal for plant and machine construction, HVAC, Io (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
messaging capabilities. These features not only boost operational reliability, but also significantly reduce energy costs. With its user-friendly 12-inch color touch screen, SAM 4.0 shows at a glance operating status, pressure history, power consumption, and error messages—and all in (read more)
Browse Fans and Blowers (industrial) Datasheets for Kaeser Compressors, Inc. -
Smith & Loveless offers a complete of pumping system control systems and packages for new pumps stations and retrofits on previously installed stations. Systems range from digital PLC station controllers with touch screen controls, to microprocessor pump controllers and standard relay logic (read more)
Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc. -
touch screen operation to quickly and intuitively modify the program and parameters. 2. Slow start, the lapping speed can be adjusted at 30~200r/min to ensure polishing quality and reduce loss. 3. Large storage memory to store many grinding programs, and each program can be set independently. 4. Automated polishing time compensation, which greatly increase the lifetime (read more)
Browse Polishing and Buffing Machines Datasheets for Beijing Grish Hitech Co., Ltd. -
CDA driver, 1/4″ SWG Operation interface 7″ color touch screen/buttons Optional *Weight Scale *Panel heating *Excess Flow Switch *Ethernet communication module *CGA Guarder (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Siglent Model SNA5000X Vector Network Analyzer Specifications include: Frequency Range from 9 KHz up to 4.5 GHz / 8.5 GHz Output Level of -55 dBm to +10 dBm Trace Noise of 0.003 dB rms, 0.03° rms Dynamic Range of 125 dB 1 inch Touch (read more)
Browse Vector Network Analyzers Datasheets for Siglent Technologies NA, Inc. -
pressure, with an adjustable pressure range of 0~10kg. 2. The operation inte ace combines a touch screen and buttons to intuitively display various parameters such as production capacity and polishing process. 3. It has slow sta and slow pressurization functions. 4. Slow sta (read more)
Browse Polishing and Buffing Machines Datasheets for Beijing Grish Hitech Co., Ltd.
More Information Top
-
Industrial Panel PC with Optional NEMA 4 TFT LCD touch screen
Industrial Panel PC with Optional NEMA 4 TFT LCD touch screen .
-
Fanless IP65 NEMA 4 Waterproof Industrial Touch Screen Computer for Food, Pharmaceutical, Petroleum, and Chemical Industries
Fanless IP65 NEMA 4 Waterproof Industrial Touch Screen Computer for Food, Pharmaceutical, Petroleum, and Chemical Industries .
-
Glebar Company, Inc. features CAM SXE Profile Grinder
• NEMA 4 rated high speed touch screen control specially built for an industrial environment.
-
Shrinksealer Delivers True "24/7" Operation, And High Speeds
Standard features of the 90 Series include stainless steel frame and covers, NEMA 4 enclosures, Allen-Bradley PLC with touch - screen interface, and static eliminator.
-
Shrinksealer Delivers True "24/7" Operation, And High Speeds
Standard features of the 90 Series include stainless steel frame and covers, NEMA 4 enclosures, Allen-Bradley PLC with touch - screen interface, and static eliminator.
-
NG-500 Universal Operator Control System (UOCS)
NG-500 Universal Operator Control System (UOCS) Height: 0.450 m Width: 0.60 m Depth: 0.20 m Weight: 20.4 kg Touch screen : Sunlight readable, 12" colour LCD … … brightness Keyboard: Standard 81 key, NEMA 4 compliant Mouse: USB 1 …
-
A review of technologies for sensing contact location on the surface of a display
… include the following: • Works with finger, stylus, or any nonsharp object—i.e., “touch with anything” • Lowest-cost touch technology—$1 or less per diagonal inch of screen dimension • Widely available … … sealable to IP65 or NEMA - 4 environmental standards • Resistant …
-
BWI Product Information for Acrosser AR-M9552
• Touch Screen (optional) : Resistive • Construction : Heavy-duty steel chassis, NEMA - 4 /IP-65 ration front panel .
-
Design of Mobile Auto-alternating System for Industrial Films
The touch screen is equipped with medium-sized 5.7 '(Resolution 320H × 240V) LCD display screen and analog touch panel. The panel with IP65 ( NEMA 4 ) waterproof and dustproof industrial-grade design is applied to a variety of harsh environments[3].
-
Features :: NASA Tech Briefs
Available with 12-, 15-, 17- or 19-inch diagonal displays and touch screens , the PPC65 family of panel PCs is powered by a fully integrated 1.6 GHz Intel(R) Atom(TM)-based single board computer (SBC) that offers a multitude of … The front bezels on these panel PCs are environmentally sealed to comply with NEMA 4 /IP65 specs to prevent moisture, dust, and dirt from getting into them.
Indicates content that may require registration and/or purchase.