Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Standex-Meder Electronics
Description: Features Rare Earth Metal High energy density (small sizes possible) Working Temperature up to 160°C Best Opposing Field Resistance Brittle Rare earth magnets like NdFeB Neodymium-Iron-Boron magnets have the highest energy density per volume and weight and also the
- Coercive Force, Hc: 8,545.13201776424 to 23,876.1041672824 Oersted
- Material: NdFeB (Neodymium Iron Boron)
- Features: Other, Rare-Earth Magnet
-
Supplier: Arnold Magnetic Technologies
Description: Neodymium iron boron (NdFeB), or “neo” magnets offer the highest energy product of any material today and are available in a wide range of shapes, sizes and grades. Neo magnets can be found in a variety of applications including high performance motors, brushless
- Maximum Energy Product, BHmax: 54 MGOe
- Residual Induction, Br: 14.9 kilogauss
- Coercive Force, Hc: 13,006.193585861742 Oersted
- Intrinsic Coercive Force, Hci: 10,995.574287564274 to 34,004.59888245592 Oersted
-
Supplier: Arnold Magnetic Technologies
Description: “GBD Neo” magnets offer a combination of high energy density and temperature stability at moderate cost by reducing the amount of Dysprosium (Dy) (GBDD) and Terbium (Tb) (GBDT) used. This process enhances coercivity while limiting the adverse effects on remanence, when compared to traditional
- Maximum Energy Product, BHmax: 53 MGOe
- Residual Induction, Br: 14.6 kilogauss
- Coercive Force, Hc: 13,609.379375350982 Oersted
- Intrinsic Coercive Force, Hci: 20,005.6620180598 to 37,007.961459287755 Oersted
-
-
Supplier: Electron Energy Corporation
Description: Neodymium iron boron magnets have the highest maximum energy product of any magnet material available. We offer a wide range of neodynium permanent magnet choices for a variety of applications.
- Maximum Energy Product, BHmax: 52 MGOe
- Material: NdFeB (Neodymium Iron Boron)
-
Supplier: Dexter Magnetic Technologies, Inc.
Description: Neodymium Iron Boron (Nd-Fe-B) Permanent Magnets Dexter uses only licensed neodymium and licensed magnet materials for all applications. Sintered neodymium-iron-boron (Nd-Fe-B) magnets are licensed rare earth magnets which
- Maximum Energy Product, BHmax: 28 to 52 MGOe
- Residual Induction, Br: 10.6 to 14.5 kilogauss
- Coercive Force, Hc: 10,400 to 12,900 Oersted
- Intrinsic Coercive Force, Hci: 11,000 to 30,000 Oersted
-
Supplier: Hangzhou X-mag Inc.
Description: Sumitomo Special Metals, the Nd2Fe14B magnet is the most widely used rare-earth magnet due to its superior magnetic properties. Neodymium magnet is today’s super-strong permanent magnet, and its properties continue to improve. Neodymium magnets are
- Maximum Energy Product, BHmax: 26 to 55 MGOe
- Residual Induction, Br: 10.4 to 15.1 kilogauss
- Coercive Force, Hc: 9,700 to 13,600 Oersted
- Intrinsic Coercive Force, Hci: 11,000 to 35,000 Oersted
-
Supplier: Dexter Magnetic Technologies, Inc.
Description: Bonded Nd-Fe-B Permanent Magnets NeoForm® bonded Neodymium magnets are made of the powerful Nd-Fe-B material mixed into an epoxy binder. The mix is approximately 97% vol. magnet material to 3% vol. epoxy. The manufacturing process involves combining Nd-Fe-B powder with an
- Maximum Energy Product, BHmax: 4 to 12 MGOe
- Residual Induction, Br: 3 to 8.1 kilogauss
- Coercive Force, Hc: 3,000 to 6,000 Oersted
- Intrinsic Coercive Force, Hci: 6,000 to 13,000 Oersted
-
Supplier: Accuris
Description: Standard Specification for Sintered and Fully Dense Neodymium Iron Boron (NdFeB) Permanent Magnets
-
Supplier: Adams Magnetic Products Co.
Description: NdFe Blocks Overview Adams offers neodymium magnets in square and rectangular blocks. These neodymium iron boron magnets are widely used for motor, sensor and holding applications. Features include: • Neodymium magnets are the most powerful
- Holding Force: 1.1 to 100 lbs
- Maximum Energy Product, BHmax: 10 to 53 MGOe
- Residual Induction, Br: 10.2 to 14.7 kilogauss
- Coercive Force, Hc: 9.6 to 12.5 Oersted
-
Supplier: Adams Magnetic Products Co.
Description: commercially produced magnets. • Neodymium magnets are hard and brittle and may chip or break if dropped. • Adams Neodymium ring magnets are magnetized through the thickness. • Uncoated neodymium magnets may corrode in humid conditions. • Operating
- Maximum Energy Product, BHmax: 10 to 53 MGOe
- Residual Induction, Br: 10.2 to 14.7 kilogauss
- Coercive Force, Hc: 9.6 to 12.5 Oersted
- Intrinsic Coercive Force, Hci: 12 to 34 Oersted
-
Supplier: RS Components, Ltd.
Description: Magnet, Neodymium, 6N, 16 x 5mm
- Holding Force: 13.23 lbs
- Length: 0.6299216 inch
- Material: NdFeB (Neodymium Iron Boron)
- Features: Other
-
Supplier: Adams Magnetic Products Co.
Description: commercially produced magnets. • Neodymium magnets are hard and brittle and may chip or break if dropped. • Adams Neodymium ring magnets are magnetized through the thickness. • Uncoated neodymium magnets may corrode in humid conditions. • Operating
- Holding Force: 3 to 7.2 lbs
- Maximum Energy Product, BHmax: 10 to 53 MGOe
- Residual Induction, Br: 10.2 to 14.7 kilogauss
- Coercive Force, Hc: 9.6 to 12.5 Oersted
-
Supplier: Master Magnetics, Inc.
Description: Neodymium Latch Magnet Kit, 23 lbs. pull
- Holding Force: 2 to 30 lbs
- Thickness / Height: 0.075 to 0.75 inch
- Outside Diameter: 0.25 to 1.13 inch
- Industrial Magnets: Individual Magnets
-
Supplier: ASTM International
Description: properties. Neodymium iron boron magnets have approximate magnetic properties of residual magnetic induction from 1.08 T (10 800 G) up to 1.5 T (15 000 G) and intrinsic coercive field strength of 875 kA/m (11 000 Oe) to above 2785 kA/m (35 000 Oe). Special grades and
-
Supplier: Magnet Sales & Manufacturing, Inc.
Description: Neodymium rod magnets
- Holding Force: 51 lbs
- Weight: 1 lbs
- Thickness / Height: 1.25 inch
- Features: Coating
-
Supplier: ACH Magnets, Inc.
Description: Neodymium Iron Boron (NdFeB) is the most powerful permanent magnet materials today. Sintered NdFeB magnets are available in a number of different grades that span a wide range of properties and application requirements. For details, please see the following table.
- Maximum Energy Product, BHmax: 28 to 31 MGOe
- Residual Induction, Br: 10.8 to 11.3 kilogauss
- Coercive Force, Hc: 10,103.3619739454 Oersted
- Intrinsic Coercive Force, Hci: 20,005.6620180611 Oersted
-
Supplier: Accuris
Description: Standard Specification for Sintered and Fully Dense Neodymium Iron Boron (NdFeB) Permanent Magnets - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: Master Magnetics, Inc.
Description: Neodymium Sphere Magnet - N35¸ 0.5'' Dia.¸ 5.44 lbs. pull
- Holding Force: 1 to 4 lbs
- Maximum Energy Product, BHmax: 27 to 45 MGOe
- Residual Induction, Br: 10.8 to 13.5 kilogauss
- Coercive Force, Hc: 9,500 to 11,000 Oersted
-
Supplier: Master Magnetics, Inc.
Description: Made from Neodymium, the strongest permanent magnet material on the market today. Neodymium magnets have many uses, from a variety of industrial applications to an unlimited number of personal projects.
- Maximum Energy Product, BHmax: 27 to 45 MGOe
- Residual Induction, Br: 10.8 to 13.5 kilogauss
- Coercive Force, Hc: 9,500 to 11,000 Oersted
- Intrinsic Coercive Force, Hci: 11,140 to 20,000 Oersted
-
Supplier: Master Magnetics, Inc.
Description: Neodymium Ring Magnet - N35¸ 0.125'' I.D. x 0.375'' O.D. x 0.06'' Thk.¸ 1.56 lbs. pull
- Maximum Energy Product, BHmax: 27 to 45 MGOe
- Residual Induction, Br: 10.8 to 13.5 kilogauss
- Coercive Force, Hc: 9,500 to 11,000 Oersted
- Intrinsic Coercive Force, Hci: 11,140 to 20,000 Oersted
-
Supplier: Eneflux Armtek Magnetics, Inc.
Description: Sintered neodymium iron-boron (NdFeB) magnets are the most powerful commercially available magnets in the world. With energy products between 26 and 52 MGOe, they are the perfect solution to a host of magnetic applications demanding very strong, highly coercive
- Holding Force: 28 lbs
- Maximum Energy Product, BHmax: 35 MGOe
- Width: 0.875 inch
- Length: 1.875 inch
-
Supplier: Adams Magnetic Products Co.
Description: constraints Maximum operating temperature of our Adams TabMAG® neodymium magnets is 176° Fahrenheit. Magnetization Adams TabMAG® package closure magnets are magnetized conventionally through the thickness. In order to achieve perfect alignment with magnet-to-magnet
- Maximum Energy Product, BHmax: 10 to 53 MGOe
- Residual Induction, Br: 10.2 to 14.7 kilogauss
- Coercive Force, Hc: 9.6 to 12.5 Oersted
- Intrinsic Coercive Force, Hci: 12 to 34 Oersted
-
Supplier: Radial Magnets
Description: At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time,
- Holding Force: 125 lbs
- Maximum Energy Product, BHmax: 35 MGOe
- Residual Induction, Br: 11.9 kilogauss
- Width: 1.8897648 inch
-
Supplier: Radial Magnets
Description: At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time,
- Holding Force: 201.1 lbs
- Maximum Energy Product, BHmax: 35 MGOe
- Residual Induction, Br: 11.9 kilogauss
- Width: 2.362206 inch
-
Supplier: Radial Magnets
Description: At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time,
- Holding Force: 65.4 lbs
- Maximum Energy Product, BHmax: 35 MGOe
- Residual Induction, Br: 11.9 kilogauss
- Width: 1.6535442 inch
-
Supplier: Radial Magnets
Description: At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time,
- Holding Force: 18.81 lbs
- Maximum Magnetic Field: 5,521.73 Gauss
- Maximum Energy Product, BHmax: 35 MGOe
- Residual Induction, Br: 11.9 kilogauss
-
Supplier: DigiKey
Description: "Magnet Neodymium Iron Boron (NdFeB) 0.236"" Dia x 0.394"" H (6.00mm x 10.0mm)"
- Features: Individual Magnets, Rare-Earth Magnet
- Material: NdFeB (Neodymium Iron Boron)
- Geometry: Rod
-
Supplier: Comus International
Description: Cylindrical Magnet Size: Length: 30.0mm (1.181in) Diameter: 8.0mm (.314in) Material: Neodymium Iron Boron
- Outside Diameter: 0.3149608 inch
- Material: NdFeB (Neodymium Iron Boron)
- Features: Other
-
Supplier: Essen Magnetics Pty Ltd
Description: A neodymium magnet (also known as NdFeB, NIB or Neo magnet) is the most widely used type of rare-earth magnet. It is a permanent magnet made from an alloy of neodymium, iron, and boron to form the Nd2Fe14B tetragonal crystalline structure.
- Maximum Energy Product, BHmax: 33 to 55 MGOe
- Residual Induction, Br: 15 to 11.7 kilogauss
- Coercive Force, Hc: 11,600 to 13,000 Oersted
- Intrinsic Coercive Force, Hci: 11,000 to 30,000 Oersted
-
Supplier: Eneflux Armtek Magnetics, Inc.
Description: Neodymium magnets can be manufactured in several ways, and one of the most innovative is the process of compression bonding. Compression bonding is a die-pressing process that involves mixing neodymium powder with an epoxy binder and pressing high-density parts that are then
- Holding Force: 0.8 lbs
- Maximum Energy Product, BHmax: 10 MGOe
- Thickness / Height: 0.275 inch
- Outside Diameter: 0.157 inch
-
Supplier: Magnet Kingdom
Description: Specifications: Material: Bonded Neodymium Shape: Disk Finish: Black Epoxy Outer Diameter: 0.118 inch Thickness: 0.275 inch Mounting: N/A Lift Strength: 0.6 lb. Grade: 10 MGOe: 10 Machineable: Yes Maximum Operating Temperature: 110 °C Impact Resistance: Good Weight: 0.005 lb.
- Weight: 0.005 lbs
- Thickness / Height: 0.275 inch
- Outside Diameter: 0.118 inch
- Industrial Magnets: Individual Magnets
-
Supplier: Amazing Magnets, LLC
Description: 2'' Cup Magnet Assembly with 0.38'' Thru Hole and Embedded Licensed NdFeB Neodymium Rare Earth Magnet, Grade N40.
- Maximum Energy Product, BHmax: 41 MGOe
- Residual Induction, Br: 12.8 kilogauss
- Coercive Force, Hc: 11.4 Oersted
- Intrinsic Coercive Force, Hci: 12 Oersted
-
Supplier: Reid Supply
Description: Reid Supply offers disc and cylindrical magnets primarily in Neodymium, Alnico and Ceramic models. Neodymium magnets are powerful, yet compact. Alnico magnets are ideal for high heat applications and cermanic magnets are generally the most economical.
- Holding Force: 2.1 lbs
- Length: 0.06 inch
- Industrial Magnets: Individual Magnets
- Material: NdFeB (Neodymium Iron Boron)
-
Supplier: Monroe Engineering
Description: A neodymium magnet (also known as NdFeB magnet or Neo magnet), a type of rare-earth magnet, is a permanent magnet made from an alloy of neodymium, iron, and boron to form the Nd2Fe14B tetragonal crystalline structure. This material is
- Weight: 0.03 lbs
- Width: 0.5 inch
- Length: 0.5 inch
- Thickness / Height: 0.5 inch
-
Supplier: Amazing Magnets, LLC
Description: 1'' Dia Cup Magnet Assembly with, 10-32 Female threaded mount and embedded Licensed NdFeB Neodymium Rare Earth Magnet, Grade N40.
- Maximum Energy Product, BHmax: 41 MGOe
- Residual Induction, Br: 12.8 kilogauss
- Coercive Force, Hc: 11.4 Oersted
- Intrinsic Coercive Force, Hci: 12 Oersted
Find Suppliers by Category Top
Featured Products Top
-
: Samarium Cobalt (SmCo) Neodymium Iron Boron Alnico Other magnetic materials are also available. (read more)
Browse Industrial Magnets Datasheets for Arnold Magnetic Technologies -
Performance at temperatures up to 200?C Magnet layers from .5 mm and up in custom shapes and sizes in RECOMA® samarium cobalt and neodymium iron boron Read more (read more)
Browse Rare-Earth Magnets Datasheets for Arnold Magnetic Technologies -
of complex applications involving size limitations, magnetic performance, and assembly conditions. Essen Magnetics manufactures custom NdFeB magnet solutions using high-performance neodymium iron boron materials, supporting customized shapes, dimensions, magnetic properties, and (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
is the application going to require: is it very price sensitive or driven more by performance? There are many permanent magnetic materials utilized today. Alnico, ferrite (ceramic), samarium cobalt, neodymium iron boron, iron-chrome-cobalt and bonded products consisting of rubber, plastic and epoxy (read more)
Browse Industrial Magnets Datasheets for Arnold Magnetic Technologies -
High Magnetic Strength: NdFeB (Neodymium Iron Boron) magnet delivers superior holding power for professional applications (read more)
Browse Rare-Earth Magnets Datasheets for Essen Magnetics Pty Ltd -
temperature (above 200°C), and highly corrosive environments, as needed in the aerospace, motorsports, and industrial sectors. Arnold offers a broad-based, ITAR & DFARS defense-compliant source of supply for Samarium Cobalt and neodymium iron boron (NdFeB or “neo”) magnets used (read more)
Browse Rare-Earth Magnets Datasheets for Arnold Magnetic Technologies -
facility in Durham, North Carolina, this advanced furnace system is part of a collaborative effort to strengthen the U.S. rare earth supply chain. The Strip Casting process begins with the creation of a precise alloy of neodymium (Nd), iron (Fe), boron (B), and often other elements such as (read more)
Browse Furnaces (industrial) Datasheets for Inductotherm Group -
high Curie temperature must be selected. The Curie temperature is the temperature above which the magnet loses its magnetic properties. Materials like Samarium Cobalt (SmCo) or Neodymium Iron Boron (NdFeB) are commonly used because they have higher Curie temperatures. NdFeB magnets are stronger than (read more)
Browse Stepper Motor Drives Datasheets for Portescap -
Air quality meter with a battery life of up to 10 months
E-paper display / Easy operation /
(read more)
Data memory for 1 trillion measuring points / Measuring range up to 40,000 ppm CO2 /
Temperature, humidity, atmospheric pressure, CO2
Browse Particle Analyzers Datasheets for PCE Instruments / PCE Americas Inc.
Conduct Research Top
-
Toyota's New Neo
The heavy rare earth elements such as Dysprosium and Terbium played a role in huge price spikes in the permanent magnet industry a few years ago. These elements are crucial to enable Neodymium Iron Boron magnets to operate at higher temperatures for automotive applications
More Information Top
-
Design of Rotating Electrical Machines
The magnets are neodymium iron boron magnets 8 mm thick, and there is a 2 mm physical air gap, p = 2, Q = 24, W/τ p = 5/6 and N = 40 (cf. Figure 2.17b).
-
Design of Rotating Electrical Machines
The magnets are neodymium iron boron magnets 8 mm thick, and there is a 2 mm physical air gap, p = 2, Q = 24, W /τ p = 5/6 and N = 40 (cf. Figure 2.17b).
-
http://dspace.mit.edu/bitstream/handle/1721.1/43923/37160079-MIT.pdf?sequence=2
Experimental force-gap curves were obtained for Ceramic, Samarium Cobalt, Neodymium Iron Boron, and Bonded Neodymium Iron Boron magnets .
-
Design and development of green electricity generation system using ocean surface wave
Thus, the 19 Standard Wire Gauge (SWG) enamelled copper wire in Figure 12 and Neodymium Iron Boron Magnet in Figure 13 are used for this preliminary model.
-
The Effects of Magnetic Treatment on Calcium Sulfate Scale Formation
These reasons lead to the use of Neodymium Iron Boron magnets in this project.17,18 .
-
Handbook for high performance Brushless Servo Systems
Neodymium iron boron magnet materials have less-than- optimal thermal properties and this must be taken into account in the motor design .
-
Ndfeb Magnets - Ndfeb Magnets Manufacturers, Suppliers
[ Related Keywords : neodymium iron boron magnets , custom neodymium magnets ] .
-
https://digital.lib.washington.edu/researchworks/bitstream/handle/1773/22553/Park_washington_0250E_10899.pdf?sequence=1&isAllowed=y
To attract Ni patterned parts in proper orientation, rare-earth neodymium iron boron magnets (NeFeB, Grade N40, diameter = thickness = 1/16 inch) are placed beneath each binding site.
-
Subcontract Report: Final Report on Assessment of Motor Technologies for Traction Drives of Hybrid and Electric Vehicles (Subcontract #4000080341)
At present, neodymium iron boron magnets form the basis of this.
-
Practical Issues in the Use of NdFeB Permanent Magnets in Maglev, Motors, Bearings, and Eddy Current Brakes
[6] S. R. Trout and Y. Zhilichev, BEffective use of neodymium iron boron magnets , case studies,[ in Proc. 1999 Electr.
Indicates content that may require registration and/or purchase.