Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: NEOPRENE, LATEX, DIP COATING
-
Supplier: Accuris
Description: RUBBER, NEOPRENE LATEX - COATING - OIL RESISTANT
-
Supplier: R. S. Hughes Company, Inc.
Description: The Valeo cold condition glove is packaged 6 per pack, 48 per case and comes in black/gray. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with polyester/polyurethane/neoprene and offers a hook & loop cuff. When
- Clothing Type: Gloves
-
-
Supplier: R. S. Hughes Company, Inc.
Description: The Valeo cold condition glove is packaged 6 per pack, 48 per case and comes in black/gray. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with polyester/polyurethane/neoprene and offers a hook & loop cuff. When
- Clothing Type: Gloves
-
Supplier: R. S. Hughes Company, Inc.
Description: The Valeo cold condition glove is packaged 6 per pack, 48 per case and comes in black/gray. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with polyester/polyurethane/neoprene and offers a hook & loop cuff. When
- Clothing Type: Gloves
-
Supplier: R. S. Hughes Company, Inc.
Description: The Valeo cold condition glove is packaged 6 per pack, 48 per case and comes in black/gray. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with polyester/polyurethane/neoprene and offers a hook & loop cuff. When
- Clothing Type: Gloves
-
Supplier: Accuris
Description: RUBBER, NEOPRENE LATEX - COATING ***TO BE USED WITH FORD WSS-M99P1111-A***
-
Supplier: Bervina Ltd.
Description: Bervina manufacture VFFS timing belts using Polyurethane or Neoprene base belts with hardness 90 ShA in both metric and inch profiles. These VFFS timing belts consist 3 layers: endless basic toothed timing belt + glue + seamless coating in hardness 35-45 ShA. Bervina have a variety of
- Belt Width: 25 to 65 mm
- Belt Length: 455 to 920 mm
- Reinforcement: Kevlar®, Reinforced Belt, Steel
- Belt Material: Neoprene, Rubber
-
Supplier: Bervina Ltd.
Description: Bervina manufacture VFFS timing belts using Polyurethane or Neoprene base belts with hardness 90 ShA in both metric and inch profiles. These VFFS timing belts consist 3 layers: endless basic toothed timing belt + glue + seamless coating in hardness 35-45 ShA. Bervina have a variety of
- Belt Width: 25 to 65 mm
- Belt Length: 455 to 920 mm
- Belt Material: Neoprene
- Features: Other, Other Belt Material
-
Supplier: Bervina Ltd.
Description: Bervina manufacture VFFS timing belts using Polyurethane or Neoprene base belts with hardness 90 ShA in both metric and inch profiles. These VFFS timing belts consist 3 layers: endless basic toothed timing belt + glue + seamless coating in hardness 35-45 ShA. Bervina have a variety of
- Belt Width: 25 to 65 mm
- Belt Length: 455 to 920 mm
- Belt Material: Neoprene
- Features: Other, Other Belt Material
-
Supplier: Flexaust
Description: Double-ply black neoprene coated polyester fabric hose reinforced with a spring steel wire helix Features Good crush resistance & tensile strength Neoprene coating offers excellent abrasion & chemical resistance Good flexibility More durable than double-ply cotton hoses Listed
- Inside Diameter: 9 inch
- Working Pressure: 6 psi
- Maximum Vacuum: 9 in Hg vac
- Temperature Range: -40 to 250 F
-
Supplier: Flexaust
Description: • Single-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix • Recommended for light duty, low pressure applications • Extremely flexible • Neoprene coating offers excellent abrasion & chemical resistance • Designed for applications with wide
- Inside Diameter: 3 inch
- Working Pressure: 30 psi
- Maximum Vacuum: 29 in Hg vac
- Temperature Range: -65 to 250 F
-
Supplier: Isotech, Inc.
Description: installations with space restrictions. Structural sections are made of carbon steel for optimum strength and durability. All metal surfaces have a corrosion-resistant coating that provides extra protection and long-life. The elastomeric coatings resist oils, ozone and most solvents -
- Shock Absorber / Damper Type: Elastomeric, Shock Absorber
-
Supplier: State Safety & Compliance
Description: "With (4) ventilation options, this ""Over-the Glass"" (OTG) goggle provides protection against impact, chemical splash, dust, sand and debris. Lightweight, TPE body provides exceptional comfort and a snug fit. Lenses feature the Uvextra« anti-fog coating that minimizes fogging and offer
-
Supplier: State Safety & Compliance
Description: "With (4) ventilation options, this ""Over-the Glass"" (OTG) goggle provides protection against impact, chemical splash, dust, sand and debris. Lightweight, TPE body provides exceptional comfort and a snug fit. Lenses feature the Uvextra« anti-fog coating that minimizes fogging and offer
-
Supplier: Isotech, Inc.
Description: all-bonded construction. Structural sections are made of carbon steel and sintered metal for long-lasting durability. All metal surfaces have a corrosion-resistant coating that provides extra protection and long-life. The elastomeric coatings resist oil, ozone and most solvents -
- Shock Absorber / Damper Type: Elastomeric, Shock Absorber
-
Supplier: State Safety & Compliance
Description: "With (4) ventilation options, this ""Over-the Glass"" (OTG) goggle provides protection against impact, chemical splash, dust, sand and debris. Lightweight, TPE body provides exceptional comfort and a snug fit. Lenses feature the Uvextra« anti-fog coating that minimizes fogging and offer
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP21TDC-4 is a two component highly flexible epoxy resin system for high performance bonding, sealing, and coating. It is formulated to cure at ambient temperatures or more quickly at elevated temperatures with an easy to use one-to-four mix ratio by weight. The
- Use Temperature: -100 to 250 F
- Deflection Temperature (@ 264 psi, 1.8 MPa): 160 F
- Thermal Conductivity: 0.288 to 0.432 W/m-K
- Coeff. of Thermal Expansion (CTE): 72 µin/in-F
-
Supplier: Master Bond, Inc.
Description: Key Features High peel strength Outstanding adhesion to rubbers Excellent thermal cycling resistance Withstands 1,000 hours 85°C/85% RH Product Description Master Bond EP21TDC-4 is a two component, very flexible epoxy for high performance bonding, sealing and coating. It has a non-critical
- Viscosity: 9,000 to 300,000 cP
- Use Temperature: -100 to 250 F
- Elongation: 100 to 150 %
- Industry: Aerospace, Electrical Power / HV, Electronics, OEM / Industrial, Semiconductors / IC Packaging
-
Supplier: State Safety & Compliance
Description: "Features lightweight comfort, low-profile design, and toric lenses for superior optics and peripheral vision. Unique lens system for quick and simple replacement. The Uvextreme« anti-fog coating and indirect ventilation system minimize fogging and direct air flow over the lens. Quick-adjust
-
Supplier: Phelps Industrial Products
Description: This product provides excellent higher temperature resistance. Supplied as standard with a special lint free treatment which restricts airborne particles while cutting. Fiberglass tape is available in coatings of PTFE, Neoprene or Silicone are available upon request.
- Thickness: 0.0625 to 0.25 inch
- Features: Other
- Gasket Type: Sheet / Die-cut
-
Supplier: Waytek, Inc.
Description: Pollak 34-653 Toggle Switches Category: Toggle Switches Manufacturer: Pollak Neoprene seal between toggle and bushing Black, weather resistant plastisol coating Includes face nut Material: Nickel-plated toggle, bushing, ring nut and hex nut UL 1015 wire leads
- Maximum Current Rating: 20 amps
- Maximum DC Voltage Rating: 12 volts
- Switch Function: Momentary Contact
- Features: Other
-
Supplier: Waytek, Inc.
Description: Pollak 34-571C Toggle Switches Category: Toggle Switches Manufacturer: Pollak Neoprene seal between toggle and bushing Black, weather resistant plastisol coating Includes face nut Material: nickel plated toggle, bushing, ring nut and hex nut UL 1015 wire leads
- Maximum Current Rating: 20 amps
- Maximum DC Voltage Rating: 12 volts
- Switch Function: Maintained Contact
- Maintained Contact Switch Function: ON / OFF
-
Supplier: Novaflex Group
Description: Heavier gauge fabric and coating to provide longer service life. Neoprene coating provides good cold temperature resistance compared with PVC. Manufactured with UL94V0 approved materials. Applications Heavy-duty dust control Outdoor plant clean-up Sawdust, wood chips hot air
- Outside Diameter: 3 to 24 inch
- Temperature Range: -65 to 200 F
- Specialized Construction: Coiled
- Material: Elastomers
-
Supplier: Flomatic Valves
Description: 78 - Ductile iron body with epoxy coating. Flanged connection, class 150. Metal reinforced neoprene swing disc, other seals are available that are chemically resistant especially to chloramines. In-line serviceable. For reference use only. Please check Flomatic's website for the latest
- Valve Size: 2.5 to 8 inch
- Pressure Rating: 200 psi
- Media Temperature: 140 F
- Features: ANSI, NSF, Swing Check Valves
-
Supplier: Radwell International
Description: 1/2 INCH FORM 7 (T) PRE-ASSEMBLED CONDUIT BODY, COVER AND GASKET, BODY MATERIAL GRAY IRON/ZINC PLATING AND BAKED ON EPOXY POWDER COAT WITH BLUEKOTE INTERNAL COATING, COVER MATERIAL AND FINISH STAMPED STEEL/ZINC PLATING, NEOPRENE GASKET. FREE 2 YEAR RADWELL WARRANTY
- Type: Cover
-
Supplier: Ellsworth Adhesives
Description: HumiSeal® 1072 Stripper is used to dissolve HumiSeal® urethane and water-based acrylic coatings without affecting printed wiring board components or substrates. It can be used on polyethylene, neoprene, phenolic resins, steel, brass, bronze, copper, gold, silver, nick plating, and
- Type: Stripper (Paint, Resins)
-
Supplier: CableOrganizer.com, Inc.
Description: to protect your hands and wrists Plastic-alloy coating protects neck from fraying and splintering under force Comfortable to use, with a perforated neoprene grip bonded to handle
-
Supplier: Ellsworth Adhesives
Description: HumiSeal® 1072 Stripper is used to dissolve HumiSeal® urethane and water-based acrylic coatings without affecting printed wiring board components or substrates. It can be used on polyethylene, neoprene, phenolic resins, steel, brass, bronze, copper, gold, silver, nick plating, and
- Type: Stripper (Paint, Resins)
-
Supplier: Ellsworth Adhesives
Description: HumiSeal® 1063 Stripper Gel is a non-acidic, non-destructive, selective stripper that can be used on neoprene, PTFE, nickel, silver, gold, copper, polyethylene, and most vinyl coated wires. It dissolves cured HumiSeal® polyurethane coatings without affecting printed wiring board
- Type: Stripper (Paint, Resins)
-
Supplier: Belt Technologies, Inc.
Description: Coatings alter the surface properties of metal belts and tapes , optimizing their performance. Our engineers can work with a virtually unlimited surface coatings, including: Teflon® Neoprene Polyurethane Silicon These specialized surface treatments can be applied to one or both
- Features: Anti-Static, Food Grade Rated
- Application: Food & Beverage Processing, General Purpose, High Temperature, Manufacturing / Fabrication, Packaging
-
Supplier: Advanced Antivibration Components - AAC
Description: ISOLATOR: Neoprene WEAR PLATE & SLEEVE: Carbon Steel, Rust-Resistant Coating TEMPERATURE RANGE: -20°F to +180°F (-28.9°C to +82.2°C) APPLCATIONS: • SMALL ENGINES • GENERATORS • PUMPS • RADIATORS • OPERATOR CABS IN SEVERE ENVIRONMENTS • WEAR PLATE DESIGN IMPROVES FATIGUE LIFE AND WEAR
- Maximum Load Capacity (Per mount): 150 lbs
- Height or Thickness (Before loading): 1.94 inch
- Mounting Size (To Machine): 0.53 inch
- Mounting Size (To Support Structure): 0.53 inch
-
Supplier: Cole-Parmer
Description: • Extreme resistance to strong solvents, including aromatics, aliphatics, and chlorinated solvents Poly vinyl alcohol (PVA) gloves are nearly inert to strong solvents, including aromatics, aliphatics, and chlorinated solvents—chemicals which quickly deteriorate natural rubber, neoprene, and
- Application: Chemical
- Clothing Type: Gloves
-
Supplier: Cole-Parmer
Description: • Extreme resistance to strong solvents, including aromatics, aliphatics, and chlorinated solvents Poly vinyl alcohol (PVA) gloves are nearly inert to strong solvents, including aromatics, aliphatics, and chlorinated solvents—chemicals which quickly deteriorate natural rubber, neoprene, and
- Application: Chemical
- Clothing Type: Gloves
-
Supplier: Wiper Master, Inc.
Description: Soft, PVC body is flexible for increased comfort, and durable neoprene headband prevents slippage and chemical attack. Impact-resistant polycarbonate lenses feature the Uvextreme® anti-fog coating and absorb 99.9% of UV light. Fits over most Rx spectacles. Meets ANSI Z87.1-2003 High
- Type: Goggles
Find Suppliers by Category Top
Featured Products Top
-
ELASTOMERIC PARTS Many of our solid film lubricants have been specifically designed for elastomeric substrates. These coatings solve performance problems including spalling, sticking, and lubricity issues (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
Coating: Protects metal surfaces from environmental damage. Neoprene Elastomer: Resists oils, ozone, and most solvents for extended life. Operating Temperature Range: -20°F to +180°F, suitable for various conditions (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
. Neoprene® (Chloroprene) 70 Durometer Black Good resistance to petroleum oils. Low compression set and good tear and abrasion strength. Good resistance to (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc.
Conduct Research Top
-
What is Neoprene Coated Fabric Used For?
Neoprene-coated fabric is a material that is commonly used in industrial settings and high-temperature applications. The fabric serves as a protective barrier for many standard applications because the neoprene coating is resistant to abrasion, chemical agents and combustion. In this blog post, we
More Information Top
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
Precaution: High temp. will cause combustion; do not allow skin contact; impervious protective clothing should be worn ( neoprene coated fabric is rec.); if splashing possible, use splash goggles or full face shield; use respirator if vapors are present; will autopolymerize at very …
-
Handbook of Adhesive Chemical and Compounding Ingredients
Precaution: High temp. will cause combustion; do not allow skin contact; impervious protective clothing should be worn ( neoprene coated fabric is recommended); if splashing possible, use splash goggles or full face shield; use respirator if vapors are present; will autopolymerize at very …
-
Monel Cladding as Splash Zone Coating for Pipeline Risers
Abstract It has been identified that neoprene coated risers of large gas pipelines, expose continually manned platforms to high safety risks.
-
Ocean Thermal Energy Conversion power system development. Phase I: preliminary design. Final report
- Carbon Steel, ASME:SA516, Gr.70, with 20 ft/lbs average Charpy V notch toughness at 10°F to ASTM A370, requirement for high pressure application; neoprene coating for sea water exposures cathodi- cally protected by wasting plate or impressed cur- rent cathodic protection …
-
Effect of protective glove use conditions on their resistance to needle puncture
Specimens were also cut in the palm of 0?3 mm thick nitrile rubber gloves (Sol- Vex 37–145, Ansell) as well as 1?3 mm thick neoprene coated cotton knit gloves (Scorpio 8–352, Ansell).
-
The fate of tributyltin toxicants in neoprene‐based elastomeric antifouling coatings: 119m Sn Mössbauer, 119 Sn NMR and chemical studies
It is clear that the fate of organotin biocides of the type R,SnX in a typical neoprene coating is subject to a variety of influences and this study has demonstrated that the reactive medium pro- vided by a typical antifouling coating …
-
Platform Riser Repair and Protection
The neoprene coating withstood the mechanical abuse much better than the polypropylene.
-
Platform Riser Repair and Protection
The new risers were neoprene coated for corrosion protection.
Indicates content that may require registration and/or purchase.