-
Supplier: Henkel Corporation - Industrial
Description: Nickel-based anti-seize lubricant paste of highest purity. It has the lowest practical levels of halogens, sulfur and heavy metals, including copper. LOCTITE® LB N-5000 is a silver-colored, nickel-based anti-seize lubricant paste of highest purity. It has
- Features: Anti-Seize / Thread Compound, Specialty
- Type: Fluid / Oil
- Composition / Chemistry: Graphite
-
Supplier: DME Company
Description: High Temperature Anti-Seize & Lubricating Compounds Choose Copper or Nickel Base: Copper Rated To 2000°F. Nickel Rated To 2800°F. Eliminates Galling & Seizing. Suggested For: Nozzles, Screw Tips, Cylinder Bolts, Mold Clamps, Etc.
- Features: Aerosol / Spray
- Industry Applications: Electrical / Electronic
- Composition / Chemistry: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: +2400 F maximum operating temperature. In addition to the other features this product also has corrosion-resistant. Formerly known as Loctite Nickel Anti-Seize. This anti-seize lubricant is packaged 1 per case.
- Features: Anti-Seize / Thread Compound
-
-
Supplier: R. S. Hughes Company, Inc.
Description: +2400 F maximum operating temperature. In addition to the other features this product also has corrosion-resistant. Formerly known as Loctite Nickel Anti-Seize. This anti-seize lubricant is packaged 12 per case.
- Features: Anti-Seize / Thread Compound
-
Supplier: R. S. Hughes Company, Inc.
Description: +2400 F maximum operating temperature. In addition to the other features this product also has corrosion-resistant. Formerly known as Loctite Nickel Anti-Seize. This anti-seize lubricant is packaged 10 per case.
- Features: Anti-Seize / Thread Compound
-
Supplier: Accuris
Description: Performance Specification Anti-Seize Thread Compound, High Temperature - Nickel Only
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Nickel Grade Anti-Seize is a heavy temperature, heavy duty lubricant that resists galling and corrosion and reduces wear in heavy pressure applications. It is resistant to acids, ammonia, acetylene and vinyl monomer. 1 lb Jar.
- Kinematic Viscosity (@ 40°C): 650,000 to 1,050,000 cSt
- Flash Point: 199.4 F
- Features: Anti-Seize / Thread Compound
- Composition / Chemistry: Specialty / Other
-
Supplier: Ellsworth Adhesives
Description: Armite Lubricants Graphite Petrolatum Anti-Seize Compound meets specification SAE-AMS-2518 Rev D. This anti-seize compound is safe to use in contact with austenitic corrosion-resistant steels, titanium, nickel and cobalt alloys, and related corrosion
- Flash Point: 200.12 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.25 specific gravity
- Features: Anti-Seize / Thread Compound, Lubricant
- Composition / Chemistry: Graphite, Synthetic / Semi-synthetic
-
Supplier: SAE International
Description: The foundation specification (AMS3050) and this category specification (AMS3050/3) cover anti-seize greases conforming to the requirements but using the anti-seize ingredient Nickel only.
-
Supplier: R. S. Hughes Company, Inc.
Description: temperature to +2399 F maximum operating temperature. In addition to the other features this product also has corrosion-resistant. Formerly known as Loctite Heavy Duty Anti-Seize. This anti-seize lubricant is packaged 12 per case.
- Features: Anti-Seize / Thread Compound
-
Supplier: SAE International
Description: The foundation specification (AMS3050) and this category specification (AMS3050/6) cover anti-seize greases conforming to the requirements but using the anti-seize ingredient Nickel and Graphite only.
-
Supplier: Accuris
Description: Performance Specification Anti-Seize Thread Compound, High Temperature \x96 Nickel Only
-
Supplier: Ellsworth Adhesives
Description: Bostik Never-Seez Pure Nickel Special Silver is an anti-seize and extreme pressure lubricant. It is recommended for use when applications prohibit the presence of copper, especially when resistance to corrosive acidic and caustic solutions is required. It also prevents seizures
- Flash Point: 474.98 F
- Features: Anti-Seize / Thread Compound
-
Supplier: Ellsworth Adhesives
Description: Bostik Never-Seez Nickel Nuclear Grade Silver Gray is an anti-seize and extreme pressure lubricant. The product has excellent heat dispersing qualities, prevents seizure at high temperatures, and resists alkaline solutions, most chemicaland acid vapors, road salt, steam, salt
- Flash Point: 482 F
- Features: Anti-Seize / Thread Compound
-
Supplier: Accuris
Description: Performance Specification Anti-Seize Thread Compound, High Temperature - \x91Nickel+Graphite\x92 Only
-
Supplier: SAE International
Description: This foundation specification (AMS3050) and its associated category specifications (AMS3050/1 through AMS3050/9) cover anti-seize compounds for use on threads of nuts, studs, bolts, and other mating surfaces, including those of superheated steam installations, at temperatures up
-
Supplier: Techsil Limited
Description: LOCTITE® LB 8009 is a grey, anti-seize, non-curing lubrication paste which is free from lead, copper, sulphur and their compounds. Typical applications include bolts, screws, studs, pipe joints, nuts, plugs, bushing, extruding and forming dies, heat exchangers, shear blades,
-
Supplier: Techsil Limited
Description: LOCTITE® LB 8009 is a grey, anti-seize, non-curing lubrication paste which is free from lead, copper, sulphur and their compounds. Typical applications include bolts, screws, studs, pipe joints, nuts, plugs, bushing, extruding and forming dies, heat exchangers, shear blades,
-
Supplier: Invotec Solutions Ltd.
Description: Protects against fretting, seizing and corrosion. Enables easy assembly and dismantling of threaded fasteners even after exposure to high temperatures, providing anti-seize protection to 1100°C. Formulated with micro-ionised Copper and Anti-Oxidant additives Reduces friction and
- Operating / Use Temperature: -22 to 2,012 F
- Features: Aerosol / Spray
- Composition / Chemistry: Specialty / Other
-
Supplier: Stainless Hose Fittings, Ltd.
Description: High Temp AntiSeize Compound Nickel Plate™ is a premium anti-seize lubricant for maximum resistance to the most corrosive and extreme temperature environments. It has a non-melting synthetic carrier that dissipates without leaving a carbon residue. It deposits a dry film
-
Supplier: Emerson Bearing Co.
Description: SOLUTION 2600 is a premium nickel/graphite blend antiseize specifically formulated for extreme temperatures. This antiseize also provides excellent chemical resistance. SOLUTION 2600 protects parts from corrosion, rust, galling and seizing. Lubricates bolt threads while easing assembly and
-
Supplier: Emerson Bearing Co.
Description: SOLUTION 2600 is a premium nickel/graphite blend antiseize specifically formulated for extreme temperatures. This antiseize also provides excellent chemical resistance. SOLUTION 2600 protects parts from corrosion, rust, galling and seizing. Lubricates bolt threads while easing assembly and
-
Supplier: Emerson Bearing Co.
Description: SOLUTION 2600 is a premium nickel/graphite blend antiseize specifically formulated for extreme temperatures. This antiseize also provides excellent chemical resistance. SOLUTION 2600 protects parts from corrosion, rust, galling and seizing. Lubricates bolt threads while easing assembly and
- Features: Aerosol / Spray
-
Supplier: Emerson Bearing Co.
Description: SOLUTION 2600 is a premium nickel/graphite blend antiseize specifically formulated for extreme temperatures. This antiseize also provides excellent chemical resistance. SOLUTION 2600 protects parts from corrosion, rust, galling and seizing. Lubricates bolt threads while easing assembly and
-
Supplier: Dupont Molykote
Description: Extremely pure, solid lubricant paste for bolted joints. It contains no lead, nickel, sulphur, chlorine or fluorine Prevents seize of austenite steel and high nickel chromium steel alloy screws used at high temperatures APPLICATIONS Suitable for screws, nuts and bolts that are
- Operating / Use Temperature: -22 to 2,552 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.21 specific gravity
- Features: Anti-Seize / Thread Compound, Lubricant, Machine / Gears, Petroleum / Mineral Oil
- Type: Grease / Gel, Micro-dispersion
-
Supplier: Dupont Molykote
Description: Solid lubricant paste for bolted metal joints; contains no lead or nickel Applications Suitable for bolted joints that are subjected to high temperatures up to 650C and to corrosive effects, and which, after assembling and the initial operation, have to be re-tightened or disconnected. In
- Density / Specific Gravity (@15.6°C, 60°F): 1.26 specific gravity
- Operating / Use Temperature: -22 to 1,202 F
- Features: Anti-Seize / Thread Compound, Petroleum / Mineral Oil, Process Equipment
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: Lubrication Sciences International, Inc.
Description: temperature range (cryogenic to +538C), under ambient to hard vacuum conditions. Applied at near ambient temperatures, it is generally inert, unaffected by oils and solvents. It is widely applied as an anti-seize, anti-galling, anti-fretting or break-in compound; a
- Industry Served: Aerospace, Automotive, Castings / Cast Metal, Chemical / Material Processing, Electronics, Energy / Utilities, Food & Beverage, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Process Equipment
- Materials: Aluminum, Carbide, Ceramic, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Stainless Steel, Steel / Steel Alloys, Titanium
- Functions & Features: Conductive, Friction Reducing / Low Friction, Mold Release / Nonstick, VOC Compliant
- Services: Degreasing, Inspection / Monitoring, New / OEM Parts, Recoating / Refinishing, Ultrasonic Cleaning
Find Suppliers by Category Top
More Information Top
-
K-Basin isolation barrier seal
Tie rod and n u t threads were lubricated w i t h nickel anti seize compound .
-
Landfill gas operation and maintenance manual of practice
Because of the high temperature service, the ports should be lubricated with a nickel anti - seize compound and insulated fiom the heat.
-
New Items Lubricants - Lubrication - Grainger Industrial Supply
• Anti Seize Compound , Nickel , 8 oz.
-
Lubrication - Grainger Industrial Supply
• Anti Seize Compound , Nickel , 8 oz.
-
Grainger.com
• Anti Seize Compound , Nickel , 1-Lb.
-
Grainger.com
• Anti Seize Compound , Nickel , 8 oz.
-
$1000-$1500 Lubricants - Lubrication - Grainger Industrial Supply
• Anti Seize Compound , Nickel , 42 lb.
-
$25-$30 Lubrication - Grainger Industrial Supply
• Anti Seize Compound , Nickel , 8 oz.
-
ANTI-SEIZE products - Grainger Industrial Supply
• Anti Seize Compound , Nickel , 8 oz.
-
Grainger.com
• Anti Seize Compound , Nickel , 8 oz.
Indicates content that may require registration and/or purchase.