-
Supplier: Accuris
Description: GREASE, POLYUREA, NLGI GRADE 2
-
Supplier: Accuris
Description: GREASE, SILICONE, NLGI GRADE 2
-
Supplier: Royal Purple, Ltd.
Description: Ultra-Performance® Grease satisfies a wide range of grease requirements and is recommended for bearings and general purpose use. Ultra-Performance® Grease is a high performance, multi-service, aluminum complex, synthetic grease. Its outstanding EP capabilities and
- Kinematic Viscosity (@ 40°C): 150 cSt
- Density / Specific Gravity (@15.6°C, 60°F): 0.9 specific gravity
- Composition / Chemistry: Aluminum Complex, Specialty / Other, Synthetic / Semi-synthetic
- Applications: Bearings
-
-
Supplier: R. S. Hughes Company, Inc.
Description: The Loctite LB 8104 grease is easy to use. This SKU is formulated to work in automotive equipment applications. Main ingredient is comprised of aluminum. Is rated as Food Grade and NLGI 2. Can be used under the following temperature ranges: -20 F minimum operating
- Applications: Food Grade / Contact (FDA H1)
- Features: Grease / Gel
- Type / Function: Lubricant
-
Supplier: R. S. Hughes Company, Inc.
Description: The Slide Super Grease grease is easy to use. Main ingredient is comprised of ptfe. Is rated as Food Grade and NLGI 2. Can be used under the following temperature ranges: -45 F minimum operating temperature to +650 F maximum operating temperature. In addition to
- Applications: Food Grade / Contact (FDA H1)
- Features: Grease / Gel
- Type / Function: Lubricant
-
Supplier: R. S. Hughes Company, Inc.
Description: The Slide Super Grease grease is easy to use. Main ingredient is comprised of ptfe. Is rated as Food Grade and NLGI 2. Can be used under the following temperature ranges: -45 F minimum operating temperature to +650 F maximum operating temperature. In addition to
- Applications: Food Grade / Contact (FDA H1)
- Features: Grease / Gel
- Type / Function: Lubricant
-
Supplier: R. S. Hughes Company, Inc.
Description: The Slide Super Grease grease is easy to use. Main ingredient is comprised of ptfe. Is rated as Food Grade and NLGI 2. Can be used under the following temperature ranges: -45 F minimum operating temperature to +650 F maximum operating temperature. In addition to
- Applications: Food Grade / Contact (FDA H1)
- Features: Grease / Gel
- Type / Function: Lubricant
-
Supplier: Accuris
Description: GREASE, NLGI GRADE 2, PARK BRAKE ***TO BE USED WITH FORD WSS-M99P1111-A***
-
Supplier: CITGO Petroleum Corporation
Description: The CITGO SynDurance product line represents the latest in technology using synthetic PAOs in greases and is recommended for extended service applications; reducing operating costs and extending component life. The CITGO SynDurance Premium Synthetic 460 Greases are available in two
- Features: EP (Extreme Pressure / Active), Grease / Gel
- Type / Function: Lubricant
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Quarktwin Technology Ltd.
Description: SYN. FOOD GRADE GREASE, NLGI 2
- Features: Grease / Gel, Specialty / Other
-
Supplier: Parent Petroleum Co.
Description: a high level of adhesion to the bearing surface for improved retention, reduced leakage and resistance to water washout. It is dyed red for ease of identification. Multiplex Red Grades No. 1 and No. 2 are NLGI GC-LB certified for use as multipurpose automotive wheel bearing and
- Viscosity Index: 85
- Features: Grease / Gel
- Composition / Chemistry: Petroleum / Mineral Oil
-
Supplier: McGee Industries, Inc. / McLube Division
Description: Fully compounded NLGI Grade 2 molybdenum disulfide (MoS2) grease. Provides superior extreme pressure properties, high-load bearing capabilities, protects against corrosion, is water resistance, and has excellent oxidation and mechanical stability. McLube MoS2-400 is dark
- Viscosity Index: 95
- Flash Point: 450 F
- Features: Grease / Gel
- Type / Function: Lubricant
-
Supplier: McGee Industries, Inc. / McLube Division
Description: McLube MoS2-210 High Concentration Moly Grease is a fully compounded NLGI Grade 2 grease with a high concentration of molybdenum disulfide (MoS2). Provides superior extreme pressure properties, high-load bearing capabilities, protects against corrosion, is water
- Viscosity Index: 95
- Flash Point: 500 F
- Features: Grease / Gel
- Type / Function: Lubricant
-
Supplier: Mobil Industrial Lubricants
Description: in seven grades, varying in base oil viscosity from ISO VG 100 to 1500 and in NLGI grade from 00 to 2. This wide range provides options for excellent protection of slow speed, heavily loaded bearings as well as for reliable low temperature performance.
- Kinematic Viscosity (@ 40°C): 1,500 cSt
- Operating / Use Temperature: -22 to 302 F
- Applications: Bearings
- Features: EP (Extreme Pressure / Active), Grease / Gel, Specialty
-
Supplier: Krytox™ Performance Lubricants
Description: nonflammable, chemically inert, and provide for significantly easier cleanup at roll change versus most other lubricants. Krytox™ allows extended lubrication intervals and longer equipment life. Although normally provided in an NLGI Grade #2, other grades are available
- Kinematic Viscosity (@ 40°C): 25 to 240 cSt
- Operating / Use Temperature: -33 to 500 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.95 specific gravity
- Features: Corrosion Inhibitor / Rust Preventative, Grease / Gel
-
Supplier: Parent Petroleum Co.
Description: a high level of adhesion to the bearing surface for improved retention, reduced leakage and resistance to water washout. It is dyed red for ease of identification. Multiplex Red Grades No. 1 and No. 2 are NLGI GC-LB certified for use as multipurpose automotive wheel bearing and
- Viscosity Index: 85
- Features: Grease / Gel
- Composition / Chemistry: Petroleum / Mineral Oil
-
Supplier: Dupont Molykote
Description: Synthetic bearing & gear grease NLGI #2.5 white grease, meets FDA regulation 21 CFR 178.3570 as a lubricant with incidental food contact. Excellent adhesion and resistance to water wash-out and spray off. APPLICATIONS Suitable for applications where tacky grease is
- Operating / Use Temperature: -40 to 300.2 F
- Kinematic Viscosity (@ 40°C): 220 cSt
- Viscosity Index: 145
- Composition / Chemistry: Aluminum Complex, Synthetic / Semi-synthetic
-
Supplier: Invotec Solutions Ltd.
Description: Long-lasting white grease for the lubrication of hinges, tracks, runners, and moving parts. When applied, the grease remains semi-liquid for a few seconds allowing excellent penetration of tight tolerance gaps, minimising dry spots inside joints and hinges. NLGI grade
- Operating / Use Temperature: 14 to 248 F
- Features: Aerosol / Spray
-
Supplier: Lubritek, Inc.
Description: friction and high pressures are to be expected. A synthetic thickener plus anti-corrosion, extreme pressure, and anti-wear additives contribute the outstanding performance of Dri-Slide® Robot Greases. The base grease is a Polyurea thickened NLGI No. 2 Grade
- Features: Grease / Gel
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Lubritek, Inc.
Description: friction and high pressures are to be expected. A synthetic thickener plus anti-corrosion, extreme pressure, and anti-wear additives contribute the outstanding performance of Dri-Slide® Robot Greases. The base grease is a Polyurea thickened NLGI No. 2 Grade
- Features: Grease / Gel
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Lubritek, Inc.
Description: friction and high pressures are to be expected. A synthetic thickener plus anti-corrosion, extreme pressure, and anti-wear additives contribute the outstanding performance of Dri-Slide® Robot Greases. The base grease is a Polyurea thickened NLGI No. 2 Grade
- Features: Grease / Gel
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Dupont Molykote
Description: Aluminum complex-thickened mineral oil food grade grease Molykote® White E.P. Bearing Greases are high performance lubricants designed for the food and beverage industry. They are a mineral based lubricant thickened with aluminum complex and fortified with EP additives.
- Kinematic Viscosity (@ 40°C): 115 cSt
- Operating / Use Temperature: 10.4 to 302 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.89 specific gravity
- Composition / Chemistry: Aluminum Complex, Petroleum / Mineral Oil
-
Supplier: Macnaught USA, Inc.
Description: M3 50:1 Bare Grease Pump for 30 pound / 5 Gallon Pails Macnaught’s 50:1 Blue Series Bare Grease Pump offers high grease pumping performance at best in class cost of ownership. Suitable for all greases up to NLGI #2. Our M3 Blue Series pumps are high flow
- Container Size: 18,927.0589456601 cc
- Dispensed From: Can / Pail / Drum
- Dispensing Equipment Type: Dispense Only
- Application: Lubricants
-
Supplier: Macnaught USA, Inc.
Description: M3 50:1 Bare Grease Pump for 400 pound / 55 gallon drum Macnaught’s 50:1 Blue Series Bare Grease Pump offers high grease pumping performance at best in class cost of ownership. Suitable for all greases up to NLGI # 2. Our M3 Blue Series pumps are high flow
- Maximum Discharge Pressure: 7,250 psi
- Pump Type: Drum Pumps
-
Supplier: Macnaught USA, Inc.
Description: M3 50:1 Bare Grease Pump for 120 pound / 16 gallon kegs Macnaught’s 50:1 Blue Series Bare Grease Pump offers high grease pumping performance at best in class cost of ownership. Suitable for all greases up to NLGI # 2. Our M3 Blue Series pumps are high flow
- Maximum Discharge Pressure: 7,250 psi
- Pump Type: Drum Pumps
-
Supplier: ASTM International
Description: all greases, but the test precision was established using greases having a worked penetration (Test Methods D217) greater than 220 (NLGI No. 3 grade) and less than 340 (NLGI No. 1 grade). 1.3 The values stated in SI units are to be regarded as standard. The
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the tendency of a lubricating grease to separate oil during storage in both normally filled and partially filled containers. 1.2 This test method is not suitable for greases softer than NLGI No. 1 grade. 1.3 The
-
Description: Description / Abstract This International Standard specifies several methods for the empirical estimation of the consistency of lubricating greases and petrolatum by measuring the penetration of a standardized cone. The National Lubricating Grease Institute (NLGI) classifies
-
Supplier: ASTM International
Description: not be suitable for some greases containing highly volatile components. Precision and bias was determined using grease ranging from NLGI 3 to 0 grades in the research report (see Section 10). 1.2 The values state in SI units are to be regarded as the standard. The
-
Supplier: SKF/Global
Description: pump is capable of manually activating a lubrication cycle and can be used with an optional, integrated level switch to monitor the oil level of the cartridge. Utilizing easy-to-exchange cartridges, it is compatible with oil viscosities from 20 to 1500 mm²/s and fluid grease grades of
- Maximum Discharge Flow: 0.00317 GPM
- Maximum Discharge Pressure: 552 psi
- Pump Type: Canned Motor Pumps
Find Suppliers by Category Top
Featured Products Top
-
infrared technology for measuring oil in water, oil content in drilling mud or drill cuttings, TPH (total petroleum hydrocarbons) in soil and FOG (fats, oil and grease) in wastewater. The InfraCal 2 TRANS-SP is recommended for measuring oil in water, TPH in soil or FOG in (read more)
Browse Oil in Water Monitors Datasheets for AMETEK Spectro Scientific -
lithium soap grease (NLGI #2) Ensures smooth, low-maintenance operation Material and (read more)
Browse Cam Followers Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
-8 stainless. Rail: Vectors can be equipped with stainless steel track on request. Extrusions are 6061 aluminum. Grease Grease comes standard as NLGI#2. Options include specialty grease for high/low temp, clean room, vacuum, and food safe (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
guide rollers come pre-lubricated with NLGI #2 grease. This is a standard, medium viscosity grease that is suitable for the majority of applications and environments. Guide rollers are available standard with a metal shield, or a rubber coated steel washer which provides (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
as 440c stainless steel (SS). Standard units come with a steel shield. An "X" suffix indicates a rubber coated steel washer for sealing to protect against moist environments. Guide rollers come pre-lubricated with NLGI #2 grease. External lubrication is preferred for most applications; but some (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
-lubricated with NLGI #2 grease. External lubrication is preferred for most applications, but some applications can run dry. Studded rollers are available in five sizes ranging from size 1 with 134 lbs of radial load capacity, up to size 4 with 1,058 lbs of radial load capacity. For more detailed size and load (read more)
Browse Datasheets for Modern Linear Incorporated -
to chemicals including aggressive solvents, fuels, oil, ethanol, concentrated acids and alkalis (depending on formulations) Resistance to silicone oils and greases Low gas absorption Slow compression set at elevated temperatures Weather, UV and ozone (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc.
More Information Top
-
Mobilith SHC™ Series
• Mobilith SHC 1000 Special is an NLGI 2 Grade grease with ISO VG 1000 synthetic base fluid and strongly fortified with solid lubricants including 11% graphite and 1% molybdenum disulphide for maximum protection of plain or rolling element bearings operating under …
-
Chemistry and Technology of Lubricants
A conventional lithium-based multipurpose, NLGI 2 grade grease is often ade- quate for the lubrication of plain and rolling bearings working under normal con- ditions within a temperature range from –20◦C to +120◦C.
-
LEGACY Lubricators - Lubrication - Grainger Industrial Supply
… Cartridge Capacity 14 oz., Bulk Capacity 16 oz., Nozzle Extension Type Rigid Pipe and Flex Hose, Pressure Ratio 40:1, Pipe Length 6 In., Hose Length 12 In., Grease Type Up to and Including NLGI Grade 2 Greases , Air Input Range 30 …
-
CR4 - Thread: Lubricant for Brass on Stainless Steel Thread
Specifically thanks to Nick Name and Rorschach, I think I will look into a combination of your suggestions, NLGI 2 grade grease with MoS2.
-
$100-$200 Lubrication - Grainger Industrial Supply
… Bulk, Cartridge Capacity 14-1/2 oz., Bulk Capacity 16 oz., Nozzle Extension Type Flex Hose, Pressure Ratio 40:1, Pipe Length 1-1/2 In., Hose Length 30 In., Grease Type Up to and Including NLGI Grade 2 Greases , Air Input Range 40 …
-
Mobil SHC Polyrex™ Series
• Mobil SHC Polyrex 462 is an NLGI 2 Grade grease recommended for heavily loaded plain and anti-friction bearings.
-
Encyclopedia of Lubricants and Lubrication
NLGI grade 2 grease is required for certain chains and lube points.
-
ASTM MNL59 - A Comprehensive Review of Lubricant Chemistry, Technology, Selection, and Design
NLGI Grade 2 grease is the most commonly used grease and for use in central lubricating systems and at lower temperatures, greases of the lower consistency are more suitable.
-
ZASMHBA0002256
… stock is used as the minimum ternperature at which the grease will not be frozen, Thinner greases, such as NLGI grades 0 or 00, pump more easily at low temperatures than does a normal NLGI grade 2 grease , Several low-temperature grease …
-
Chapter 10: Lubricating Greases
NLGI Grade 2 grease is the most commonly used grease and for use in central lubricating systems and at lower temperatures, greases of the lower consistency are more suitable.
Indicates content that may require registration and/or purchase.