Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Non-Destructive Testing - Acoustic Emission Inspection - Secondary Calibration of Acoustic Emission Sensors
-
Description: Non-destructive testing -- Acoustic emission inspection -- Secondary calibration of acoustic emission sensors
-
Supplier: Accuris
Description: Non-destructive testing - Acoustic emission testing - Verification of the receiving sensitivity spectra of piezoelectric acoustic emission sensors
-
-
Supplier: Accuris
Description: Non-destructive testing \x97 Acoustic emission testing \x97 Verification of the receiving sensitivity spectra of piezoelectric acoustic emission sensors
-
Supplier: CSA Group
Description: The information in ISO/TS 16829:2017 covers all kinds of ultrasonic testing on components or complete manufactured structures for either correctness of geometry, for material properties (quality or defects), and for fabrication methodology (e.g. weld testing). ISO/TS 16829:2017 enables
-
Supplier: CSA Group
Description: ISO 18249:2015 describes the general principles of acoustic emission testing (AT) of materials, components, and structures made of fibre-reinforced polymers (FRP) with the aim of - materials characterization, - proof testing and manufacturing quality control, - retesting and in-service
-
Supplier: Nikon Metrology
Description: product quality while reducing costs. CAMIO's interoperability across CMM platforms, sensor technology and manufacturing sites, is a unique advantage which guarantees the sustainability of your investment in software and inspection programs. Key benefits: Select the right sensor for
- Applications: Non-Destructive Test
-
Description: selected, simple installation, with better mechanical protection performance. The detection distance of the sensor is 2mm, and the detection accuracy is high. Various specifications are available, with 2M cable or M12 connector, protection class IP67. Description Gear speed testing
- Operating Distance: 0.0787402 inch
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
Description: selected, simple installation, with better mechanical protection performance. The detection distance of the sensor is 2mm, and the detection accuracy is high. Various specifications are available, with 2M cable or M12 connector, protection class IP67. Description Gear speed testing
- Operating Distance: 0.0787402 inch
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
Supplier: Bourns, Inc.
Description: A rotary position sensor translates angular mechanical position to an electrical signal. Rotary position sensors are designed for applications that typically require frequent adjustment. Shaftless designs allow for different engagement mechanisms, such as a customized shaft, a motor
- Maximum Angular Measurement: 1,080 to 5,760 degrees
- Mechanical Range: 10 to 6,480 degrees
- Operating Temperature: -40 to 257 F
- Shock Rating: 50 g
-
Supplier: Bourns, Inc.
Description: A rotary position sensor translates angular mechanical position to an electrical signal. Rotary position sensors are designed for applications that typically require frequent adjustment. Shaftless designs allow for different engagement mechanisms, such as a customized shaft, a motor
- Maximum Angular Measurement: 340 degrees
- Mechanical Range: 10 to 360 degrees
- Operating Temperature: -40 to 257 F
- Shock Rating: 50 g
-
Supplier: PMC Engineering LLC
Description: The KH41/42 Series on Non-contact rotary position sensors are designed to withstand the harsh environments of motorsport an on-vehicle automotive testing applications. By using a proven 'Hall Effect' technology, the sensor offers high performance and reliability at
- Maximum Angular Measurement: 60 to 360 degrees
- Operating Temperature: -40 to 300 F
- Output: Analog Voltage
- Technology: Hall Effect Sensor
-
Description: “M30 metal and plastic capacitive proximity sensor, non-contact position detection is adopted; Detect various materials including metal, iron, stone, plastic, water, and grain; One-piece housing with high-brightness LED indicator; Cost-effective sensors for classic and more
- Operating Distance: 0.5905515 to 0.9842525 inch
- Output Load: 4-Wire NPN, 4-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
- Electrical Output: Voltage
-
Description: “M30 metal and plastic capacitive proximity sensor, non-contact position detection is adopted; Detect various materials including metal, iron, stone, plastic, water, and grain; One-piece housing with high-brightness LED indicator; Cost-effective sensors for classic and more
- Operating Distance: 0.5905515 to 0.9842525 inch
- Output Load: 4-Wire NPN, 4-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
- Electrical Output: Voltage
-
Supplier: CSA Group Testing and Certification Inc.
Description: Bring your products to market confidently with world-class testing services and solutions.
- Services: Accelerated (HALT / HASS), Acoustic / PIND Testing, Chemical Compatibility Testing, Climatics / Environmental Exposure, Combined Environments / Conditions, Dynamics / Vibration & Shock, Electrical Characteristics Testing, Flow / Pressure Testing, Functional / ATE, Laser / Non-contact, Leak / Seal
- Test / Certify To: Access to Multiple Marks, CB Report, FDA, IEC, IEEE, ISO, ISTA, NIST, NRTL Mark (UL, CSA, TUV, etc.), NSF Standard Mark, OEM Specific
- Industry: Aerospace / Avionics, Appliances, Automotive, Building & Construction, Coatings / Paint, Consumer Products, Electrical Power / Distribution, Electronics, HVAC, Hydraulics / Pneumatics, Industrial, Instruments / Sensors, Medical Devices / Equipment, Motor Controllers / Control Systems, Piping /
- Forms Tested: Capital Equipment, Components / Parts, Products (Machines / Devices), Samples / Materials
-
Supplier: Qualitrol Company, LLC
Description: Multi-function condition based monitoring software of substation assets. Through a combination of Intelligent Electronic Devices (IEDs), smart sensors, fully secure communication, open protocols, and ‘intelligent’ head end user friendly software, maintenance operators can view trending and
- Applications: Condition Monitoring Software, Non-Destructive Test, Predictive Maintenance
-
Supplier: Haida International Equipment Co., Ltd.
Description: host, computer, universal fixture, professional software, communication cable Option: standard roller, test panel, sampling knife, floating roller fixture, non-standard fixture Test Principle This tensile testing equipment uses AC servo motor as a power plant, belt drive, high
- Force / Load Capacity: 1,102.5 to 4,410 lbs
- Stroke / Travel: 39.3701 inch
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Mechanical Test: Adhesion (Bond / Peel), Compressive, Creep / Stress Relaxation, Ductility, Fatigue / Cyclic, Flexure / Bending, Friction / Wear, Shear / Torsion, Tensile, Universal
-
Supplier: ASTM International
Description: establishes procedures, apparatuses, and metrics for specifying and testing the capability of radio (wireless) links used between the operator station and the testing robot in a non-line-of-sight environment. These links include the command and control channel(s) and video,
-
Supplier: Haida International Equipment Co., Ltd.
Description: Led Xenon Aging Test Machine can simulate full sunlight spectrum xenon arc lamp to reproduce the destructive waves of light of different environment, for scientific research, product development and quality control to provide the corresponding environmental simulation and accelerated test
- Humidity Range: 55 to 90 % RH
- Temperature Control: Cooling
- Configuration: Floor Mount
- Parameters: Humidity, Temperature
-
Supplier: Sensor Developments, Inc.
Description: Digtial FM telemetry offers continuous, non-contact torque data from the very low mass, rotating steering sensor to a stationary receiver. This system provides a portable, stateof- the-art steering effort sensor. It can be used in the field, laboratory, or on the test track to
- Maximum Torque: 200 to 1,500 In-lbs
- Electrical Output: Analog Voltage
- Category of Device: Sensor / Transducer
-
Supplier: S. Himmelstein & Company
Description: Himmelstein torque wheels are non-contact, rotary transformer coupled wheel torque meters. They accurately measure wheel torque and speed during driving, braking, and coastdown. Standard units are available for front wheel, rear wheel, and all wheel drive applications. Uses include
- Maximum Torque: 500 to 2,000 In-lbs
- Accuracy: 0.15 ±% Full Scale
- Operating Temperature: -25 to 185 F
- Electrical Output: Analog Voltage
-
Supplier: Haida International Equipment Co., Ltd.
Description: Hydraulic Tensile Testing Machine with underneath type oil cylinder and four columns structure is mainly used to do tension, compression, bending, shearing test for metal materials, non-metal material,steel and all kind of materials. Universal Testing Machine is applied for
- Force / Load Capacity: 449,600 lbs
- Stroke / Travel: 31.49608 to 35.43309 inch
- Test Speed: 1.9685039370078707 in/min
- Mechanical Test: Adhesion (Bond / Peel), Compressive, Creep / Stress Relaxation, Ductility, Fatigue / Cyclic, Flexure / Bending, Friction / Wear, Shear / Torsion, Tensile, Universal
-
Supplier: Weiss Technik North America, Inc.
Description: humidification Ethernet interface 4 potential free switch inputs and outputs each No-contact switching of the heating Options Automatic re-adjustment of the irradiance via radiation sensor Ceiling lugs for securing heavy specimens Equipment for testing of horizontal surfaces (roofing
- Temperature Control: Cooling
- Features: Windows
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1347248-A1145LLHLT Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 Technology: Hall Effect Output Type: Current Source Function: Unipolar Switch Test Condition:
- Operating Temperature: -40 to 150 C
- Features: Magnetic Sensor, Other
-
Supplier: Haida International Equipment Co., Ltd.
Description: environmental conditions, just like a illumination / rain / condensation / temperature / humidity / wind and any other climatic changes, the resulting changes in the sun exposed material. This Xenon environment testing machine mainly for the test of non-ferrous / organic / rubber /
- Humidity Range: 50 to 90 % RH
- Configuration: Floor Mount
- Temperature Control: Heating
- Parameters: Humidity
-
Supplier: elobau U.S., Inc.
Description: Angle sensor 360° General information: The angular measuring range is between 20° and 359°. The measuring principle is non-contacting (rotating magnetic field over hall-sensor). The system is short circuit-proof (with unlimited short circuit duration). There is no mechanical
- Maximum Angular Measurement: 20 to 360 degrees
- Operating Temperature: -40 to 185 F
- Output: Analog Voltage
- Technology: Hall Effect Sensor
-
Description: sensor is a high-precision position measuring sensor developed with magnetostrictive principle to measure linear displacement. Because of the non-contact continuous measurement method, the product life is long, the environment is adaptable, and does not need to be maintained
- Output: Current, Voltage
- Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
-
Supplier: R&I Manufacturing Co.
Description: DURA-SCAPE CC Series of Economy Non-Rotating Air Cylinders are designed as multi purpose units. The CC series is designed for applications where all the features of our SC series are not required, while still offering the time-tested quality construction and durability you’ve come to expect.
- Stroke: 0.75 to 1.25 inch
- Operating Pressure: 40 to 100 psi
- Bore Size: 0.625 inch
- Operating Temperature: -30 to 300 F
-
Supplier: Holykell Technology Company Limited
Description: The non contact ultrasonic liquid level meter have all gold-plated circuit boards, internal electromagnetic shielding and software digital filter are tested for (industrial) 48 hour under high and low temperature aging. It promises higher and long-term reliability.
- Measuring Range: 196.8505 to 590.5515 inch
- Output Options: Alarm / Visual Indicator
- Features: Analog Current, Analog Voltage
- Media Type: Liquid
-
Supplier: HydraCheck Inc.
Description: Automatically records Maximum, Minimum, Last Value as well as up to 96 data points during testing quickly review after testing by pushing the MEM button Laser operation shows point of measurement for easy aiming on equipment Specifications: Range: 2.5 – 99,999 RPM; 0.05 – 1666 Hz; 1 –
- Rotational Speed Range: 2.5 to 99,999 rpm
- Features: Battery Powered, Counter / Totalizer, Data Logger
- Display Type: Digital
- Interface / Control: Digital Front Panel
-
Supplier: DeZURIK, Inc.
Description: Red Valve Series 40 Pressure Sensors are the industry standard for protecting instrumentation. They assure accurate, dependable pressure measurement of slurry and corrosive fluids. The line pressure is sensed 360° through the flexible rubber sleeve. The captive fluid is displaced through the
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Honeywell Test & Measurement
Description: A line of rotary transformer torque sensors often ideal for test installations running long-term durability testing. Non-contact nature of the signal transfer virtually eliminates the need for maintenance. High overload protection with high signal output helps prevent potential
- Maximum Torque: 500 In-lbs
- Accuracy: 0.15 ±% Full Scale
- Operating Temperature: -20.2 to 199.4 F
- Electrical Output: Analog Voltage
-
Supplier: S. Himmelstein & Company
Description: Himmelstein torque wheels are non-contact, rotary transformer coupled wheel torque meters. They accurately measure wheel torque and speed during driving, braking, and coastdown. Standard units are available for front wheel, rear wheel, and all wheel drive applications. Uses include
- Maximum Torque: 500 to 2,000 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -25 to 185 F
- Electrical Output: Analog Voltage
-
Supplier: Massa Products Corporation
Description: The company specializes in designing and manufacturing the highest quality level sensors that are ideal for non-contact distance measurement in even the harshest environments. Massa produces several different series of level sensors and monitoring transmitter modules that
- Features: Analog Current, Analog Voltage
- Level Measurement Type: Continuous Level, Point Level / Multi-Point Levels
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Device Classification: Sensor System, Transmitter
Find Suppliers by Category Top
Featured Products Top
-
from which the BGL can be derived. To translate it into practical application and put their theory to the test, the research team engineered two prototypes based on a commercially available smartwatch and smartphone. The smartwatch was equipped with a state-of-the-art pulse oximeter sensor (read more)
Browse Sensor Chips Datasheets for Hamamatsu Photonics Europe -
The Orbit® LT can be painlessly connected with other Solartron probes and sensors via the Orbit® Network, which enables measurement and testing systems to be as (read more)
Browse Linear Position Sensors Datasheets for Ametek Solartron Metrology -
many advances in sensor technology. We design, manufacture, and test these products in Hoffman Estates, Illinois where complete machine shop, surface mount, test and engineering facilities permit control of the manufacturing process. Contact Us Today! (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
per specific customer requirements including mating hardware geometries, environment considerations, required measurement capacities, and factors of safety. The custom designed pins typically result in a custom drop-in sensor pin replacing the non-instrumented pin with minimal, if any (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
Efficient High-Speed Large-Amplitude Vibration Testing Beyond Velocity Limitations! With DOLL™ (Digital Optical Locked Loop), Ommatidia extends the measurable velocity range of Q-Series Laser Radar by over 10x—from 15.5 mm/s to 155 mm (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR -
making. With four simple test, the MiniLab 153 delivers comprehensive on-site oil analysis, providing immediate actionable results, saving time and reducing costs. Highlights of this system include: (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
The os3200 is based on fiber Bragg grating (FBG) technology. It has a self adhesive backing that holds the sensor body in place and protects the FBG while epoxy is injected.The epoxy (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Luna Innovations -
fiber optic sensors, temperature measurements can be made in the most challenging environments. Fiber optic sensors are electrically passive, immune to EMI and high voltages, generally chemically inert and non-corrosive, and tolerant or radiation. And because the optical fiber sensors are very (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Luna Innovations -
: Aerospace: For non-destructive testing of complete aircraft as well as critical components, ensuring structural integrity. Automotive: To evaluate (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR -
-end camera series ImageIR® and the VarioCAM® High Definition series, InfraTec offers turnkey thermographic automation solutions e. g. for industry processes, non-destructive testing and fire detection and prevention. The infrared sensor division produces custom-made components on more (read more)
Browse Gas Sensors Datasheets for InfraTec GmbH
Conduct Research Top
-
University of Waterloo Skip to the content of the web site.
in space telescopes, for digital image capture in biomedical applications, as well as materials and structures testing . . . including the non-destructive testing of materials such as an aircraft wing, for signs of fatigue and corrosion. Over the past 10 years, Nathan has been particularly
-
How to Image in Extreme, Low-light Conditions
Imaging in extremely low light ccan present a challenge for a variety of tasks, including military, biomedicascientific, non-destructive testing, underwater research, realism broadcaTV, and mine and safety inspection. achieve clear, full color, full motion images in starlight or extreme low-light
-
Will Pharma Ditch the Dish?
the time required for traditional microbiological testing, these newer methods (Box, below) are based on widely different technologies but they can reduce plant downtime significantly, and cut testing time from weeks to days or hours. At this point, more pharmaceutical manufacturers are using RMM 's
-
Piezo Motors: Principle of Operation for Engineers
nondestructive testing. Piezoelectric Motors. Because very high voltages correspond to only tiny changes in the width of the crystal, this crystal width can be manipulated with better-than-micrometer precision, making piezo crystals an important tool for positioning objects with extreme accuracy
More Information Top
-
Finite-element modelling of non-destructive material evaluation: a
bibliography (1976-1997)
Japan 6 501–7 Nath S et al 1994 Study of the new eddy current non - destructive testing sensor on ferromagnetic materials IEEE Trans. Magnet.
-
http://www.ijera.com/papers/Vol4_issue6/Version 5/Q04605101105.pdf
An Optimal Design of the Eddy Current Non - Destructive Testing Sensor for Special Geometries of Conducting Materials .
-
EEE transactions on magnetics cumulative index 1985-2000 volumes 21-36 [Author Index]
Study of the new eddy current non - destructive testing sensor on ferromagnetic materials; T-MAG Nov 94 4644-4646 Nath, Shridhar, William Lord, and Thomas J. Rudolphi.
-
A blackboard system approach to electromagnetic sensor data interpretation
Her research interests lie in the areas of know- ledge-based systems for engineering applications, decision- making based on structural reliability analysis and oper- ational research, and the interpretation of non - destructive testing sensor data.
-
Sensors development using its unusual properties of Fe/Co-based amorphous soft magnetic wire
Sensor operating principles and applications exploiting these unusual properties have also been discussed: magnetic field sensors, position sensors, biosensors, non - destructive testing sensors , stress sensors etc.
-
Ultrasoft Finemet thin films for magneto-impedance microsensors
30 4611–3 [9] Panina L V and Mohri K 2000 Magneto-impedance in multilayer films Sensors Actuators 81 71–7 [10] Moulin J et al 2009 Realisation of micro-patterned multi-element MI sensors for non - destructive testing Sensor Lett. 7 272–5 [11 …
-
Smart materials and structures - a finite-element approach: a bibliography (1986-1997)
Microwave Theor. 43 186–93 Nath S et al 1994 Study of the new eddy current non - destructive testing sensor on ferromagnetic materials IEEE Trans.
-
http://dspace.mit.edu/bitstream/handle/1721.1/87924/880140096-MIT.pdf?sequence=2
" The robot-mounted non - destructive testing sensor generates 33.6 W waste heat, peak.
-
http://www.ndt.net/article/apcndt2006/papers/74.pdf
Non - Destructive Testing sensors , which have been considered, for on-line monitoring include optical, radiography and Infrared (IR).
-
http://www.ndt.net/article/ndtcanada2011/papers/84_Yang.pdf
A NOVEL PIEZOELECTRIC PAINT SENSOR FOR NON DESTRUCTIVE TESTING .
Indicates content that may require registration and/or purchase.