Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Noncontact Infrared Temperature Sensors - Non-Contact Optical Temperature Pyrometer -- Sekidenko MXESupplier: Advanced Energy Industries, Inc.
Description: type and required temperature range Both analog and digital communications The Sekidenko MXE pyrometer combines speed and precision, enabling accurate, non-contact, repeatable measurement and control of demanding applications. Its high-speed (up to 10 kHz) performance is
- Accuracy: 1 ±% Full Scale
- Operating Temperature: 64 to 104 F
- Electrical Output: Current, Voltage
- Category: Sensor / Transducer
-
Supplier: Sensor Developments, Inc.
Description: to the receiver in digital format. The torque signal is then represented as a calibrated high level analog voltage. The sensor features high rotational speed, high frequency response, and high accuracy. These sensors can also be supplied with an optical encoder to measure
- Maximum Torque: 3.125 to 20,000 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -40 to 185 F
- Electrical Output: Analog Voltage
-
Supplier: Sensor Developments, Inc.
Description: These unique rotating torque sensors feature a bearing system that allows the structure to be exposed to very high radial loads without damage. Most standard torque sensors require their housings to float to minimize any extraneous loading other than the torque applied to the shaft.
- Torque Sensor Type: Rotary
- Category of Device: Sensor / Transducer
-
-
Supplier: MTI Instruments Inc.
Description: The ProTrak HD long range profiling laser displacement sensor is built to satisfy the most demanding automated dimension, angle, curvature and height in the industrial application. At a fast speed of 6,000 frames per second and up to 2.5µm resolution, it also has measuring of up to 800
- Measurement Range: 5.905515 to 9.055123 inch
- Standoff: 5.905515 inch
- Operating Temperature: 32 to 104 F
- Features: CMOS, Class 2/2M, Class 3B, Class 3R, Laser, Line / 2-Dimentional
-
Supplier: HydraCheck Inc.
Description: The Shimpo PT-110 Non-Contact Laser Tachometer is a simple to use, ergonomic, rugged test instrument that operates with optical laser technology. This velocity analyzing and measuring device is ideal for rotational machine inspection and process speed analysis. The PT-110
- Rotational Speed Range: 2.5 to 99,999 rpm
- Features: Battery Powered, Counter / Totalizer, Data Logger
- Display Type: Digital
- Interface / Control: Digital Front Panel
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: sensor. The accuracy also increases thanks to the definable point grids and consolidation possibilities for intelligent point reduction. The LineScan optical sensor is the tool of choice, particularly for car bodies, mold/tool making, construction and design, as well as for
- Features: Other
- Probe Type: Proximity (Noncontact) Probe
- Mounting: Vertical
-
Supplier: Dart Controls, Inc.
Description: The OPU Series pick-up is another motor speed pick-up available from Dart. It can be used in place of the PU-E pick-up, when limited space prevents physical contact with the motor shaft. The OPU is designed for use in applications which are shielded from ambient light, especially
- Operating Distance: 0.125 to 4 inch
- Output Load: DC Load
- Beam Type: Infrared
- Mode: Light-on
-
Supplier: KEYENCE
Description: TM-3000 Series High-speed 2D Measurement Sensor
- Measuring Range: 0.0016404208333333332 to 0.13123366666666667 ft
- Accuracy: 0.0000787402 inch
- Gap Sensor / Feeler Gauge Type: Gap Sensor
- Measuring Technology: Non-contact, Optical / Laser
-
Supplier: KEYENCE
Description: LK-G5000 High-Speed / High-Accuracy Laser Displacement Sensor The LK-G5000 is a High-Speed 1D Laser Displacement Sensor for precision displacement measurement. With a sampling speed of 392 kHz, this sensor is able keep up with just about any inline process
- Features: Autoloading / In-line, Non-contact, Non-destructive, Other
- Form Factor: Controller, Monitor / Instrument, Sensor / Sensing Element
- Applications: Data Storage / Memory, Flat Panel Displays, Packaged ICs / Ceramic Substrates, Semiconductor Wafers
- Mounting / Loading: Floor Mounted / Stand-alone, In-situ / System Mounted
-
Description: High-speed pyrometer with fibre optics for non-contact temperature measurement of metallic surfaces, graphite or ceramics between 200 °C and 2500 °C. Key Features Extremely fast response time of only 6 µs for measurements of fast moving objects or fast temperature changes High
- Temperature Range: 392 to 4,532 F
- Spectral Range: 1.58 to 2.2 microns
- Response Time: 0.009 milliseconds
- Operating Temperature: 32 to 104 F
-
Supplier: LMI Technologies
Description: Gocator displacement sensors are non-contact laser distance measurement devices that are ideal for determining 3D thickness, height, and surface roughness. The sensors operate at speeds up to 32,000 Hz and ideal for closed loop control or inline inspection of
- Measurement Range: 14.6850473 inch
- Sensor Technology: Optical Triangulation Position Sensor
-
Supplier: Citizen Chiba Precision Co., Ltd.
Description: non-contact sensor and measure, high-speed printer, laser projector etc. As shown below, GVM Series has various mirror lineup available in size between φ3mm~φ30mm: *Galvanoscanner for φ3mm Laser Beam Diameter: GVM-0930S *Galvanoscanner for φ3mm Laser Beam Diameter:
-
Supplier: OROS
Description: stripe or disk on the shaft as well as an accurate tachometer. The TAC-O02, an interference-free and noncontact high speed optical fiber sensor providing up to to 50000 imp/sec from an optical fiber probe is the perfect tool for such as measurement. Torsion and Twist
- Display Type: Digital
- Sensor Technology: Non Contact
- Features: Other
- Tachometer Type: Speed Sensor Only
-
Supplier: RIFTEK EUROPE Sp. z.o.o.
Description: well as for measuring levels of liquid and bulk materials. The series includes six lines of models: RF603 - universal sensors with 2 to 1250 mm operating ranges, RF603HS - high speed sensors, RF600 - large-base and long range sensors, RF605 - compact sensors, RF602
- Measurement Range: 0.393701 to 19.68505 inch
- Sampling Frequency: 9.4 kHz
- Linearity: 0.05 ±% Full Scale
- Operating Temperature: 14 to 140 F
-
Supplier: OROS
Description: Main Features Optical sensor Conditioning, cables and accessories included Powered by the analyzer Designed for the field Easy to mount 1 Top/rev sensor General overview TAC-O01 is a versatile optical tachometer probe. The probe detects rotation pulses using a reflective
- Display Type: Digital
- Sensor Technology: Non Contact
- Features: Other
- Tachometer Type: Speed Sensor Only
-
Supplier: SICK
Description: More productivity through simple and reliable distance measurement The compact OD200 displacement sensor delivers precise micrometer-range distance measurements—even on challenging surfaces like structured composites or shiny metals—without the need for a separate amplifier. Its compact
- Measuring Range: 0.08202104166666667 to 0.11482945833333334 ft
- Measurement Scale / Units: Metric
- Features: Non-contact, Other
- Measuring Technology: Optical / Laser
-
Supplier: Exergen Corp.
Description: Reduce scrap in your manufacturing process. Detect the presence of hot objects (such as hot melt adhesive, labels, laser engravings, seals, and pressed fit parts) with the photo-cell like, thermally sensitive, fast thermal switch.
- Response Time: 5 milliseconds
- Technology: Optical Pyrometer, Thermal Pyrometer / Detector
- Category: Sensor / Transducer
- Electrical Output: Switch / Alarm
-
Supplier: LMI Technologies
Description: sensor's large field-of-viewand measurement range are easily able to accommodate awide range of targets.STANDALONE & SCALABLESingle Gocator 2880 sensors require no additionalcontrollers, amplifiers or PCs to operate. What's more, theGocator 2880 can effortlessly scale to a multiple
- Features: Analog Current (4-20mA, etc.), External Micrometer, Gage Calibrator, Optical - Video / Imaging, Other, Other Gage, Serial
- Gage / Instrument Type: Gage Block / Master, Micrometer, Special Function / Form Gages
- Measurement Scale / Units: Metric
- Gaging Technology: Non-contact, Optical
-
Supplier: OMEGA Engineering, Inc.
Description: The TQ514 Series use a unique digital, non-contact wireless system to supply power to and transmit the signal from the rotating sensor. The digital torque signal is then converted and amplified to a ±5 Vdc analog signal. This system reduces noise and allows for higher operating
- Torque Measurement Range: 3.125 to 2,000 In-lbs
- Operating Temperature: -40 to 185 F
- Output: Analog Voltage
- Type: Torque
-
Supplier: PI (Physik Instrumente) L.P.
Description: is no vibration at high velocities. Nonlinearity in control behavior is avoided and any position can be controlled easily. The drive force can be set freely. Application fields Electronics assembly: Sensor and camera assembly. Noncontact inspection, X-ray inspection, and AOI (automated
- Stroke or X-Axis Travel: 15.74804 to 31.49608 inch
- Positioning Accuracy: 0.03 to 0.04 inch/inch
- Bearing Type: Ball/Roller Bearing
- Features: Electrical
-
Supplier: Zygo Corporation
Description: The NewView™ 9000 3D optical surface profiler provides powerful versatility in non-contact optical surface profiling. With the system, it is easy and fast to measure a wide range of surface types, including smooth, rough, flat, sloped, and stepped. All measurements are
- Features: 3-D Scanning / Profiling, Digitizing / Imaging, Profile Measurement
- Mounting Options: Benchtop
- Control: Manual, PC
-
Supplier: MTI Instruments Inc.
Description: High resolution, high speed laser displacement sensor (non-contact linear displacement sensor) utilizes the latest CMOS sensor technology that challenges even the most difficult measurement applications. The Microtrak™ 3 is undoubtedly an essential
- Measurement Range: 0.9842525 to 1.1417329 inch
- Standoff: 0.9842525 inch
- Sampling Frequency: 20 kHz
- Linearity: 0.03 ±% Full Scale
-
Supplier: Newport MKS
Description: Chopper Head Features and Benefits The 3502 optical chopper head features a high-quality DC motor with a built-in photo-sensor, providing persistent feedback to provide superior drift and jitter parameters during operation. The wheel cover allows for operator safety while in use, and
-
Supplier: PI (Physik Instrumente) L.P.
Description: (automated optical inspection). Sensor and ultrasonic tests. Semiconductor manufacturing: Wafer processing and inspection. Laser machining: Laser welding. Highly dynamic applications in precision automation, smooth scan motion, minimum tracking errors, and short settling times.
- Stroke or X-Axis Travel: 0.01574804 to 0.03149608 inch
- Positioning Accuracy: 0.03 to 0.04 inch/inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: Monarch Instrument
Description: Smart Laser Sensor is an internal battery-powered optical sensor utilizing a visible Class 3R Laser for a TTL pulse output. Operating range up to 65 feet with reflective tape and up to 3 feet* (1 m) off contrasting color targets, key-ways, bolt heads or blades. Features "Smart"
- Rotational Speed Range: 1 to 500,000 rpm
- Operating Temperature: 32 to 104 F
- Display Type: Analog
- Features: Battery Powered
-
Supplier: Polytec, Inc.
Description: Polytec's IVS-200 Industrial Vibration Sensor is a ruggedized laser Doppler vibrometer for non-contact, on-line production vibration testing. An eye-safe visible laser is aimed and focused onto the part being measured. IVS-200 is easily retrofitted into existing lines because
- Features: Debonding / Bond Integrity, Other, Subsurface Crack Detection, Surface Cracks / Abrasion
- Instrument Type: Flaw Detection
- Instrument Technology: Optical / Laser
- Form Factor: Portable / Hand Held / Mobile
-
Dimensional Gages and Instruments - Laser Micrometers for Dual Axis Measurement -- Dual Axis SensorsSupplier: Marposs Corp
Description: readings: the user can input the measurement data into his own programme, to perform any specific task. Thanks to this feature, the XLS gauges are ideal diameter sensors for OEM Customers, System Integrators or for large scale applications. BENEFITS Non contact measurement:
- Gage / Instrument Type: Micrometer, Optical - Laser
- Gaging Technology: Optical
-
Supplier: Marposs Corp
Description: required when the part diameter is changed. High gauging speed and reduced beam spot size: it detects details that would escape a contact probe or an air ring, even on moving parts. On-Line application for 100% checking: “zero defect” manufacturing and proved Quality. Ideal
- Gage / Instrument Type: Micrometer, Optical - Laser
- Gaging Technology: Optical
-
Description: Compact. Digital. For non-contact temperature measurement of non-metallic surfaces or painted, coated or anodized metals with temperature ranges between -32 and 900 °C. Key Features Pyrometers with analog output 0 or 4 to 20 mA, digital interface RS232 or RS485 and laser
- Temperature Range: -25.6 to 1,652 F
- Spectral Range: 8 to 14 microns
- Response Time: 10 to 30,000 milliseconds
- Operating Temperature: 32 to 145.4 F
-
Supplier: Ircon, Inc.
Description: a protective window – as in a vacuum chamber or controlled atmosphere furnace. With Ultimax, you get all the benefits of noncontact infrared temperature measurement: Accuracy – heat is not removed from the measured object (as with contact sensors) Speed – response times are
- Temperature Range: -50 to 5,430 F
- Operating Temperature: 32 to 125 F
- Technology: Optical Pyrometer
- Category: Sensor / Transducer
-
Supplier: Ircon, Inc.
Description: rugged processor box provides universal input and output (I/O) capabilities in the field without the need for an external computer. The ScanIR3 linescanner has one of the fastest scan speeds in the industry and offers complete data about even the highest-speed manufacturing processes.
- Temperature Range: 68 to 2,192 F
- Operating Temperature: -40 to 356 F
- Technology: Optical Pyrometer
- Electrical Output: Other
-
Supplier: Polytec, Inc.
Description: Precision speed and length measurements are critical for controlling production costs and for process optimization of continuous or quasi-continuous production. The ideal sensor must meet or exceed contact sensor performance while increasing dependability, surviving
- Range: 11.81103 to 39.3701 inch
- Mounting / Loading Options: Benchtop / Floor
- Display: Digital Display
- Gage / Instrument Type: Gaging System / Station, Optical - Laser
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: weight Applicable to harsh conditions Typical applications: High-end robots, high-end material conveying systems, rotating turrets on military vehicles, remote control systems, radar antennas, fiber optic sensors and other turntables (rate tables) for high-speed video, digital, and
- Number of Circuits: 39
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: LAND
Description: press. LAND Solution-The Aluminum Billet Thermometer System (ABT) utilizes unique, non contact emissivity enhancement technology to provide accurate results on all common alloys and surface conditions. Measurements are made on the curved surface of the billet. The thermometer can be
- Temperature Range: 572 to 1,112 F
- Response Time: 5 milliseconds
- Operating Temperature: 32 to 122 F
- Technology: Optical Pyrometer
-
Supplier: KPM Analytics
Description: Home Products Infrared Temperature Measurement IR Temperature Sensors Metis M3 Pyrometer Highly Advanced, Full Featured Pyrometer Series The high-performance Process Sensors Metis M3 Series pyrometers are available in one-color and two-color versions with adjustable focus, through
- Temperature Range: 176 to 2,732 F
- Accuracy: 0.4 ±% Full Scale
- Spectral Range: 2 to 2.6 microns
- Response Time: 1 to 10,000 milliseconds
Find Suppliers by Category Top
Featured Products Top
-
Efficient High-Speed Large-Amplitude Vibration Testing Beyond Velocity Limitations! With DOLL™ (Digital Optical Locked Loop), Ommatidia extends the measurable velocity range of Q-Series Laser Radar by over 10x—from 15.5 mm/s to 155 mm (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR -
Learn how Knick's P16800 Speed Signal Duplicator provides safe, non-intrusive access to existing speed sensor signals for modern rail applications. Discover how it enables integration of additional control and monitoring systems without adding bogie-mounted sensors, reducing installation time, maintenance, and lifecycle costs while maintaining functional safety. (read more)
Browse Sensor Transmitters Datasheets for Knick Interface LLC -
A19351: High-Performance GMR AK Protocol Wheel Speed and Direction Sensor IC The A19351 is a giant magnetoresistance (GMR) magnetic sensor integrated circuit (IC) designed to measure ring magnets, especially for automotive wheel speed and direction applications (read more)
Browse Speed Sensors Datasheets for Allegro MicroSystems Inc. -
The sensors are intended for contactless measurement of speed and length of moving surfaces and objects, for example, wires, strips, tubes, fibers, films, paper, hot steel, vehicles. The series includes two models (read more)
Browse Linear Position Sensors Datasheets for RIFTEK EUROPE Sp. z.o.o. -
Supporting Speed-to-Power Initiatives in Data Centers As data centers race to keep up with the exponential growth of AI and digital infrastructure, one idea has taken center stage: Speed (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
Allegro Announces First-to-Market High-Resolution GMR Wheel Speed and Distance Sensor for ADAS Applications New A19360 will help automakers achieve levels 3, 4 and 5 automation in passenger vehicles Allegro MicroSystems, Inc. (“Allegro”) (read more)
Browse Speed Sensors Datasheets for Allegro MicroSystems Inc. -
The Observer®i Ultrasonic Gas Detector offers fast, reliable detection of pressurized gas leaks—even in environments where traditional detection methods fall short. With a wide coverage range, it reduces the number of detectors needed while maintaining high precision. Designed for complex, outdoor pipeline systems, it operates independently of wind, gas concentration...
(read more)
Browse Gas Sensors Datasheets for MSA Safety -
O6D laser distance sensor The O6D laser distance sensor from ifm detects any target (read more)
Browse Time of Flight Optical Sensors Datasheets for ifm efector inc. -
Teledyne introduces Contact Image Sensors for high-speed, high-resolution line scan imaging WATERLOO, Canada – September 27, 2022 – Teledyne DALSA is pleased to introduce AxCIS™, a new family of high-speed and high (read more)
Browse CMOS Image Sensors Datasheets for Teledyne DALSA -
sensor technology, precision calibration, and engineering support, Hypersen provides reliable force measurement solutions that improve robotic accuracy, system responsiveness, and production efficiency. Key Features High-Speed Digital 6-Axis Force Sensor (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd.
Conduct Research Top
-
How to Reach Unrivaled Precision in Distance and Thickness Measurements with Confocal Sensors
Sensors that measure the distance to an object have. many application areas in the manufacturing industry and in quality control. The requirements for the measurement system differ substantially depending on the respective application. The distance to be measured, the speed, the accuracy required
-
Laser Triangulation: Getting from Point to Line
can be used to automatically correct and control the production process. Optimised sequences improve product quality, reduce raw materials and energy and therefore minimise production costs. With a wide product range that includes high precision, high speed optical displacement and distance sensors
More Information Top
-
Metrology and Formula One Car
Thanks to non contact optical speed sensor it's possible to estimate accurately: distance, ground speed, longitudinal acceleration, slip angle, drift angle and yaw angle.
-
Steady State Performance Analysis of Hydrostatic Transmission System using Two Motor Summation Drive
Non contact type optical speed sensor Max. range .
-
Road Profile Measuring System Using Laser Displacement Sensors
This system uses four laser displacement sensors and a non - contact optical speed sensor .
-
Map building with radar and motion sensors for automated highway vehicle navigation
The forward component of the vehi- cle velocity is measured by a commercial non - contact optical speed sensor .
-
An extrinsic optical fibre speed sensor based on cross correlation
An extrinsic non - contact optical fibre speed sensor based on cross correlation is reported.
-
Development of Delhi Driving Cycle: A Tool for Realistic Assessment of Exhaust Emissions from Passenger Cars in Delhi
During the study, the speed-time data collection through non - contact type optical speed sensor with real-time data logger, gear position, real-time vehicle position through GPS, engine rpm and recording of on-road fuel consumption data for both diesel as…
-
Mobility characterization for autonomous mobile robots using machine learning
and wheel angular accelerations calculated from these data. v is the ground speed derived from the non - contact , optical ground speed sensor , a is the vehicle acceleration derived from differentiating optical ground speed numerically, and s1−4, I1−4,and α1−4 are the wheel…
-
Measurement of Tyre/Road-Friction Ahead of the Car and Inside the Tyre
To allow high- speed non - contact measurement an optical sensor was developed on the principle of optical reflexion (2 in Fig 4).
-
Haptics: Neuroscience, Devices, Modeling, and Applications
To circumvent this limitation we implemented three key components: a high- speed high-resolution non - contact optical sensor for tracking the finger location; a realtime controller with 5 kHz refresh rate; and a feedforward filter for correcting the attenuation of the mechanics…
-
Optical 3D coordinate measurements and applications
Tue operating principle of the high speed non - contact digitization using optical image sensors is based on the well known Moire techniques.
Indicates content that may require registration and/or purchase.