-
Supplier: Transcat, Inc.
Description: Each Kit Includes 5217 Digital Multimeter 400D-10 Current Meter with 10" Flexible Sensor NC-1 Non-Contact Voltage Detector 6527 1kV Megohmmeter Tool Bag Reversible Pocket Screwdriver Product Highlights This kit provides all the essential tools to measure all typical
-
Supplier: Cole-Parmer
Description: • Quickly check for the presence of live wires before testing • Built-in non-contact voltage detector with LED alert • Compact size allows measurements in tight locations • 1.2 inch (30 mm) jaw size for conductors up to 500 MCM • Multimeter functions include AC/DC
- AC Current Range: 400 amps
-
Supplier: Cole-Parmer
Description: • High-accuracy current meter with integrated non-contact voltage detector • True RMS allows for accurate readings from noisy, distorted or non-sinusoidal waveforms • Built-in non-contact voltage detector quickly alerts you to live lines from
- AC Current Range: 300 amps
-
-
Supplier: Cole-Parmer
Description: • Current meter loaded with features for HVAC and automotive industries • Built-in non-contact voltage detector quickly alerts you to live lines from 100 to 600 V • Three current ranges provide additional flexibility
the 6000 mA range is ideal for low - AC Current Range: 60 amps
-
Supplier: Cole-Parmer
Description: Additional features include peak hold to capture the highest reading, relative mode for capacitance zero and offset adjustment, and auto power-off (with disable). Industrial model 20026-11 adds 10 A AC/DC current measurement with 11 A/1000 V high energy fuse to the basic
-
Supplier: Sensoronix, Inc.
Description: Non-contact magnetic sensors that measure the distortion of magnetic fields and thus provide precise measurements of speed and direction. Output #1 is digital square wave and measures the speed of target wheel or gear. Output #2 is a DC level that when the target wheel rotates
- Operating Temperature: -4 to 221 F
- Output: Current, Resistance, Voltage
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Description: material: Nickel-copper alloy > Output: NPN,PNP, DC 2 wires > Connection: M12 connector, cable > Mounting: Flush,Non-flush > Supply voltage: 10…30 VDC > Switching frequency: 150 HZ,200 HZ,300 HZ,400 HZ,500 HZ,800 HZ,1000 HZ > Load current: ≤100mA,≤200mA
- Operating Distance: 0.1968505 to 0.787402 inch
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
Supplier: Transcat, Inc.
Description: Overview Electrical tester with OpenJaw™ Current The Fluke T5 Electrical Testers let you check voltage, continuity and current with one compact tool. With the T5, all you have to do is select volts, ohms, or current and the tester does the rest. OpenJaw™ current lets you
-
Supplier: Transcat, Inc.
Description: Product Highlights AC/DC Clamp-On Meter/Digital MultiMeter with built-in Infrared Thermometer Non-contact IR Temperature measurements with laser pointer True RMS Current and Voltage measurements Peak hold captures inrush currents and Transients Multimeter
- Thermometer Type: Thermal Pyrometer / Detector
-
Description: detector. Specialized amplification circuitry converts the signal received by the detector into a DC level to activate relay and mA outputs for signal/no signal indications. The QUASAR utilizes pulse synchronized amplitude correction circuitry which, when initially set, will
- Maximum Response Time: 0.01 seconds
- Maximum Detector Range (Sensitivity): 1,312.33595800525 ft
- Operating Temperature: -40 to 140 F
- Output Options: Analog Current
-
Supplier: Transcat, Inc.
Description: Product Highlights Non-Contact InfraRed Temperature Measurements with Laser Pointer Models with True RMS Current and Voltage Measurements 1ms Peak Hold Captures In-Rush Currents and Transients 1.7" Jaw Opening for Conductors up to 750MCM or two 500MCM MultiMeter Functions
- Thermometer Type: Thermal Pyrometer / Detector
-
Description: analyze the data tendency (only for OW18E) · Flashlight function lightens the darkness · Support NCV non-contact voltage sense · Widely supported on Android, iOS, windows (only for OW18E)
- DC Voltage Range: 0.02 to 1,000 volts
- AC Voltage Range: 0.02 to 750 volts
- DC Current Range: 0.0002 to 20 amps
- AC Current Range: 0.0002 to 20 amps
-
Description: analyze the data tendency (only for OW18B) · Flashlight function lightens the darkness · Support NCV non-contact voltage sense · Widely supported on Android, iOS (only for OW18B)
- DC Voltage Range: 0.06 to 1,000 volts
- AC Voltage Range: 0.6 to 750 volts
- DC Current Range: 0.0006 to 20 amps
- AC Current Range: 0.0006 to 20 amps
-
Description: · 3 5/6 bit resolution · Data Logger + Multimeter + Thermometer (Data logger function only for OW16B) · BLE 4.0 wireless transmission, more stable, less power consumption (only for OW16B) · Chart and Diagram mode helps to analyze the data tendency (only for OW16B) · Support NCV
- DC Voltage Range: 6 to 1,000 volts
- AC Voltage Range: 6 to 750 volts
- DC Current Range: 0.0006 to 10 amps
- AC Current Range: 0.0006 to 10 amps
-
Supplier: Allied Electronics, Inc.
Description: True RMS Measurements for Accurate AC Voltage and Current Measurements Dual Type K Thermocouple Input with Differential Temperature Function (T1, T2, T1-T2) Built-In Non-Contact IR Thermometer with Laser Pointer for Locating Hot Spots (Up To 518°F/270°C) Built-In
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: RH(non-condensing) Power supply: DC 5V±0.1V;ripple wave <50mV Working current: <300mA Signal output: UART_TTL,I²C Dimension: W80*H50*D13.6(mm) CUSTOMIZED OEM/ODM AIR QUALITY SENSOR MODULES UPON REQUEST, PLEASE CONTACT info@gassensor.com.cn
- Operating Temperature: 14 to 122 F
- Operating Humidity: 0 to 95 %
- Number of Channels: 1
- Response Time: 30 seconds
-
Description: + Dynamic mode: up to 5kHz+ Readback resolution: 1 mV/0.1 mA+ Overvoltage/Overcurrent/Overpower/Overtemperature/Reverse Voltage protection+ 4 static modes: CC, CV,CR,CP+ Supports CC dynamic mode and short-circuit simulation+ Adjustable current rise time range: 0.001A/μs~2A/μs+ Supports
- DC Voltage Range: 0 to 300 volts
- DC Current Range: 0 to 0.02 amps
- Form Factor: Bench / Free-Standing
- Measurement Type: DC
Find Suppliers by Category Top
Featured Products Top
-
connects the DC power elements to electric vehicles in a standard-compliant manner. Here, CuroCon relies on the C310 DC contactor by Schaltbau: In the case of full bidirectionality, these must be capable of safely and reliably switching currents of up to 500 A both during battery charging and (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
-0.04%/°C. This detector has a very short thermal shock response to ambient temperature change. Applications: Excellent for non-contact temperature, fire suppression, horizon sensor, and gas analysis. Benefit: Low cost and small active area size (read more)
Browse Thermopiles Datasheets for Dexter Research Center, Inc. -
Dexter Research Center,Inc. - Offers extremely high output with best signal-to-noise performance with a time constant of 85ms when encapsulated with Argon gas. Excellent for gas analysis, fire detection and non-contact (read more)
Browse Thermopiles Datasheets for Dexter Research Center, Inc. -
TDK Corporation announces the introduction of the GQA120 series of 120W industrial grade DC-DC converters. Four package types allow product performance to be optimized for the application. The series can accept a (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
The VICFUSE VD Series is a family of DC protection fuses engineered to protect DC circuits from general overload and short-circuit conditions, with a particular focus on protecting semiconductor devices — diodes, thyristors, GTOs, and IGBTs — from fault currents. The fuses (read more)
Browse Fuses Datasheets for VICFUSE -
frequency, temperature, cable size, inrush current, and system inductance. Inductive and capacitive circuits should be validated under realistic operating conditions. Polarized Power Contacts The G9EA-1-B DC24 has polarized power (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
enhances protection performance for semiconductor devices such as diodes, thyristors, GTOs, and IGBTs. Designed for high-power DC systems, the VD Series supports a wide current range and multiple mounting configurations to meet different installation requirements (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
(24V models) and 45 to 56V (48V model) to compensate for voltage drops in wiring, ORing FETs for redundant operation or to accommodate for non-standard output voltages. For larger power systems or N+1 redundant systems, a front panel DIP switch enables droop mode current sharing for parallel (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
(24V models) and 45 to 56V (48V model) to compensate for voltage drops in wiring, ORing FETs for redundant operation or to accommodate for non-standard output voltages. For larger power systems or N+1 redundant systems, a front panel DIP switch enables droop mode current sharing for parallel (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
filtered to meet EN55032 Class A EMI standards with large margins. Efficiency at full load is typically 80%. rotection features include 4300Vdc input to output isolation, output current limiting with non-hiccup type short-circuit protection and thermal shutdown with self-resetting. The series is (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd.
More Information Top
-
Detectors / Contacts / Current Detectors
True RMS AC/ DC Current Clamp Meter with Built-In Non - Contact Voltage Detector .
-
Detectors / Contacts / Current
True RMS AC/ DC Current Clamp Meter with Built-In Non - Contact Voltage Detector .
-
Detectors / Current / Extech Instruments Corporation
True RMS AC/ DC Current Clamp Meter with Built-In Non - Contact Voltage Detector .
-
Detectors / DC / Voltage
True RMS AC/ DC Current Clamp Meter with Built-In Non - Contact Voltage Detector .
-
Detectors / Current / Voltage Detectors
True RMS AC/ DC Current Clamp Meter with Built-In Non - Contact Voltage Detector .
-
AC DC Clamp Meters / Extech Instruments Corporation
True RMS AC/ DC Current Clamp Meter with Built-In Non - Contact Voltage Detector .
-
Frequency Test / 16
Jaw Size up to Φ40mm/1.6â Built-in Non - Contact Voltage Detector and Inrush Function Tests AC/ DC Voltage and Current , Resistance, Capacitance, Frequency and Duty Cycle True RMS Measurement for AC Current and Voltage .
-
Detectors / Resistance Test
Jaw Size up to Φ40mm/1.6â Built-in Non - Contact Voltage Detector and Inrush Function Tests AC/ DC Voltage and Current , Resistance, Capacitance, Frequency and Duty Cycle True RMS Measurement for AC Current and Voltage .
-
Detectors / Contacts / Measurement
Jaw Size up to Φ40mm/1.6â Built-in Non - Contact Voltage Detector and Inrush Function Tests AC/ DC Voltage and Current , Resistance, Capacitance, Frequency and Duty Cycle True RMS Measurement for AC Current and Voltage .
-
AC DC Clamp Meters / Precision Mastech Enterprises Co.
Jaw Size up to Φ40mm/1.6â Built-in Non - Contact Voltage Detector and Inrush Function Tests AC/ DC Voltage and Current , Resistance, Capacitance, Frequency and Duty Cycle True RMS Measurement for AC Current and Voltage .
Indicates content that may require registration and/or purchase.