Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: L-com, Inc.
Description: latching relay configurations are available. The non-latching units provide automatic fail-over to the default Port A to C connection state when power fails or is removed. Latching versions provide the benefit of maintaining the flow of data between the connected devices even when
- Network Equipment: Switch
-
Supplier: L-com, Inc.
Description: L-com's Category 6 A/B Network Switches are physical layer hardware solutions which support a variety of switching, or access and control applications all in a compact desktop enclosure. These switch boxes feature a unique relay technology that supports the switching mechanism.
- Network Equipment: Switch
-
Supplier: L-com, Inc.
Description: Non-latching or latching relay configurations are available. The non-latching units provide automatic fail-over to the default Port A to C connection state when power fails or is removed. Latching versions provide the benefit of maintaining the flow of data between the connected
- Network Media: Fiber Optic
- Network Equipment: Switch
-
-
Supplier: L-com, Inc.
Description: Non-latching or latching relay configurations are available. The non-latching units provide automatic fail-over to the default Port A to C connection state when power fails or is removed. Latching versions provide the benefit of maintaining the flow of data between the connected
- Network Media: Fiber Optic
- Network Equipment: Switch
-
Description: components. Detect the flow of the meter and the instrument. Upper limit and lower limit control of the instrument range. Flow control and level control. position control, speed measurement, counting, direction and automatic protection, etc. 3.Product Dimension 4.1 The sensor should be
- Operating Distance: 0.393701 inch
- Operating Temperature: 14 to 212 F
- Sensor Technology: Magnetic Proximity Sensor
-
Description: adopts the principle of electromagnetic induction to achieve the purpose of speed measurement, using nickel-copper alloy shell material, the main quality characteristics are: non-contact measurement, simple detection method, high detection accuracy, large output signal, strong
- Operating Distance: 0.0787402 inch
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
Supplier: FS-Curtis
Description: and Class 5 standards by allowing the dew points to fluctuate, and the brazed plate heat exchanger optimizes efficiency. The result is a steady flow of clean, dry air delivered to meet the demands of your application reliably and effectively. Built-in features like an energy-management
- Drying Capacity: 100 to 3,000 SCFM
- Dryer Technology: Refrigerated
-
Supplier: Watson Marlow Pumps Group
Description: Keypad entry of flow rates from 0.00053 gpm to 3.54 gpm (0.002 -13.4 liter/min) Dispenses 500ml to within +/-0.5% in 2.4 seconds Stores up to 50 dispensing programs Non-drip function eliminates drips at dose end Ramp function for delicate fluids prevents frothing/splashing and enhances
- Maximum Discharge Flow: 3.54 GPM
- Maximum Discharge Pressure: 60 psi
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps, Self-Priming Pump
-
Supplier: Armstrong International
Description: rotational) Local closed loop control of Temperature External RS232 connection (cable supplied) Local/remote control options Failsafe position feedback (non-contact absolute encoder) 4 membrane switches with ‘dual touch’ safety feature 3.5 digit LCD display with back light
- Valve Size: 0.75 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 2
- Media Temperature: -13 to 257 F
-
Supplier: Vincotech GmbH
Description: Brake Chopper Kelvin Emitter for improved switching performance Temperature sensor Three-phase Non controlled Rectifier High inrush current capability Convex shaped substrate for superior thermal contact Thermo-mechanical push-and-pull force relief Press-fit pin Reliable cold welding
- Output Voltage: 1,600 volts
- Output Current: 50 amps
- Features: Other / Specialty Configuration, Other / Specialty Technology
- Technology: Rectifier
-
Supplier: BINDER Inc.
Description: Integrated weekly program timer with real-time function Digital temperature setting with an accuracy of one degree Elapsed time indicator Precision-adjustable ventilation valve Precision-adjustable inert gas valve with Cross-Flow-Technology All electrical components are decoupled from the
- Temperature Range: 342 F
- Capacity: 4.1 cubic feet
- Features: Alarms, Laboratory, Rough / Low (< 760, > 1 torr), Shelving / Racks / Carts, Timers
- External: Bench / Cabinet
-
Supplier: Cole-Parmer
Description: connectivity options. Inputs include: SCADA with 4-to-20 mA and pulse inputs for remote external speed control and either powered 6 to 24 VDC or non-powered dry contact closure for remote start/stop. The outputs include: one 250 VAC/3 A relay to monitor TFD (Tube Failure System) and
- Maximum Discharge Flow: 0.00021133764 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps, Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: connectivity options. Inputs include: SCADA with 4-to-20 mA and pulse inputs for remote external speed control and either powered 6 to 24 VDC or non-powered dry contact closure for remote start/stop. The outputs include: one 250 VAC/3 A relay to monitor TFD (Tube Failure System) and
- Maximum Discharge Flow: 0.00015850323 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps, Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: connectivity options. Inputs include: SCADA with 4-to-20 mA and pulse inputs for remote external speed control and either powered 6 to 24 VDC or non-powered dry contact closure for remote start/stop. The outputs include: one 250 VAC/3 A relay to monitor TFD (Tube Failure System) and
- Maximum Discharge Flow: 0.0000132086025 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps, Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: connectivity options. Inputs include: SCADA with 4-to-20 mA and pulse inputs for remote external speed control and either powered 6 to 24 VDC or non-powered dry contact closure for remote start/stop. The outputs include: one 250 VAC/3 A relay to monitor TFD (Tube Failure System) and
- Maximum Discharge Flow: 0.00021133764 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps, Peristaltic Pumps
-
Supplier: Volktek Corporation
Description: industrial applications. To ensure reliability the redundant power supply and alarm relay contact on the terminal block ensures non-stop operations and issues alerts if power fails.
- Number of Ports: 4 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Description: MODA3-16.4.16-1-F2C-(E8/E7)-(6E7-E3)
, although limitations apply. Contact factory for details and other supported AMPS profiles. Features Non-blocking, full wire-speed Ethernet switch Layer 2 switching with extensive IEEE protocol and IETF RFC support Layer 3 routing when - Features: Ruggedized
- Network Equipment: Switch
-
Supplier: Data Connect Enterprise, Inc.
Description: switches the transmission speed (10Mbps or 100Mbps) for corresponding connections. In the ANS 205 the flow control mechanism is also negotiated. There is link/data rate LEDs for each port in the ANS208 to aid troubleshooting. Port connectors are shielded RJ45. The ANS208 is bundled in
- Number of Ports: 8 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Description: Maintenance (2LM) standard (optional, contact X-ES for details) Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 5 Conformal coating available as an
- Features: Ruggedized
- Network Equipment: Switch
-
Description: MODA3-16.4.16-1-F2C-(6E18/24E15)-(5E15,1E6-E6)
and MODA3-16.4.16-1-F2C-(6E18/24E15)-(6E15,1E6-E6) . Contact factory for details and other supported AMPS profiles. Features Non-blocking, full wire-speed Ethernet switch Layer 2 switching with extensive IEEE - Features: Ruggedized
- Network Equipment: Switch
-
Description: products or the components. Detect the flow of the meter and the instrument. Upper limit and lower limit control of the instrument range. Flow control and level control. 3.Product Dimension (1 The sensor should be installed far from the magnetic interfering field. (2 The sensor should
- Operating Distance: 0.1968505 inch
- Operating Temperature: 14 to 140 F
- Sensor Technology: Magnetic Proximity Sensor
-
Description: products or the components. Detect the flow of the meter and the instrument. Upper limit and lower limit control of the instrument range. Flow control and level control. 3.Product Dimension (1 The sensor should be installed far from the magnetic interfering field. (2 The sensor should
- Operating Distance: 0.787402 inch
- Operating Temperature: 14 to 140 F
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: OMEGA Engineering, Inc.
Description: FDT-40E Series ultrasonic flow and energy meters clamp on to the outside of pipes and do not come in contact with the internal liquid. The technology has inherent advantages over alternate devices including: low-cost installation, no pressure head loss, no moving parts to maintain or
- Pipe Diameter: 0.5 to 24 inch
- Liquid Volumetric Flow Rate: 1.5 to 420 GPM
- Operating Temperature: -40 to 185 F
- Electrical Output: Analog Current, Switch
-
Description: Reed position sensors with normally open or closed contacts that change states when a magnetic field is applied. The sensors act as non-latching electrical switches Features Contacts hermetically sealed for long life Zero power consumption Suitable for DC and AC circuits
- Operating Distance: 0.150000081 to 0.50000027 inch
- Operating Temperature: 221 F
- Output Load: AC Load, DC Load
- Body Shape: Cylindrical
-
Supplier: Sealevel Systems, Inc.
Description: A/D inputs can operate in bipolar or unipolar modes. The digital inputs are dry contact, switch-sensing inputs that are internally biased with 5VDC. When the contact closes, current flows through the circuit and an input condition is detected. The inputs are optically isolated
- Voltage Rating: 60 volts
- Current Rating: 2.5 amps
- Coupling / Adapter: Coupling / Adapter
-
Supplier: Sealevel Systems, Inc.
Description: A/D inputs can operate in bipolar or unipolar modes. The digital inputs are dry contact, switch-sensing inputs that are internally biased with 5VDC. When the contact closes, current flows through the circuit and an input condition is detected. The inputs are optically isolated
- Resolution: 12 bits
- Operating Temperature: 32 to 158 F
- Network Options: Ethernet
- Data Acquisition: I/O Module
-
Supplier: Sealevel Systems, Inc.
Description: A/D inputs can operate in bipolar or unipolar modes. The digital inputs are dry contact, switch-sensing inputs that are internally biased with 5VDC. When the contact closes, current flows through the circuit and an input condition is detected. The inputs are optically isolated
- Voltage Rating: 60 volts
- Current Rating: 2.5 amps
- Coupling / Adapter: Coupling / Adapter
-
Supplier: Sealevel Systems, Inc.
Description: A/D inputs can operate in bipolar or unipolar modes. The digital inputs are dry contact, switch-sensing inputs that are internally biased with 5VDC. When the contact closes, current flows through the circuit and an input condition is detected. The inputs are optically isolated
- Resolution: 12 bits
- Operating Temperature: 32 to 158 F
- Network Options: Ethernet
- Data Acquisition: I/O Module
-
Supplier: ValueTronics International, Inc.
Description: non-contact, heavy duty, and other thermometers. Additional Features: Measurement of flow velocity, volume flow and temperature Point and timed mean value calculation Max./min. values Hold button for freezing measurement value Display illumination Auto-off function
-
Supplier: OMEGA Engineering, Inc.
Description: counting may be batching, filling, mixing, punching, cutting, drilling, diverting, or alarming. While process applications using speed or rate monitoring may be conveyors, conveyor ovens, material flow, rotational rpm, and testing.
- Operating Temperature: -10 to 45 F
- Features: Audible / Visual Alarm, Counter / Totalizer, Timer
- Form Factor: Benchtop
- Display Type: Digital
-
Supplier: KOBOLD Instruments, Inc.
Description: volume measurement in vessels or for flow measurement in open channels. Level measurement technology based on the non-contacting ultrasonic principle is especially suited for applications where, for any reason, no physical contact can be established to the surface of the media
- Measuring Range: 0 to 984.2525 inch
- Maximum Operating Pressure: 25 psi
- Material Temperature Range: -22 to 190 F
- Maximum Current: 1 amps
-
Description: activation Timer-based activation Activation based upon the state of a contact closure Timed activation triggered by a Water Contactor or Paddlewheel flow meter’s accumulated total flow Activate with another output Alarm Typical Applications: Wastewater neutralization &
- Number of Inputs: 1 inputs
- Number of Control Outputs: 4 outputs
- Control Signal: Current Loop, Pulse / Frequency, Switch / Relay Output
- Form Factor: DIN Rail
-
Supplier: Analytical Systems Int’l. Keco
Description: dispersive infrared CO2 analyzer monitor. This method provides continuous on-line analysis. The process stream is regulated to 10 PSI. Then a precision flow meter regulates the sample flow to approximately 1.0 SCFH. Next, the sample is introduced to the specific infrared detection
- Dissolved CO2 Range: 1,000,000 ppm
- Operating Temperature: 32 to 122 F
- Electrical Output: Analog Current Output, Switch / Alarm Relay Output
- Features and Functionality: Built-in or Self-calibration
-
Supplier: SWAN Analytical USA, INC.
Description: digital SWAN sample flow meter. Temperature compensation with selectable coefficient or non-linear function for natural waters according to EN 27888. Big backlit LC display for measuring value, sample temperature, sample flow and operating status. Easy user menus in English,
- Conductivity / Dissolved Solids Range: 0 to 2,000 µS/cm
- Conductivity Accuracy: 1 ±% Full Scale
- Control Relays: 2
- Process Media Temperature: -22 to 482 F
-
Supplier: Arjay Engineering
Description: Systems for Zone 2 • Designed for harsh environments with a 316 SS housing • No tools necessary for routine maintenance or lamp replacement • The flow or power does not require to be turned off during routine maintenance • Flow chamber diversion system conditions and clarifies sample •
- Operating Temperature: 41 to 122 F
- Output Options: Analog current signal, Switch or alarm signal
- Computer Interface: Computer Interface
- Local Interface: Digital Front Panel
Find Suppliers by Category Top
Featured Products Top
-
-of-the-art ultrasonic sensors are excellent solutions for non-contact flow metering. An ideal choice for level measurement and level alarming, the FL900 Series Flow Logger can also be used as a redundant level measurement system with an integrated area/velocity sensor. The FL900 Series Flow Logger (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Non-Contact Visual Tool Setter VTS In the field of application of non-contact tool setters, Visual Tools Setter is the system which allows to measure tools on machining centers and or (read more)
Browse Dimensional Gages and Instruments Datasheets for Marposs Corp -
. The prevailing force couples are so high, that they keep the shaft permanently in the center of the bearing even in case of considerably varying and challenging operation conditions - and this free-floating without surface contact. The brilliance of this principle is the fact that in operation the (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp. -
standard, bringing a new level of linearity and reliability to non-contacting applications. An international sensor and transducer manufacturing company, Novotechnik’s US operations are headquartered in Southborough, Massachusetts. Contelec and Novotechnik are divisions of the Siedle (read more)
Browse I/O Modules and Instruments Datasheets for Novotechnik U.S., Inc. -
Fountyl manufactures porous ceramic chucks for semiconductor wafer handling and precision positioning equipment. These chucks feature a controlled porous structure that enables uniform gas flow across the entire surface, supporting both non-contact floating transport and vacuum clamping. They (read more)
Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
All Sensata | Gigavac contactors can carry current in both directions on closed contacts. The term “bidirectional” refers to the ability to switch/open while current is flowing. Most Sensata | Gigavac contactors are designed and optimized to open current that is flowing (read more)
Browse Electrical Contactors Datasheets for Sensata Technologies -
The VMS4300-VDS improves sortation of non-conveyables in a non-singulated flow with touching/side-by-side functionality The logistics industry requires reliable and accurate dimensioning of objects in retail and warehousing, storage, conveyor, and intralogistics (read more)
Browse Machine Vision Systems Datasheets for SICK -
100mA@50VDC in non-switching applications and 25mA@24VDC with switching. SPDT contact arrangements are offered for each position. Each circuit is proven with a 2000-cycle rating. Shipped switches are provided with poles in the “OFF” position. With a profile of 3 (read more)
Browse DIP Switches Datasheets for Heilind Electronics, Inc. -
The Covid 19 pandemic has greatly increased the demand for non-contact push buttons and switches. Various studies show that the transmission of viruses and bacteria via surfaces exposed to constant contact with hands is high. A wide variety of technologies for (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
Series Pushbutton Switch to its extensive product portfolio. The LB22 Series Pushbutton Switch is designed to deliver high performance and reliability, with an electrical rating of 3A @ 250VAC and an electrical life of 50,000 cycles. The series features contact resistance of 50mΩ Max. at (read more)
Browse Pushbutton Switches Datasheets for Heilind Electronics, Inc.
Conduct Research Top
-
Flow Energy Management Part 3: Three Successful Flow Energy Management Case Studies
companies have used volumetric or non-compensated flowmeters which can present challenges in compressed air measurement. For example, even a small change in operating temperature can result in these instruments showing a 5 to 10 percent reduction in accuracy. Carlisle decided to switch to thermal
-
Greyline DFM 5.0 Doppler Flow Meter for Crude Oil Case Study
Wax and solids build-up were plugging off pipes and in-line flowmeters at this oil battery site in Alberta. Petrobakken Energy solved the problem by switching to Greyline DFM 5.0 Doppler Flow Meters with non-contacting ultrasonic sensors.
More Information Top
-
Reportings on the discussions of the study committees of the CIGRÉ
Through the negative resistance characteristic of the light arc of the ge5ffneten SchaJterkontakts, the resonant circuit is excited so far that the current flow is broken in the switch contact .
-
Multidimensional gas chromatography with capillary flow technology and LTM‐GC
Leak free connection through the use of metal ferrules, low void volume, high degree of inertness, high temperature of operation (up to 4008C), no moving parts, and the non - contact switching of capillary flow technology makes practicing conven- tional 2-D GC …
-
Powder metallurgy
Because of the mentioned properties, the Ag-Ni contact materials become preferably in auxiliary current switches for same and alternating current up to rated currents of 10 A used small contactors and the like in power relay in cam switches.
-
Fluid Components International (FCI) Celebrates 50 Years in Business
The company’s NuTec® flow switch utilizes a unique non - contacting flow element that separates the sensor from the process media.
-
Term of the general circuit technology
The claim seems anfS.nglich strange dab is represented ausnahmslos all the circuits tiber several switches by several in parallel laid current paths whereat every switch is represented in every current branch by a contact .
-
A Non-Contact-Type RF MEMS Switch for 24-GHz Radar Applications
Process flow of the non - contact -type switch .
-
Electricity systems
The contacts for the tripping command of the circuit breaker LS lie in a row with quiescent current contacts of the UMZ relays of all consumer branches.
-
Electricity systems
The contacts for the tripping command of the circuit breaker LS lie in a row with quiescent current contacts of the UMZ relays of all consumer branches.
Indicates content that may require registration and/or purchase.