-
Supplier: Marposs Corp
Description: DESCRIPTION Marposs NCG gauge is a gauge to measure thickness based on interferometric technology: light waves, which are reflected at the layer boundaries of different surfaces of the object being measured, are brought to interference and the layer thickness is then calculated. The
- Features: Non-contact, Thickness Gage
-
Supplier: Marposs Corp
Description: tool controls, such extremely accurate measurements can be performed straight in the production phase. Relying on its decades of experience, MARPOSS has developed specific probes and software for use during target machining process BENEFITS Provides non-contact thickness
- Features: Non-contact, Thickness Gage
-
Supplier: Flexbar Machine Corporation
Description: FLEXBAR DIGITAL PORTABLE COATING THICKNESS GAGES The Flexbar Coating Thickness gages can perform two different methods of calculating thickness measurement by utilizing the characteristics of both eddy current and magnetic induction. Testing performance is both
-
-
Supplier: Flexbar Machine Corporation
Description: FLEXBAR DIGITAL PORTABLE COATING THICKNESS GAGES The Flexbar Coating Thickness gages can perform two different methods of calculating thickness measurement by utilizing the characteristics of both eddy current and magnetic induction. Testing performance is both
-
Supplier: Marposs Corp
Description: and reliable product, suitable for use in an industrial environment. All STIL confocal probes are compatible with IRIX™. BENEFITS Chromatic confocal technology can measure any material capable of reflecting white light (e.g. metal, glass, plastic, paint films, liquids) Non-contact
- Features: Digital Display, Non-contact, Thickness Gage
-
Supplier: Marposs Corp
Description: server Chromatic confocal technology can measure any material capable of reflecting white light (e.g. metal, glass, plastic, paint films, liquids) Non-contact measurement is suitable in all cases where it is necessary to measure without touching the target High measurement accuracy
- Features: Non-contact, Thickness Gage
-
Supplier: RIFTEK EUROPE Sp. z.o.o.
Description: The system refers to non-contact laser thickness measurement equipment and is intended for precise measuring of thickness of sheet materials such as tapes, boards, plates, and so on. It is a stand-alone software and hardware system that contains laser sensors and an
- Features: Gaging System / Station, Metric, Non-contact, Optical, Optical - Laser, Thickness Gage
- Thickness Gauge Application: Material Thickness
-
Supplier: Hamamatsu Photonics Europe
Description: The Optical NanoGauge Thickness measurement system C15151-01 is a non-contact film thickness measurement system utilizing spectral interferometry. The high-power, highly stable white light source enables precise measurement of film thicknesses, even of super-thin films.
- Range: 0.393701 inch
- Features: Metric, Optical, Thickness Gage
-
Supplier: RIFTEK EUROPE Sp. z.o.o.
Description: The system is designed for non-contact laser scanning and measurement of flat washers (spacers) thickness. Field of application: large-scale production.
- Range: 0.02362206 to 0.13779535 inch
- Features: Gaging System / Station, Metric, Non-contact, Optical, Optical - Laser, Thickness Gage
- Thickness Gauge Application: Material Thickness
-
Supplier: Fischer Technology, Inc.
Description: simple positioning of the samples by measuring from bottom to top Flexible in use: various types of instrument tailored to typical requirements in the respective sectors Non-destructive coating thickness measurement and elemental analysis Applications: Coating Thickness
- Features: Benchtop / Floor, Non-contact, Thickness Gage, X-ray / Gamma
- Thickness Gauge Application: Coating Thickness
-
Supplier: Micro-Epsilon Group
Description: The thicknessGAUGE O.EC is a compact inline measuring system in a stable O-frame design with an aluminum roller and an integrated control cabinet. The system is used for precise thickness measurements of plastic strips and coatings up to 3 mm material thickness and web widths up to
- Range: 0.1181103 inch
- Graduation / Resolution: 0.0000017716545 inch
- Resolution: 0.0000017716545 inch
- Features: Automatic / Inline, English, Gaging System / Station, Machine Mounted, Metric, Non-contact, Other Gage, SPC Capability, Thickness Gage
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-TG 120 is a portable Material Thickness Meter with an easy-to-read 4-digit display. This ultrasound-based Material Thickness Meter uses a miniature contact transducer (included) to measure the thickness of ferrous and non-ferrous metal, glass, plastic, and
- Range: 0.0393701 to 1.181103 inch
- Graduation / Resolution: 0.00393701 inch
- Resolution: 0.00393701 inch
- Features: Digital Display, Handheld / Portable, Metric, Thickness Gage
-
Supplier: Micro-Epsilon Group
Description: Thickness measurement for control and quality inspection is at many positions and is an important element in the process landscape of cold rolling mills. Common places of application for thicknessCONTROL MTS 8202.K systems for detecting the center thickness or the cross-profile are
- Range: 1.181103 inch
- Graduation / Resolution: 0.000014173236 inch
- Resolution: 0.000014173236 inch
- Features: Automatic / Inline, English, Gage Set / Tool Kit, Machine Mounted, Metric, Non-contact, Optical, Other Gage, SPC Capability, Thickness Gage
-
Supplier: Mahr Inc.
Description: Product features Generous clearance on jaws reaches over non-measured part protrusions for easy access to areas where thickness must meet critical dimensional specs Retraction lever is conveniently located for one-hand operation 0.02 mm or 0.1 mm / .01“, .001“, or 1/64“ grads.
- Graduation / Resolution: 0.0000393701 to 0.000393701 inch
- Resolution: 0.0000393701 to 0.000393701 inch
- Features: Dial / Analog / Direct Reading Scale, English, Handheld / Portable, Thickness Gage
-
Supplier: Micro-Epsilon Group
Description: The thicknessGAUGE C.LL sensor system is used for precise thickness measurements of strips and plates. It can also be used for fixed track measurements, e.g., for center-line measurements (center thickness) or for thickness measurements on the edges. A linear unit enables
- Range: 0.2362206 inch
- Graduation / Resolution: 0.00000393701 inch
- Resolution: 0.00000393701 inch
- Features: Automatic / Inline, English, Gaging System / Station, Machine Mounted, Metric, Non-contact, Optical, Optical - Laser, Other Gage, SPC Capability, Thickness Gage
-
Supplier: Micro-Epsilon Group
Description: The thicknessGAUGE C.C sensor system is used for precise thickness measurements of strips and plates. It can also be used for fixed track measurements, e.g., for center-line measurements (center thickness) or for thickness measurements on the edges. A linear unit enables
- Range: 0.09842525 inch
- Graduation / Resolution: 0.000001574804 inch
- Resolution: 0.000001574804 inch
- Features: Automatic / Inline, English, Gaging System / Station, Machine Mounted, Metric, Non-contact, Optical, Other Gage, SPC Capability, Thickness Gage
-
Supplier: Mahr Inc.
Description: Product features Generous clearance on jaws reaches over non-measured part protrusions for easy access to areas where thickness must meet critical dimensional specs Retraction lever is conveniently located for one-hand operation 0.02 mm or 0.1 mm / .01“, .001“, or 1/64“ grads.
- Graduation / Resolution: 0.001 to 0.01 inch
- Resolution: 0.001 to 0.01 inch
- Features: Dial / Analog / Direct Reading Scale, Handheld / Portable, Mechanical, Metric, Thickness Gage
-
Supplier: MicroSense, LLC
Description: Model 6360-HR-CD Stamper Thickness Measurement System is a semi-automated thickness gauging platform and data analysis system for the measurement of optical media stampers. Patented non-contact capacitive sensors determine the stamper thickness without any damage
- Range: 9.055123 inch
- Graduation / Resolution: 0.000009842525 inch
- Resolution: 0.000009842525 inch
- Features: Benchtop / Floor, English, Gage Calibrator, Gage Head / Probe, Metric, NIST Traceability, Non-contact, Thickness Gage
-
Supplier: Mahr Inc.
Description: Product features Generous clearance on jaws reaches over non-measured part protrusions for easy access to areas where thickness must meet critical dimensional specs Retraction lever is conveniently located for one-hand operation 0.02 mm or 0.1 mm / .01“, .001“, or 1/64“ grads.
- Range: 0 to 75 inch
- Graduation / Resolution: 0.000787402 to 0.00393701 inch
- Resolution: 0.000787402 to 0.00393701 inch
- Features: Dial / Analog / Direct Reading Scale, Handheld / Portable, Mechanical, Metric, Thickness Gage
-
Supplier: Filmetrics, Inc.
Description: Affordable Reflectance, Transmittance, and Film Thickness Measurement aRTie represents a breakthrough in spectral reflectometer affordability and ease-of-use. Time consuming reference readings and minutes-long lamp warm-ups are a thing of the past. Simply plug aRTie into your computer’s USB
- Range: 0.0000005905515 to 0.002755907 inch
- Features: Benchtop / Floor, Metric, Non-contact, Optical, Optical - Video / Imaging, Thickness Gage
-
Supplier: MTI Instruments Inc.
Description: The Microtrak 3 Thickness Gauge System used for automated metal, fiberboard and cement board sheet production and QA/QC combines our proven non-contact laser triangulation sensors with a modular controller that can operate either as a standalone solution for displacement
- Range: 0 to 0.1574804 inch
- Graduation / Resolution: 0.0000014960638 inch
- Resolution: 0.0000014960638 inch
- Features: Automatic / Inline, Digital Display, Internal Micrometer, Metric, Micrometer, Non-contact, Thickness Gage
-
Supplier: RIFTEK EUROPE Sp. z.o.o.
Description: The system refers to non-contact laser thickness measurement equipment and is intended for precise measuring of thickness of sheet materials such as tapes, boards, plates, and so on. It is a stand-alone software and hardware system that contains laser sensors and an
- Range: 0.393701 inch
- Features: Gaging System / Station, Metric, Non-contact, Optical, Optical - Laser, Thickness Gage
- Thickness Gauge Application: Material Thickness
-
Supplier: Filmetrics, Inc.
Description: measures semiconductor materials. The thickness range is determined by the lens and software options (see datasheet for details). Thickness can be measured in less than a second. Like all Filmetrics thickness measurement instruments, the F70 connects to the USB port of your
- Range: 0.0000005905515 to 0.5118113 inch
- Features: Benchtop / Floor, Metric, Non-contact, Optical, Optical - Video / Imaging, Thickness Gage
-
Supplier: Filmetrics, Inc.
Description: Filmetrics designed the F3-CS specifically for thickness measurement of small witness or coupon samples. Now everyone from line operators to R&D personnel can measure layers such as parylene and vacuum coatings in seconds. Fast Thickness Measurement Our proprietary AutoBaseline
- Range: 0.00000787402 to 0.0029527575 inch
- Features: Benchtop / Floor, Metric, Non-contact, Optical, Optical - Video / Imaging, Thickness Gage
-
Supplier: Fischer Technology, Inc.
Description: Coating Thickness Measurement Base metallization layers (UBM) on a nanometer scale Thin lead-free solder caps on copper pillars Extremely small contact surfaces and other complex 2.5D/3D packaging applications Material Analysis C4 and smaller solder bumps Lead-free solder caps on
- Features: Benchtop / Floor, Thickness Gage
-
Supplier: KEYENCE
Description: held internally in the controller to eliminate the need for external processing. Features like the dedicated dual-head mode and self-timing make even complicated setups simple. Common Applications: • Diameter • Edge Tracking • Film Thickness • Glass Positioning
- Range: 0.002 to 0.24 inch
- Resolution: 0.000002 inch
- Speed: 2,400 Samples/sec or Scans/sec
- T/R Separation: 2.36 inch
-
Supplier: MTI Instruments Inc.
Description: The Microtrak 3 Thickness Gauge System used for automated metal, fiberboard and cement board sheet production and QA/QC combines our proven non-contact laser triangulation sensors with a modular controller that can operate either as a standalone solution for displacement
- Operating Temperature: 32 to 104 F
- Display & Special Features: Computer Interface / Networkable
- Features: Form Measurement, Surface Profilometry
- Mounting / Loading Options: Machine Mounted
-
Supplier: Banner Engineering Corp.
Description: Target displacement or target thickness measurement with high resolution 4-20 mA or RS-485 serial communication outputs Non-contact measurement for use on moving processes, hot parts, machined parts, and soft or sticky parts Two sensors self-synchronize for thickness
- Operating Temperature: 14 to 113 F
- Sensor Technology: Optical Triangulation Position Sensor
- Interface: Serial
-
Supplier: ASTM International
Description: notched (comb) gages. 1.2.2 Procedure B - Using magnetic or eddy current coating thickness gages. 1.2.3 Procedure C - Using non-contact ultrasonic powder thickness instruments. 1.3 Coating powders generally diminish in thickness during the curing
-
Supplier: LMI Technologies
Description: Gocator displacement sensors are non-contact laser distance measurement devices that are ideal for determining 3D thickness, height, and surface roughness. The sensors operate at speeds up to 32,000 Hz and ideal for closed loop control or inline inspection of manufactured parts.
- Features: Analog Current (4-20mA, etc.), External Micrometer, Gage Block / Master, Gage Calibrator, Laser Class III, Metric, Micrometer, Non-contact, Optical, Optical - Laser, Optical - Video / Imaging, Other Gage, Serial, Special Function / Form Gages, Thickness Gage, Visible Laser Light (680nm)
- Thickness Gauge Application: Other
-
Description: tear to both the measuring standards and the instrument. The ULM is capable of measuring gage blocks, end standards, plain rings, threaded rings & plugs, API gages, pin & plug gages, tapered plugs, cylindrical setting gauges, micrometers, indicators, LVDTs, calipers, and snap
- Range: 0.02 to 14 inch
- Resolution: 0.0000001 inch
- Graduation / Resolution: 0.0000001 inch
- Range / Travel: 0.02 to 14 inch
-
Supplier: MTI Instruments Inc.
Description: The Proforma 300i wafer thickness gage is a capacitance based, differential measurement system that performs non-contact thickness measurements of semiconducting and semi-insulating wafers. By utilizing MTI Push/Pull technology, the Proforma 300i does not require
- Maximum Wafer / Part Size: 76 to 300.00000000000006 mm
- Measurements: Area Mapping, Roughness / Waviness, Shape / Flatness, Thickness - Wafer / Disc (TTV)
- Technology: Capacitance / EM Gage
- Mounting / Loading: Manual Loading
-
Supplier: Precitec, Inc.
Description: CHRocodile IT TW Application: Non-contact thickness measurement of Thin Wafer High measuring rate nm resolution Transparent coatings/foils from 3.5 up to 250 µm
-
Supplier: MTI Instruments Inc.
Description: The latest 1D laser displacement sensor from MTI provides excellent speed and accuracy for even the most difficult applications and provides data output and power through a single USB cable. The Microtrak™ 4 is the ultimate 2d laser measurement sensor for measuring height, thickness,
- Vertical (Z) Range: 3.93701 inch
- Vertical (Z) Resolution: 0.0000750787807 inch
- Operating Temperature: 32 to 104 F
- Profile Vertical Range: 3.93701 inch
-
Supplier: Hypersen Technologies Co., Ltd.
Description: measurement of both transparent and opaque materials. Such as, mobile phone’s camera module and motherboard measurement,curved glass profile measurement, chip measurement,glass thickness measurement, LCD screen inspection, wafer depth/thickness inspection, glue/film thickness
- Gage / Instrument Type: Micrometer
- Gaging Technology: Optical
- Features: Optical - LED
Find Suppliers by Category Top
Featured Products Top
-
Non-contact measurement with ChromaLine sensor MPLS-DM SERIES Based on STIL's chromatic confocal technology, ChromaLine sensor family represents the next step in industrial integration. Thanks to its (read more)
Browse Thickness Gages Datasheets for Marposs Corp -
Non-Contact Visual Tool Setter VTS In the field of application of non-contact tool setters, Visual Tools Setter is the system which allows to measure tools on machining centers and or (read more)
Browse Dimensional Gages and Instruments Datasheets for Marposs Corp -
. The thicknessGAUGE system is available with laser triangulation sensors, laser profile scanners or confocal chromatic sensors, which demonstrate their advantages depending on the type of material and accuracy requirements. It measures strips and plates on a non-contact basis and with the highest (read more)
Browse Thickness Gages Datasheets for Micro-Epsilon Group -
The coating thickness gauge PCE-CT 26FN can measure non-destructive coatings (paints, plastics ...) on steel / iron and non-ferrous metals. The coating thickness gauge is ideally suited, for example, to detect accidental damage to the vehicle immediately (read more)
Browse Thickness Gages Datasheets for PCE Instruments / PCE Americas Inc. -
Designed for divers needing to take reliable thickness measurements of underwater structures, the Cygnus Underwater diver-held gauge provides quick and accurate metal thickness measurements through coatings or even heavy corrosion. Available for (read more)
Browse Thickness Gages Datasheets for Cygnus Instruments Limited -
The material thickness meter is used for non-destructive material testing. When testing with the material thickness meter, ultrasonic waves are sent through the test object using a probe. The ultrasound is reflected and scattered at interfaces of different materials with unequal density and wave (read more)
Browse Thickness Gages Datasheets for PCE Instruments / PCE Americas Inc. -
The uniformity of the thickness of the rubber sheet used in production of car tires is an important indicator for obtaining a quality end product. The developed system solves the task of real time rubber thickness monitoring. The system is (read more)
Browse Thickness Gages Datasheets for RIFTEK EUROPE Sp. z.o.o. -
inspecting offshore platforms in the open ocean or conducting maintenance on inland waterways, this next-generation ultrasonic thickness gauge delivers unmatched accuracy, reliability, and ease of use. A Major Leap Forward in Underwater Thickness Measurement (read more)
Browse Thickness Gages Datasheets for Cygnus Instruments Limited -
The transmitter and receiver of the The T-Gauge Explosion Proof Thickness Measurement System (SCS500n) are securely mounted inside a sealed stainless steel housing. The lens is Teflon coated to resist solvents. All components in the hazardous area meet CID1 standards. The SCS500n is ideal for (read more)
Browse Dimensional Gages and Instruments Datasheets for Luna Innovations -
The modular nature of the measurement tool allows either straight-on or right-angle measurement tips. The measurement is fundamentally non-contact, but for hand-held use, a measurement tip is used to aid the user in positioning the object at the focus of the THz beam. An easy to use (read more)
Browse Thickness Gages Datasheets for Luna Innovations
More Information Top
-
2009 Index IEEE Transactions on Applied Superconductivity Vol. 19
Non - Contact Thickness Gauge for Conductive Materials Using HTS SQUID System; .
-
Research on Error Dynamic Amendment Method and Its Application in High-Accuracy Thickness Measurement System
Abstract - The laser displacement sensor, as a non - contact thickness gauge , is extensively used in measuring the thickness of composite board.
-
On line non-contact thickness measurement of flat rolled metals
The term “absorption index” is defined as that factor repre- senting the difference exhibited to a non - contact thickness gage (based on radiation)between base metal and alloy,and isexpressed as a percentage of nominal thickness.
-
New Technologies in Electromagnetic Non-destructive Testing
Hobbis, A., Aruleswaran, A.: Non - contact thickness gauging of aluminium strip using EMAT technology. Nondestr. Test. Eval.
-
Characterisation of thickness and crystallographic texture of sheet using non-contact ultrasonic measurements
Aruleswaran, T. W. D. Farley and S. Dixon: ‘ Non - contact thickness gauging of .
-
Online measurements for quality in the metals industries: does automated inspection meet the need?
‘ Non - contact thickness gauging of aluminium strip using EMAT technology’ was discussed by A. Hobbis and A. Aruleswaran (Alcan International Ltd, Canada), T. W. D. Farley (Innoval Technology Ltd) and S. Dixon (University of Warwick).
-
(A) Hot and cold rolling
(on cold mills), load and torque meters, and non - contacting thick- ness gauges is used to provide feedback informa- tion to automatic gauge- control systems.
-
Quantitative measurement of thermal parameters over large areas using pulse-video thermography
This obviously permits the development of a non - contacting thickness gauge .
-
Novel low coherence metrology for nondestructive characterization of high-aspect-ratio microfabricated and micromachined structures
For these applications standard well- established non - contact thickness gauges such as air pressure of capacitance gauges do not provide direct physical results, which meet industry process window or require introduction of additional experimental parameters.
-
Selenium direct-converter structure for static and dynamic x-ray detection in medical imaging applications
The selenium thickness was measured using an NDC non - contact thickness gauge Model l2l.
Indicates content that may require registration and/or purchase.