-
Description: High-Performance Nozzle Type Non-Slam Check Valve delivers an effective dynamic response under various flow deceleration applications and compared to the dual plate check valve and swing check valve as below figure 1. figure1 Features This
- Features: Check Valves, Directional Valves
-
Supplier: Newark, An Avnet Company
Description: NOZZLE ADAPTER / CHECK VALVE
-
Description: High-Performance Nozzle Type Non-Slam Check Valve delivers an effective dynamic response under various flow deceleration applications and compared to the dual plate check valve and swing check valve as below figure 1. figure1 Features This
- Features: Check Valves
-
-
Supplier: Suttner America Company
Description: Couplers are used anywhere high pressure connections are frequently connected and disconnected. Ideal for quick exchange of quick nozzles and spray guns. Series ST straight-through couplings are designed for use where minimum pressure drop is required and valving is not needed.
- Valve Size: 0.375 inch
- Pressure Rating: 3,700 psi
- Features: Check Valves
- Material Of Construction: Stainless Steel
-
Supplier: Ellsworth Adhesives
Description: Surebonder Pro Series 101 Check Valve is a required component when using 103N, 103R, and 103F Pro Series glue gun nozzles. 0.16 in Orifice.
- Media: Adhesives / Resins
-
Supplier: Radwell International
Description: CHECK VALVE NOZZLE WASH FOR PRINTER. FREE 2 YEAR RADWELL WARRANTY
- Features: Check Valves
-
Supplier: WEH Technologies Inc.
Description: range and gas type. The WEH® TN5 CNG receptacle works best with WEH® fueling nozzles. We recommend the fueling nozzles type TK26 CNG, TK22 CNG and TK24 CNG. Features: Compatible with fueling nozzles acc. to ISO 14469-2 Low-noise refueling Integrated high-flow check
- Maximum Pressure: 3,600 psi
- Orifice Size: 1,259.8432 to 1,377.9535 mil
- Features: Filter Nozzle
- Media: Fuel (Liquid)
-
Supplier: Ellsworth Adhesives
Description: Surebonder MNR-22 Replacement Long Tip Industrial Nozzle is an exact replacement standard nozzle for Surebonder industrial glue guns. Includes a built-in check valve and insulated covering.
- Media: Adhesives / Resins
-
Supplier: Ellsworth Adhesives
Description: Surebonder MNR-21 Replacement Short Tip Industrial Nozzle is an exact replacement standard nozzle for Surebonder industrial glue guns. Includes a built-in check valve and insualted covering.
- Media: Adhesives / Resins
-
Supplier: Accuris
Description: Components for fire extinguishing systems using gas - Requirements and test methods - Container valve assemblies and their actuators; selector valves and their actuators; nozzles; flexible and rigid connectors; and check valves and non-return valves
-
Supplier: Accuris
Description: Components for fire-extinguishing systems using gas \x97 Requirements and test methods \x97 Container valve assemblies and their actuators; selector valves and their actuators; nozzles; flexible and rigid connectors; and check valves and non-return valves
-
Supplier: WEH Technologies Inc.
Description: filling. The TN5 H2 receptacle is a very durable unit, minimising maintenance and downtime. The WEH TN5 H2 receptacle has an integrated check valve system designed to minimise the effect that dirt particles have on the sealing components within the receptacle. There is no high
- Maximum Pressure: 5,076.3195 psi
- Orifice Size: 1,377.9535 mil
- Features: Filter Nozzle
- Media: Fuel (Liquid)
-
Supplier: WEH Technologies Inc.
Description: Defueling nozzle for evacuating and discharging CNG The TK23 CNG defueling nozzle is designed specifically for evacuating and discharging CNG of cylinder bundles (e.g. on trailers). The type TK23 CNG is equipped with a pin, which opens the check valve in the type TN5 CNG
- Maximum Pressure: 3,000 psi
- Orifice Size: 2,125.9853999999996 mil
- Media: Fuel (Liquid)
- Application: Fuel Injection
-
Description: nozzles; flexible connectors; and check and non-return valves. Container valve assemblies are designed to control the extinguishant flow from the container to the distribution pipe work. They are normally in the closed position. The automatic control device triggers the
-
Supplier: CSA Group
Description: nozzles; flexible connectors; and check and non-return valves. Container valve assemblies are designed to control the extinguishant flow from the container to the distribution pipe work. They are normally in the closed position. The automatic control device triggers the
-
Supplier: Ellsworth Adhesives
Description: Surebonder Pro Series 103R Round Extension Nozzle is designed as a specialty nozzle for use with Surebonder Pro Series glue guns. Surebonder Pro Series 101 Check Valve required, sold separately (see below). 0.125 in Opening.
- Media: Adhesives / Resins
-
Supplier: Reid Supply
Description: tools. Waste from cuts, especially in industrial shops, can build up and get in the way of the machining process. Reid offers industrial quality adjustable hoses and everything to connect them, including valves, reducers, fittings, nozzles, shields and end caps. Vacuum lines can also
- Material Of Construction: Acetal
- Features: Check Valves
- Media: Hydraulic Fluid
-
Supplier: Armstrong International
Description: with trigger guard, swivel adapter and SS nozzle hook. Inlet check valves required.
- Number of Ports/Ways: 3
- Valve Size: 0.75 inch
- Pressure Rating: 150 psi
- Media Temperature: 120 to 190 F
-
Supplier: Nordson EFD
Description: Flush valve manifold – for cleaning the mixing nozzle with air or solvent Optional stainless steel valve – recommended for corrosive acrylics or epoxies Optional Polytuff, PTFE, Viton®*, and EP seals – for varying chemical formulations and abrasive conditions Optional night cap
- Dispense Rate: 7.575757575757576 to 11.363636363636363 L/min
- Application: Adhesive / Silicone
- Number of Components: Multiple Component Dispensing
-
Supplier: Nordson EFD
Description: Flush valve manifold – for cleaning the mixing nozzle with air or solvent Optional stainless steel valve – recommended for corrosive acrylics or epoxies Optional Polytuff, PTFE, Viton®*, and EP seals – for varying chemical formulations and abrasive conditions Optional night cap
- Application: Adhesive / Silicone
- Number of Components: Multiple Component Dispensing
-
Supplier: UL Standards & Engagement
Description: UL 2586 Hose Nozzle Valves or CAN/ULC-S620 Hose Nozzle Valves. i) Valves covered by the Standard for Manually Operated Metallic Gas Valves for Use in Gas Piping Systems up to 125 PSI (Sizes NPS 1/2 through NPS 2), ANSI/ASME B16.33; and Manually Operated
-
Supplier: UL Standards & Engagement
Description: UL 2586 Hose Nozzle Valves or CAN/ULC-S620 Hose Nozzle Valves. i) Valves covered by the Standard for Manually Operated Metallic Gas Valves for Use in Gas Piping Systems up to 125 PSI (Sizes NPS 1/2 through NPS 2), ANSI/ASME B16.33; and Manually Operated
-
Supplier: UL Standards & Engagement
Description: are for use at temperatures within the range of -40 °C (-40 °F) to 55 °C (130 °F): a) Shutoff Valves (primary or secondary, and manual or automatic), b) Excess Flow Valves, c) Back Pressure Check Valves, d) Filler Valves, e) Vapor Return Valves, f) Actuated
-
Supplier: CSA Group
Description: valves used in gaseous hydrogen vehicle fueling stations. This standard applies to newly manufactured: Pneumatically actuated valves Check valves Excess Flow valves Electrically actuated valves This standard does not apply to: Hydraulically actuated
-
Supplier: UL Standards & Engagement
Description: are for use at temperatures within the range of -40 °C (-40 °F) to 55 °C (130 °F): a) Shutoff Valves (primary or secondary, and manual or automatic), b) Excess Flow Valves, c) Back Pressure Check Valves, d) Filler Valves, e) Vapor Return Valves, f) Actuated
-
Supplier: General Pump
Description: Plastic Chemical Filter with Check Valve, Gray General Pump has a full range of accessories to support our pumps, including custom-designed chemical injectors, trigger guns, nozzles, and control valves. Get optimal performance from your pump with the proper accessories
- Filtration Product: Chemicals
- Configuration: In-line
- Features: Other
- Housing Material: Plastic
-
Supplier: WEH Technologies Inc.
Description: onto the receptacle of the service vehicle. The TK22 CNG fueling nozzle is connected to the broken down vehicle. Both vehicles are connected with a hose to each other. By rotating the opening spindle at the TK21 CNG service nozzle the check valve of the WEH® TN5 CNG
- Outside Diameter: 0.3149608 inch
- Working Pressure: 3,000 psi
- Temperature Range: -40 to 185 F
- Application: Automotive
-
Supplier: Radwell International
Description: COMPACT VACUUM EJECTOR, .7MM NOZZLE, W/ SILENCER FOR MANIFOLD, N.C.-SUPPLY + N.C.-RELEASE, STANDARD (DC:1W), 24 VDC, L-TYPE CONNECTOR W/ .3M LEAD WIRE, 2 PNP OUTPUTS W/ SUCTION FILTER, .6M LEAD WIRE LENGTH, W/O CHECK VALVE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: BI-TORQ® Valve Automation
Description: and highly effective performance, with the added benefit of significant utility savings. When purchased as a complete wash down system with a Strahman Hose Assembly and either our M-70 Low Flow or HP-150 Low Flow Spray Nozzle, this system will give you maximum performance, savings, and
- Operating Pressure: 40 to 150 psi
- Media Temperature Range: 150 F
- Flow: 3.25 to 6 GPM
- Outlet Connection: 0.75 inch
-
Supplier: DeZURIK, Inc.
Description: it is thoroughly mixed and dechlorinated, prior to discharging out of the DOSA through the lower Tideflex® Check Valve. Patent Pending Contact us to see how we can find a solution to your needs. Completely removes chlorine and chloramine residuals during overflow events Non-clogging
- Valve Type: Mixing Valves
- Media: Water
-
Supplier: BI-TORQ® Valve Automation
Description: wash down system with a Strahman hose assembly with an automatic shut-off nozzle in order to achieve maximum efficiency and safety. All units now include a Direct Diffuse Steam Trap. Standard Strahman mixing units are constructed from bronze with internal parts made of bronze/stainless steel.
- Operating Pressure: 150 psi
- Media Temperature Range: 200 F
- Material: Brass / Bronze
- Valve Type: Check Valve, Globe Valve, Mixing Valve
-
Supplier: General Pipe Cleaners
Description: damage, along with a back flow check valve and inlet filter. Complete with tool box. An optional spray wand is available.
- Water Jet Pressure: 3,000 psi
- Water Flow: 240 GPH
- Power: 13 HP
- Blast / Jet Pressure: 3,000 psi
-
Supplier: General Pump
Description: Plastic Chemical Filter with Brass Hose Barb with Check, 1/4"; Hose Barb Features rigid construction, plastic housing and mesh filter, brass house, barb fitting. No tool required for cleaning. Available with or without stainless steel check. General Pump has a full range of accessories
- Filtration Product: Chemicals
- Configuration: In-line
- Filter Medium Material: Metal / Porous Metal
- Features: Other
-
Supplier: Nordson EFD
Description: Flush valve manifold – for cleaning the mixing nozzle with air or solvent Optional stainless steel valve – recommended for corrosive acrylics or epoxies Optional Polytuff, PTFE, Viton®*, and EP seals – for varying chemical formulations and abrasive conditions Optional night cap
- Application: Adhesive / Silicone
-
Supplier: General Pipe Cleaners
Description: a heavy duty frame with two 8” semi-pneumatic tires. Complete with tool box. Standard safety features include a thermal relief valve to protect the pump from heat damage, along with a back flow check valve and inlet filter. An optional spray wand is available.
- Water Jet Pressure: 1,500 psi
- Water Flow: 102 GPH
- Power: 1.5 HP
- Blast / Jet Pressure: 1,500 psi
Find Suppliers by Category Top
Featured Products Top
-
Tideflex® Effluent Diffuser Nozzles are used to prevent intrusion of unwanted sand, sediment, saltwater and marine growth into effluent outfall pipelines. The valves feature a non-mechanical, all-elastomer construction that will not corrode and remains unaffected by marine growth (read more)
Browse Check Valves Datasheets for DeZURIK, Inc. -
Red Valve engineers expanded the use of the original Tideflex® Check Valve by developing it into a Variable Orifice Inlet Nozzle that provides superior mixing characteristics. When used as part of the TMS, the Tideflex® Variable Orifice Nozzles optimize jet velocity (read more)
Browse Check Valves Datasheets for DeZURIK, Inc. -
The DFT® models GLC® and Excalibur® NAB (Nickel-Aluminum Bronze) Silent Check Valves are spring-assisted, nozzle style, non-slam check valves that are designed to withstand the harsh environments of salt and brine water applications where corrosion resistance and (read more)
Browse Check Valves Datasheets for DFT Inc. -
quality check valves that are built to last. Visit our online catalog for more information on our full line of axial flow, nozzle style, in-line, silent check valves. View our online video featuring one of our wafer (read more)
Browse Check Valves Datasheets for DFT Inc. -
dripping from static spray nozzles Expansion valves/pressure relief operations Prevent reverse flow through solenoid valves Click to learn more, and view our full catalog of Ball Type Check Valves (read more)
Browse Check Valves Datasheets for O'Keefe Controls Co. -
NACE About DFT® Inc. DFT® Inc. manufactures world-class, problem-solving, in-line, axial flow, nozzle style, silent check valves, and severe service control valves. We (read more)
Browse Check Valves Datasheets for DFT Inc. -
The DFT® model GLC® and model PDC® Check Valves are axial flow, nozzle style spring-assisted, check valves that meet API 6D specifications (read more)
Browse Check Valves Datasheets for DFT Inc. -
ABOUT DFT Inc.: DFT® Inc. manufactures world-class, problem-solving, in-line, axial flow, nozzle style, silent check valves, and severe service control valves. DFT engineers design products using the latest CAD (read more)
Browse Check Valves Datasheets for DFT Inc. -
-class, problem-solving, in-line, axial flow, nozzle style silent check valves, and severe service control valves. We provide cost-effective application engineering assistance, rapid prototyping, and fast-turn initial production. Our staff responds quickly, and our systems are designed to deliver (read more)
Browse Check Valves Datasheets for DFT Inc. -
-line, axial flow, nozzle style silent check valves, and severe service control valves. We provide cost-effective application engineering assistance, rapid prototyping, and fast-turn initial production. Our staff responds quickly and our systems are designed to deliver reliably within our ISO9001 (read more)
Browse Check Valves Datasheets for DFT Inc.
More Information Top
-
Douglas United Nuclear, Inc. monthly report, June 1967
FIGURE 5 Operational Charge-Discharge System - Pictorial Diagram (Servo valve s p l i t t o show both i n and out positions) Nozzle Check Valve .
-
Co-fueling of Urea for Diesel Cars and Trucks
As the nozzle is inserted further (Figure 5, Step 3), the fill-tube check valve with a weaker spring is opened by the nozzle check valve .
-
CR4 - Thread: Nozzle and Silent Check Valves
I want to know if there is a difference between a Nozzle Check Valve and a Silent Check Valve?
-
2013 International Conference on Process Equipment, Mechatronics Engineering and Material Science
[2] Botros K K. Spring Stiffness Selection Criteria for Nozzle Check Valves Employed in Compressor Stations[J].J. Eng. Gas Turbines Power,2011,133(12):122401-122411.
-
Fluid Mechanics Heat Transfer and Mass Transfer: Chemical Engineering Practice
The nozzle check valve is one of the fastest closing valves because the closing element is light, spring loaded, and has a short stroke.
-
Aerial electrostatic‐charged sprays for deposition and efficacy against sweet potato whitefly ( Bemisia tabaci ) on cotton
Early in the spraying season it became apparent that plumb- ing problems due to poor performance of the nozzle check valves would be detrimental.
Indicates content that may require registration and/or purchase.