Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Visumatic Industrial Products
Description: captivated star washers, and other specialty nuts. Engineered part interface tooling conforms to production parts providing a repeatable, accurate nut rundown cycle. VNPM automatic nut driver systems include: Model 94 automatic nut feeder and controller Enclosure
- Style: Fixtured, Hand-Held Cylindrical
- Head Style: In-line
- Type: Nut Runner
- Power: Pneumatic
-
Supplier: DEPRAG, Inc.
Description: processing screws of all types with or without washers - threaded bolts - pins - rivets - nuts - washers - o-rings and diverse other small components. S
- Part Diameter: 0.1574804 to 0.5118113 inch
- Part Length: 0.1968505 to 0.3149608 inch
- Bowl Capacity: 45.767844767844764 to 152.55948255948255 cubic inches
- Output Rate: 20 to 45 parts/min
-
Supplier: Weber Screwdriving Systems, Inc.
Description: Abrasion-resistant surfaces The bowl feeder ZEB is suitable for sorting, buffering and transport of various small parts and fasteners. Screws, nuts, pins, washers, caps and special elements are fed gently from the hopper to the screwdriving spindle thanks to abrasion-resistant surfaces
- Part Diameter: 0.0787402 to 0.9055123 inch
- Part Length: 3.149608 inch
- Bowl Diameter: 18 to 23.5 inch
- Bowl Capacity: 18.046893046893047 to 231.00023100023097 cubic inches
-
-
Supplier: Visumatic Industrial Products
Description: Automatic feeders engineered to efficiently handle common screws to extremely difficult fasteners. Visumatic Feeder Systems are simply the best on the market and set the industry standard. Our feeders are 100% designed and built in-house, utilizing escapement designs that fit
- Configuration: Bowl and Drive
- Bowl Configuration: Cascade Bowl
- Feeder Type: Pneumatic
-
Supplier: DEPRAG, Inc.
Description: processing screws of all types with or without washers - threaded bolts - pins - rivets - nuts - washers - o-rings and diverse other small components. S
- Part Diameter: 0.1968505 to 0.4724412 inch
- Part Length: 0.3149608 to 0.9842525 inch
- Bowl Capacity: 9.153568953568954 to 915.3568953568953 cubic inches
- Output Rate: 2 to 30 parts/min
-
Supplier: DEPRAG, Inc.
Description: processing screws of all types with or without washers - threaded bolts - pins - rivets - nuts - washers - o-rings and diverse other small components. S
- Part Diameter: 0.1181103 to 1.574804 inch
- Part Length: 0.3149608 to 5.118113 inch
- Bowl Capacity: 3.0511896511896506 to 732.2855162855162 cubic inches
- Output Rate: 2 to 50 parts/min
-
Supplier: Weber Screwdriving Systems, Inc.
Description: The ZEL feeds screws, nuts and pins and is gentle on the material. The system allows cycle rates as low as 0.8 seconds. A low-vibration outlet rail, which minimizes vibrations, enables processing of surface-coated and sensitive parts. This is a very important aspect particularly in terms of
- Part Diameter: 0.1574804 to 0.787402 inch
- Part Length: 2.9527575 inch
- Bowl Diameter: 18 to 23.5 inch
- Bowl Capacity: 73.08991683991684 to 183.17596442596442 cubic inches
-
Supplier: Visumatic Industrial Products
Description: The VNPD nut driving system is robustly designed to repeatably feed and install nearly any nut. The included fastener transfer sensor verifies that the nut feeder delivered the nut to the tooling tip. Nut driver tooling tip designs can accommodate a wide
- Drive Shape: Crowfoot, Tubenut
- Power: Electric, Pneumatic
- Style: Hand-Held Cylindrical
- Head Style: In-line, Right-Angle
-
Supplier: Visumatic Industrial Products
Description: A robust package for machine builders that feeds and inserts nuts for integrations utilizing motion hardware to present the parts or insertion module. The VIM-800 nut insertion system fits when you need the nut socket-stroked onto a stud or into a mold cavity. The only actuation
- Configuration: Bowl and Drive
- Bowl Configuration: Cascade Bowl
-
Supplier: Design Tool, Inc.
Description: bowl feeders with custom designed heat treated steel escapements and pickup points to meet our customer’s high volume production. The systems are typically designed with fiber optic switches to control the bowl feeder system for ease of operation and simplicity. When a fastener is
- Bowl Diameter: 6 to 18 inch
- Configuration: Bowl Only, Bowl and Drive, Drive Only
- Bowl Configuration: Cascade Bowl
- Features: Couples to a Machine Tool, Parts Counter, Programmable
-
Supplier: Tri-Mation Industries
Description: durability. Automate the Assembly of Automotive Parts Plastic and metal clips are typically used in interior trim Fasteners including screws, nuts and threaded studs Center consoles Dash end caps with metal clips IP trim Defrost vents Other automotive assemblies Upgrade Your Vibratory Part
- Configuration: Bowl and Drive
- Feeder Type: Vibratory Bowl Feeder
-
Supplier: Design Tool, Inc.
Description: Design Tool Inc. offers Automatic Feed Screw Dispensing systems for nuts, bolts, screws, and pins. These systems are design to feed a predetermined number of fasteners into a collection bin assembly. The exact count allows fastener accountability to eliminate waste and prevent extra fasteners
- Bowl Diameter: 6 to 18 inch
- Configuration: Bowl Only, Bowl and Drive, Drive Only
- Bowl Configuration: Cascade Bowl
- Features: Couples to a Machine Tool, Parts Counter, Programmable
-
Supplier: Dixon Automatic Tool, Inc.
Description: The Model SD-122 Screw/Nut Drivers are designed to drive threaded parts horizontally.Depending upon the geometry of the threaded part or fastener, the method of transferring the part to the placement jaws from the feeder may vary considerably.The mounting structure for the feed system
- Torque Range: 0.333333333333333 to 10 Ft-lbs
- Type: Adjustable Size Drive, Nut Runner
- Power: Electric, Pneumatic
- Style: Fixtured
-
Supplier: MidNite Solar, Inc.
Description: 2.3†long. Two 1/0 & four #6 wire slots. Comes with mounting screw& nut #10-32 x 7/8â€. Made in USA, UL and CSA recognized.
- Busway Type: Indoor Feeder
- Busbar Type: Multiple Conductor Busbars
-
Supplier: Dixon Automatic Tool, Inc.
Description: The Model SD-122 Screw/Nut Drivers are designed to drive threaded parts horizontally.Depending upon the geometry of the threaded part or fastener, the method of transferring the part to the placement jaws from the feeder may vary considerably.The mounting structure for the feed system
- Torque Range: 0.333333333333333 to 10 Ft-lbs
- Drive Type: Adjustable Size Drive
- Drive Style: Electric, Pneumatic, Torque Controlled
- Features: Feeder System
-
Bulk Material Loaders and Unloaders - Fill-To-Weight Bulk Solids Filling Station -- CentriFill 1000Supplier: Eastern Instruments
Description: use and extremely fast and accurate fills for any granular product, including nuts, beans, wood pellets, plastics, chemical granules, candies, cereals, animal feed and more.
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing, Polymers / Molding, Pulp and Paper / Wood
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Filling, Metering
-
Supplier: Producto Electric Corp.
Description: DIE CAST ZINC BODY, TPE BUSHING MATERIAL 1.25 INCH UNDERGROUND FEEDER CABLE USED ON 0.22 INCH X 0.44 INCH MAX. OPENING 14 TO 2 AWG CABLE SIZE 1.08 INCH DIAMETER 1/2 INCH TRADE SIZE WATER TIGHT APPLICABLE STANDARD NEMA FB-1 INSTALLATION HEX NUT UF MODEL
- North American (AWG): 2 to 14 AWG
- Features: Other
- Terminal Type: Wire Connector
-
Supplier: Nelson Fastener Systems
Description: step on the base material. The weldability and geometry of each component will be checked in advance and individually by our applications engineering. A Nelson TARC welding system consists of a power source, a welding head and a TARC feeder for the correct positional arrangement of the
- Equipment Type: Complete System
- Process Capability: Stud / Nut Welding, Welding Equipment
-
Supplier: Dixon Automatic Tool, Inc.
Description: The Model SD-111 Screw/Nut Driver is available with 2 in. (51 mm), 3 in. (76mm), 4 in. (102mm), and 5 in. (127mm) head strokes.This Screw/Nut Driver can be furnished with a range of driving speeds and torque capacities using either DC electric or pneumatic motors. A torque and depth
- Torque Range: 0.333333333333333 to 10 Ft-lbs
- Drive Type: Adjustable Size Drive
- Drive Style: Electric, Pneumatic, Torque Controlled
- Features: Feeder System
-
Supplier: Dixon Automatic Tool, Inc.
Description: The Model SD-127 Screw/Nut Driver offers an extended throat depth and is available with 2 in. (51 mm), 3 in. (76mm), 4 in. (102mm), and 5 in. (127mm) head strokes.This Screw/Nut Driver can be furnished with a range of driving speeds and torque capacities using either DC electric or
- Torque Range: 0.333333333333333 to 10 Ft-lbs
- Drive Type: Adjustable Size Drive
- Drive Style: Electric, Pneumatic, Torque Controlled
- Features: Feeder System
-
Supplier: Pneumadyne, Inc.
Description: The modular design of Pneumadyne's Air Jet system makes it adaptable to an unlimited number of applications. Originally developed for increasing the productiving of vibratory feeders, Air Jets are also used in a wide variety of cooling, lubricating and moving applications. Six configurations
- Orifice Size: 62.5 mil
- Media: Air / Gases, Coolant
- Material: Brass
- Application: Cleaning / Blowoff
-
Supplier: Southern Stud Weld, Inc.
Description: The PH-3A weld gun is the automatic loading version of the PH-3 lift ignition gun. The operator can load studs into the feed tube or the gun can be loaded via the universal feeder UVR-250S or the new UVR-300S. This gun produces the smooth lift function required to weld drawn arc and
- Equipment Type: Gun / Iron / Torch
- Features: Other Arc or Resistance Welders, Single-phase
- Process Capability: Stick (SMAW), Stud / Nut Welding, Welding Equipment
-
Supplier: FEMC
Description: The FEMC Chocolate Clustermatic™ is designed to automatically produce large volumes of chocolate clusters that have a hand-crafted appearance. The Clustermatic™ works well with whole nuts, raisins, coconut, crisped rice, and dried fruit, as well as many other inclusions. The standard
- Type: Automatic
- Machine Type: Batching Machines, Filling / Packer Machines, Integration Services Needed
- Packaging: Cup / Tray
- Features: Feeder Included, Other, Processor Interface
-
Supplier: PennEngineering®
Description: The PEMSERTER® Series 4® press with automatic feed provides 6 tons of force and has a 45.7 cm / 18" throat depth which provides clearance for a variety of chassis configurations. It is designed to install self-clinching nuts, studs, and standoffs in sizes M2.5 to M6 / #2-56 to 1/4". Features
- Capacity / Operating Force: 0.20232 to 6.00216 tons
- Throat: 17.9921357 inch
- Technology: Air / Pneumatic
- Operation: Insertion or Press Fitting
-
Supplier: PennEngineering®
Description: The multi-bowl insertion option consists of a single PEMSERTER® Series 3000® automatic fastener-installation press equipped with the QX™ Turret Tool system and up to three expansion bowls. With this set-up, a single operator can install up to four different types and/or sizes of nuts, studs,
- Throat: 31.00001674 inch
- Technology: Air / Pneumatic
- Operation: Insertion or Press Fitting
-
Supplier: Nelson Fastener Systems
Description: This reliable auto-feed boiler stud welding package is ideal for boiler liner fabrication and maintenance. Computer controlled Nelweld 4000 can weld 3/8” and 1/2” refractory studs at high rate and can be configured to power single gun or dual gun output. Series 8000™ vibratory feeder sorts
- Output Current Range: 300 to 2,100 amps
- Features: 208-230 / 240V 60 Hz, 460 / 480V 60 Hz, 575 / 600V 60 Hz, Three-phase
- Equipment Type: Complete System
- Output Power Capability: DC Output
-
Supplier: HYPROSTATIK Schönfeld GmbH
Description: integrated volume regulation simply through pocket pressure, just a hydraulic connection required, no need for additional electronic controls all ingoing and outgoing feeders in the flange facing optional sealing on one side via sealing air, gap ring or sliding seal spindle ends can be
- Screw Type: Lead Screw
- Component Type: Screw Assembly
- Design Features: Zero Backlash Design
-
Supplier: PennEngineering®
Description: search and recall mode allows operators to reference 300 stored jobs and return to previous jobs quickly and easily. PLC readily accommodates custom programs. Cast aluminum bowl with epoxy coating handles larger parts and performs quietly. Wide feeder track increases fastener-feeding rates.
- Capacity / Operating Force: 0.20232 to 8.00288 tons
- Throat: 24.015761 inch
- Technology: Hydraulic
- Operation: Insertion or Press Fitting
Find Suppliers by Category Top
Featured Products Top
-
vibratory feeder. The CentriFeeder® VIB has a very fast response time, getting under control in less than a second even with very large set point changes. This CentriFeeder® VIB is perfect for applications including: Seeds and Grains Nuts Coffee Beans (green (read more)
Browse Solids Feeders Datasheets for Eastern Instruments -
geometry (screws, nuts, pins, washers). The VPS Presenter System is a crucial component for any manufacturer looking to integrate high-quality, reliable automatic screwdriving and fastener feeding into their assembly line. Discover more fastening (read more)
Browse Parts Feeders Datasheets for Visumatic Industrial Products -
. Auto-feed direct to insert point technology for rapid clip insertion. Shows 4-axis SCARA robot, clamping part fixtures with motion, vision inspection, and automatic clip feeder with bulk supply hopper on a slide-out tray. Machine builder packages are available for collaborative and other types of (read more)
Browse Parts Feeders Datasheets for Visumatic Industrial Products -
. The included standard feeder control package allows variable or fixed count dispensing. The feed process is initiated via on-board sensors or remotely via a PLC feed signal. Presenter Designs to Handle Many Fasteners: Screws * Nuts * Pins * Washers VPS (read more)
Browse Parts Feeders Datasheets for Visumatic Industrial Products -
parts using: Specialized Tooling: A custom tip accesses multiple Z-axis drive levels. Dual Feeders: Two independent systems deliver unique fasteners as needed. Smart Control: The system monitors varied torque dynamics, ensuring assembly precision (read more)
Browse Parts Feeders Datasheets for Visumatic Industrial Products -
driving equipment on the market for manufacturing companies doing assembly work. Automatic feed nut and screwdriving systems Applications for clips, bolts, pins, and specialty fasteners All design, fabrication and quality control is done in-house Exhaustive (read more)
Browse Parts Feeders Datasheets for Visumatic Industrial Products -
automated fastener feeding and driving equipment on the market for manufacturing companies doing assembly work. Automatic feed nut and screwdriving systems Applications for clips, bolts, pins, and specialty fasteners All design, fabrication and quality control is done in (read more)
Browse Parts Feeders Datasheets for Visumatic Industrial Products -
automated fastener feeding and driving equipment on the market for manufacturing companies doing assembly work. Automatic feed nut and screwdriving systems Applications for clips, bolts, pins, and specialty fasteners All design, fabrication and quality control is (read more)
Browse Parts Feeders Datasheets for Visumatic Industrial Products -
VIM-600 Clip Insertion System with Automatic Feeder Application: Rapid fire automatic clip insertion platform for machine builders that feeds and (read more)
Browse Parts Feeders Datasheets for Visumatic Industrial Products -
higher torque applications. The screwfeeder bowl is filled and the screws are then oriented and fed to the tooling tip. The automatic screwdriver installs each fastener to the proper torque. The feeder immediately delivers the next screw, keeping your assembly operator productive (read more)
Browse Parts Feeders Datasheets for Visumatic Industrial Products
Conduct Research Top
-
Eriez (R) Feeders and Metal Detectors Improve Efficiency and Purity in Almond and Nut Processing
Integrating Eriez' vibratory feeders and metal detectors into an almond and nut processing application improves efficiency and product purity. This case study with Valley Welding and Machine Works (VWMworks) is a successful example of this technology in action.
More Information Top
-
States > Indiana > State > Register > 2006 > [2006 IN Register 1206] 12/01/2006
… protest is denied.(2) Equipment Used to Move Work-in-ProgressThe taxpayer next asserts that the purchase of " nut feeders , chutes and conveyors" were …
-
Blacklight
Pecan escapes nut feeders by synchronously producing nuts in a 2 to 7-yr cycle.
-
Pollination Biology, Vol.1
The most serious pests that feed on walnut are nut feeder ,defoliator, shoot borer and sucking insects.
-
Searching for Host‐Plant Resistance to Arthropods in Agriculture
Trees with insufficient reserves to participate in this mast would likely be at a competitive disadvantage later because nut feeders , particularly arthropods, will increase as food supplies increase during the synchronizedmast and remain to attack the reduced supply of nuts produced later.
-
Population structure of the pecan nut casebearer Acrobasis nuxvorella throughout its geographical distribution
1996) Masting and pecan interaction with insectan predehiscent nut feeders .
-
Prolonged diapause of specialist seed-feeders makes predator satiation unstable in masting of Quercus crispula
1996) Masting and pacan interaction with insectan predehiscent nut feeders .
-
System to produce 'Vechernyi Zvon' sweets.
The system incorporates a truffle depositor with a rising table, nut hopper, nut orientation device and below it a nut feeder consisting of horizontal cylindrical channels with openings in the walls and push rods.
-
http://www.ndt.net/article/wcndt2012/papers/466_Stocco_Rev1.pdf
To ensure a more reliable analysis and also simplify it, all measurements taken from each nut were combined, specially because even though the welding were performed on a automatic nut feeder , some misalignment could happen in nut positioning, and this way the …
-
Cornerstone Checkweigher Provides Candy Company with a Sweet Solution
The enrobing line begins with a hopper of Macadamia nuts that drops the nuts through a nut feeder onto dots of chocolate.
-
Cornerstone Checkweigher Provides Candy Company with a Sweet Solution
The enrobing line begins with a hopper of Macadamia nuts that drops the nuts through a nut feeder onto dots of chocolate.
Indicates content that may require registration and/or purchase.